Cross-section Compression (Garter, Meander, etc.) Compression Springs
from Smalley
Marcel Expanders are available as a custom from Smalley. Smalley engineers are available to assist with spring design. For more information, email Smalley engineering now. Expanders can also be formed in a circle. The expander will provide radial force or outward pressure. These can be used behind... [See More]
- Coil Shape: Cross-section Compression
from Coiling Technologies, Inc.
Compression springs are in the shape of a helix made from spring wire and are primarily used in a ‘PUSH ’ application. When we put a load on a compression spring, it initially compresses and then stores the energy, which in turn pushes back the load and the spring returns to its original... [See More]
- Coil Shape: Cross-section Compression; Straight
- Wire diameter: 0.0110 to 3
- Spring Pitch: Constant Pitch; Variable pitch (optional feature)
- Material: Nickey Alloy
from EQYO
OmniShield ® EMI / RFI Shielding Springs. The OmniShield ® product line is composed of four high-performance spring types capable of handling extreme service conditions while exhibiting excellent EMI/RFI shielding properties. Saint-Gobain has been making these cross-section compression... [See More]
- Coil Shape: Cross-section Compression
- Base Unit System: English Design (optional feature); Metric Design (optional feature)
- Spring Pitch: Constant Pitch
- Spring rate: 5.1 to 67
from Lee Spring Company
HEFTY ™ DIE SPRINGS are heavy duty metal compression springs manufactured using round wire, specifically designed to be used as Die Springs or as heavy duty coil springs in any heavy stress, heavy load application. Lee HEFTY Die Springs are generally priced at 1/3 to 1/2 less than the cost of... [See More]
- Coil Shape: Cross-section Compression
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3400
from Mohawk Spring Corporation, an MW Industries Company
Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft, missiles, space vehicles, computer technology... [See More]
- Coil Shape: Barrel; Conical; Cross-section Compression; Straight; Auger Springs
- Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy
- Base Unit System: English Design
- End Configuration: Ground ends; Closed (squared) ends
from Maryland Precision Spring, an MW Industries Company
Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]
- Coil Shape: Barrel; Conical; Cross-section Compression; Hourglass; Straight
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch; Variable pitch
- Wire diameter: 0.3120
from EQYO
OmniShield ® EMI / RFI Shielding Springs. The OmniShield ® product line is composed of four high-performance spring types capable of handling extreme service conditions while exhibiting excellent EMI/RFI shielding properties. Saint-Gobain has been making these cross-section compression... [See More]
- Coil Shape: Cross-section Compression
- Base Unit System: English Design (optional feature); Metric Design (optional feature)
- Spring Pitch: Constant Pitch
- Spring rate: 2.6 to 15.6
from EQYO
OmniShield ® EMI / RFI Shielding Springs. The OmniShield ® product line is composed of four high-performance spring types capable of handling extreme service conditions while exhibiting excellent EMI/RFI shielding properties. Saint-Gobain has been making these cross-section compression... [See More]
- Coil Shape: Cross-section Compression
- Base Unit System: English Design (optional feature); Metric Design (optional feature)
- Spring Pitch: Constant Pitch
- Spring rate: 2 to 24
from EQYO
OmniShield ® EMI / RFI Shielding Springs. The OmniShield ® product line is composed of four high-performance spring types capable of handling extreme service conditions while exhibiting excellent EMI/RFI shielding properties. Saint-Gobain has been making these cross-section compression... [See More]
- Coil Shape: Cross-section Compression
- Base Unit System: English Design (optional feature); Metric Design (optional feature)
- Spring Pitch: Constant Pitch
- Spring rate: 2.1 to 24.3