Die Spring Compression Springs
from Coiling Technologies, Inc.
They are light, medium, heavy, and extra heavy-duty springs depending on the forces that you require. We can assist you in choosing the best type of spring that is suited properly for your application. They are typically made from rectangular wire with flat ground and squared ends which helps reduce... [See More]
- Coil Shape: (Die Spring)
- Spring Pitch: Constant Pitch
from W.B. Jones Spring Company
Wide selection of quality die springs. Die springs are used in die machinery, but also perform well in applications involving high-static or shock load stresses. Die springs are made of rectangular shaped material to reduce the solid height and increase efficiency.Our die springs are developed to... [See More]
- Coil Shape: (Die Spring)
- Wire diameter: 0.0390 to 0.0620
- Base Unit System: English Design
- Free length: 1
from Hyde Spring & Wire Co.
MH-1 Hyde Medium Heavy Die Spring [See More]
- Coil Shape: (Die Spring)
- Free length: 1
- Base Unit System: English Design
from ASRaymond
These Die Springs are manufactured to ISO 10243 standards and are designed to be interchangeable with many major manufacturers of the same type, size, and color. [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3937 to 2.48
from Century Spring Corp.
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Wire diameter: 0.0620 to 0.1250
from Lee Spring Company
HEFTY ™ DIE SPRINGS are heavy duty metal compression springs manufactured using round wire, specifically designed to be used as Die Springs or as heavy duty coil springs in any heavy stress, heavy load application. Lee HEFTY Die Springs are generally priced at 1/3 to 1/2 less than the cost of... [See More]
- Coil Shape: (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.9600
from Dayton Lamina Corporation
DieMax ™ L Die springs are available in sizes from 3/8 to 2 inch diameter up to 12 inches in length. The DieMax ™ L Die Springs are manufactured to industry standard colors, are made from high tensile strength chrome silicon material, and manufactured in an optimal rectangular wire... [See More]
- Coil Shape: (Die Spring)
from Peterson Spring - Technical Products Center
Extra Heavy Duty. (Solid Yellow). Efficient Operating Range is 15% to 25% deflection of free length.Maximum deflection is 25%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2
from Radwell International
SPRING, 3/4 IN HOLE DIAM, 3/8 IN ROD DIAM, 1-1/4 IN FREE LENGTH, RED DIE SPRING . FREE 2 YEAR RADWELL WARRANTY [See More]
- Coil Shape: (Die Spring)
from Murphy & Read Spring Manufacturing Co.
Murphy & Read has been designing and producing custom compression springs for nearly a century and has built a wealth of experience and expertise in both design and manufacturing. We have provided thousands of solutions for applications ranging from simple household hardware to ultra-precision... [See More]
- Coil Shape: Barrel; Conical; Hourglass; Straight (Die Spring)
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch; Variable pitch
- Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Brass; Hard Drawn
from Diamond Wire Spring Company
A full line of chrome alloy, rectangular wire die springs made in our Tyler, Texas, facility is available from stock in four load specifications. [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750
from DME Company
Maximum Deflection: 25% of Free Length. Efficient Operating Range: 15% of Free Length [See More]
- Coil Shape: (Die Spring)
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.2362 to 0.7874
from Reid Supply
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Medium Duty Die Spring is 1.00 in long with a .375 in hole diameter... [See More]
- Coil Shape: Die Springs (Die Spring)
- Free length: 1
from Century Spring Corp.
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Wire diameter: 0.0390 to 0.0700
from Dayton Lamina Corporation
Chrome Silicon Steel Die Springs: Color coded/trademark for medium, medium heavy, heavy, extra heavy pressures. Special Die Springs: Per customer specifications. [See More]
- Coil Shape: (Die Spring)
from Peterson Spring - Technical Products Center
Heavy Duty. (Solid Red). Efficient Operating Range is 15% to 30% deflection of free length.Maximum deflection is 30%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a reference... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2
from Radwell International
SPRING, 1-1/4 IN HOLE DIAM, 5/8 IN ROD DIAM, 1-3/4 IN FREE LENGTH, GREEN DIE SPRING . FREE 2 YEAR RADWELL WARRANTY [See More]
- Coil Shape: (Die Spring)
from DME Company
Springs are for front removable inserts only [See More]
- Coil Shape: (Die Spring)
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3740 to 2.01
from Reid Supply
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Medium Duty Die Spring is 1.00 in long with a .375 in hole diameter... [See More]
- Coil Shape: Die Springs (Die Spring)
- Free length: 1
from Century Spring Corp.
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Wire diameter: 0.0390 to 0.0710
from Dayton Lamina Corporation
DANLY IEM springs are offered in a range of lengths, diameters, and load classi fications that conform to the ISO 10243 International Standard and the NAAMS (North American Auto-motive Metric Standard), including color coding for easy identi fi cation of load range. ISO 9002 Registered... [See More]
- Coil Shape: (Die Spring)
from Peterson Spring - Technical Products Center
Light Duty. (Solid Green). Efficient Operating Range is 25% to 50% deflection of free length.Maximum deflection is 50%; Long Life deflection is 40%; Optimum Life deflection is 25%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2.5
from Radwell International
DIE SPRING, SPRG.1.000X 1.50-GREEN, RECTANGULAR WIRE, A / HOLE DIAMETER / 1 INCH / 25 MM, C / FREE LENGTH / 1.50 INCH / 38 MM, SPRING CONSTANT / 37.00 / LBS PER 1/10 INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Coil Shape: (Die Spring)
from DME Company
Maximum Deflection: 30% of Free Length. Efficient Operating Range: 15% to 20% of Free Length [See More]
- Coil Shape: (Die Spring)
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3740 to 2.01
from Reid Supply
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Medium Heavy Duty Die Spring is 1.00 in long with a .375 in hole... [See More]
- Coil Shape: Die Springs (Die Spring)
- Free length: 1
from Century Spring Corp.
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Wire diameter: 0.0620 to 0.1250
from Dayton Lamina Corporation
Metric die springs which conform to the Japanese Industrial Standards. Standard ISO sizes. Manufactured under ISO 9002 quality standards. 5 (five) load ranges - extra light, light, medium, heavy and extra heavy [See More]
- Coil Shape: (Die Spring)
from Peterson Spring - Technical Products Center
Medium Duty. (Solid Blue). Efficient Operating Range is 20% to 37% deflection of free length.Maximum deflection is 37%; Long Life deflection is 25%; Optimum Life deflection is 20%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2.5
from Radwell International
DIE SPRING, HEAVY-DUTY, 2 INCH LENGTH, 496.00 LB / IN, 3/4 INCH HOLE SIZE, 3/8 INCH ROD SIZE, CHROME ALLOY / GOLD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Coil Shape: (Die Spring)
from DME Company
Maximum Deflection: 50% of Free Length. Efficient Operating Range: 25% to 35% of Free Length [See More]
- Coil Shape: (Die Spring)
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3740 to 2.01
from Reid Supply
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Medium Heavy Duty Die Spring is 1.00 in long with a .375 in hole... [See More]
- Coil Shape: Die Springs (Die Spring)
- Free length: 1
from Peterson Spring - Technical Products Center
Extra Heavy Duty. (Solid Yellow). Efficient Operating Range is 15% to 25% deflection of free length.Maximum deflection is 25%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3937 to 1.97
from Radwell International
DIE SPRING, HEAVY-DUTY, 1 INCH LENGTH, 5/8 INCH HOLE SIZE, 11/32 INCH ROD SIZE, CHROME ALLOY / GOLD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Coil Shape: (Die Spring)
from DME Company
Maximum Deflection: 37% of Free Length. Efficient Operating Range: 20% to 25% of Free Length [See More]
- Coil Shape: (Die Spring)
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3740 to 2.01
from Reid Supply
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Heavy Duty Die Spring is 1.00 in long with a .375 in hole diameter and... [See More]
- Coil Shape: Die Springs (Die Spring)
- Free length: 1
from Peterson Spring - Technical Products Center
Heavy Duty. (Solid Red). Efficient Operating Range is 15% to 30% deflection of free length.Maximum deflection is 30%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a reference... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3937 to 1.97
from Radwell International
SPRING, 2" HOLE DIAM, 1" ROD DIAM, 8" FREE LENGTH, BLUE DIE SPRING 1140 LB MAX DEFLECTION, 4" MAX DEFLECTION, MEDIUM DUTY, CHROMIUM ALLOY STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Coil Shape: (Die Spring)
from Reid Supply
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Heavy Duty Die Spring is 1.00 in long with a .375 in hole diameter and... [See More]
- Coil Shape: Die Springs (Die Spring)
- Free length: 1
from Peterson Spring - Technical Products Center
Light Duty. (Solid Green). Efficient Operating Range is 25% to 50% deflection of free length.Maximum deflection is 50%; Long Life deflection is 40%; Optimum Life deflection is 25%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3937 to 2.48
from Radwell International
DIE SPRING, LIGHT LOAD, CHROME SILICON, ISO COLOR GREEN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Coil Shape: (Die Spring)
from Reid Supply
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Extra Heavy Duty Die Spring is 2.00 in long with a 1.000 in hole... [See More]
- Coil Shape: Die Springs (Die Spring)
- Free length: 2
from Peterson Spring - Technical Products Center
Medium Duty. (Solid Blue). Efficient Operating Range is 20% to 37% deflection of free length.Maximum deflection is 37%; Long Life deflection is 25%; Optimum Life deflection is 20%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3937 to 2.48
from Radwell International
DIE SPRING, HEAVY DUTY, 35 MM LENGTH, 25 MM OUTER DIAMETER, 20% DEFLECTION, COATED, CHROME SILICON, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY [See More]
- Coil Shape: (Die Spring)
from Peterson Spring - Technical Products Center
Extra Heavy Duty. (White with Green Stripe). Efficient Operating Range is 15% to 25% deflection of free length.Maximum deflection is 25%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2
from Radwell International
DIE SPRING, HEAVY DUTY, 40 MM LENGTH, 25 MM OUTER DIAMETER, 20% DEFLECTION, COATED, CHROME SILICON. FREE 2 YEAR RADWELL WARRANTY [See More]
- Coil Shape: (Die Spring)
from Peterson Spring - Technical Products Center
Heavy Duty. (White with Yellow Stripe). Efficient Operating Range is 15% to 30% deflection of free length.Maximum deflection is 30%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2
from Radwell International
DIE SPRING, MEDIUM DUTY, 40 MM LENGTH, 25 MM OUTER DIAMETER, 1225 N, 32% DEFLECTION, COATED, CHROME SILICON. FREE 2 YEAR RADWELL WARRANTY [See More]
- Coil Shape: (Die Spring)
from Peterson Spring - Technical Products Center
Medium Duty. (White with Blue Stripe). Efficient Operating Range is 25% to 50% deflection of free length.Maximum deflection is 50%; Long Life deflection is 40%; Optimum Life deflection is 25%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2
from Radwell International
DIE SPRING, MEDIUM DUTY, 40% DEFLECTION, CHROME SILICON, BLUE, 65 MM LENGTH, 40 MM OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Coil Shape: (Die Spring)
from Peterson Spring - Technical Products Center
Medium Heavy Duty. (White with Red Stripe). Efficient Operating Range is 20% to 37% deflection of free length.Maximum deflection is 37%; Long Life deflection is 25%; Optimum Life deflection is 20%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2
from Radwell International
SPRING 1X3IN GREEN DIE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Coil Shape: (Die Spring)
from Radwell International
SPRING,1.5IN, CHROME, SILICON DIE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Coil Shape: (Die Spring)