Conical Compression Springs

18 Results
Compression and Die Springs -- 43-13-1-24* [43-13-1-24* from Southco]
from bisco industries

Compression and Die Springs [See More]

  • Coil Shape: Conical
  • Material: Stainless Steel
Custom Compression Springs -- We can make virtually any design
from Murphy & Read Spring Manufacturing Co.

Murphy & Read has been designing and producing custom compression springs for nearly a century and has built a wealth of experience and expertise in both design and manufacturing. We have provided thousands of solutions for applications ranging from simple household hardware to ultra-precision... [See More]

  • Coil Shape: Barrel; Conical; Hourglass; Straight (Die Spring)
  • Base Unit System: English Design; Metric Design
  • Spring Pitch: Constant Pitch; Variable pitch
  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Brass; Hard Drawn
High-Quality Precision Compression Springs
from Mohawk Spring Corporation, an MW Industries Company

Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft, missiles, space vehicles, computer technology... [See More]

  • Coil Shape: Barrel; Conical; Cross-section Compression; Straight; Auger Springs
  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy
  • Base Unit System: English Design
  • End Configuration: Ground ends; Closed (squared) ends
Compression Springs, Clock Springs, Flat Springs, Shaped Wire Springs
from Atlantic Spring, Inc., an MW Industries company

Atlantic Spring is a full-range manufacturer of custom springs, wire forms, and assemblies since 1925. We are aleading supplier of custom parts for the aerospace and military/defense industries, but we also proudly serve avariety of markets including power generation, automotive, and industrial... [See More]

  • Coil Shape: Barrel; Conical
  • Base Unit System: English Design (optional feature); Metric Design (optional feature)
  • Spring Pitch: Constant Pitch; Variable pitch
  • Wire diameter: 0.0060 to 0.6250
Conical Compression Spring -- A0360-029-0250-S
from ASRaymond

Stock sizes in stainless steel. SPEC conical springs are cone shaped compression springs designed to provide a near constant spring rate and a solid height lower than a normal spring. Each spring features a variable pitch to achieve the constant spring rate and coils which nest during deflection to... [See More]

  • Coil Shape: Conical
  • Outer Diameter: 0.3600
  • Base Unit System: English Design
  • Wire diameter: 0.0290
Compression Spring -- CAH-0150-0102-M
from D.R. Templeman Company (The)

Compression springs are cylindrical, concave, convex, conical, variable pitch and preset. [See More]

  • Coil Shape: Conical; Cylindrical, Concave, Convex
  • Outer Diameter: 0.0350
  • Base Unit System: English Design
  • Inner Diameter: 0.0230
Compression Springs -- Customizable
from Peterson Spring - Technical Products Center

Compression springs are one of the most efficient energy storage devices available, helical compression springs are the most common spring configuration in the marketplace today. From automotive engines to major appliances, they are found in countless applications. Though, they are typically... [See More]

  • Coil Shape: Barrel; Conical; Hourglass; Straight
  • Base Unit System: English Design; Metric Design
  • Spring Pitch: Constant Pitch; Variable pitch
  • End Configuration: Ground ends
Compression Spring -- CX-1 [CX-1 from Century Spring Corp.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Conical Compression Spring is .875 in long, with a .023 in wire... [See More]

  • Coil Shape: Conical; Conical Compression Springs
  • Free length: 0.8750
  • Outer Diameter: 0.1732 to 0.4843
  • Material: Stainless Steel
Custom Precision Compression Springs
from Fennell Spring Company

Compression Springs. Custom, precision, stress-relieved, high tolerance … what you can expect from Fennell Spring. Available in a variety of sizes and constant cylindrical diameters, as well as conical, concave, convex or any combination of these shapes based on your application. Fennell... [See More]

  • Coil Shape: Barrel; Conical; ConCave, Convex, Cylindrical
  • Wire diameter: 0.0050 to 0.3175
  • Base Unit System: English Design
  • End Configuration: Ground ends; Closed (squared) ends
Compression Springs & Wire Forms
from Maryland Precision Spring, an MW Industries Company

Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]

  • Coil Shape: Barrel; Conical; Cross-section Compression; Hourglass; Straight
  • Base Unit System: English Design; Metric Design
  • Spring Pitch: Constant Pitch; Variable pitch
  • Wire diameter: 0.3120
Compression Springs
from Capital Spring, an MW Industries Company

Our Capital Spring location has been manufacturing high-quality extension springs, torsion springs, compression springs, wire forms, fourslide parts and small metal stampings since 1945. To improve throughput, repeatability, and reduce costs, Capital evaluates and employs the latest CNC coiling... [See More]

  • Coil Shape: Conical; Straight
  • Base Unit System: English Design
  • Spring Pitch: Constant Pitch; Variable pitch
  • Wire diameter: 0.0070 to 0.6250
Conical Compression Spring -- K051-019-075-S
from D.R. Templeman Company (The)

Conical (Tapered) Compression Spring produced in accordance with the listed specifications. [See More]

  • Coil Shape: Conical
  • Outer Diameter: 0.0510
  • Base Unit System: English Design
  • Inner Diameter: 0.0190