Copper Base Alloy Compression Springs

23 Results
Wave Spring -- CM06-L1
from Smalley

Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Spring Pitch: Constant Pitch
  • Coil Shape: Straight
  • Base Unit System: Metric Design
Application Of Wave Spring -- LM28-H5
from Zhejiang Lisheng Spring Co., Ltd.

Multi Wave Springs Wave Compression Springs with shim ends calculation. Description: A wave spring, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this process, waves are... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Copper Base Alloy
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
  • Outer Diameter: 1.1
/ Single-Turn Wave Springs (Inch & Metric) -- MST
from Rotor Clip Company, Inc.

Single Turn, Metric. Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thicknesses. Designed for a wide range of bore and rod diameters. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Base Unit System: Metric Design
Wave Spring -- CMS08-L1
from Smalley

Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Spring Pitch: Constant Pitch
  • Coil Shape: Barrel
  • Base Unit System: Metric Design
Linear Wave Spring
from Zhejiang Lisheng Spring Co., Ltd.

Linear wave spring expanders are Carbon steel or Stainless Steel. Description: A linear wave spring is a continuous wave forming in the shape of a long strip spring. A load-bearing device has roughly the same load and deflection characteristics. Compared with stamping springs, linear springs use... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Hard Drawn
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
Single-Turn Wave Springs (Inch & Metric) -- NST
from Rotor Clip Company, Inc.

Single Turn, Narrow, Inch. Ideal for short deflection applications where space is minimal. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Base Unit System: English Design
Multi Turn Wave Springs 17-7PH -- LM45-H1
from Zhejiang Lisheng Spring Co., Ltd.

Custom High Precision Stainless Steel Serpentine Square Wire Wave Spring Wave Disc Spring. Description: Multi turn wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
  • Outer Diameter: 1.77
Wave Spring -- MWM
from Rotor Clip Company, Inc.

Multi Turn, Metric. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Base Unit System: Metric Design
Wave Springs -- MWL-10 A
from Rotor Clip Company, Inc.

Multi Turn, Metric. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Outer Diameter: 0.2756
  • Coil Shape: Straight
  • Wire diameter: 0.0079
Wave Springs -- MWR-12 A
from Rotor Clip Company, Inc.

Multi Turn, Metric. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Outer Diameter: 0.3346
  • Coil Shape: Straight
  • Wire diameter: 0.0118
Wave Springs -- SRT
from Rotor Clip Company, Inc.

Single-turn, round wire wave springs are ideal for use in high load, high rate, low deflection, static or low cycling applications. They are a cost effective alternative to belleville disc springs. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Base Unit System: English Design
Wave Springs -- SST
from Rotor Clip Company, Inc.

Single Turn, Inch. Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thicknesses. Designed for a wide range of bore and rod diameters. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Base Unit System: English Design
Wave Springs -- WSL-100 B
from Rotor Clip Company, Inc.

Multi Turn, Inch. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Outer Diameter: 0.7300
  • Coil Shape: Straight
  • Wire diameter: 0.0100
Wave Springs -- WSM-100 A
from Rotor Clip Company, Inc.

Multi Turn, Inch. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Outer Diameter: 0.7300
  • Coil Shape: Straight
  • Wire diameter: 0.0120
Wave Springs -- WSR-100 A
from Rotor Clip Company, Inc.

Multi Turn, Inch. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Outer Diameter: 0.7300
  • Coil Shape: Straight
  • Wire diameter: 0.0150
Compression Springs, Clock Springs, Flat Springs, Shaped Wire Springs
from Atlantic Spring, Inc., an MW Industries company

Atlantic Spring is a full-range manufacturer of custom springs, wire forms, and assemblies since 1925. We are aleading supplier of custom parts for the aerospace and military/defense industries, but we also proudly serve avariety of markets including power generation, automotive, and industrial... [See More]

  • Material: Stainless Steel; High Carbon Steel; Nickey Alloy; Copper Base Alloy
  • Spring Pitch: Constant Pitch; Variable pitch
  • Coil Shape: Barrel; Conical
  • Base Unit System: English Design (optional feature); Metric Design (optional feature)
Compression Spring -- CAM-0132-0169-B
from D.R. Templeman Company (The)

Straight Compression springs are cylindrical springs used for bearing a load or providing a force. [See More]

  • Material: Copper Base Alloy
  • Base Unit System: English Design
  • Coil Shape: Straight
  • Outer Diameter: 0.0570
Compression Spring (stock) -- 25
from W.B. Jones Spring Company

Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require. [See More]

  • Material: Copper Base Alloy
  • Outer Diameter: 0.6250
  • Base Unit System: English Design
  • Inner Diameter: 0.5250
Compression Springs & Wire Forms
from Maryland Precision Spring, an MW Industries Company

Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]

  • Material: Stainless Steel; Nickey Alloy; Copper Base Alloy; Brass
  • Spring Pitch: Constant Pitch; Variable pitch
  • Coil Shape: Barrel; Conical; Cross-section Compression; Hourglass; Straight
  • Base Unit System: English Design; Metric Design
Compression Springs -- 10693
from Century Spring Corp.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though... [See More]

  • Material: Copper Base Alloy
  • Spring Pitch: Constant Pitch
  • Coil Shape: Straight
  • Base Unit System: English Design; Metric Design
Custom Compression Springs -- We can make virtually any design
from Murphy & Read Spring Manufacturing Co.

Murphy & Read has been designing and producing custom compression springs for nearly a century and has built a wealth of experience and expertise in both design and manufacturing. We have provided thousands of solutions for applications ranging from simple household hardware to ultra-precision... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Brass; Hard Drawn
  • Spring Pitch: Constant Pitch; Variable pitch
  • Coil Shape: Barrel; Conical; Hourglass; Straight (Die Spring)
  • Base Unit System: English Design; Metric Design
High-Quality Precision Compression Springs
from Mohawk Spring Corporation, an MW Industries Company

Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft, missiles, space vehicles, computer technology... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy
  • Base Unit System: English Design
  • Coil Shape: Barrel; Conical; Cross-section Compression; Straight; Auger Springs
  • End Configuration: Ground ends; Closed (squared) ends
Coiled / Compression Springs
from Economy Spring & Stamping

Economy Spring manufactures custom precision wire forms, metal stampings, coiled springs (or compression springs) torsion springs and product assemblies that are utilized throughout the medical, aerospace and industrial markets. [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Brass; Hard Drawn
  • Wire diameter: 1.00E-3 to 0.1770