Other / Specialty Compression Springs

61 Results
Nestawave™ Spring
from Smalley

Smalley ’s Nestawave ™ springs are nested wave springs in a Crest-to-Crest ® configuration. Coiled from a single, continuous piece of wire, they offer flexibility in spring rate design. By combining the deflection characteristics of a Crest-to-Crest Wave Spring with the force output... [See More]

  • Coil Shape: Straight; Crest-to-Crest
  • Base Unit System: English Design
  • Spring Pitch: Constant Pitch
  • Outer Diameter: 0.2500 to 20
Custom Suspension Springs
from Coiling Technologies, Inc.

Over the years we have delivered suspension spring for numerous U.S Government and Military vehicles, including springs for our U.S allies around the world. We make custom suspension springs for automotive applications including hi-performance and racing applications. Our customers include former... [See More]

  • Coil Shape: Suspension
  • Wire diameter: 0.1250 to 2.5
  • Outer Diameter: 23.5
  • Free length: 72
65mn Carbon Steel Wave Spring -- NSSB-0284-L3
from Zhejiang Lisheng Spring Co., Ltd.

Industrial Nested Wave Springs OEM Custom 17-7ph Stainless Steel Material. Description: Nested Wave Springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate that... [See More]

  • Coil Shape: Wave
  • Outer Diameter: 2
  • Spring Pitch: Constant Pitch
  • Solid height: 0.1618
A286 Multi Turn Wave Springs with Shim End -- LM40-M1
from Zhejiang Lisheng Spring Co., Ltd.

Multi-turn Wave Springs Wavy Compression Springs with shim ends OD40mm. Description: A multi turn shim end wave spring, also known as a coiled wave spring or microwave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this... [See More]

  • Coil Shape: Wave
  • Outer Diameter: 1.57
  • Spring Pitch: Constant Pitch
  • Solid height: 0.3598
Advantages Of Wave Spring -- LMS20-H2
from Zhejiang Lisheng Spring Co., Ltd.

Carbon Stainless Steel Multy Turn Wave Spring Specification Table 17-7ph Carbon / Stainless Steel. Description: Carbon stainless steel multy turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave... [See More]

  • Coil Shape: Wave
  • Outer Diameter: 0.7874
  • Spring Pitch: Constant Pitch
  • Solid height: 0.3319
Application Of Wave Spring -- LM28-H5
from Zhejiang Lisheng Spring Co., Ltd.

Multi Wave Springs Wave Compression Springs with shim ends calculation. Description: A wave spring, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this process, waves are... [See More]

  • Coil Shape: Wave
  • Outer Diameter: 1.1
  • Spring Pitch: Constant Pitch
  • Solid height: 0.6650
Application Of Wave Spring -- LM30-H3
from Zhejiang Lisheng Spring Co., Ltd.

MultiWave wavy Springs Compression Springs with plain ends manufacturers. Description: Alloy multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire... [See More]

  • Coil Shape: Wave
  • Outer Diameter: 1.18
  • Spring Pitch: Constant Pitch
  • Solid height: 0.5000
Custom High Precision Nested Wave Springs with Shim Ends Wave pad manufacturers -- custom high precision nested wave springs with shim ends wave pad manufacturers
from Zhejiang Lisheng Spring Co., Ltd.

Custom High Precision Nested Wave Springs with Shim Ends Wave pad manufacturers. Description: A wave spring, also known as a coiled wave washer spring or microwave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this... [See More]

  • Coil Shape: Wave
  • Material: Stainless Steel
  • Spring Pitch: Constant Pitch
Custom Wave Springs -- LMS15-M1
from Zhejiang Lisheng Spring Co., Ltd.

Multy-turn wave spring with Shim Ends 17-7ph Carbon / Stainless Steel. Description: Multy turn wave spring with shim ends are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round... [See More]

  • Coil Shape: Wave
  • Outer Diameter: 0.5906
  • Spring Pitch: Constant Pitch
  • Solid height: 0.2039
Double-Turn Laminar Sealing Rings -- double turn laminar sealing rings
from Zhejiang Lisheng Spring Co., Ltd.

Description: Application “FK6 ASD ” Outside clamping double sealing ring (2 rings = 1 set) In contrast to the single wound laminar seal ring “FK 3 ”, “FK6 ” laminar sealing rings are double wound. They are used as grease seals for roller and plain bearings. They... [See More]

  • Coil Shape: Laminar Seal
  • Material: Stainless Steel; Alloy Steel (Music Wire); Composite
  • Spring Pitch: Constant Pitch
Double-Turn Laminar Sealing Rings Combined Fk5 Askd -- double turn laminar sealing rings combined fk5 askd
from Zhejiang Lisheng Spring Co., Ltd.

Description: Double turn laminar sealing rings “FK6 ASKD ” are used as a grease seal for roller and plain bearings and they protect, if greased, against grease leakage as well as against dust, dirt and splash water ingress, especially if the sealing requirements are high. Due to the... [See More]

  • Coil Shape: Laminar Seal
  • Material: Alloy Steel (Music Wire)
  • Spring Pitch: Constant Pitch
Double-Turn Laminar Sealing Rings Combined Lamellenringe -- double turn laminar sealing rings combined
from Zhejiang Lisheng Spring Co., Ltd.

Description: Application “FK6 ASD ” Outside clamping double rings (2 rings = 1 set) In contrast to the single wound laminar sealing rings “FK 3 ”, “FK6 ” double turn laminar sealing rings are double wound. They are used as grease seals for roller and plain... [See More]

  • Coil Shape: Laminar Seal
  • Material: Alloy Steel (Music Wire)
  • Spring Pitch: Constant Pitch
Interlaced Wave Springs Material Stacked Wave Disc Springs -- interlaced wave springs material stacked wave disc springs
from Zhejiang Lisheng Spring Co., Ltd.

Interlaced Wave Springs Material stacked wave disc springs. Description: An interlaced wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this process, waves are... [See More]

  • Coil Shape: Wave
  • Spring Pitch: Constant Pitch
Laminar Seal Ring FK6 ASD -- laminar seal ring fk6 asd
from Zhejiang Lisheng Spring Co., Ltd.

Description: Application “FK3 ASK ” Outside clamping combined single laminar rings (5 rings = 1 set) Single wound laminar sealing rings “FK3 ASK ” are used as a grease seal for roller and plain bearings and they protect, if greased, against dust entry and ambient moisture. [See More]

  • Coil Shape: Laminar Seal
  • Material: Alloy Steel (Music Wire)
  • Spring Pitch: Constant Pitch
Linear Wave Spring
from Zhejiang Lisheng Spring Co., Ltd.

Linear wave spring expanders are Carbon steel or Stainless Steel. Description: A linear wave spring is a continuous wave forming in the shape of a long strip spring. A load-bearing device has roughly the same load and deflection characteristics. Compared with stamping springs, linear springs use... [See More]

  • Coil Shape: Wave
  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Hard Drawn
  • Spring Pitch: Constant Pitch
Multi Turn Wave Spring 65Mn -- LM60-H1
from Zhejiang Lisheng Spring Co., Ltd.

Custom Multi Turn Top Wave Springs processing for mechanical seal. Description: Multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire springs when... [See More]

  • Coil Shape: Wave
  • Outer Diameter: 2.36
  • Spring Pitch: Constant Pitch
  • Solid height: 0.4500
Multi Turn Wave Springs 17-7PH -- LM45-H1
from Zhejiang Lisheng Spring Co., Ltd.

Custom High Precision Stainless Steel Serpentine Square Wire Wave Spring Wave Disc Spring. Description: Multi turn wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During... [See More]

  • Coil Shape: Wave
  • Outer Diameter: 1.77
  • Spring Pitch: Constant Pitch
  • Solid height: 0.3902
Multi Turn Wave Springs Processing -- L200-L1
from Zhejiang Lisheng Spring Co., Ltd.

Multi wave springs wavy compression springs with shim ends stainless steel. Description: A stainless steel multi turn wave springs with shim end, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as... [See More]

  • Coil Shape: Wave
  • Outer Diameter: 2
  • Spring Pitch: Constant Pitch
  • Solid height: 0.3752
Multi Turn Wave Springs with Shim End INCONEL X-750 -- multi turn wave springs with shim end inconel x 750
from Zhejiang Lisheng Spring Co., Ltd.

Multi turn wave springs ID80mm, free height 300mm,3.5waves,50turns,17-7ph customed. Description: A multi turn wave springs with shim end inconel, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as... [See More]

  • Coil Shape: Wave
  • Material: Alloy Steel (Music Wire); Nickey Alloy
  • Spring Pitch: Constant Pitch
Nested Wave Spring -- NSSB-0063-L3
from Zhejiang Lisheng Spring Co., Ltd.

Nested Wave Spring supplier Carbon/stainless steel/17-7PH(SUS631). Description: Nested wave springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate that... [See More]

  • Coil Shape: Wave
  • Outer Diameter: 0.7480
  • Spring Pitch: Constant Pitch
  • Solid height: 0.1303
Nested Wave Spring carbon steel -- nested wave spring carbon steel
from Zhejiang Lisheng Spring Co., Ltd.

Carbon Steel Nested Wave Spring Manufacturer 17-7PH(SUS631). Description: Carbon steel nested wave spring is pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Carbon steel nested wave spring result in a... [See More]

  • Coil Shape: Wave
  • Material: High Carbon Steel
  • Spring Pitch: Constant Pitch
Pitched Coil Spring -- pitched coil spring
from Zhejiang Lisheng Spring Co., Ltd.

The pitched coil spring has significant advantages over the round wire spring in terms of bending resistance, friction, compact design, and sensitivity to overload. . Mainly used in the scene of micro stiffness and long stroke. . Better bending resistance and reduced friction. . More compact design:... [See More]

  • Coil Shape: Wave
  • Spring Pitch: Constant Pitch
Wave Spring
from Zhejiang Lisheng Spring Co., Ltd.

Wave Spring: Custom high-precision stainless steel square wire wave spring. Description: Multi-turn square wire wave springs are formed by flat wire and have wave peaks hold their configuration. Wave springs operate as load-bearing devices, play and compensate for dimensional variations within... [See More]

  • Coil Shape: Wave
  • Material: Stainless Steel
  • Spring Pitch: Constant Pitch
RINGFEDER Standard Friction Springs
from Ringfeder Power Transmission USA Corporation

RINGFEDER Friction Springs consist of separate inner and outer mating tapered rings which stack together to form a column according to the customer ’s wish. These units are repeatedly loaded 100% before delivery. Hereby the absolute functionality is ensured. Features of RINGFEDER ®... [See More]

  • Coil Shape: Friction spring
  • Base Unit System: Metric Design
  • Spring Pitch: Constant Pitch
  • End Configuration: Closed (squared) ends
Crest-to-Crest Wave Springs (Imperial)
from TFC Ltd.

Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. As a replacement for helical compression springs, Crest-to-Crest... [See More]

  • Coil Shape: Crest-to-Crest Wave Springs (Imperial)
  • Material: High Carbon Steel
  • Spring Pitch: Constant Pitch
MWL, MWM, MWR Wave Springs -- MWL-10 A
from Daemar Inc.

Multi-Turn- Metric. Used for low force applications with large deflections: More turns equals less force. Utilizes nearly half the space as helical compression springs while producing the same force. Multi-Turn Plain End and Multi-Turn Flat Shim tops available. *Not available with shim ends. ALL... [See More]

  • Coil Shape: Wave
  • Outer Diameter: 0.3937
  • Base Unit System: Metric Design
  • Inner Diameter: 0.2756
Compression Springs & Wire Forms
from Maryland Precision Spring, an MW Industries Company

Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]

  • Coil Shape: Barrel; Conical; Cross-section Compression; Hourglass; Straight
  • Base Unit System: English Design; Metric Design
  • Spring Pitch: Constant Pitch; Variable pitch
  • Wire diameter: 0.3120
Custom Precision Compression Springs
from Fennell Spring Company

Compression Springs. Custom, precision, stress-relieved, high tolerance … what you can expect from Fennell Spring. Available in a variety of sizes and constant cylindrical diameters, as well as conical, concave, convex or any combination of these shapes based on your application. Fennell... [See More]

  • Coil Shape: Barrel; Conical; ConCave, Convex, Cylindrical
  • Wire diameter: 0.0050 to 0.3175
  • Base Unit System: English Design
  • End Configuration: Ground ends; Closed (squared) ends
Compression and Die Spring -- AU-400 [AU-400 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-400 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 1
  • Outer Diameter: 1
Compression Spring -- CAH-0150-0102-M
from D.R. Templeman Company (The)

Compression springs are cylindrical, concave, convex, conical, variable pitch and preset. [See More]

  • Coil Shape: Conical; Cylindrical, Concave, Convex
  • Outer Diameter: 0.0350
  • Base Unit System: English Design
  • Inner Diameter: 0.0230
High-Quality Precision Compression Springs
from Mohawk Spring Corporation, an MW Industries Company

Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft, missiles, space vehicles, computer technology... [See More]

  • Coil Shape: Barrel; Conical; Cross-section Compression; Straight; Auger Springs
  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy
  • Base Unit System: English Design
  • End Configuration: Ground ends; Closed (squared) ends
Crest-to-Crest Wave Springs (Metric)
from TFC Ltd.

Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. As a replacement for helical compression springs, Crest-to-Crest... [See More]

  • Coil Shape: Crest-to-Crest Wave Springs (Metric)
  • Base Unit System: Metric Design
  • Spring Pitch: Constant Pitch
  • Material: High Carbon Steel
Compression and Die Spring -- AU-401 [AU-401 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-401 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 1.25
  • Outer Diameter: 1.25
Interlaced Wave Springs
from TFC Ltd.

An interlaced wave spring is formed from two or three constituent wave springs of similar thickness, amplitude and frequency. The constituent wave springs are wound together to interlace them so that the spring turns of each spring about each other for substantially the entire length of the... [See More]

  • Coil Shape: Interlaced Wave Springs
  • Spring Pitch: Constant Pitch
Compression and Die Spring -- AU-410 [AU-410 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-410 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 1
  • Outer Diameter: 1
Nested Wave Springs
from TFC Ltd.

Nested Wave Springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate that increases proportionally to the number of turns. They can exert tremendous forces, yet... [See More]

  • Coil Shape: Nested Wave Springs
  • Spring Pitch: Constant Pitch
Compression and Die Spring -- AU-420 [AU-420 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-420 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 0.7500
  • Outer Diameter: 0.7500
Single Turn Wave Springs (Imperial)
from TFC Ltd.

Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]

  • Coil Shape: Single Turn Wave Springs (Imperial)
  • Base Unit System: English Design
  • Spring Pitch: Constant Pitch
  • Material: High Carbon Steel
Compression and Die Spring -- AU-600 [AU-600 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-600 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 1
  • Outer Diameter: 1
Single Turn, Narrow Section Wave Springs
from TFC Ltd.

Smalley narrow section wave springs were originally designed to pre-load packings in telescoping hydraulic cylinders. They have also found other applications where working space is highly limited. This Smalley Wave Spring series is designed to fit into a bore with a light snap to assure perfect... [See More]

  • Coil Shape: Single Turn, Narrow Section Wave Springs
  • Base Unit System: English Design
  • Spring Pitch: Constant Pitch
  • Material: High Carbon Steel
Compression and Die Spring -- AU-610 [AU-610 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-610 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 1
  • Outer Diameter: 1
Wavo (Round Wire) Single Turn Wave Springs
from TFC Ltd.

Wavo Springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave springs. As an alternative to Belleville or Disc Springs, the Wavo provides similar loads but with an accurate, predictable spring rate and massively reduced radial cavity. [See More]

  • Coil Shape: Wavo (Round Wire) Single Turn Wave Springs
  • Base Unit System: English Design
  • Spring Pitch: Constant Pitch
  • Material: High Carbon Steel
Compression and Die Spring -- AU-620 [AU-620 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-620 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 0.7500
  • Outer Diameter: 0.7500
Compression and Die Spring -- AU-800 [AU-800 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-800 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 1
  • Outer Diameter: 1
Compression and Die Spring -- AU-811 [AU-811 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-811 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 1.25
  • Outer Diameter: 1.25
Compression and Die Spring -- AU-820 [AU-820 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-820 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 0.7500
  • Outer Diameter: 0.7500
Compression and Die Spring -- AU-900 [AU-900 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-900 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 1
  • Outer Diameter: 1
Compression and Die Spring -- AU-910 [AU-910 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-910 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 1
  • Outer Diameter: 1
Compression and Die Spring -- AU-920 [AU-920 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-920 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 0.7500
  • Outer Diameter: 0.7500
Compression and Die Spring -- AU-950 [AU-950 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-950 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 1
  • Outer Diameter: 1
Compression and Die Spring -- AU-960 [AU-960 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-960 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 1
  • Outer Diameter: 1
Compression and Die Spring -- AU-970 [AU-970 from Acrotech, Inc.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . AU-970 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 0.7500
  • Outer Diameter: 0.7500
Compression and Die Spring -- BES-3500 [BES-3500 from Tech Products Corporation]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . BES-3500 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 0.4680
  • Outer Diameter: 0.6300
Compression and Die Spring -- FRB-0
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . FRB-0 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 0.7500
  • Outer Diameter: 0.7500
Compression and Die Spring -- FRB-100
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . FRB-100 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 1.5
Compression and Die Spring -- FRB-200
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . FRB-200 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 0.7500
  • Outer Diameter: 0.7500
Compression and Die Spring -- FRB-27
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . FRB-27 [See More]

  • Coil Shape: Solid Compression Springs
  • Outer Diameter: 0.7500
Compression and Die Spring -- FRB-327
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . FRB-327 [See More]

  • Coil Shape: Solid Compression Springs
  • Outer Diameter: 0.7500
Compression and Die Spring -- FRB-334
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . FRB-334 [See More]

  • Coil Shape: Solid Compression Springs
  • Outer Diameter: 1.25
Compression and Die Spring -- FRB-34
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . FRB-34 [See More]

  • Coil Shape: Solid Compression Springs
  • Outer Diameter: 1.25
Compression and Die Spring -- FRB-50
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . FRB-50 [See More]

  • Coil Shape: Solid Compression Springs
  • Free length: 1.75