Straight Compression Springs
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Coil Shape: Straight
- Outer Diameter: 0.0570
- Base Unit System: English Design
- Wire diameter: 0.0080
from Smalley
Smalley ’s Nestawave ™ springs are nested wave springs in a Crest-to-Crest ® configuration. Coiled from a single, continuous piece of wire, they offer flexibility in spring rate design. By combining the deflection characteristics of a Crest-to-Crest Wave Spring with the force output... [See More]
- Coil Shape: Straight; Crest-to-Crest
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.2500 to 20
from Rotor Clip Company, Inc.
Single Turn, Metric. Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thicknesses. Designed for a wide range of bore and rod diameters. [See More]
- Coil Shape: Straight
- Wire diameter: 0.0161
- Outer Diameter: 0.7173
- Free length: 0.1000
from Coiling Technologies, Inc.
Compression springs are in the shape of a helix made from spring wire and are primarily used in a ‘PUSH ’ application. When we put a load on a compression spring, it initially compresses and then stores the energy, which in turn pushes back the load and the spring returns to its original... [See More]
- Coil Shape: Cross-section Compression; Straight
- Wire diameter: 0.0110 to 3
- Spring Pitch: Constant Pitch; Variable pitch (optional feature)
- Material: Nickey Alloy
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Coil Shape: Straight
- Outer Diameter: 0.4724
- Base Unit System: Metric Design
- Wire diameter: 0.0551
from Smalley
Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]
- Coil Shape: Straight
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.1880
from Rotor Clip Company, Inc.
Single Turn, Narrow, Inch. Ideal for short deflection applications where space is minimal. [See More]
- Coil Shape: Straight
- Wire diameter: 0.0300
- Outer Diameter: 2.82
- Free length: 0.2000
from Smalley
Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]
- Coil Shape: Straight
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.2500
from Rotor Clip Company, Inc.
Multi Turn, Metric. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]
- Coil Shape: Straight
- Wire diameter: 0.0079
- Outer Diameter: 0.2756
- Free length: 0.1559
from Smalley
Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]
- Coil Shape: Straight
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3120
from Rotor Clip Company, Inc.
Multi Turn, Metric. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]
- Coil Shape: Straight
- Wire diameter: 0.0110
- Outer Diameter: 0.2756
- Free length: 0.1559
from Smalley
Wavo Springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave springs. As an alternative to Belleville Springs, the Wavo provides similar loads but with an accurate, predictable spring rate. Advantages. Accurate high force loading with... [See More]
- Coil Shape: Straight
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.5000
from Rotor Clip Company, Inc.
Multi Turn, Metric. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]
- Coil Shape: Straight
- Wire diameter: 0.0118
- Outer Diameter: 0.3346
- Free length: 0.1709
from Smalley
Smalley is pleased to announce the expansion of our Bearing Preload Series. Smalley continues to push the limits in coiling innovation. The expansion of our popular bearing preload (SSB) series adds diameters ranging from 9 mm to 13 mm. Now over 300 SSB springs are stocked in carbon and stainless... [See More]
- Coil Shape: Straight
- Base Unit System: Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3543
from Rotor Clip Company, Inc.
Single-turn, round wire wave springs are ideal for use in high load, high rate, low deflection, static or low cycling applications. They are a cost effective alternative to belleville disc springs. [See More]
- Coil Shape: Straight
- Free length: 0.1160
- Outer Diameter: 0.8550
- Solid height: 0.0950
from Smalley
Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]
- Coil Shape: Straight
- Base Unit System: Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.6299
from Rotor Clip Company, Inc.
Single Turn, Inch. Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thicknesses. Designed for a wide range of bore and rod diameters. [See More]
- Coil Shape: Straight
- Wire diameter: 0.0120
- Outer Diameter: 0.7800
- Free length: 0.1600
from Smalley
Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]
- Coil Shape: Straight
- Base Unit System: Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 3.94
from Rotor Clip Company, Inc.
Multi Turn, Inch. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]
- Coil Shape: Straight
- Wire diameter: 0.0100
- Outer Diameter: 0.7300
- Free length: 0.3330
from Rotor Clip Company, Inc.
Multi Turn, Inch. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]
- Coil Shape: Straight
- Wire diameter: 0.0120
- Outer Diameter: 0.7300
- Free length: 0.2500
from Rotor Clip Company, Inc.
Multi Turn, Inch. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]
- Coil Shape: Straight
- Wire diameter: 0.0150
- Outer Diameter: 0.7300
- Free length: 0.2500
from Lee Spring Company
COMPRESSION SPRINGS are open-coil helical springs wound or constructed to oppose compression along the axis of wind. Helical Compression Springs are the most common metal spring configuration. Generally, these coil springs are either placed over a rod or fitted inside a hole. When you put a load on... [See More]
- Coil Shape: Straight
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3500
from Hyde Spring & Wire Co.
HC 00050 Hyde Compression Spring [See More]
- Coil Shape: Straight
- Outer Diameter: 0.0890
- Base Unit System: English Design
- Wire diameter: 0.0170
from D.R. Templeman Company (The)
Straight Compression springs are cylindrical springs used for bearing a load or providing a force. [See More]
- Coil Shape: Straight
- Outer Diameter: 0.0280
- Base Unit System: English Design
- Inner Diameter: 0.0140
from Peterson Spring - Technical Products Center
Compression springs are one of the most efficient energy storage devices available, helical compression springs are the most common spring configuration in the marketplace today. From automotive engines to major appliances, they are found in countless applications. Though, they are typically... [See More]
- Coil Shape: Barrel; Conical; Hourglass; Straight
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch; Variable pitch
- End Configuration: Ground ends
from Century Spring Corp.
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Wire diameter: 0.0620 to 0.1250
from Murphy & Read Spring Manufacturing Co.
Compression springs apply a force by compressing or pushing on them. Typically they are cylindrical helical springs made out round wire. However they can be made conical, oval, barrel or virtually any other shape. The wire can also be round, square or rectangular. Our stock springs range in size... [See More]
- Coil Shape: Straight
- Outer Diameter: 0.0570
- Base Unit System: English Design
- Inner Diameter: 0.0450
from Engineered Spring Products, Inc.,an MW Industries Company
Engineered Spring Products ® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap rings and flat form products such... [See More]
- Coil Shape: Straight
- Material: Nickey Alloy
- Outer Diameter: 1.62 to ?
- End Configuration: Ground ends; Closed (squared) ends
from Mohawk Spring Corporation, an MW Industries Company
Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft, missiles, space vehicles, computer technology... [See More]
- Coil Shape: Barrel; Conical; Cross-section Compression; Straight; Auger Springs
- Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy
- Base Unit System: English Design
- End Configuration: Ground ends; Closed (squared) ends
from Capital Spring, an MW Industries Company
Our Capital Spring location has been manufacturing high-quality extension springs, torsion springs, compression springs, wire forms, fourslide parts and small metal stampings since 1945. To improve throughput, repeatability, and reduce costs, Capital evaluates and employs the latest CNC coiling... [See More]
- Coil Shape: Conical; Straight
- Base Unit System: English Design
- Spring Pitch: Constant Pitch; Variable pitch
- Wire diameter: 0.0070 to 0.6250
from Cablecraft Motion Controls
Compression spring for brake cables [See More]
- Coil Shape: Straight
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.4370
from ASRaymond
These Die Springs are manufactured to ISO 10243 standards and are designed to be interchangeable with many major manufacturers of the same type, size, and color. [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3937 to 2.48
from Maryland Precision Spring, an MW Industries Company
Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]
- Coil Shape: Barrel; Conical; Cross-section Compression; Hourglass; Straight
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch; Variable pitch
- Wire diameter: 0.3120
from Diamond Wire Spring Company
Helical compression springs are designed and used to resist applied compressive forces or to store energy in the push mode. Compression springs are the most common spring configuration and are found in many applications such as automotive, aerospace and consumer goods. [See More]
- Coil Shape: Straight
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.1200
from Kelco Industries
Internal Spring Return Options For All Standard Solenoids. Guardian Spring kits are specifically designed to simplify your life through one single source. Guardian Spring Kits are available in different lengths and forces to help engineers and designers in application development and prototyping. [See More]
- Coil Shape: Straight
from Peterson Spring - Technical Products Center
Extra Heavy Duty. (Solid Yellow). Efficient Operating Range is 15% to 25% deflection of free length.Maximum deflection is 25%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2
from Century Spring Corp.
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Wire diameter: 0.0390 to 0.0700
from Murphy & Read Spring Manufacturing Co.
Murphy & Read has been designing and producing custom compression springs for nearly a century and has built a wealth of experience and expertise in both design and manufacturing. We have provided thousands of solutions for applications ranging from simple household hardware to ultra-precision... [See More]
- Coil Shape: Barrel; Conical; Hourglass; Straight (Die Spring)
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch; Variable pitch
- Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Brass; Hard Drawn
from Diamond Wire Spring Company
A full line of chrome alloy, rectangular wire die springs made in our Tyler, Texas, facility is available from stock in four load specifications. [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750
from Peterson Spring - Technical Products Center
Heavy Duty. (Solid Red). Efficient Operating Range is 15% to 30% deflection of free length.Maximum deflection is 30%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a reference... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2
from Century Spring Corp.
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Wire diameter: 0.0390 to 0.0710
from Peterson Spring - Technical Products Center
Light Duty. (Solid Green). Efficient Operating Range is 25% to 50% deflection of free length.Maximum deflection is 50%; Long Life deflection is 40%; Optimum Life deflection is 25%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2.5
from Century Spring Corp.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though... [See More]
- Coil Shape: Straight
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3430
from Peterson Spring - Technical Products Center
Medium Duty. (Solid Blue). Efficient Operating Range is 20% to 37% deflection of free length.Maximum deflection is 37%; Long Life deflection is 25%; Optimum Life deflection is 20%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2.5
from Century Spring Corp.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though... [See More]
- Coil Shape: Straight
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Spring rate: 25
from Peterson Spring - Technical Products Center
Extra Heavy Duty. (Solid Yellow). Efficient Operating Range is 15% to 25% deflection of free length.Maximum deflection is 25%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3937 to 1.97
from Century Spring Corp.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though... [See More]
- Coil Shape: Straight
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.0940
from Peterson Spring - Technical Products Center
Heavy Duty. (Solid Red). Efficient Operating Range is 15% to 30% deflection of free length.Maximum deflection is 30%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a reference... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3937 to 1.97
from Century Spring Corp.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though... [See More]
- Coil Shape: Straight
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.6250
from Peterson Spring - Technical Products Center
Light Duty. (Solid Green). Efficient Operating Range is 25% to 50% deflection of free length.Maximum deflection is 50%; Long Life deflection is 40%; Optimum Life deflection is 25%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3937 to 2.48
from Century Spring Corp.
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials. Die springs are used primarily in die machinery. However, they are also well-suited for many applications where high-static or shock-load stresses are required, or when maximum cycle-life is... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Wire diameter: 0.0620 to 0.1250
from Peterson Spring - Technical Products Center
Medium Duty. (Solid Blue). Efficient Operating Range is 20% to 37% deflection of free length.Maximum deflection is 37%; Long Life deflection is 25%; Optimum Life deflection is 20%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid is a... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3937 to 2.48
from Century Spring Corp.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though... [See More]
- Coil Shape: Straight
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Spring rate: 50
from Peterson Spring - Technical Products Center
Extra Heavy Duty. (White with Green Stripe). Efficient Operating Range is 15% to 25% deflection of free length.Maximum deflection is 25%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2
from Century Spring Corp.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though... [See More]
- Coil Shape: Straight
- Base Unit System: English Design; Metric Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.5930 to 0.7960
from Peterson Spring - Technical Products Center
Heavy Duty. (White with Yellow Stripe). Efficient Operating Range is 15% to 30% deflection of free length.Maximum deflection is 30%; Long Life deflection is 20%; Optimum Life deflection is 15%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2
from Peterson Spring - Technical Products Center
Medium Duty. (White with Blue Stripe). Efficient Operating Range is 25% to 50% deflection of free length.Maximum deflection is 50%; Long Life deflection is 40%; Optimum Life deflection is 25%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to Solid... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2
from Peterson Spring - Technical Products Center
Medium Heavy Duty. (White with Red Stripe). Efficient Operating Range is 20% to 37% deflection of free length.Maximum deflection is 37%; Long Life deflection is 25%; Optimum Life deflection is 20%. Deflection beyond this Efficient Operating Range could result in premature spring failure. Travel to... [See More]
- Coil Shape: Straight (Die Spring)
- Base Unit System: English Design
- Spring Pitch: Constant Pitch
- Outer Diameter: 0.3750 to 2