High Carbon Steel Wire Compression Springs

40 Results
Wave Spring -- C025-L1
from Smalley

Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]

  • Material: Stainless Steel; High Carbon Steel
  • Spring Pitch: Constant Pitch
  • Coil Shape: Straight
  • Base Unit System: English Design
Advantages Of Wave Spring -- LMS20-H2
from Zhejiang Lisheng Spring Co., Ltd.

Carbon Stainless Steel Multy Turn Wave Spring Specification Table 17-7ph Carbon / Stainless Steel. Description: Carbon stainless steel multy turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave... [See More]

  • Material: Stainless Steel; High Carbon Steel; Nickey Alloy
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
  • Outer Diameter: 0.7874
/ Single-Turn Wave Springs (Inch & Metric) -- MST
from Rotor Clip Company, Inc.

Single Turn, Metric. Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thicknesses. Designed for a wide range of bore and rod diameters. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Base Unit System: Metric Design
Wave Spring -- CMS08-L1
from Smalley

Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Spring Pitch: Constant Pitch
  • Coil Shape: Barrel
  • Base Unit System: Metric Design
Application Of Wave Spring -- LM28-H5
from Zhejiang Lisheng Spring Co., Ltd.

Multi Wave Springs Wave Compression Springs with shim ends calculation. Description: A wave spring, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this process, waves are... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Copper Base Alloy
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
  • Outer Diameter: 1.1
Single-Turn Wave Springs (Inch & Metric) -- NST
from Rotor Clip Company, Inc.

Single Turn, Narrow, Inch. Ideal for short deflection applications where space is minimal. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Base Unit System: English Design
Wave Spring -- RW-0050
from Smalley

Wavo Springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave springs. As an alternative to Belleville Springs, the Wavo provides similar loads but with an accurate, predictable spring rate. Advantages. Accurate high force loading with... [See More]

  • Material: Stainless Steel; High Carbon Steel
  • Spring Pitch: Constant Pitch
  • Coil Shape: Straight
  • Base Unit System: English Design
Application Of Wave Spring -- LM30-H3
from Zhejiang Lisheng Spring Co., Ltd.

MultiWave wavy Springs Compression Springs with plain ends manufacturers. Description: Alloy multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
  • Outer Diameter: 1.18
Wave Spring -- MWM
from Rotor Clip Company, Inc.

Multi Turn, Metric. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Base Unit System: Metric Design
Wave Spring -- SSB-0035
from Smalley

Smalley is pleased to announce the expansion of our Bearing Preload Series. Smalley continues to push the limits in coiling innovation. The expansion of our popular bearing preload (SSB) series adds diameters ranging from 9 mm to 13 mm. Now over 300 SSB springs are stocked in carbon and stainless... [See More]

  • Material: Stainless Steel; High Carbon Steel
  • Spring Pitch: Constant Pitch
  • Coil Shape: Straight
  • Base Unit System: Metric Design
Custom Wave Springs -- LMS15-M1
from Zhejiang Lisheng Spring Co., Ltd.

Multy-turn wave spring with Shim Ends 17-7ph Carbon / Stainless Steel. Description: Multy turn wave spring with shim ends are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire)
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
  • Outer Diameter: 0.5906
Wave Springs -- MWL-10 A
from Rotor Clip Company, Inc.

Multi Turn, Metric. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Outer Diameter: 0.2756
  • Coil Shape: Straight
  • Wire diameter: 0.0079
Wave Spring -- SSB-0063
from Smalley

Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]

  • Material: Stainless Steel; High Carbon Steel
  • Spring Pitch: Constant Pitch
  • Coil Shape: Straight
  • Base Unit System: Metric Design
Linear Wave Spring
from Zhejiang Lisheng Spring Co., Ltd.

Linear wave spring expanders are Carbon steel or Stainless Steel. Description: A linear wave spring is a continuous wave forming in the shape of a long strip spring. A load-bearing device has roughly the same load and deflection characteristics. Compared with stamping springs, linear springs use... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Hard Drawn
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
Wave Springs -- MWR-12 A
from Rotor Clip Company, Inc.

Multi Turn, Metric. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Outer Diameter: 0.3346
  • Coil Shape: Straight
  • Wire diameter: 0.0118
Wave Spring -- SSB-0394
from Smalley

Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]

  • Material: Stainless Steel; High Carbon Steel
  • Spring Pitch: Constant Pitch
  • Coil Shape: Straight
  • Base Unit System: Metric Design
Multi Turn Wave Springs 17-7PH -- LM45-H1
from Zhejiang Lisheng Spring Co., Ltd.

Custom High Precision Stainless Steel Serpentine Square Wire Wave Spring Wave Disc Spring. Description: Multi turn wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
  • Outer Diameter: 1.77
Wave Springs -- SRT
from Rotor Clip Company, Inc.

Single-turn, round wire wave springs are ideal for use in high load, high rate, low deflection, static or low cycling applications. They are a cost effective alternative to belleville disc springs. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Base Unit System: English Design
Nested Wave Spring -- NSSB-0063-L3
from Zhejiang Lisheng Spring Co., Ltd.

Nested Wave Spring supplier Carbon/stainless steel/17-7PH(SUS631). Description: Nested wave springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate that... [See More]

  • Material: Stainless Steel; High Carbon Steel
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
  • Outer Diameter: 0.7480
Wave Springs -- SST
from Rotor Clip Company, Inc.

Single Turn, Inch. Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thicknesses. Designed for a wide range of bore and rod diameters. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Base Unit System: English Design
Nested Wave Spring carbon steel -- nested wave spring carbon steel
from Zhejiang Lisheng Spring Co., Ltd.

Carbon Steel Nested Wave Spring Manufacturer 17-7PH(SUS631). Description: Carbon steel nested wave spring is pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Carbon steel nested wave spring result in a... [See More]

  • Material: High Carbon Steel
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
Wave Springs -- WSL-100 B
from Rotor Clip Company, Inc.

Multi Turn, Inch. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Outer Diameter: 0.7300
  • Coil Shape: Straight
  • Wire diameter: 0.0100
Wave Springs -- WSM-100 A
from Rotor Clip Company, Inc.

Multi Turn, Inch. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Outer Diameter: 0.7300
  • Coil Shape: Straight
  • Wire diameter: 0.0120
Wave Springs -- WSR-100 A
from Rotor Clip Company, Inc.

Multi Turn, Inch. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force. [See More]

  • Material: Stainless Steel; High Carbon Steel; Copper Base Alloy
  • Outer Diameter: 0.7300
  • Coil Shape: Straight
  • Wire diameter: 0.0150
Custom Compression Springs -- We can make virtually any design
from Murphy & Read Spring Manufacturing Co.

Murphy & Read has been designing and producing custom compression springs for nearly a century and has built a wealth of experience and expertise in both design and manufacturing. We have provided thousands of solutions for applications ranging from simple household hardware to ultra-precision... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Brass; Hard Drawn
  • Spring Pitch: Constant Pitch; Variable pitch
  • Coil Shape: Barrel; Conical; Hourglass; Straight (Die Spring)
  • Base Unit System: English Design; Metric Design
High-Quality Precision Compression Springs
from Mohawk Spring Corporation, an MW Industries Company

Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft, missiles, space vehicles, computer technology... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy
  • Base Unit System: English Design
  • Coil Shape: Barrel; Conical; Cross-section Compression; Straight; Auger Springs
  • End Configuration: Ground ends; Closed (squared) ends
Crest-to-Crest Wave Springs (Imperial)
from TFC Ltd.

Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. As a replacement for helical compression springs, Crest-to-Crest... [See More]

  • Material: High Carbon Steel
  • Spring Pitch: Constant Pitch
  • Coil Shape: Crest-to-Crest Wave Springs (Imperial)
Compression Spring -- CDA-0880-0649-H
from D.R. Templeman Company (The)

Compression springs are cylindrical, concave, convex, conical, variable pitch and preset. [See More]

  • Material: High Carbon Steel
  • Base Unit System: English Design
  • Coil Shape: Conical; Cylindrical, Concave, Convex
  • Outer Diameter: 0.3000
Long Carbon Steel Compression Springs -- R-1
from Century Spring Corp.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though... [See More]

  • Material: High Carbon Steel
  • Spring Pitch: Constant Pitch
  • Coil Shape: Straight
  • Base Unit System: English Design; Metric Design
Compression Spring -- S-201 [S-201 from Century Spring Corp.]
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . S-201 [See More]

  • Material: High Carbon Steel
  • Outer Diameter: 0.0940
  • Coil Shape: Open Wire Compression Springs
  • Free length: 36
Compression Springs, Clock Springs, Flat Springs, Shaped Wire Springs
from Atlantic Spring, Inc., an MW Industries company

Atlantic Spring is a full-range manufacturer of custom springs, wire forms, and assemblies since 1925. We are aleading supplier of custom parts for the aerospace and military/defense industries, but we also proudly serve avariety of markets including power generation, automotive, and industrial... [See More]

  • Material: Stainless Steel; High Carbon Steel; Nickey Alloy; Copper Base Alloy
  • Spring Pitch: Constant Pitch; Variable pitch
  • Coil Shape: Barrel; Conical
  • Base Unit System: English Design (optional feature); Metric Design (optional feature)
Coiled / Compression Springs
from Economy Spring & Stamping

Economy Spring manufactures custom precision wire forms, metal stampings, coiled springs (or compression springs) torsion springs and product assemblies that are utilized throughout the medical, aerospace and industrial markets. [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Brass; Hard Drawn
  • Wire diameter: 1.00E-3 to 0.1770
Die Spring (stock) -- 3001
from W.B. Jones Spring Company

Wide selection of quality die springs. Die springs are used in die machinery, but also perform well in applications involving high-static or shock load stresses. Die springs are made of rectangular shaped material to reduce the solid height and increase efficiency.Our die springs are developed to... [See More]

  • Material: High Carbon Steel
  • Base Unit System: English Design
  • Coil Shape: (Die Spring)
  • Wire diameter: 0.0390 to 0.0620
Crest-to-Crest Wave Springs (Metric)
from TFC Ltd.

Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. As a replacement for helical compression springs, Crest-to-Crest... [See More]

  • Material: High Carbon Steel
  • Spring Pitch: Constant Pitch
  • Coil Shape: Crest-to-Crest Wave Springs (Metric)
  • Base Unit System: Metric Design
Disk Spring - Outside Diameter - 8 mm | 0.315 in -- BDA-5
from Reid Supply

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Manufactured from 1075 High Carbon Steel with an inside diameter of... [See More]

  • Material: High Carbon Steel
  • Outer Diameter: 0.3150
  • Coil Shape: Disc Springs
Single Turn Bearing Preload Springs (Metric)
from TFC Ltd.

Smalley Circular-Grain bearing preload Wave Springs eliminate play and minimize bearing noise. The constant light/medium pressure they apply removes play between the ball bearings and the bearings ’ inner and outer races. Preloading can reduce the possibility of bearing damage due to vibration... [See More]

  • Material: High Carbon Steel
  • Base Unit System: Metric Design
  • Spring Pitch: Constant Pitch
Single Turn Wave Springs (Imperial)
from TFC Ltd.

Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]

  • Material: High Carbon Steel
  • Spring Pitch: Constant Pitch
  • Coil Shape: Single Turn Wave Springs (Imperial)
  • Base Unit System: English Design
Single Turn, Narrow Section Wave Springs
from TFC Ltd.

Smalley narrow section wave springs were originally designed to pre-load packings in telescoping hydraulic cylinders. They have also found other applications where working space is highly limited. This Smalley Wave Spring series is designed to fit into a bore with a light snap to assure perfect... [See More]

  • Material: High Carbon Steel
  • Spring Pitch: Constant Pitch
  • Coil Shape: Single Turn, Narrow Section Wave Springs
  • Base Unit System: English Design
Wavo (Round Wire) Single Turn Wave Springs
from TFC Ltd.

Wavo Springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave springs. As an alternative to Belleville or Disc Springs, the Wavo provides similar loads but with an accurate, predictable spring rate and massively reduced radial cavity. [See More]

  • Material: High Carbon Steel
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wavo (Round Wire) Single Turn Wave Springs
  • Base Unit System: English Design