Nickel Base Alloy Wire Compression Springs

13 Results
A286 Multi Turn Wave Springs with Shim End -- LM40-M1
from Zhejiang Lisheng Spring Co., Ltd.

Multi-turn Wave Springs Wavy Compression Springs with shim ends OD40mm. Description: A multi turn shim end wave spring, also known as a coiled wave spring or microwave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this... [See More]

  • Material: Stainless Steel; Alloy Steel (Music Wire); Nickey Alloy
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
  • Outer Diameter: 1.57
Custom Compression Springs
from Coiling Technologies, Inc.

Compression springs are in the shape of a helix made from spring wire and are primarily used in a ‘PUSH ’ application. When we put a load on a compression spring, it initially compresses and then stores the energy, which in turn pushes back the load and the spring returns to its original... [See More]

  • Material: Nickey Alloy
  • Spring Pitch: Constant Pitch; Variable pitch (optional feature)
  • Coil Shape: Cross-section Compression; Straight
  • Wire diameter: 0.0110 to 3
Advantages Of Wave Spring -- LMS20-H2
from Zhejiang Lisheng Spring Co., Ltd.

Carbon Stainless Steel Multy Turn Wave Spring Specification Table 17-7ph Carbon / Stainless Steel. Description: Carbon stainless steel multy turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave... [See More]

  • Material: Stainless Steel; High Carbon Steel; Nickey Alloy
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
  • Outer Diameter: 0.7874
Application Of Wave Spring -- LM30-H3
from Zhejiang Lisheng Spring Co., Ltd.

MultiWave wavy Springs Compression Springs with plain ends manufacturers. Description: Alloy multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
  • Outer Diameter: 1.18
Linear Wave Spring
from Zhejiang Lisheng Spring Co., Ltd.

Linear wave spring expanders are Carbon steel or Stainless Steel. Description: A linear wave spring is a continuous wave forming in the shape of a long strip spring. A load-bearing device has roughly the same load and deflection characteristics. Compared with stamping springs, linear springs use... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Hard Drawn
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
Multi Turn Wave Springs 17-7PH -- LM45-H1
from Zhejiang Lisheng Spring Co., Ltd.

Custom High Precision Stainless Steel Serpentine Square Wire Wave Spring Wave Disc Spring. Description: Multi turn wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
  • Outer Diameter: 1.77
Multi Turn Wave Springs with Shim End INCONEL X-750 -- multi turn wave springs with shim end inconel x 750
from Zhejiang Lisheng Spring Co., Ltd.

Multi turn wave springs ID80mm, free height 300mm,3.5waves,50turns,17-7ph customed. Description: A multi turn wave springs with shim end inconel, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as... [See More]

  • Material: Alloy Steel (Music Wire); Nickey Alloy
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
Compression Springs
from Engineered Spring Products, Inc.,an MW Industries Company

Engineered Spring Products ® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap rings and flat form products such... [See More]

  • Material: Nickey Alloy
  • Outer Diameter: 1.62 to ?
  • Coil Shape: Straight
  • End Configuration: Ground ends; Closed (squared) ends
High-Quality Precision Compression Springs
from Mohawk Spring Corporation, an MW Industries Company

Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft, missiles, space vehicles, computer technology... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy
  • Base Unit System: English Design
  • Coil Shape: Barrel; Conical; Cross-section Compression; Straight; Auger Springs
  • End Configuration: Ground ends; Closed (squared) ends
Coiled / Compression Springs
from Economy Spring & Stamping

Economy Spring manufactures custom precision wire forms, metal stampings, coiled springs (or compression springs) torsion springs and product assemblies that are utilized throughout the medical, aerospace and industrial markets. [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Brass; Hard Drawn
  • Wire diameter: 1.00E-3 to 0.1770
Compression Springs, Clock Springs, Flat Springs, Shaped Wire Springs
from Atlantic Spring, Inc., an MW Industries company

Atlantic Spring is a full-range manufacturer of custom springs, wire forms, and assemblies since 1925. We are aleading supplier of custom parts for the aerospace and military/defense industries, but we also proudly serve avariety of markets including power generation, automotive, and industrial... [See More]

  • Material: Stainless Steel; High Carbon Steel; Nickey Alloy; Copper Base Alloy
  • Spring Pitch: Constant Pitch; Variable pitch
  • Coil Shape: Barrel; Conical
  • Base Unit System: English Design (optional feature); Metric Design (optional feature)
Compression Springs & Wire Forms
from Maryland Precision Spring, an MW Industries Company

Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]

  • Material: Stainless Steel; Nickey Alloy; Copper Base Alloy; Brass
  • Spring Pitch: Constant Pitch; Variable pitch
  • Coil Shape: Barrel; Conical; Cross-section Compression; Hourglass; Straight
  • Base Unit System: English Design; Metric Design
Custom Compression Springs -- We can make virtually any design
from Murphy & Read Spring Manufacturing Co.

Murphy & Read has been designing and producing custom compression springs for nearly a century and has built a wealth of experience and expertise in both design and manufacturing. We have provided thousands of solutions for applications ranging from simple household hardware to ultra-precision... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Brass; Hard Drawn
  • Spring Pitch: Constant Pitch; Variable pitch
  • Coil Shape: Barrel; Conical; Hourglass; Straight (Die Spring)
  • Base Unit System: English Design; Metric Design