Clamp Flange Gate Valves
from Valvexport, Inc.
Quick Opening, Lever Operated, Steel ASTM A126 Body, Flanged [See More]
- Connection Description: Clamp Flange; Flanged
- Maximum Pressure: 485.00
- Valve Size: 1.00 to 2.50
- Actuation: Manual
from Koger Air Corporation
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation. [See More]
- Connection Description: Clamp Flange
- Actuation: Manual
- Valve Size: 10.00
- Material Of Construction: Aluminum (optional feature); Stainless Steel (optional feature); Steel
from Lumaco Sanitary Valves
Aseptic model features stainless steel bellow for low maintenance and long life. Stem teflon sliding bushing gives positive alignment and minimum friction. Floating glass filled teflon "O" ring for thorough cleaning. [See More]
- Connection Description: Clamp Flange
- Maximum Pressure: 120.00
- Valve Size: 1.00
- Actuation: Pneumatic
from Koger Air Corporation
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation. [See More]
- Connection Description: Clamp Flange
- Actuation: Manual
- Valve Size: 3.00
- Material Of Construction: Aluminum (optional feature); Stainless Steel (optional feature); Steel
from Lumaco Sanitary Valves
Solid body design available in 304 or 316 stainless steel [See More]
- Connection Description: Clamp Flange
- Maximum Pressure: 120.00
- Valve Size: 1.00
- Actuation: Pneumatic
from Lumaco Sanitary Valves
Ideal for applications where space is at a premium or where weight is important; the MPV has been designed to meet a wide range ofapplications. [See More]
- Connection Description: Clamp Flange; Clamp Ends
- Actuation: Manual; Pneumatic (optional feature)
- Valve Size: 0.50
- Material Of Construction: Stainless Steel
from Lumaco Sanitary Valves
Designed to meet the changing needs of the process industry, the new Series 3 Pressure Relief valve is a full-bore self-draining device ranging in size from 1" - 4". Available in manual and actuated models. The Series 3 valves have a tamper-proof pressure setting mechanism which can be adjusted... [See More]
- Connection Description: Clamp Flange; Clamp Ends
- Actuation: Manual; Pneumatic (optional feature)
- Valve Size: 1.00
- Material Of Construction: Stainless Steel