Cold Water Gate Valves

20 Results
Gate Valves for Fire Protection Applications
from AVK International A/S

AVK resilient seated gate valves are designed with a fully vulcanized rubber wedge and a lot of unique features ensuring optimum perfomance and high durability. We offer flanged gate valves in OS &Y design and with pin indicator as well as grooved end valves with pin indicator. UL/FM and VdS... [See More]

  • Media: Water; Cold Water  ; Potable Water
  • Actuation: Manual; Mechanical
  • Valve Size: 2.00 to 16.00
  • Connection Description: BoltFlange
Brass Gate Valves
from NIBCO INC.

Multi-purpose shut-off valves for use in low pressure, domestic potable water systems. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make your selection easier, NIBCO offers specification and submittal assistance. Get the assurance of the... [See More]

  • Media: Water; Cold Water  
  • Maximum Pressure: 200.00
  • Valve Size: 0.25 to 4.00
  • Actuation: Manual
Flanged Gate Valve -- Model 1"-45
from Sharpe Valves

Outside screw/yoke, bolted bonnet, integral seats, flanged ends [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Actuation: Manual
  • Valve Size: 1.00
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Butt Weld End Gate Valve -- ZTS
from KSB AG

Design. Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
  • Maximum Pressure: 8702.26
  • Valve Size: 1.97 to 31.50
  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
SS Lug Style Knife Gate Valve -- Series 20
from BI-TORQ® Valve Automation

The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper. Chemical Plants. Food and Beverage. [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 24.00
  • Actuation: Manual (optional feature); Electric (optional feature); Pneumatic (optional feature); Gear Operated
Gate Valves for Water Supply Applications
from AVK International A/S

A resilient seated gate valve has a plain valve bottom allowing free passage for sand and pebbles in the valve. If impurities pass as the valve closes, the rubber surface will close around the impurities while the valve is closed. A correct rubber compound is soft enough to absorb impurities, yet... [See More]

  • Media: Water; Cold Water  ; Potable Water
  • Actuation: Manual; Mechanical (optional feature); Electric (optional feature); Pneumatic (optional feature)
  • Valve Size: 1.50 to 24.00
  • Connection Description: BoltFlange (optional feature); Socket Weld (optional feature)
Bronze Gate Valves
from NIBCO INC.

Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make... [See More]

  • Media: Water; Cold Water  ; Steam
  • Maximum Pressure: 200.00 to 250.00
  • Valve Size: 0.25 to 4.00
  • Actuation: Manual
Forged Stainless Steel Gate Valve -- Model 1"
from Sharpe Valves

Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Actuation: Manual
  • Valve Size: 1.00
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
Cast Gate Valve -- SICCA 150-600 GTC
from KSB AG

Design. Cast gate valve to API 600 with bolted bonnet. Outside screw and. yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
  • Maximum Pressure: 1508.39
  • Valve Size: 1.97 to 23.62
  • Actuation: Manual; Electric (optional feature)
Bronze Gate Valves - Irrigation
from NIBCO INC.

High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from failure due to corrosion or dezincification. These valves offer consistent wall thickness and exact... [See More]

  • Media: Water; Cold Water  ; Ground Water
  • Maximum Pressure: 200.00 to 250.00
  • Valve Size: 0.25 to 3.00
  • Actuation: Manual
Threaded Gate Valve -- Model 1/2"
from Sharpe Valves

ASTM-A351, 200 psi WOG at 350 °F, inside screw and screwed bonnet [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Maximum Pressure: 200.00
  • Valve Size: 0.50
  • Actuation: Manual
Cast Gate Valve -- SICCA 900-2500 GTC
from KSB AG

Design. Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34. Butt weld ends... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
  • Maximum Pressure: 6367.16
  • Valve Size: 1.97 to 15.75
  • Actuation: Manual; Electric (optional feature)
Ductile and Alloy Iron Gate Valves
from NIBCO INC.

Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. 125 psi/8.6 bar... [See More]

  • Media: Water; Cold Water  ; Ground Water; Irrigation
  • Maximum Pressure: 250.00 to 300.00
  • Valve Size: 2.00 to 16.00
  • Actuation: Manual
Die-forged Gate Valve -- SICCA 800-1500 GTF
from KSB AG

Design. Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line connection: threaded NPT (F)... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
  • Maximum Pressure: 3829.00
  • Valve Size: 0.59 to 1.97
  • Actuation: Manual
Flanged or Weld End Gate Valve -- AKG-A/AKGS-A
from KSB AG

Design. Flanged or weld end gate valve with pressure seal bonnet, forged or welded body, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steelor stellite. Applications. In industrial plants, power stations, process engineering and... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
  • Maximum Pressure: 2320.60
  • Valve Size: 3.15 to 11.81
  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
Flanged or Weld End Gate Valve -- STAAL 100 AKD/AKDS
from KSB AG

Design. Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel or stellite. Applications. In industrial plants, power stations, process... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
  • Maximum Pressure: 1450.38
  • Valve Size: 1.97 to 19.69
  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
Flanged or Weld End Gate Valve -- STAAL 40 AKD/AKDS
from KSB AG

Design. Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel. Applications. In industrial plants, power stations, process engineering... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
  • Maximum Pressure: 580.15
  • Valve Size: 1.97 to 31.50
  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
Gate Valve -- ECOLINE GT 800
from KSB AG

Design. Gate valve designed to ANSI/ASME. Forged steel A105 trim 8 (stellite/13% Cr). Pressure/temperature rating to ASME B16.34. Threaded ends(NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Non-rotating stem. Solid wedge. [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
  • Maximum Pressure: 1522.90
  • Valve Size: 0.59 to 1.97
  • Actuation: Manual
Wafer-type Knife Gate Valve -- HERA BD
from KSB AG

Design. Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating. Applications. In industrial plants, waste water and process engineering, food industry. For water, waste water and... [See More]

  • Media: Water; Hot Water; Cold Water  ; Wastewater; Solid-Laced Fluids
  • Maximum Pressure: 145.04
  • Valve Size: 1.97 to 47.24
  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
Weld End Gate Valve -- ZTN
from KSB AG

Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications. Reactor cooling, safety feed, feed water, live steam, cleaning and condensate systems. Overview of technical data. [See More]

  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 3045.79
  • Valve Size: 1.97 to 27.56
  • Actuation: Electric (optional feature); Pneumatic (optional feature)