LP - Gas Gate Valves

3 Results
Parallel Slide Gate Seat-Protected Valves -- IsoTech®
from ValvTechnologies, Inc.

IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water isolation applications,... [See More]

  • Media: Water; Gas; LP Gas; Steam
  • Actuation: Manual
  • Valve Size: 4.00 to 36.00
  • Connection Description: Butt Weld
SS Lug Style Knife Gate Valve -- Series 20
from BI-TORQ® Valve Automation

The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper. Chemical Plants. Food and Beverage. [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 24.00
  • Actuation: Manual (optional feature); Electric (optional feature); Pneumatic (optional feature); Gear Operated
Gate Valves for Gas Supply Applications
from AVK International A/S

AVK gate valves are designed with built-in safety in every detail and with full traceability of vital valve components. The wedge is fully vulcanized with AVK ’s own oil and gas resistant NBR rubber compound. It features an outstanding durability due to the ability of the rubber to regain its... [See More]

  • Media: Gas; LP Gas; Natural Gas
  • Actuation: Manual
  • Valve Size: 2.00 to 36.00
  • Connection Description: BoltFlange; Butt Weld