Manual / Hand Gate Valves

92 Results
Parallel Slide Gate Seat-Protected Valves -- IsoTech®
from ValvTechnologies, Inc.

IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water isolation applications,... [See More]

  • Actuation: Manual
  • Connection Description: Butt Weld
  • Valve Size: 4.00 to 36.00
  • Material Of Construction: Stainless Steel; Steel; Exotic Metal (optional feature)
Finger lever valve -- VHEF-L-M52-E-G14
from Festo Corporation

finger lever valve VHEF-L-M52-E-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar [See More]

  • Actuation: Manual
  • Connection Description: G¼
  • Maximum Pressure: -13.78 to 145.04
  • Material Of Construction: Aluminum
Finger lever valve -- VHEF-L-M52-E-G18
from Festo Corporation

finger lever valve VHEF-L-M52-E-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar [See More]

  • Actuation: Manual
  • Connection Description: G1/8
  • Maximum Pressure: -13.78 to 145.04
  • Material Of Construction: Aluminum
Hand lever valve -- VHEF-HS-B52-G14
from Festo Corporation

hand lever valve VHEF-HS-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar [See More]

  • Actuation: Manual
  • Connection Description: G¼
  • Maximum Pressure: -13.78 to 145.04
  • Material Of Construction: Aluminum
Hand lever valve -- VHEF-HS-B52-G18
from Festo Corporation

hand lever valve VHEF-HS-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar [See More]

  • Actuation: Manual
  • Connection Description: G1/8
  • Maximum Pressure: -13.78 to 145.04
  • Material Of Construction: Aluminum
Hand lever valve -- VHER-H-B43C-B-G12
from Festo Corporation

Lever in metal or polymer design. Front panel mounting, through or mounting holes [See More]

  • Actuation: Manual
  • Connection Description: G1/2
  • Maximum Pressure: 0.00 to 145.04
  • Material Of Construction: Aluminum
Hand lever valve -- VHER-H-B43C-G12
from Festo Corporation

Lever in metal or polymer design. Front panel mounting, through or mounting holes [See More]

  • Actuation: Manual
  • Connection Description: G1/2
  • Maximum Pressure: 0.00 to 145.04
  • Material Of Construction: Aluminum
Hand lever valve -- VHER-P-H-B43C-B-G12
from Festo Corporation

Lever in metal or polymer design. Front panel mounting, through or mounting holes [See More]

  • Actuation: Manual
  • Connection Description: G1/2
  • Maximum Pressure: 0.00 to 145.04
  • Material Of Construction: Aluminum
Hand lever valve -- VHER-P-H-B43C-B-G14
from Festo Corporation

Lever in metal or polymer design. Front panel mounting, through or mounting holes [See More]

  • Actuation: Manual
  • Connection Description: G¼
  • Maximum Pressure: 0.00 to 145.04
  • Media: Air; Compressed Air
Hand lever valve -- VHER-P-H-B43C-G12
from Festo Corporation

Lever in metal or polymer design. Front panel mounting, through or mounting holes [See More]

  • Actuation: Manual
  • Connection Description: G1/2
  • Maximum Pressure: 0.00 to 145.04
  • Material Of Construction: Aluminum
Hand slide valve -- VBOH-32-G12
from Festo Corporation

Used as a shut-off function for pressurizing and exhausting compressed air systems, e.g. upstream of air preparation combination units, for air blow guns, and also for exhausting pneumatic cylinders. Non-overlapping, so no pressure losses when switching. Low installation costs [See More]

  • Actuation: Manual
  • Connection Description: Threaded; G1/2
  • Maximum Pressure: -13.78 to 174.05
  • Material Of Construction: Aluminum
On off valve -- HE-2-1/2-QS-1/2-U
from Festo Corporation

Stop valve, manually operated. Connection: thread at both ends, push-in connector at both ends, thread/push-in connector. Different mounting options [See More]

  • Actuation: Manual
  • Connection Description: Threaded; QS-1/2
  • Maximum Pressure: -13.78 to 145.04
  • Media: Air; Compressed Air
On off valve -- HE-2-QS-1/4-U
from Festo Corporation

Stop valve, manually operated. Connection: thread at both ends, push-in connector at both ends, thread/push-in connector. Different mounting options [See More]

  • Actuation: Manual
  • Connection Description: Threaded; QS-1/4
  • Maximum Pressure: -13.78 to 145.04
  • Media: Air; Compressed Air
On off valve -- HE-2-QS-10
from Festo Corporation

Stop valve, manually operated. Connection: thread at both ends, push-in connector at both ends, thread/push-in connector. Different mounting options [See More]

  • Actuation: Manual
  • Connection Description: QS-10
  • Maximum Pressure: -13.78 to 145.04
  • Media: Air; Compressed Air
On off valve -- HE-3-1/4-1/4
from Festo Corporation

Stop valve, manually operated. Connection: thread at both ends, push-in connector at both ends, thread/push-in connector. Different mounting options [See More]

  • Actuation: Manual
  • Connection Description: R1/4
  • Maximum Pressure: -13.78 to 145.04
  • Media: Air; Compressed Air
On off valve -- HE-3A-1/4-QS-1/4-U
from Festo Corporation

Stop valve, manually operated. Connection: thread at both ends, push-in connector at both ends, thread/push-in connector. Different mounting options [See More]

  • Actuation: Manual
  • Connection Description: Threaded; NPT1/4-18
  • Maximum Pressure: -13.78 to 145.04
  • Media: Air; Compressed Air
Rotary Valves: Feeding and Metering -- Slide Gate Series
from ACS Valves

Features & Benefits: Designed for gravity-flow applications; variable slide gate actuation settings enable partial material flow, as well as full-open or closed settings. Available in 2 heights of 4"H or 5"H, and 9 square-flange sizes from 6" to 24". Carbon steel fabricated frame construction... [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Material Of Construction: Stainless Steel (optional feature); Steel
  • Connection Description: BoltFlange
  • Media: Powder Solids
14"- 36" Double-disc Nrs Gate Valves - FL. X FL.
from Mueller Company

Catalog number –. A-2361-20 Mechanical joint ends (with accessories unassembled). A-2361-23 Mechanical joint ends (less accessories). A-2361-25 Mechanical joint ends (with transition gaskets accessories unassembled). • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all... [See More]

  • Actuation: Manual
  • Maximum Pressure: 150.00 to 300.00
  • Valve Size: 14.00 to 36.00
  • Connection Description: BoltFlange
OS&Y Gate Valve -- Series 771M
from Victaulic Co. of America

Available as Groove × Groove or Groove × Flange*. Used for on/off service only. Sizes from 2 ½ - 12 ″ | DN65 - DN300. Pressures up to 250 psi | 1724 kPa | 17 bar [See More]

  • Actuation: Manual
  • Maximum Pressure: 250.00
  • Valve Size: 2.50 to 12.00
  • Connection Description: Grooved Ends
Insertion and line Stopping Valves - EZ2™ Valve System
from Advanced Valve Technologies

The EZ ™ system is a unique Valve Insertion/Linestopping design that meets all material and performance expectations while delivering a compact and fast alternative to traditional Valve Insertion methods. It was developed to provide important performance and installation benefits (under... [See More]

  • Actuation: Manual
  • Maximum Pressure: 250.00
  • Valve Size: 4.00 to 24.00
  • Material Of Construction: Ductile Iron
Knife Gate Valves -- Series G Large Diameter
from Red Valve Company, Inc.

Red Valve manufactures the Series G in line sizes up to 144 inches for large-diameter pipeline installations. Large Series G valves are constructed similarly to smaller valves but feature a fabricated carbon steel body as opposed to cast iron. All wetted parts of the valve are still stainless steel,... [See More]

  • Actuation: Manual; Electric (optional feature)
  • Maximum Pressure: 150.00
  • Valve Size: 30.00 to 144.00
  • Connection Description: BoltFlange
Brass Gate Valves
from NIBCO INC.

Multi-purpose shut-off valves for use in low pressure, domestic potable water systems. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make your selection easier, NIBCO offers specification and submittal assistance. Get the assurance of the... [See More]

  • Actuation: Manual
  • Maximum Pressure: 200.00
  • Valve Size: 0.25 to 4.00
  • Connection Description: Threaded; Socket Weld
API 6D Gate Valve -- LD 017-PSG
from Xiamen Landee Industries Co., Ltd.

API, ANSI, BS, DIN, JIS Parallel Slide Gate Valves. Model Number: LD 017-PSG. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 to 36 inches (DN15mm - DN900mm). Pressure: from ANSI class 150 to 600 (PN1.6 - 10MPa). Applicable Temperature:... [See More]

  • Actuation: Manual
  • Maximum Pressure: 150.00 to 600.00
  • Valve Size: 0.50 to 36.00
  • Connection Description: Butt Weld; Flanged
Toggle Valves
from Superlok - Mako Products

Features. ■ Compact design. ■ Quick acting. ■ Orifice sizes from 0.080 to 0.250 in.(2.0 to 6.4 mm). ■ Flow coefficients (Cv) from 0.11 to 0.70. ■ Straight, angle flow patterns. ■ SUPERLOK tube fitting, male and female NPT, and Combination of end connections. [See More]

  • Actuation: Manual
  • Maximum Pressure: 200.00 to 300.00
  • Valve Size: 0.12 to 0.50
  • Connection Description: Threaded (optional feature); Compression (optional feature)
Cast Full Port Gate Valves -- Pressure Class 150-900
from Cooper Valves

Designed with care and cast with unrelenting quality, COOPER ® Valves cast gate valves are the strong first choice for a host of demanding situations. They are multi-turn valves typically used as a stop valve or isolation valve in either fully open or fully closed positions. The COOPER ®... [See More]

  • Actuation: Manual
  • Maximum Pressure: 285.00 to 2220.00
  • Valve Size: 0.50 to 36.00
  • Connection Description: BoltFlange; Butt Weld; Socket Weld; RFF BW RTJ SW SE
Gate Valves -- Class -150,300, 900, 2500, 4500 available
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied through their Phonix or... [See More]

  • Actuation: Manual; Mechanical; Electric; Pneumatic (optional feature)
  • Connection Description: Threaded; BoltFlange; Socket Weld
  • Valve Size: 0.50 to 30.00
  • Material Of Construction: Stainless Steel; Steel; Exotic Metal
Premium Wedge Gate Valves -- DSI-WG Series
from Assured Automation

DSI-WG Wedge Gate Valves from Assured Automation are designed and manufactured to ensure leakage of less than 100 ppm (parts per million) of volatile organic compounds (VOC). These valves have standard features that are considered special options from most manufacturers. That is the reason that... [See More]

  • Actuation: Manual
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 12.00
  • Connection Description: BoltFlange; ANSI 150#
Cast Aluminum Cut-Off -- Full Cut-Off 10"
from Koger Air Corporation

Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation. [See More]

  • Actuation: Manual
  • Connection Description: Clamp Flange
  • Valve Size: 10.00
  • Material Of Construction: Aluminum (optional feature); Stainless Steel (optional feature); Steel
Gate Valves -- Brand: KF Valves
from CIRCOR Energy

CIRCOR Energy manufactures gate valves in cast carbon steel, stainless steel, alloy steels and forged steels. Our high quality materials and leak-proof designs meet demanding API, ASME and ANSI standards; with pressure seal, flanged and bolted bonnets. Available in a wide range of sizes and pressure... [See More]

  • Actuation: Manual
  • Connection Description: Threaded (optional feature); BoltFlange (optional feature)
  • Valve Size: 0.25 to 48.00
  • Material Of Construction: Stainless Steel (optional feature); Steel (optional feature)
Flanged Blast Gate Valve -- 3FBGPH
from Tate-Jones, Inc.

The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. [See More]

  • Actuation: Manual
  • Connection Description: BoltFlange; Flange
  • Valve Size: 3.00
  • Material Of Construction: Cast Iron; Stainless Steel (optional feature); Steel (optional feature)
Miniature Relief Valve -- MPRV-MP-.5
from Lumaco Sanitary Valves

Ideal for applications where space is at a premium or where weight is important; the MPV has been designed to meet a wide range ofapplications. [See More]

  • Actuation: Manual; Pneumatic (optional feature)
  • Connection Description: Clamp Flange; Clamp Ends
  • Valve Size: 0.50
  • Material Of Construction: Stainless Steel
Flanged Gate Valve -- Model 1"-45
from Sharpe Valves

Outside screw/yoke, bolted bonnet, integral seats, flanged ends [See More]

  • Actuation: Manual
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
  • Valve Size: 1.00
  • Material Of Construction: Stainless Steel; Steel
Boiler Blow Down Valve -- VP250
from Valvexport, Inc.

Quick Opening, Lever Operated, Steel ASTM A126 Body, [See More]

  • Actuation: Manual
  • Maximum Pressure: 485.00
  • Valve Size: 1.00 to 2.50
  • Connection Description: Threaded; NPT
150# Gate C x C
from Mid-America Fittings, Inc.

Choice of outside diameter size [See More]

  • Actuation: Manual
  • Connection Description: Compression; 1/2" - 2" Compression
  • Valve Size: 0.50 to 2.00
  • Material Of Construction: Brass / Bronze
All-Metal Gate Valve -- Series 481
from VAT, Inc.

All-metal gate valves with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Available with manual actuator or with extended or compact double acting pneumatic actuator. Bakeable to 300 °C in open and closed position. Self-locking in closed position. [See More]

  • Actuation: Manual; Pneumatic
  • Maximum Pressure: 29.01
  • Valve Size: 0.62 to 10.00
  • Connection Description: BoltFlange
Butt Weld End Gate Valve -- ZTS
from KSB AG

Design. Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas,... [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 8702.26
  • Valve Size: 1.97 to 31.50
  • Connection Description: Butt Weld
Gate Valves -- Model-1 Flanged End 285 MOP
from Kerotest Manufacturing Corp.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]

  • Actuation: Manual
  • Maximum Pressure: 285.00
  • Valve Size: 2.00 to 16.00
  • Connection Description: BoltFlange
Wafer Style Knife Gate Valve -- Series 10
from BI-TORQ® Valve Automation

The SERIES 10 knife gate is a uni-directional wafer valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper. Chemical Plants. Food and Beverage. Mining. Wastewater... [See More]

  • Actuation: Manual
  • Maximum Pressure: 30.00 to 150.00
  • Valve Size: 2.00 to 48.00
  • Connection Description: BoltFlange; ANSI 150, PN10
Gate Valves for Fire Protection Applications
from AVK International A/S

AVK resilient seated gate valves are designed with a fully vulcanized rubber wedge and a lot of unique features ensuring optimum perfomance and high durability. We offer flanged gate valves in OS &Y design and with pin indicator as well as grooved end valves with pin indicator. UL/FM and VdS... [See More]

  • Actuation: Manual; Mechanical
  • Connection Description: BoltFlange
  • Valve Size: 2.00 to 16.00
  • Material Of Construction: Ductile Iron
Shouldered Gate Valves -- Series 7S2 & 7S2L
from Victaulic Co. of America

Manufactured in accordance with AS-2638.2 and designed for service up to 25 bar. Features only three internal parts making maintenance simple. The gate is rubber encapsulated for true compression sealing and reduction of wear and jamming. Full bore is maintained for a smooth inner flow path. Only... [See More]

  • Actuation: Manual
  • Connection Description: Shouldered
  • Maximum Pressure: 362.59
  • Material Of Construction: Ductile Iron
Mechanical In-Line Insertion Valves - Curb-Stop™
from Advanced Valve Technologies

Curb-Stop ™ Advantages. • Permanent. • Easily installs in under twenty minutes. • Uses standard tapping (hot tapping/wet tapping) equipment. • Fast emergency installation. • Security feature included. • Design allows keyhole installation. • Easy servicing in... [See More]

  • Actuation: Manual
  • Maximum Pressure: 60.00 to 300.00
  • Valve Size: 0.75 to 2.00
  • Material Of Construction: Stainless Steel; Steel
Knife Gate Valves -- Series G Manual / Pneumatic
from Red Valve Company, Inc.

The Red Valve Series G Knife Gate Valve features a cast iron body with stainless steel wetted parts. This efficient valve design affords the user a high-quality valve in which all the wetted parts, including the gate, seat, pack ­ing gland and flange face are stainless steel while providing cost... [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 24.00
  • Material Of Construction: Cast Iron; Stainless Steel
Bronze Gate Valves
from NIBCO INC.

Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make... [See More]

  • Actuation: Manual
  • Maximum Pressure: 200.00 to 250.00
  • Valve Size: 0.25 to 4.00
  • Connection Description: Threaded
Brass Valve -- LD 014-BS
from Xiamen Landee Industries Co., Ltd.

Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure. Model Number:LD 014-BS. Key Specifications/Special Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch to 2 inch (DN8mm - DN50mm). Working pressure: PN1MPa - 6MPa. Connection: threaded. [See More]

  • Actuation: Manual
  • Maximum Pressure: 145.04 to 870.22
  • Valve Size: 0.25 to 2.00
  • Connection Description: Threaded
Forged Full Port Gate Valves -- Pressure Class 800-1500
from Cooper Valves

Cooper forged gate valves are multi-turn valves typically used as a stop valve or isolation valve. They feature an Outside Screw and Yoke (OS &Y), which minimizes thread damage since the threads are outside the fluid. [See More]

  • Actuation: Manual
  • Maximum Pressure: 1975.00 to 3705.00
  • Valve Size: 0.25 to 2.00
  • Connection Description: Threaded; Socket Weld; SE SW TSW
Cast Aluminum Cut-Off -- Half Cut-Off 3"
from Koger Air Corporation

Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation. [See More]

  • Actuation: Manual
  • Connection Description: Clamp Flange
  • Valve Size: 3.00
  • Material Of Construction: Aluminum (optional feature); Stainless Steel (optional feature); Steel
Threaded Blast Gate Valve -- 1TBGPH
from Tate-Jones, Inc.

The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30 gray iron with... [See More]

  • Actuation: Manual
  • Connection Description: Threaded; 1" NPT
  • Valve Size: 1.00
  • Material Of Construction: Cast Iron; Stainless Steel (optional feature); Steel (optional feature)
Pressure Relief Valve -- PRV-MP-316-1
from Lumaco Sanitary Valves

Designed to meet the changing needs of the process industry, the new Series 3 Pressure Relief valve is a full-bore self-draining device ranging in size from 1" - 4". Available in manual and actuated models. The Series 3 valves have a tamper-proof pressure setting mechanism which can be adjusted... [See More]

  • Actuation: Manual; Pneumatic (optional feature)
  • Connection Description: Clamp Flange; Clamp Ends
  • Valve Size: 1.00
  • Material Of Construction: Stainless Steel
Forged Stainless Steel Gate Valve -- Model 1"
from Sharpe Valves

Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld [See More]

  • Actuation: Manual
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
  • Valve Size: 1.00
  • Material Of Construction: Stainless Steel
All-Metal Gate Valve -- Series 482
from VAT, Inc.

All-metal gate valves with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Available with manual actuator or with extended or compact double acting pneumatic actuator. Bakeable to 300 °C in open and closed position. Self-locking in closed position. [See More]

  • Actuation: Manual; Pneumatic
  • Maximum Pressure: 29.01
  • Valve Size: 2.50 to 6.00
  • Connection Description: BoltFlange
Cast Gate Valve -- SICCA 150-600 GTC
from KSB AG

Design. Cast gate valve to API 600 with bolted bonnet. Outside screw and. yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. [See More]

  • Actuation: Manual; Electric (optional feature)
  • Maximum Pressure: 1508.39
  • Valve Size: 1.97 to 23.62
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Gate Valves for Gas Supply Applications
from AVK International A/S

AVK gate valves are designed with built-in safety in every detail and with full traceability of vital valve components. The wedge is fully vulcanized with AVK ’s own oil and gas resistant NBR rubber compound. It features an outstanding durability due to the ability of the rubber to regain its... [See More]

  • Actuation: Manual
  • Connection Description: BoltFlange; Butt Weld
  • Valve Size: 2.00 to 36.00
  • Material Of Construction: Ductile Iron
Knife Gate Valves -- Slurry
from Red Valve Company, Inc.

Red Valve's Flexgate valve is designed with a cast iron body or fabricated steel body, stainless steel gate, and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy duty cartridge elastomer slurry seat halves. The cartridge slurry seats are available in various... [See More]

  • Actuation: Manual
  • Maximum Pressure: 150.00
  • Valve Size: 3.00 to 72.00
  • Connection Description: BoltFlange
Bronze Gate Valves - Irrigation
from NIBCO INC.

High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from failure due to corrosion or dezincification. These valves offer consistent wall thickness and exact... [See More]

  • Actuation: Manual
  • Maximum Pressure: 200.00 to 250.00
  • Valve Size: 0.25 to 3.00
  • Connection Description: Threaded
Carbon Steel PTFE-Lined Valve -- LD-013-QF
from Xiamen Landee Industries Co., Ltd.

Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 48 inches (DN15mm - DN1200mm). [See More]

  • Actuation: Manual
  • Connection Description: Flanged
  • Valve Size: 0.50 to 48.00
  • Material Of Construction: Steel; Carbon Steel
Threaded Gate Valve -- Model 1/2"
from Sharpe Valves

ASTM-A351, 200 psi WOG at 350 °F, inside screw and screwed bonnet [See More]

  • Actuation: Manual
  • Maximum Pressure: 200.00
  • Valve Size: 0.50
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
Gate Valve for Gas Analysis w/ Orifice -- Series 010
from VAT, Inc.

Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves. Pressure reduction of the process gas by means of two bypass valves with orifice. Analysis of the residual gases at base pressure with the gate valve... [See More]

  • Actuation: Manual; Pneumatic
  • Material Of Construction: Stainless Steel
  • Connection Description: BoltFlange
  • Media: Gas
Cast Gate Valve -- SICCA 900-2500 GTC
from KSB AG

Design. Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34. Butt weld ends... [See More]

  • Actuation: Manual; Electric (optional feature)
  • Maximum Pressure: 6367.16
  • Valve Size: 1.97 to 15.75
  • Connection Description: Butt Weld
Gate Valves for Wastewater Applications
from AVK International A/S

The wedge is the heart of a gate valve and the quality of the wedge rubber is crucial for the valve function and durability. AVK wedges are fully vulcanized with AVK ’s rubber compound with outstanding characteristics. The double bonding vulcanization process ensures maximum adhesion of the... [See More]

  • Actuation: Manual; Mechanical (optional feature); Electric (optional feature); Pneumatic (optional feature)
  • Connection Description: BoltFlange
  • Valve Size: 1.50 to 24.00
  • Material Of Construction: Ductile Iron
Storm Water Knife Gate Valves -- Series DX Slurry Knife Gate
from Red Valve Company, Inc.

Red Valve's Series DX Slurry Knife Gate Valve is recognized as the most durable and user friendly knife valve designed for difficult slurry applications. Each time the valve strokes, the Series DX Valve is designed to discharge a small amount of slurry out of the valve, which keeps the gate path and... [See More]

  • Actuation: Manual
  • Connection Description: BoltFlange
  • Valve Size: 3.00 to 42.00
  • Material Of Construction: Cast Iron; Steel (optional feature)
Cast Iron Gate Valves
from NIBCO INC.

Cast Iron Gate Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the pulp and paper industry. Gate valves are multi-purpose bi-directional shutoff valves for commercial and... [See More]

  • Actuation: Manual
  • Maximum Pressure: 175.00 to 350.00
  • Valve Size: 2.00 to 24.00
  • Material Of Construction: Cast Iron
Cast Iron Gate Valve -- LD 001C-GT01
from Xiamen Landee Industries Co., Ltd.

Cast Iron Gate Valves with International Standards, Made of Cast Iron. Model Number: LD 001C-GT01. Key Specifications/Special Features: Sizes: 2 to 12 inches/DN50 to 300. Pressure: PN10 to PN16. Design dtandard: DIN 3352. Working temperatures: 80 to 100 °C. Materials: WCB, LCB, CF8, CF8M, CF3,... [See More]

  • Actuation: Manual
  • Maximum Pressure: 150.00 to 232.00
  • Valve Size: 2.00 to 12.00
  • Connection Description: BoltFlange; DN50 to DN300
Gate Valve for Gas Analysis with Bypass -- Series 010
from VAT, Inc.

Analysis of the residual gases at base pressure with the gate valve open. Very compact. Gate valve: see section «A », Mini UHV gate valves Series 010. Bypass valves exchangeable: type NUPRO with seat made of Kel-F (bakeable to 90 °C), with manual actuator: type SS-4BKT, with... [See More]

  • Actuation: Manual; Pneumatic
  • Material Of Construction: Stainless Steel
  • Connection Description: BoltFlange
  • Media: Gas
Die-forged Gate Valve -- SICCA 800-1500 GTF
from KSB AG

Design. Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line connection: threaded NPT (F)... [See More]

  • Actuation: Manual
  • Maximum Pressure: 3829.00
  • Valve Size: 0.59 to 1.97
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
Gate Valves for Water Supply Applications
from AVK International A/S

A resilient seated gate valve has a plain valve bottom allowing free passage for sand and pebbles in the valve. If impurities pass as the valve closes, the rubber surface will close around the impurities while the valve is closed. A correct rubber compound is soft enough to absorb impurities, yet... [See More]

  • Actuation: Manual; Mechanical (optional feature); Electric (optional feature); Pneumatic (optional feature)
  • Connection Description: BoltFlange (optional feature); Socket Weld (optional feature)
  • Valve Size: 1.50 to 24.00
  • Material Of Construction: Ductile Iron
Ductile and Alloy Iron Gate Valves
from NIBCO INC.

Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. 125 psi/8.6 bar... [See More]

  • Actuation: Manual
  • Maximum Pressure: 250.00 to 300.00
  • Valve Size: 2.00 to 16.00
  • Connection Description: BoltFlange; Tube Fitting; Socket Weld
Cast Iron Valve -- LD 012-CI
from Xiamen Landee Industries Co., Ltd.

Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP. Size range: from 1/2 inch to 64 inch (DN15mm -... [See More]

  • Actuation: Manual
  • Connection Description: Flanged
  • Valve Size: 0.50 to 64.00
  • Material Of Construction: Cast Iron
HV Gate Valve -- Series 091
from VAT, Inc.

The HV stainless steel gate valve with bellows is designed for harsh process conditions. The grease free wedge valve design allows multiple differential pressure (1 bar) openings even in a dirty and a dusty environment. Further features are the quick and easy cleaning of the gate seal and the... [See More]

  • Actuation: Manual; Pneumatic
  • Maximum Pressure: 17.40
  • Valve Size: 2.00 to 6.00
  • Connection Description: BoltFlange
Flanged or Weld End Gate Valve -- AKG-A/AKGS-A
from KSB AG

Design. Flanged or weld end gate valve with pressure seal bonnet, forged or welded body, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steelor stellite. Applications. In industrial plants, power stations, process engineering and... [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 2320.60
  • Valve Size: 3.15 to 11.81
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Slide & Gate Valves for Wastewater Applications
from AVK International A/S

AVK knife gate valves embody user requests for a valve which functions well under harsh conditions. The wafer/lug knife gate valves are bi-directional with full and plain bore. The protected sealings and high-quality materials bring about a great performance and a long service life. The valves are... [See More]

  • Actuation: Manual; Mechanical (optional feature); Electric (optional feature); Pneumatic (optional feature)
  • Connection Description: BoltFlange
  • Valve Size: 2.00 to 24.00
  • Material Of Construction: Ductile Iron
Lead Free Valves -- HydraPure®
from NIBCO INC.

NIBCO ® HydraPure ®, a new generation of lead-free valves and cast fittings comprised of Silicon Performance Bronze ® alloys designed to meet the stringent lead-free laws. Unlike brass alloys, our Performance Bronze alloy used in the manufacture of HydraPure fittings and valves is... [See More]

  • Actuation: Manual
  • Agency: MSS SP-80, NSF/ANSI 61 and NSF/ANSI 372
  • Media: Water; Potable Water
Casted Steel Gate Valve -- LD 001C-GT
from Xiamen Landee Industries Co., Ltd.

Casted Steel Gate Valves, API, ANSI, BS, DIN, JIS Cast Steel Gate Valve. Model Number: LD 001C-GT. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 36 inches (DN15mm - DN900mm). Pressure: from ANSI class 150 to 2500 (PN1.6 - 42MPa). [See More]

  • Actuation: Manual
  • Maximum Pressure: 150.00 to 2500.00
  • Valve Size: 0.59 to 35.43
  • Connection Description: Butt Weld; Flanged
HV Gate Valve -- Series 140
from VAT, Inc.

These HV gate valves are well suited for process systems. Key features are compactness, high cycle life due to the rotary feedthrough, proved VATLOCK sealing principle, six possible actuator positions, low particle count. [See More]

  • Actuation: Manual; Pneumatic
  • Maximum Pressure: 17.40 to 29.01
  • Valve Size: 2.50 to 16.00
  • Connection Description: BoltFlange
Flanged or Weld End Gate Valve -- STAAL 100 AKD/AKDS
from KSB AG

Design. Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel or stellite. Applications. In industrial plants, power stations, process... [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 1450.38
  • Valve Size: 1.97 to 19.69
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Slide & Knife Gate Valves for Gas Supply Applications
from AVK International A/S

Double faced, internal screw , parallel slide valves designed for gas distribution systems where reliability of operation and completely ef fective closure is essential. Ideal for applications where the valve must remain in the fully open or closed position for long periods yet operate easily on... [See More]

  • Actuation: Manual
  • Connection Description: BoltFlange; Socket Weld
  • Valve Size: 2.00 to 24.00
  • Material Of Construction: Ductile Iron; Steel (optional feature)
Forged Steel Gate Valve -- LD 007-FST1
from Xiamen Landee Industries Co., Ltd.

Forged Steel Gate Valves, Available from 3/8 to 2 Inches Sizes, Class 800 to 2500. Model Number: LD 007-FST1. Key Specifications/Special Features:  . Size: 3/8 to 2 inches. Rating: 800 to 2,500lb. Design: API602, ANSI B16.34, BS5352, GB/T12224, GB/T12228, GB/T12234. Socket welding end: ANSI... [See More]

  • Actuation: Manual
  • Maximum Pressure: 800.00 to 2500.00
  • Valve Size: 0.38 to 2.00
  • Connection Description: Butt Weld; Socket Weld; Flange
HV Gate Valve with Bellows -- Series 110
from VAT, Inc.

Area of application: Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications. Description: Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications. Nominal inside diameters (ID): 200 (8" ) - 320 (12"). Body material: Stainless steel [See More]

  • Actuation: Manual; Pneumatic
  • Maximum Pressure: 17.40 to 23.21
  • Valve Size: 8.00 to 12.00
  • Connection Description: BoltFlange
Flanged or Weld End Gate Valve -- STAAL 40 AKD/AKDS
from KSB AG

Design. Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel. Applications. In industrial plants, power stations, process engineering... [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 580.15
  • Valve Size: 1.97 to 31.50
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Forged Steel Valve -- LD 007-FST
from Xiamen Landee Industries Co., Ltd.

Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST. Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm). Pressure: from ANSI class 150 to... [See More]

  • Actuation: Manual
  • Maximum Pressure: 150.00 to 2500.00
  • Valve Size: 0.12 to 2.50
  • Connection Description: Threaded; Butt Weld; Socket Weld; Flanged
Mini Gate Valve VATLOCK -- Series 012
from VAT, Inc.

Mini vacuum gate valves are small, light-weight and low-priced. Features. VATLOCK configuration. O-ring shaft seal. Vulcanized gate seal [See More]

  • Actuation: Manual; Pneumatic
  • Maximum Pressure: 14.50
  • Valve Size: 0.62 to 2.00
  • Connection Description: BoltFlange
Gate Valve -- ECOLINE GT 800
from KSB AG

Design. Gate valve designed to ANSI/ASME. Forged steel A105 trim 8 (stellite/13% Cr). Pressure/temperature rating to ASME B16.34. Threaded ends(NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Non-rotating stem. Solid wedge. [See More]

  • Actuation: Manual
  • Maximum Pressure: 1522.90
  • Valve Size: 0.59 to 1.97
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
Gate Valve -- API 600
from Xiamen Landee Industries Co., Ltd.

API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards. Model Number: LD 001C-GT02. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN. Size range (diameter): 1 to 24 inches (DN 25 to 600mm). Pressure: from ANSI class 150 to 2,500... [See More]

  • Actuation: Manual
  • Maximum Pressure: 150.00 to 2500.00
  • Valve Size: 1.00 to 24.00
  • Connection Description: BoltFlange; DN 25 to 600mm
Mini UHV Gate Valve -- Series 010
from VAT, Inc.

Mini-UHV-gate valves are for many applications. They can be provided with various actuators. The mechanism is free of lubricants. Features. MONOVAT configuration. Bellows-sealed. Mechanism free of lubricants [See More]

  • Actuation: Manual; Pneumatic
  • Maximum Pressure: 29.01
  • Valve Size: 1.00 to 2.00
  • Connection Description: BoltFlange
Wafer-type Knife Gate Valve -- HERA BD
from KSB AG

Design. Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating. Applications. In industrial plants, waste water and process engineering, food industry. For water, waste water and... [See More]

  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 145.04
  • Valve Size: 1.97 to 47.24
  • Connection Description: BoltFlange
Gate Valve -- LD 001C-GT1
from Xiamen Landee Industries Co., Ltd.

Gate Valves with Carbon Steel, Alloy Steel, and Stainless Steel Body Materials. Model Number: LD 001C-GT1. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS. Size range: from 1/2 inch to 36 inches. Applicable temperature: -196 to 593 degree Celsius. Body... [See More]

  • Actuation: Manual
  • Material Of Construction: Stainless Steel; Steel; Carbon Steel
  • Valve Size: 0.50 to 36.00
  • Agency: ANSI; API; DIN; BS, JIS
UHV Gate Valve -- Series 108
from VAT, Inc.

These standard UHV gate valves are for many applications. They are bellows sealed and their mechanism is free of lubricants. The approved VATLOCK sealing principle ensures a virtually shock-free locking. [See More]

  • Actuation: Manual; Pneumatic
  • Maximum Pressure: 17.40 to 23.21
  • Valve Size: 2.50 to 12.00
  • Connection Description: BoltFlange
Gate Valve -- LD 001C-GT2
from Xiamen Landee Industries Co., Ltd.

Gate Valves, Different Materials are Available. Model Number: LD 001C-GT2. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN. Size range (diameter): 1 to 24 inches (DN 25 to 600mm). Pressure: from ANSI class 150 to 2,500 (PN 1.6 to 42mPa). Body materials: carbon, alloy... [See More]

  • Actuation: Manual
  • Maximum Pressure: 150.00 to 2500.00
  • Valve Size: 1.00 to 24.00
  • Material Of Construction: Stainless Steel; Steel; Carbon Steel
Vacuum Gate Valve -- Series 121
from VAT, Inc.

These low-cost gate valves are designed for very easy maintenance. Features. High quality shaft feedthrough. VATLOCK configuration. Low shock during operation [See More]

  • Actuation: Manual; Pneumatic
  • Maximum Pressure: 17.40 to 23.21
  • Valve Size: 2.50 to 12.00
  • Connection Description: BoltFlange
Gate Valve -- LD 001C-GT3
from Xiamen Landee Industries Co., Ltd.

Gate Valves, API, ANSI, BS, DIN and JIS Standards Approved, Measures 1/2 to 36 Inches. Model Number: LD 001C-GT3. Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel. Temperature: -196 to 593 degrees Celsius. Standards: API, ANSI, BS, DIN and JIS. Size... [See More]

  • Actuation: Manual
  • Material Of Construction: Stainless Steel; Steel; Carbon Steel
  • Valve Size: 0.50 to 36.00
  • Agency: ANSI; API; DIN; BS, JIS
Gate Valve -- LD 001C-GT4
from Xiamen Landee Industries Co., Ltd.

Gate Valves with API, ANSI, BS, DIN and JIS Standards, Made of Carbon Steel and Alloy Steel. Model Number: LD 001C-GT4. Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel. Temperature: -196 to 593 degrees Celsius. Standards: API, ANSI, BS, DIN and JIS. [See More]

  • Actuation: Manual
  • Material Of Construction: Stainless Steel; Steel; Carbon Steel
  • Valve Size: 0.50 to 36.00
  • Agency: ANSI; API; DIN; BS, JIS
Gate Valve -- LD 001C-GT5
from Xiamen Landee Industries Co., Ltd.

Gate Valves with PN1.6 to 42MPa Pressure and Size Range from 1/2 to 48 Inches. Model Number: LD 001C-GT5. Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel. Manufacturing standards: API, ANSI, BS, DIN and JIS. Size range: 1/2 to 48 inches (DN15 to... [See More]

  • Actuation: Manual
  • Connection Description: Butt Weld; Flanged, Wafer
  • Valve Size: 0.50 to 48.00
  • Material Of Construction: Stainless Steel; Steel; Carbon Steel
Gate Valve 900LBS 18 inc A216 WCB -- LD 001C-GT8
from Xiamen Landee Industries Co., Ltd.

Gate Valve, 900LBS 18", A216 WCB, with Gear Operator. LD 001C-GT8. Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel. Manufacturing standards: API, ANSI, BS, DIN and JIS. Size range: 1/2 to 48 inches (DN15 to 1,200mm). Pressure: PN1.6 to 42MPa. [See More]

  • Actuation: Manual
  • Connection Description: Butt Weld; Wafer, Flanged
  • Valve Size: 0.50 to 48.00
  • Material Of Construction: Stainless Steel; Steel