Ground Water Gate Valves

11 Results
Flanged Gate Valve -- Model 1"-45
from Sharpe Valves

Outside screw/yoke, bolted bonnet, integral seats, flanged ends [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Actuation: Manual
  • Valve Size: 1.00
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
SS Lug Style Knife Gate Valve -- Series 20
from BI-TORQ® Valve Automation

The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper. Chemical Plants. Food and Beverage. [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 24.00
  • Actuation: Manual (optional feature); Electric (optional feature); Pneumatic (optional feature); Gear Operated
Knife Gate Valves -- Pneumatic, Slurry
from Red Valve Company, Inc.

Red Valve's Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate provides long-term abrasion resistance under high-cycle conditions. The valve self-cleans each time it is cycled and is... [See More]

  • Media: Water; Ground Water; Wastewater; Slurries
  • Maximum Pressure: 150.00
  • Valve Size: 3.00 to 72.00
  • Actuation: Electric; Pneumatic; Hydraulic
Bronze Gate Valves - Irrigation
from NIBCO INC.

High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from failure due to corrosion or dezincification. These valves offer consistent wall thickness and exact... [See More]

  • Media: Water; Cold Water  ; Ground Water
  • Maximum Pressure: 200.00 to 250.00
  • Valve Size: 0.25 to 3.00
  • Actuation: Manual
Forged Stainless Steel Gate Valve -- Model 1"
from Sharpe Valves

Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Actuation: Manual
  • Valve Size: 1.00
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
Knife Gate Valves -- Series G Large Diameter
from Red Valve Company, Inc.

Red Valve manufactures the Series G in line sizes up to 144 inches for large-diameter pipeline installations. Large Series G valves are constructed similarly to smaller valves but feature a fabricated carbon steel body as opposed to cast iron. All wetted parts of the valve are still stainless steel,... [See More]

  • Media: Water; Ground Water; Wastewater; Slurries
  • Maximum Pressure: 150.00
  • Valve Size: 30.00 to 144.00
  • Actuation: Manual; Electric (optional feature)
Ductile and Alloy Iron Gate Valves
from NIBCO INC.

Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. 125 psi/8.6 bar... [See More]

  • Media: Water; Cold Water  ; Ground Water; Irrigation
  • Maximum Pressure: 250.00 to 300.00
  • Valve Size: 2.00 to 16.00
  • Actuation: Manual
Threaded Gate Valve -- Model 1/2"
from Sharpe Valves

ASTM-A351, 200 psi WOG at 350 °F, inside screw and screwed bonnet [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Maximum Pressure: 200.00
  • Valve Size: 0.50
  • Actuation: Manual
Knife Gate Valves -- Series G Manual / Pneumatic
from Red Valve Company, Inc.

The Red Valve Series G Knife Gate Valve features a cast iron body with stainless steel wetted parts. This efficient valve design affords the user a high-quality valve in which all the wetted parts, including the gate, seat, pack ­ing gland and flange face are stainless steel while providing cost... [See More]

  • Media: Water; Ground Water; Wastewater; Slurries
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 24.00
  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
Knife Gate Valves -- Slurry
from Red Valve Company, Inc.

Red Valve's Flexgate valve is designed with a cast iron body or fabricated steel body, stainless steel gate, and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy duty cartridge elastomer slurry seat halves. The cartridge slurry seats are available in various... [See More]

  • Media: Water; Ground Water; Wastewater; Slurries
  • Maximum Pressure: 150.00
  • Valve Size: 3.00 to 72.00
  • Actuation: Manual
Storm Water Knife Gate Valves -- Series DX Slurry Knife Gate
from Red Valve Company, Inc.

Red Valve's Series DX Slurry Knife Gate Valve is recognized as the most durable and user friendly knife valve designed for difficult slurry applications. Each time the valve strokes, the Series DX Valve is designed to discharge a small amount of slurry out of the valve, which keeps the gate path and... [See More]

  • Media: Water; Ground Water; Wastewater; Slurries
  • Actuation: Manual
  • Valve Size: 3.00 to 42.00
  • Connection Description: BoltFlange