Potable Water Gate Valves

17 Results
14"- 36" Double-disc Nrs Gate Valves - FL. X FL.
from Mueller Company

Catalog number –. A-2361-20 Mechanical joint ends (with accessories unassembled). A-2361-23 Mechanical joint ends (less accessories). A-2361-25 Mechanical joint ends (with transition gaskets accessories unassembled). • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all... [See More]

  • Media: Water; Potable Water
  • Maximum Pressure: 150.00 to 300.00
  • Valve Size: 14.00 to 36.00
  • Actuation: Manual
Flanged Gate Valve -- Model 1"-45
from Sharpe Valves

Outside screw/yoke, bolted bonnet, integral seats, flanged ends [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Actuation: Manual
  • Valve Size: 1.00
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Lead Free Valves -- HydraPure®
from NIBCO INC.

NIBCO ® HydraPure ®, a new generation of lead-free valves and cast fittings comprised of Silicon Performance Bronze ® alloys designed to meet the stringent lead-free laws. Unlike brass alloys, our Performance Bronze alloy used in the manufacture of HydraPure fittings and valves is... [See More]

  • Media: Water; Potable Water
  • Agency: MSS SP-80, NSF/ANSI 61 and NSF/ANSI 372
  • Actuation: Manual
Gate Valves for Fire Protection Applications
from AVK International A/S

AVK resilient seated gate valves are designed with a fully vulcanized rubber wedge and a lot of unique features ensuring optimum perfomance and high durability. We offer flanged gate valves in OS &Y design and with pin indicator as well as grooved end valves with pin indicator. UL/FM and VdS... [See More]

  • Media: Water; Cold Water  ; Potable Water
  • Actuation: Manual; Mechanical
  • Valve Size: 2.00 to 16.00
  • Connection Description: BoltFlange
14"- 36" Double-disc Nrs Gate Valves - Standard M.J. X M.J.
from Mueller Company

bull; Catalog number – A-2361-6 flanged ends. • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL. Listed, FM Approved, and certified to ANSI/NSF 61 & 372. • Flanged end drilling complies with ANSI B16.42 Class... [See More]

  • Media: Water; Potable Water
  • Maximum Pressure: 150.00 to 300.00
  • Valve Size: 14.00 to 36.00
  • Connection Description: BoltFlange
Forged Stainless Steel Gate Valve -- Model 1"
from Sharpe Valves

Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Actuation: Manual
  • Valve Size: 1.00
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
Gate Valves for Water Supply Applications
from AVK International A/S

A resilient seated gate valve has a plain valve bottom allowing free passage for sand and pebbles in the valve. If impurities pass as the valve closes, the rubber surface will close around the impurities while the valve is closed. A correct rubber compound is soft enough to absorb impurities, yet... [See More]

  • Media: Water; Cold Water  ; Potable Water
  • Actuation: Manual; Mechanical (optional feature); Electric (optional feature); Pneumatic (optional feature)
  • Valve Size: 1.50 to 24.00
  • Connection Description: BoltFlange (optional feature); Socket Weld (optional feature)
30" & 36" Double-disc Nrs Gate Valves - Standard FL. X M.J.
from Mueller Company

bull; Catalog number –. A-2361-16 mechanical joint x flanged ends (with accessories unassembled). A-2361-19 mechanical joint x flanged ends (less accessories). • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL... [See More]

  • Media: Water; Potable Water
  • Maximum Pressure: 150.00 to 300.00
  • Valve Size: 30.00 to 36.00
  • Connection Description: BoltFlange
Threaded Gate Valve -- Model 1/2"
from Sharpe Valves

ASTM-A351, 200 psi WOG at 350 °F, inside screw and screwed bonnet [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Maximum Pressure: 200.00
  • Valve Size: 0.50
  • Actuation: Manual
D.I. Resilient Wedge Gate Valves - FL. X Fl -- 14"- 54" A-2361
from Mueller Company

bull; Catalog number –. A-2361-6 flanged ends. • Sizes – 14", 16", 18", 20", 24", 30", 36", 42", 48", 54". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard (thru 48"), UL. Listed (thru 24 ”), FM Approved (thru 16"), and certified to ANSI/NSF 61. [See More]

  • Media: Water; Potable Water; De-Ionized Water
  • Maximum Pressure: 175.00 to 250.00
  • Valve Size: 14.00 to 54.00
  • Connection Description: BoltFlange
D.I. Resilient Wedge Gate Valves - Sl. X FL. -- 14" & 16" A-2361
from Mueller Company

bull; Catalog number –-. A-2361-38 Slip-on † ends with gasket. A-2361-40 Slip-on † ends less gasket. • Sizes – 14", 16". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed,. FM Approved, and certified to ANSI/NSF 61. •... [See More]

  • Media: Water; Potable Water; De-Ionized Water
  • Maximum Pressure: 250.00
  • Valve Size: 14.00 to 16.00
  • Connection Description: BoltFlange
Resilient Wedge Gate Valves - FL. X FL. -- 3”- 12” A-2362
from Mueller Company

bull; Catalog number. A-2362-20 Mechanical joint ends (with accessories unassembled). A-2362-23 Mechanical joint ends (less accessories). A-2362-25 Mechanical joint ends (with transition gaskets accessories unassembled). • Sizes – 3 ”, 4 ”, 6", 8", 10", 12". • Meets or... [See More]

  • Media: Water; Potable Water
  • Maximum Pressure: 200.00 to 250.00
  • Valve Size: 3.00 to 12.00
  • Connection Description: BoltFlange
Resilient Wedge Gate Valves - FL. X FL. -- 4"- 12" A-2361
from Mueller Company

bull; Catalog number –. A-2361-76 Aqua-Grip ends x flanged ends for DIPS pipe in sizes 4", 6", 8", 10", 12". A-2361-86 Aqua-Grip ends x flanged ends for IPS pipe in sizes 4", 6", 8". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed,. FM Approved, and... [See More]

  • Media: Water; Potable Water
  • Maximum Pressure: 200.00 to 250.00
  • Valve Size: 4.00 to 12.00
  • Connection Description: BoltFlange
Resilient Wedge Gate Valves - M.J. X M.J. -- 3”- 12” A-2362
from Mueller Company

bull; Catalog number –. A-2361-20 Mechanical joint ends (with accessories unassembled). A-2361-23 Mechanical joint ends (less accessories). A-2361-25 Mechanical joint ends (with transition gaskets accessories unassembled). • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all... [See More]

  • Media: Water; Potable Water
  • Maximum Pressure: 250.00 to 500.00
  • Valve Size: 3.00 to 12.00
  • Connection Description: BoltFlange
Resilient Wedge Gate Valves - Sl. X FL. (for Field Lok™ Gaskets) -- 4"- 12" A-2361
from Mueller Company

bull; Catalog number –. A-2361-62 Slip On (less Field Lok gasket) x flange end. • Sizes – 4", 6", 8", 12". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed,. FM Approved, and certified to ANSI/NSF 61 & 372. • Slip-on ends with Field... [See More]

  • Media: Water; Potable Water
  • Maximum Pressure: 350.00 to 700.00
  • Valve Size: 4.00 to 12.00
  • Connection Description: BoltFlange
Resilient Wedge Gate Valves - Sl. X FL. (for Field Lok™ Gaskets) -- 4"- 12" A-2362
from Mueller Company

bull; Catalog number –. A-2362-61 Slip On ends (less Field Lok gaskets). • Sizes – 4", 6", 8", 12". • Meets or exceeds all applicable requirements of ANSI/AWWA C509 and C515, UL Listed,. FM Approved, and certified to ANSI/NSF 61. • Slip-on ends with Field Lok gaskets are... [See More]

  • Media: Water; Potable Water
  • Maximum Pressure: 250.00 to 500.00
  • Valve Size: 4.00 to 12.00
  • Connection Description: BoltFlange
Resilient Wedge Gate Valves - Sl. X FL. -- 4"- 12" A-2362
from Mueller Company

bull; Catalog number –. A-2362-38 Slip-on ends with gasket. A-2362-40 Slip-on ends less gasket. • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all applicable requirements of ANSI/AWWA C509 and C515, UL Listed,. FM Approved, and certified to ANSI/NSF 61. • Slip-on ends... [See More]

  • Media: Water; Potable Water
  • Maximum Pressure: 250.00 to 500.00
  • Valve Size: 4.00 to 12.00
  • Connection Description: BoltFlange