Threaded Gate Valves

46 Results
Gate Valves -- 2610299
from RS Components, Ltd.

Pegler brass gate valve,1/2in BSPT F-F [See More]

  • Connection Description: Threaded; 1/2 in bspt
  • Maximum Pressure: 290.08
  • Valve Size: 0.50
  • Material Of Construction: Brass / Bronze; Brass
Hand slide valve -- VBOH-32-G12
from Festo Corporation

Used as a shut-off function for pressurizing and exhausting compressed air systems, e.g. upstream of air preparation combination units, for air blow guns, and also for exhausting pneumatic cylinders. Non-overlapping, so no pressure losses when switching. Low installation costs [See More]

  • Connection Description: Threaded; G1/2
  • Actuation: Manual
  • Maximum Pressure: -13.78 to 174.05
  • Material Of Construction: Aluminum
Gate Valves -- 2610334
from RS Components, Ltd.

RS PRO 203010 Gate Valve [See More]

  • Connection Description: Threaded; 1-1/4 in bspt
  • Maximum Pressure: 290.08
  • Valve Size: 1.25
  • Material Of Construction: Brass / Bronze; Brass
On off valve -- HE-2-1/2-QS-1/2-U
from Festo Corporation

Stop valve, manually operated. Connection: thread at both ends, push-in connector at both ends, thread/push-in connector. Different mounting options [See More]

  • Connection Description: Threaded; QS-1/2
  • Actuation: Manual
  • Maximum Pressure: -13.78 to 145.04
  • Media: Air; Compressed Air
Gate Valves -- 2610340
from RS Components, Ltd.

RS PRO 203011 Gate Valve [See More]

  • Connection Description: Threaded; 1-1/2 in bspt
  • Maximum Pressure: 290.08
  • Valve Size: 1.50
  • Material Of Construction: Brass / Bronze; Brass
On off valve -- HE-2-QS-1/4-U
from Festo Corporation

Stop valve, manually operated. Connection: thread at both ends, push-in connector at both ends, thread/push-in connector. Different mounting options [See More]

  • Connection Description: Threaded; QS-1/4
  • Actuation: Manual
  • Maximum Pressure: -13.78 to 145.04
  • Media: Air; Compressed Air
Gate Valves -- 2820806
from RS Components, Ltd.

Lockshield gate valve,1/2in BSPT F-F [See More]

  • Connection Description: Threaded; 1/2 in bspt
  • Maximum Pressure: 290.08
  • Valve Size: 0.50
  • Material Of Construction: Brass / Bronze; Bronze
On off valve -- HE-2-QS-3/8-U
from Festo Corporation

Stop valve, manually operated. Connection: thread at both ends, push-in connector at both ends, thread/push-in connector. Different mounting options [See More]

  • Connection Description: Threaded; QS-3/8
  • Actuation: Manual
  • Maximum Pressure: -13.78 to 145.04
  • Media: Air; Compressed Air
Gate Valves -- 2842553
from RS Components, Ltd.

Wheel head gate valve,3/4in BSPT F-F [See More]

  • Connection Description: Threaded; 3/4 in bspt
  • Maximum Pressure: 290.08
  • Valve Size: 0.75
  • Material Of Construction: Brass / Bronze; Bronze
On off valve -- HE-3-1/4-1/4-NPT-U
from Festo Corporation

Stop valve, manually operated. Connection: thread at both ends, push-in connector at both ends, thread/push-in connector. Different mounting options [See More]

  • Connection Description: Threaded; 1/4 NPT
  • Actuation: Manual
  • Maximum Pressure: -13.78 to 145.04
  • Media: Air; Compressed Air
Gate Valves -- 4580128
from RS Components, Ltd.

VANNE PN 16 1/2 [See More]

  • Connection Description: Threaded; 3/8 in bsp
  • Maximum Pressure: 290.08
  • Valve Size: 0.38
  • Material Of Construction: Brass / Bronze; Brass
On off valve -- HE-3A-1/4-QS-1/4-U
from Festo Corporation

Stop valve, manually operated. Connection: thread at both ends, push-in connector at both ends, thread/push-in connector. Different mounting options [See More]

  • Connection Description: Threaded; NPT1/4-18
  • Actuation: Manual
  • Maximum Pressure: -13.78 to 145.04
  • Media: Air; Compressed Air
Gate Valves -- 4582102
from RS Components, Ltd.

VANNE PN 16 1/4 [See More]

  • Connection Description: Threaded; 1/4 in bsp
  • Maximum Pressure: 232.06
  • Valve Size: 0.25
  • Material Of Construction: Brass / Bronze; Brass
Proportional flow control valve -- VPCF-6-L-8-G38-10-A4-E-EX2
from Festo Corporation

Linear characteristic curve for simple programming. ATEX-certified. Highly dynamic. Piston spool with integrated sensor. Electrical connection via M12x1 plug, 8-pin [See More]

  • Connection Description: Threaded; G3/8
  • Actuation: Electric
  • Maximum Pressure: 14.50 to 145.04
  • Material Of Construction: Aluminum
Shut off valve -- HE-1-D-MAXI
from Festo Corporation

Manual 3/2-way valve for pressurizing and exhausting pneumatic installations. A muffler can be attached or the exhaust air can be ducted at port 3. The switching position is immediately recognizable. Size: mini, midi, maxi [See More]

  • Connection Description: Threaded; G1
  • Actuation: Manual
  • Maximum Pressure: 0.00 to 232.06
  • Material Of Construction: Aluminum
Shut off valve -- HE-D-MAXI
from Festo Corporation

Manual 3/2-way valve for pressurizing and exhausting pneumatic installations. A muffler can be attached or the exhaust air can be ducted at port 3. The switching position is immediately recognizable. Size: mini, midi, maxi [See More]

  • Connection Description: Threaded; G3/8
  • Actuation: Manual
  • Maximum Pressure: 0.00 to 232.06
  • Material Of Construction: Aluminum
Shut off valve -- HEE-D-MAXI-110
from Festo Corporation

Electric 3/2-way valve for pressurizing and venting pneumatic installations. A muffler can be attached or the exhaust air can be ducted at port 3. With solenoid coil, without plug socket. Solenoid actuator can be repositioned by 4x 90 °. Detenting and non-detenting manual override. Supply... [See More]

  • Connection Description: Threaded; as per DIN EN 175301-803 Plug Form C
  • Actuation: Electric
  • Maximum Pressure: 36.26 to 232.06
  • Material Of Construction: Aluminum
Boiler Blow Down Valve -- VP250
from Valvexport, Inc.

Quick Opening, Lever Operated, Steel ASTM A126 Body, [See More]

  • Connection Description: Threaded; NPT
  • Maximum Pressure: 485.00
  • Valve Size: 1.00 to 2.50
  • Actuation: Manual
Brass Valve -- LD 014-BS
from Xiamen Landee Industries Co., Ltd.

Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure. Model Number:LD 014-BS. Key Specifications/Special Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch to 2 inch (DN8mm - DN50mm). Working pressure: PN1MPa - 6MPa. Connection: threaded. [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 145.04 to 870.22
  • Valve Size: 0.25 to 2.00
  • Actuation: Manual
PVC Type II Gate Valves -- 19241
from U.S. Plastic Corporation

Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction. EPDM o'rings. Inside... [See More]

  • Connection Description: Threaded
  • Material Of Construction: PVC
  • Valve Size: 0.50
Bellows Seal Gate Valves
from Velan, Inc.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Long cycle life bellows (3000 cycles): Designed and qualification tested for high pressure/temperature service. • Bellows monitoring port... [See More]

  • Connection Description: Threaded; BoltFlange; Socket Weld; Threaded, Socket weld, Flanged
  • Media: Water; Wastewater
  • Valve Size: 0.50 to 2.00
  • Agency: ASME
Gate Valves -- Model-1 Screwed Weld End
from Kerotest Manufacturing Corp.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 500.00 to 740.00
  • Valve Size: 2.00 to 16.00
  • Actuation: Manual
150# Gate Valve Female Thread
from Mid-America Fittings, Inc.

Choice of outside diameter size [See More]

  • Connection Description: Threaded; 1/2" - 4" Female Pipe
  • Actuation: Manual
  • Valve Size: 0.50 to 4.00
  • Material Of Construction: Brass / Bronze
Ball Valve -- 122117082 [NL2H00C from NIBCO INC.]
from Radwell International

GATE VALVE, BRONZE, T-174-A, 1-1/2 INCH SIZE, CLASS 300, BLOCK PATTERN, CONNECTION TYPE: T FEMALE NPT THREAD (FIPT), STANDARD HANDWHEEL, UPC CODE: 039923620248 . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
Gate Valves -- 115NPT GATE VALVE
from Flomatic Valves

THREADED - Ductile iron resilient wedge valve which meet AWWA 515 standard with SS stem with NPT threaded connections. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 250.00
  • Valve Size: 2.00 to 6.00
  • Material Of Construction: Ductile Iron
Forged Full Port Gate Valves -- Pressure Class 800-1500
from Cooper Valves

Cooper forged gate valves are multi-turn valves typically used as a stop valve or isolation valve. They feature an Outside Screw and Yoke (OS &Y), which minimizes thread damage since the threads are outside the fluid. [See More]

  • Connection Description: Threaded; Socket Weld; SE SW TSW
  • Maximum Pressure: 1975.00 to 3705.00
  • Valve Size: 0.25 to 2.00
  • Actuation: Manual
Threaded Blast Gate Valve -- 1TBGPH
from Tate-Jones, Inc.

The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30 gray iron with... [See More]

  • Connection Description: Threaded; 1" NPT
  • Actuation: Manual
  • Valve Size: 1.00
  • Material Of Construction: Cast Iron; Stainless Steel (optional feature); Steel (optional feature)
Gate Valves -- Class -150,300, 900, 2500, 4500 available
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied through their Phonix or... [See More]

  • Connection Description: Threaded; BoltFlange; Socket Weld
  • Actuation: Manual; Mechanical; Electric; Pneumatic (optional feature)
  • Valve Size: 0.50 to 30.00
  • Material Of Construction: Stainless Steel; Steel; Exotic Metal
Brass Gate Valves
from NIBCO INC.

Multi-purpose shut-off valves for use in low pressure, domestic potable water systems. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make your selection easier, NIBCO offers specification and submittal assistance. Get the assurance of the... [See More]

  • Connection Description: Threaded; Socket Weld
  • Maximum Pressure: 200.00
  • Valve Size: 0.25 to 4.00
  • Actuation: Manual
Forged Steel Valve -- LD 007-FST
from Xiamen Landee Industries Co., Ltd.

Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST. Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm). Pressure: from ANSI class 150 to... [See More]

  • Connection Description: Threaded; Butt Weld; Socket Weld; Flanged
  • Maximum Pressure: 150.00 to 2500.00
  • Valve Size: 0.12 to 2.50
  • Actuation: Manual
PVC Type II Gate Valves -- 19242
from U.S. Plastic Corporation

Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II construction. EPDM o'rings. Inside... [See More]

  • Connection Description: Threaded
  • Material Of Construction: PVC
  • Valve Size: 0.75
Extended Body Bellows Seal Gate Valves
from Velan, Inc.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Long cycle life bellows (3000 cycles): Gr. 321 (stainless) for Class 800, Gr. 321 or Inconel for Class 1500, and Hastelloy C for chlorine service. [See More]

  • Connection Description: Threaded; Socket Weld; Threaded, Socket weld
  • Media: Steam
  • Valve Size: 0.50 to 2.00
  • Agency: ASME
Ball Valve -- 122448091 [174A3/8 from NIBCO INC.]
from Radwell International

STEM GATE VALVE 3/8" PIPE, CLASS 300, THREADED BRONZE ALLOY SOLID WEDGE RISING 600 WOG, 300 WSP, UNION BONNET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded; Union
Bronze Gate Valves
from NIBCO INC.

Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make... [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 200.00 to 250.00
  • Valve Size: 0.25 to 4.00
  • Actuation: Manual
Extended Body Gate Valves
from Velan, Inc.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. TWO TYPES: • This valve is available with an extended body or an integrally reinforcedextended body (IREB). • Extended body gate valves have a welded... [See More]

  • Connection Description: Threaded; Socket Weld; Threaded, Socket weld
  • Media: Steam
  • Valve Size: 0.50 to 2.00
  • Agency: ASME
Ball Valve -- 198052201
from Radwell International

DISCONTINUED BY MANUFACTURER, THREADED GATE VALVE, BRASS BODY, NON-RISING STEM, 1/4 INCH PORT SIZE, 18 NPT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Material Of Construction: Brass / Bronze
Bronze Gate Valves - Irrigation
from NIBCO INC.

High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from failure due to corrosion or dezincification. These valves offer consistent wall thickness and exact... [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 200.00 to 250.00
  • Valve Size: 0.25 to 3.00
  • Actuation: Manual
Gate Valves
from Velan, Inc.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • A compact but extremely sturdy design for high pressure-temperature service. • Solid CoCr alloy wedge (optional) ensures low friction and long... [See More]

  • Connection Description: Threaded; BoltFlange; Socket Weld; Threaded, Socket weld, Flanged
  • Media: Water
  • Valve Size: 0.25 to 2.00
  • Agency: ASME
Ball Valve -- 55546326 [T-134 from NIBCO INC.]
from Radwell International

DISCONTINUED BY MANUFACTURER, GATE VALVE, 1-1/2INCH THREADED, BRONZE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
Socket Weld/threaded Gate Valves
from Velan, Inc.

API 603 corrosion-resistant stainless steel gate, globe and swing check valves. Features and benefits. • Wall thickness to ASME B16.34. • Precision, high quality investment castings. [See More]

  • Connection Description: Threaded; Socket Weld; Socket weld, Threaded
  • Agency: ASME
  • Valve Size: 0.50 to 2.00
Butterfly Valve -- 147386518 [NL2H00D from NIBCO INC.]
from Radwell International

2" PIPE, CLASS 300, THREADED BRONZE ALLOY SOLID WEDGE RISING STEM GATE VALVE 600 WOG, 300 WSP, UNION BONNET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded; Union
Butterfly Valve -- 182536254 [103-307G from Jomar Valve]
from Radwell International

LEAD FREE BRASS GATE VALVENON-RISING STEMTHREADED CONNECTION200 WOG. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Material Of Construction: Brass / Bronze
Control Valve -- 100049856
from Radwell International

GATE VALVE, 1IN, THREADED, BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Material Of Construction: Brass / Bronze
Control Valve -- 127287185
from Radwell International

GATE VALVE, THREADED, 1 INCH, 200 PSI . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
Control Valve -- 127753636
from Radwell International

3/8 ” GATE VALVE, FULL PORT, CAST BRASS, NON-RISING STEM, THREADED BONNET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Material Of Construction: Brass / Bronze
Control Valve -- 182538410 [103-308G from Jomar Valve]
from Radwell International

GATE VALVE, NON-RISING, STEMTHREADED CONNECTION, 2 INCH CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded