Metal Seated Gate Valves

9 Results
Parallel Slide Gate Seat-Protected Valves -- IsoTech®
from ValvTechnologies, Inc.

IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water isolation applications,... [See More]

  • Valve Size: 4.00 to 36.00
  • Connection Description: Butt Weld
  • Actuation: Manual
  • Material Of Construction: Stainless Steel; Steel; Exotic Metal (optional feature)
Forged Stainless Steel Gate Valve -- Model 1"
from Sharpe Valves

Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld [See More]

  • Valve Size: 1.00
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
  • Actuation: Manual
  • Material Of Construction: Stainless Steel
Butt Weld End Gate Valve -- ZTS
from KSB AG

Design. Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas,... [See More]

  • Valve Size: 1.97 to 31.50
  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 8702.26
  • Connection Description: Butt Weld
Cast Gate Valve -- SICCA 150-600 GTC
from KSB AG

Design. Cast gate valve to API 600 with bolted bonnet. Outside screw and. yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. [See More]

  • Valve Size: 1.97 to 23.62
  • Actuation: Manual; Electric (optional feature)
  • Maximum Pressure: 1508.39
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Cast Gate Valve -- SICCA 900-2500 GTC
from KSB AG

Design. Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34. Butt weld ends... [See More]

  • Valve Size: 1.97 to 15.75
  • Actuation: Manual; Electric (optional feature)
  • Maximum Pressure: 6367.16
  • Connection Description: Butt Weld
Die-forged Gate Valve -- SICCA 800-1500 GTF
from KSB AG

Design. Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line connection: threaded NPT (F)... [See More]

  • Valve Size: 0.59 to 1.97
  • Actuation: Manual
  • Maximum Pressure: 3829.00
  • Connection Description: Threaded (optional feature); Socket Weld (optional feature)
Flanged or Weld End Gate Valve -- AKG-A/AKGS-A
from KSB AG

Design. Flanged or weld end gate valve with pressure seal bonnet, forged or welded body, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steelor stellite. Applications. In industrial plants, power stations, process engineering and... [See More]

  • Valve Size: 3.15 to 11.81
  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 2320.60
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Flanged or Weld End Gate Valve -- STAAL 100 AKD/AKDS
from KSB AG

Design. Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel or stellite. Applications. In industrial plants, power stations, process... [See More]

  • Valve Size: 1.97 to 19.69
  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 1450.38
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)
Flanged or Weld End Gate Valve -- STAAL 40 AKD/AKDS
from KSB AG

Design. Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel. Applications. In industrial plants, power stations, process engineering... [See More]

  • Valve Size: 1.97 to 31.50
  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Maximum Pressure: 580.15
  • Connection Description: BoltFlange (optional feature); Butt Weld (optional feature)