Hot Water Gate Valves

6 Results
SS Lug Style Knife Gate Valve -- Series 20
from BI-TORQ® Valve Automation

The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper. Chemical Plants. Food and Beverage. [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Specialty Corrosive; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 24.00
  • Actuation: Manual (optional feature); Electric (optional feature); Pneumatic (optional feature); Gear Operated
Butt Weld End Gate Valve -- ZTS
from KSB AG

Design. Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
  • Maximum Pressure: 8702.26
  • Valve Size: 1.97 to 31.50
  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
Gate Valves -- Class -150,300, 900, 2500, 4500 available
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied through their Phonix or... [See More]

  • Media: Water; Hot Water; Gas; Steam; For chemical plants, petrochemical plants and offshore power plants
  • Actuation: Manual; Mechanical; Electric; Pneumatic (optional feature)
  • Valve Size: 0.50 to 30.00
  • Connection Description: Threaded; BoltFlange; Socket Weld
Cast Gate Valve -- SICCA 150-600 GTC
from KSB AG

Design. Cast gate valve to API 600 with bolted bonnet. Outside screw and. yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
  • Maximum Pressure: 1508.39
  • Valve Size: 1.97 to 23.62
  • Actuation: Manual; Electric (optional feature)
Cast Gate Valve -- SICCA 900-2500 GTC
from KSB AG

Design. Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34. Butt weld ends... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Steam; Non-Aggressive Fluids
  • Maximum Pressure: 6367.16
  • Valve Size: 1.97 to 15.75
  • Actuation: Manual; Electric (optional feature)
Wafer-type Knife Gate Valve -- HERA BD
from KSB AG

Design. Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating. Applications. In industrial plants, waste water and process engineering, food industry. For water, waste water and... [See More]

  • Media: Water; Hot Water; Cold Water  ; Wastewater; Solid-Laced Fluids
  • Maximum Pressure: 145.04
  • Valve Size: 1.97 to 47.24
  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)