Butt Weld Gate Valves

15 Results
Parallel Slide Gate Seat-Protected Valves -- IsoTech®
from ValvTechnologies, Inc.

IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water isolation applications,... [See More]

  • Connection Description: Butt Weld
  • Actuation: Manual
  • Valve Size: 4.00 to 36.00
  • Material Of Construction: Stainless Steel; Steel; Exotic Metal (optional feature)
Bolted Bonnet Bellows Seal Flexible Wedge Gate Valves
from Velan, Inc.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]

  • Connection Description: Butt Weld; Butt weld
  • Media: Water
  • Valve Size: 2.50 to 6.00
  • Agency: ASME
Gate Valves for Gas Supply Applications
from AVK International A/S

AVK gate valves are designed with built-in safety in every detail and with full traceability of vital valve components. The wedge is fully vulcanized with AVK ’s own oil and gas resistant NBR rubber compound. It features an outstanding durability due to the ability of the rubber to regain its... [See More]

  • Connection Description: BoltFlange; Butt Weld
  • Actuation: Manual
  • Valve Size: 2.00 to 36.00
  • Material Of Construction: Ductile Iron
Cast Full Port Gate Valves -- Pressure Class 150-900
from Cooper Valves

Designed with care and cast with unrelenting quality, COOPER ® Valves cast gate valves are the strong first choice for a host of demanding situations. They are multi-turn valves typically used as a stop valve or isolation valve in either fully open or fully closed positions. The COOPER ®... [See More]

  • Connection Description: BoltFlange; Butt Weld; Socket Weld; RFF BW RTJ SW SE
  • Maximum Pressure: 285.00 to 2220.00
  • Valve Size: 0.50 to 36.00
  • Actuation: Manual
API 6D Gate Valve -- LD 017-PSG
from Xiamen Landee Industries Co., Ltd.

API, ANSI, BS, DIN, JIS Parallel Slide Gate Valves. Model Number: LD 017-PSG. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 to 36 inches (DN15mm - DN900mm). Pressure: from ANSI class 150 to 600 (PN1.6 - 10MPa). Applicable Temperature:... [See More]

  • Connection Description: Butt Weld; Flanged
  • Maximum Pressure: 150.00 to 600.00
  • Valve Size: 0.50 to 36.00
  • Actuation: Manual
Pressure Relief Valve -- PRV-WW-316-1
from Lumaco Sanitary Valves

Designed to meet the changing needs of the process industry, the new Series 3 Pressure Relief valve is a full-bore self-draining device ranging in size from 1" - 4". Available in manual and actuated models. The Series 3 valves have a tamper-proof pressure setting mechanism which can be adjusted... [See More]

  • Connection Description: Butt Weld; Weld Ends
  • Actuation: Manual; Pneumatic (optional feature)
  • Valve Size: 1.00
  • Material Of Construction: Stainless Steel
Butt Weld End Gate Valve -- ZTS
from KSB AG

Design. Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas,... [See More]

  • Connection Description: Butt Weld
  • Maximum Pressure: 8702.26
  • Valve Size: 1.97 to 31.50
  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
Bolted Bonnet Flexible Wedge Gate Valves
from Velan, Inc.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]

  • Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
  • Media: Water
  • Valve Size: 2.00 to 24.00
  • Agency: ASME
Forged Steel Gate Valve -- LD 007-FST1
from Xiamen Landee Industries Co., Ltd.

Forged Steel Gate Valves, Available from 3/8 to 2 Inches Sizes, Class 800 to 2500. Model Number: LD 007-FST1. Key Specifications/Special Features:  . Size: 3/8 to 2 inches. Rating: 800 to 2,500lb. Design: API602, ANSI B16.34, BS5352, GB/T12224, GB/T12228, GB/T12234. Socket welding end: ANSI... [See More]

  • Connection Description: Butt Weld; Socket Weld; Flange
  • Maximum Pressure: 800.00 to 2500.00
  • Valve Size: 0.38 to 2.00
  • Actuation: Manual
Cast Gate Valve -- SICCA 900-2500 GTC
from KSB AG

Design. Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34. Butt weld ends... [See More]

  • Connection Description: Butt Weld
  • Maximum Pressure: 6367.16
  • Valve Size: 1.97 to 15.75
  • Actuation: Manual; Electric (optional feature)
Bolted Bonnet Parallel Slide Gate Valves
from Velan, Inc.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]

  • Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
  • Media: Steam
  • Valve Size: 2.00 to 24.00
  • Agency: ASME
Forged Steel Valve -- LD 007-FST
from Xiamen Landee Industries Co., Ltd.

Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST. Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm). Pressure: from ANSI class 150 to... [See More]

  • Connection Description: Threaded; Butt Weld; Socket Weld; Flanged
  • Maximum Pressure: 150.00 to 2500.00
  • Valve Size: 0.12 to 2.50
  • Actuation: Manual
Weld End Gate Valve -- ZTN
from KSB AG

Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications. Reactor cooling, safety feed, feed water, live steam, cleaning and condensate systems. Overview of technical data. [See More]

  • Connection Description: Butt Weld
  • Maximum Pressure: 3045.79
  • Valve Size: 1.97 to 27.56
  • Actuation: Electric (optional feature); Pneumatic (optional feature)
Cast Steel Bellows Seal Gate
from Velan, Inc.

Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits. • Long cycle life bellows (2000 cycles) in Gr. 321 (stainless), Inconel for special applications, (may be replaced with Monel trim to resist corrosion or... [See More]

  • Connection Description: BoltFlange; Butt Weld; Flanged, Butt weld
  • Media: Steam
  • Valve Size: 2.00 to 12.00
  • Agency: ASME
Gate Valve 900LBS 18 inc A216 WCB -- LD 001C-GT8
from Xiamen Landee Industries Co., Ltd.

Gate Valve, 900LBS 18", A216 WCB, with Gear Operator. LD 001C-GT8. Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel. Manufacturing standards: API, ANSI, BS, DIN and JIS. Size range: 1/2 to 48 inches (DN15 to 1,200mm). Pressure: PN1.6 to 42MPa. [See More]

  • Connection Description: Butt Weld; Wafer, Flanged
  • Actuation: Manual
  • Valve Size: 0.50 to 48.00
  • Material Of Construction: Stainless Steel; Steel