Bolt Flange Gate Valves

60 Results
Gate Valves -- Resilient Seated Gate Valves C515/C509
from McWane Plant and Industrial

Features & Benefits. Enhance your pipeline efficiency with our resilient seated gate valve —designed for compact installations without compromising performance. Engineered with a ductile iron body and a fully encapsulated EPDM rubber seat, this valve ensures tight sealing, corrosion... [See More]

  • Connection Description: BoltFlange; Non-rising stem: FLG, MJ, FLG x MJ, MJ x Tap Outside Stem & Yoke: FLG
  • Actuation: Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
  • Valve Size: 2.00 to 54.00
Gate Valves -- Rotating Double Disc Gate Valves
from McWane Plant and Industrial

Features & Benefits. Rotating Disc Creates a Different Seating Position Each Time the Valve Is Closed - Adds years of operation without maintenance or replacement. Self-Cleaning Seat - Deposits are removed in travel, so nothing builds up on the seat surface that could cause leaks. Discs are free... [See More]

  • Connection Description: BoltFlange; NRS or OS&Y, (FLG, MJ)
  • Agency: NSF
  • Valve Size: 3.00 to 108.00
Gate Valves -- Solid Wedge Gate Valve
from McWane Plant and Industrial

Features & Benefits. Our Solid Wedge Gate Valves are available in both NRS and OS &Y bonnet configuration options. Both styles are available with Flanged ends and MJ ends in nominal pipe sizes 3 ” through 48 ” NPS. Available with hand wheels, operating nuts and when required,... [See More]

  • Connection Description: BoltFlange; NRS or OS&Y, (FLG, MJ)
  • Valve Size: 3.00 to 48.00
14"-24" Resilient Wedge Gate Valves with Flanged Ends
from American Cast Iron Pipe Company

Product Description. AMERICANs 14"-24" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages Over... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 250.00
  • Valve Size: 14.00 to 24.00
  • Material Of Construction: Ductile Iron
Premium Wedge Gate Valves -- DSI-WG Series
from Assured Automation

DSI-WG Wedge Gate Valves from Assured Automation are designed and manufactured to ensure leakage of less than 100 ppm (parts per million) of volatile organic compounds (VOC). These valves have standard features that are considered special options from most manufacturers. That is the reason that... [See More]

  • Connection Description: BoltFlange; ANSI 150#
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 12.00
  • Actuation: Manual
Cast Full Port Gate Valves -- Pressure Class 150-900
from Cooper Valves

Designed with care and cast with unrelenting quality, COOPER ® Valves cast gate valves are the strong first choice for a host of demanding situations. They are multi-turn valves typically used as a stop valve or isolation valve in either fully open or fully closed positions. The COOPER ®... [See More]

  • Connection Description: BoltFlange; Butt Weld; Socket Weld; RFF BW RTJ SW SE
  • Maximum Pressure: 285.00 to 2220.00
  • Valve Size: 0.50 to 36.00
  • Actuation: Manual
Flanged Blast Gate Valve -- 3FBGPH
from Tate-Jones, Inc.

The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position by a choice of operating mechanisms. [See More]

  • Connection Description: BoltFlange; Flange
  • Actuation: Manual
  • Valve Size: 3.00
  • Material Of Construction: Cast Iron; Stainless Steel (optional feature); Steel (optional feature)
Gate Valves -- Model-1 Flanged End 285 MOP
from Kerotest Manufacturing Corp.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 285.00
  • Valve Size: 2.00 to 16.00
  • Actuation: Manual
Knife Gate Valves -- Pneumatic, Slurry
from Red Valve Company, Inc.

Red Valve's Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate provides long-term abrasion resistance under high-cycle conditions. The valve self-cleans each time it is cycled and is... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 150.00
  • Valve Size: 3.00 to 72.00
  • Actuation: Electric; Pneumatic; Hydraulic
Cast Iron Valves
from KITZ Corporation of America

KITZ offers cast iron valves cast at KITZ's in-house foundry. KITZ's cast iron valves boast high casting quality based on our long years of manufacturing experience and our unique production technology [See More]

  • Connection Description: BoltFlange
  • Material Of Construction: Cast Iron
Wafer-type Knife Gate Valve -- HERA BD
from KSB AG

Design. Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating. Applications. In industrial plants, waste water and process engineering, food industry. For water, waste water and... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 145.04
  • Valve Size: 1.97 to 47.24
  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
Gate Valves for Fire Protection Applications
from AVK International A/S

AVK resilient seated gate valves are designed with a fully vulcanized rubber wedge and a lot of unique features ensuring optimum perfomance and high durability. We offer flanged gate valves in OS &Y design and with pin indicator as well as grooved end valves with pin indicator. UL/FM and VdS... [See More]

  • Connection Description: BoltFlange
  • Actuation: Manual; Mechanical
  • Valve Size: 2.00 to 16.00
  • Material Of Construction: Ductile Iron
Cast Iron Gate Valve -- LD 001C-GT01
from Xiamen Landee Industries Co., Ltd.

Cast Iron Gate Valves with International Standards, Made of Cast Iron. Model Number: LD 001C-GT01. Key Specifications/Special Features: Sizes: 2 to 12 inches/DN50 to 300. Pressure: PN10 to PN16. Design dtandard: DIN 3352. Working temperatures: 80 to 100 °C. Materials: WCB, LCB, CF8, CF8M, CF3,... [See More]

  • Connection Description: BoltFlange; DN50 to DN300
  • Maximum Pressure: 150.00 to 232.00
  • Valve Size: 2.00 to 12.00
  • Actuation: Manual
Gate Valves -- Class -150,300, 900, 2500, 4500 available
from Curtiss-Wright, Valve Group

Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied through their Phonix or... [See More]

  • Connection Description: Threaded; BoltFlange; Socket Weld
  • Actuation: Manual; Mechanical; Electric; Pneumatic (optional feature)
  • Valve Size: 0.50 to 30.00
  • Material Of Construction: Stainless Steel; Steel; Exotic Metal
Blast Gate
from Koger Air Corporation

10-gauge steel in sizes 4" to 24", larger sizes available. ; 4" to 20" manual operated blast gates are normally in stock. ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Provides a more positive seal than cut-offs. ; Works efficiently with positive or... [See More]

  • Connection Description: BoltFlange
  • Material Of Construction: Aluminum (optional feature); Stainless Steel (optional feature); Steel
  • Actuation: Manual (optional feature); Electric (optional feature); Pneumatic (optional feature)
  • Media: Air; Powder Solids
Rotary Valves: Feeding and Metering -- Slide Gate Series
from ACS Valves

Features & Benefits: Designed for gravity-flow applications; variable slide gate actuation settings enable partial material flow, as well as full-open or closed settings. Available in 2 heights of 4"H or 5"H, and 9 square-flange sizes from 6" to 24". Carbon steel fabricated frame construction... [See More]

  • Connection Description: BoltFlange
  • Material Of Construction: Stainless Steel (optional feature); Steel
  • Actuation: Manual; Electric (optional feature); Pneumatic (optional feature)
  • Media: Powder Solids
All-Metal Gate Valve -- Series 481
from VAT, Inc.

All-metal gate valves with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Available with manual actuator or with extended or compact double acting pneumatic actuator. Bakeable to 300 °C in open and closed position. Self-locking in closed position. [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 29.01
  • Valve Size: 0.62 to 10.00
  • Actuation: Manual; Pneumatic
SS Lug Style Knife Gate Valve -- Series 20
from BI-TORQ® Valve Automation

The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper. Chemical Plants. Food and Beverage. [See More]

  • Connection Description: BoltFlange; ANSI 150 B16.5, PN10
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 24.00
  • Actuation: Manual (optional feature); Electric (optional feature); Pneumatic (optional feature); Gear Operated
Bellows Seal Gate Valves
from Velan, Inc.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Long cycle life bellows (3000 cycles): Designed and qualification tested for high pressure/temperature service. • Bellows monitoring port... [See More]

  • Connection Description: Threaded; BoltFlange; Socket Weld; Threaded, Socket weld, Flanged
  • Media: Water; Wastewater
  • Valve Size: 0.50 to 2.00
  • Agency: ASME
Big Blow™
from B+E - Stainless Valve Company

Excellent performance with an absolute minimum of maintenance. This valve is built rugged enough to withstand almost any problem related to the batch pulp digesters. [See More]

  • Connection Description: BoltFlange; Flange Mounting
  • Maximum Pressure: 300.00
  • Valve Size: 6.00
  • Actuation: Pneumatic
14"- 36" Double-disc Nrs Gate Valves - FL. X FL.
from Mueller Company

Catalog number –. A-2361-20 Mechanical joint ends (with accessories unassembled). A-2361-23 Mechanical joint ends (less accessories). A-2361-25 Mechanical joint ends (with transition gaskets accessories unassembled). • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 150.00 to 300.00
  • Valve Size: 14.00 to 36.00
  • Actuation: Manual
Ductile and Alloy Iron Gate Valves
from NIBCO INC.

Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. 125 psi/8.6 bar... [See More]

  • Connection Description: BoltFlange; Tube Fitting; Socket Weld
  • Maximum Pressure: 250.00 to 300.00
  • Valve Size: 2.00 to 16.00
  • Actuation: Manual
Fabricated Slide Gates
from Rotolok Valves, Inc.

Although Rotolok manufactures a stock range of round and square outlet valves 165, 215, 265, 320, 370 and 420mm, mainly to match Screw Conveyor outlets, a full range of standard and heavy duty valves are made in versions: manual, rack and pinion, single and double pneumatic and motorised in sizes up... [See More]

  • Connection Description: BoltFlange
  • Actuation: Manual (optional feature); Electric (optional feature); Pneumatic
  • Valve Size: 6.00 to 16.50
  • Material Of Construction: Stainless Steel
14"-24" Resilient Wedge Gate Valves with Flanged x Mechanical Joint Ends
from American Cast Iron Pipe Company

Product Description. AMERICANs 14"-24" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages Over... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 250.00
  • Valve Size: 14.00 to 24.00
  • Material Of Construction: Ductile Iron
Knife Gate Valves -- Series G Large Diameter
from Red Valve Company, Inc.

Red Valve manufactures the Series G in line sizes up to 144 inches for large-diameter pipeline installations. Large Series G valves are constructed similarly to smaller valves but feature a fabricated carbon steel body as opposed to cast iron. All wetted parts of the valve are still stainless steel,... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 150.00
  • Valve Size: 30.00 to 144.00
  • Actuation: Manual; Electric (optional feature)
Gate Valves for Gas Supply Applications
from AVK International A/S

AVK gate valves are designed with built-in safety in every detail and with full traceability of vital valve components. The wedge is fully vulcanized with AVK ’s own oil and gas resistant NBR rubber compound. It features an outstanding durability due to the ability of the rubber to regain its... [See More]

  • Connection Description: BoltFlange; Butt Weld
  • Actuation: Manual
  • Valve Size: 2.00 to 36.00
  • Material Of Construction: Ductile Iron
Cast Steel Gate Valve, API 600, 28 Inch, 150 LB -- LD 14 CSGV 02
from Xiamen Landee Industries Co., Ltd.

China Cast Steel Gate Valve Manufacturer Landee Provides Cast Steel Flanged Gate Valves, ASTM A216 WCB, Raised Face, 28 Inch, API 600, 150 LB, Gear. [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 150.00
  • Valve Size: 28.00
  • Actuation: Mechanical
All-Metal Gate Valve -- Series 482
from VAT, Inc.

All-metal gate valves with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Available with manual actuator or with extended or compact double acting pneumatic actuator. Bakeable to 300 °C in open and closed position. Self-locking in closed position. [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 29.01
  • Valve Size: 2.50 to 6.00
  • Actuation: Manual; Pneumatic
Wafer Style Knife Gate Valve -- Series 10
from BI-TORQ® Valve Automation

The SERIES 10 knife gate is a uni-directional wafer valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper. Chemical Plants. Food and Beverage. Mining. Wastewater... [See More]

  • Connection Description: BoltFlange; ANSI 150, PN10
  • Maximum Pressure: 30.00 to 150.00
  • Valve Size: 2.00 to 48.00
  • Actuation: Manual
Cast Steel Bellows Seal Gate
from Velan, Inc.

Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits. • Long cycle life bellows (2000 cycles) in Gr. 321 (stainless), Inconel for special applications, (may be replaced with Monel trim to resist corrosion or... [See More]

  • Connection Description: BoltFlange; Butt Weld; Flanged, Butt weld
  • Media: Steam
  • Valve Size: 2.00 to 12.00
  • Agency: ASME
Big Knife™
from B+E - Stainless Valve Company

Big Knife ™ valves are a development to bridge the gap between the typical knife-gate valves, which are often called throwaway valves with all their many technical disadvantages, and the more expen­sive Stargate-O-Port valves, with some of the advantages of the O-port valves. When knife-gate... [See More]

  • Connection Description: BoltFlange; Flange Mounting
  • Maximum Pressure: 300.00
  • Valve Size: 6.00
  • Material Of Construction: Stainless Steel
14"- 36" Double-disc Nrs Gate Valves - Standard M.J. X M.J.
from Mueller Company

bull; Catalog number – A-2361-6 flanged ends. • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL. Listed, FM Approved, and certified to ANSI/NSF 61 & 372. • Flanged end drilling complies with ANSI B16.42 Class... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 150.00 to 300.00
  • Valve Size: 14.00 to 36.00
  • Material Of Construction: Cast Iron
14"-48" Resilient Wedge Gate Valves with Flanged x Mechanical Joint Ends - Spur Gear Actuator
from American Cast Iron Pipe Company

Product Description. AMERICANs 14"-48" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages Over... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 250.00
  • Valve Size: 14.00 to 48.00
  • Material Of Construction: Ductile Iron
Knife Gate Valves -- Slurry
from Red Valve Company, Inc.

Red Valve's Flexgate valve is designed with a cast iron body or fabricated steel body, stainless steel gate, and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy duty cartridge elastomer slurry seat halves. The cartridge slurry seats are available in various... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 150.00
  • Valve Size: 3.00 to 72.00
  • Actuation: Manual
Gate Valves for Wastewater Applications
from AVK International A/S

The wedge is the heart of a gate valve and the quality of the wedge rubber is crucial for the valve function and durability. AVK wedges are fully vulcanized with AVK ’s rubber compound with outstanding characteristics. The double bonding vulcanization process ensures maximum adhesion of the... [See More]

  • Connection Description: BoltFlange
  • Actuation: Manual; Mechanical (optional feature); Electric (optional feature); Pneumatic (optional feature)
  • Valve Size: 1.50 to 24.00
  • Material Of Construction: Ductile Iron
Gate Valve -- API 600
from Xiamen Landee Industries Co., Ltd.

API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards. Model Number: LD 001C-GT02. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN. Size range (diameter): 1 to 24 inches (DN 25 to 600mm). Pressure: from ANSI class 150 to 2,500... [See More]

  • Connection Description: BoltFlange; DN 25 to 600mm
  • Maximum Pressure: 150.00 to 2500.00
  • Valve Size: 1.00 to 24.00
  • Actuation: Manual
Control Gate Valve -- Series 642
from VAT, Inc.

Control gate valves with stepper motor for controlling and isolation. A valve in combination with an adaptive pressure controller PM4/5 is a pressure control system. [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 17.40 to 29.01
  • Valve Size: 6.00 to 16.00
  • Actuation: Electric
Cryogenic Gate Valves
from Velan, Inc.

Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits. All basic design features of Velan cast steel gate valves are adapted to special service conditions at cryogenic temperatures. ADDITIONAL DESIGN FEATURES: •... [See More]

  • Connection Description: BoltFlange; Butt Weld; Butt weld, Flanged
  • Agency: ASME
  • Valve Size: 2.00 to 48.00
Big Screen™
from B+E - Stainless Valve Company

Stop production, take flanges loose, drop pipes and replace screens is a frequent task. Big Screen ™ will reduce the down time for maintenance purposes. An example for the application of such a Big Screen ™ is the vent on a steaming vessel. There are other possible applications like a... [See More]

  • Connection Description: BoltFlange; Flange Mounting
  • Material Of Construction: Stainless Steel; Steel
  • Valve Size: 2.00 to 72.00
  • Media: Steam
30" & 36" Double-disc Nrs Gate Valves - Standard FL. X M.J.
from Mueller Company

bull; Catalog number –. A-2361-16 mechanical joint x flanged ends (with accessories unassembled). A-2361-19 mechanical joint x flanged ends (less accessories). • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 150.00 to 300.00
  • Valve Size: 30.00 to 36.00
  • Material Of Construction: Cast Iron
2"-12" Resilient Wedge Gate Valves with Flanged Ends
from American Cast Iron Pipe Company

Product Description. The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is furnished in configurations... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 250.00
  • Valve Size: 2.00 to 12.00
  • Material Of Construction: Ductile Iron
Storm Water Knife Gate Valves -- Series DX Slurry Knife Gate
from Red Valve Company, Inc.

Red Valve's Series DX Slurry Knife Gate Valve is recognized as the most durable and user friendly knife valve designed for difficult slurry applications. Each time the valve strokes, the Series DX Valve is designed to discharge a small amount of slurry out of the valve, which keeps the gate path and... [See More]

  • Connection Description: BoltFlange
  • Actuation: Manual
  • Valve Size: 3.00 to 42.00
  • Material Of Construction: Cast Iron; Steel (optional feature)
Slide & Gate Valves for Wastewater Applications
from AVK International A/S

AVK knife gate valves embody user requests for a valve which functions well under harsh conditions. The wafer/lug knife gate valves are bi-directional with full and plain bore. The protected sealings and high-quality materials bring about a great performance and a long service life. The valves are... [See More]

  • Connection Description: BoltFlange
  • Actuation: Manual; Mechanical (optional feature); Electric (optional feature); Pneumatic (optional feature)
  • Valve Size: 2.00 to 24.00
  • Material Of Construction: Ductile Iron
Gate Valve for Gas Analysis w/ Orifice -- Series 010
from VAT, Inc.

Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves. Pressure reduction of the process gas by means of two bypass valves with orifice. Analysis of the residual gases at base pressure with the gate valve... [See More]

  • Connection Description: BoltFlange
  • Material Of Construction: Stainless Steel
  • Actuation: Manual; Pneumatic
  • Media: Gas
Flanged Gate Valves (API 603)
from Velan, Inc.

API 603 corrosion-resistant stainless steel gate, globe and swing check valves. Features and benefits. • Wall thickness to ASME B16.34. • Optional integral CoCr alloy hardfaced seat available for longer service life. [See More]

  • Connection Description: BoltFlange; Flanged
  • Agency: ASME
  • Valve Size: 0.50 to 24.00
Stargate O-Port™
from B+E - Stainless Valve Company

The main characteristic of this type of valve, also called slide-gate valve or through-port valve is the well-guided blade passing through both ends of the valve body, having a hole in the middle of the blade. [See More]

  • Connection Description: BoltFlange; Flange Mounting
  • Maximum Pressure: 150.00
  • Valve Size: 2.00
  • Actuation: Manual (optional feature); Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic
D.I. Resilient Wedge Gate Valves - FL. X Fl -- 14"- 54" A-2361
from Mueller Company

bull; Catalog number –. A-2361-6 flanged ends. • Sizes – 14", 16", 18", 20", 24", 30", 36", 42", 48", 54". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard (thru 48"), UL. Listed (thru 24 ”), FM Approved (thru 16"), and certified to ANSI/NSF 61. [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 175.00 to 250.00
  • Valve Size: 14.00 to 54.00
  • Material Of Construction: Ductile Iron
2"-12" Resilient Wedge Gate Valves with Flanged Joint Ends - OS & Y
from American Cast Iron Pipe Company

Product Description. The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is furnished in configurations... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 250.00
  • Valve Size: 14.00 to 16.00
  • Material Of Construction: Ductile Iron
Slide & Knife Gate Valves for Gas Supply Applications
from AVK International A/S

Double faced, internal screw , parallel slide valves designed for gas distribution systems where reliability of operation and completely ef fective closure is essential. Ideal for applications where the valve must remain in the fully open or closed position for long periods yet operate easily on... [See More]

  • Connection Description: BoltFlange; Socket Weld
  • Actuation: Manual
  • Valve Size: 2.00 to 24.00
  • Material Of Construction: Ductile Iron; Steel (optional feature)
Gate Valve for Gas Analysis with Bypass -- Series 010
from VAT, Inc.

Analysis of the residual gases at base pressure with the gate valve open. Very compact. Gate valve: see section «A », Mini UHV gate valves Series 010. Bypass valves exchangeable: type NUPRO with seat made of Kel-F (bakeable to 90 °C), with manual actuator: type SS-4BKT, with... [See More]

  • Connection Description: BoltFlange
  • Material Of Construction: Stainless Steel
  • Actuation: Manual; Pneumatic
  • Media: Gas
Gate Valves
from Velan, Inc.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • A compact but extremely sturdy design for high pressure-temperature service. • Solid CoCr alloy wedge (optional) ensures low friction and long... [See More]

  • Connection Description: Threaded; BoltFlange; Socket Weld; Threaded, Socket weld, Flanged
  • Media: Water
  • Valve Size: 0.25 to 2.00
  • Agency: ASME
D.I. Resilient Wedge Gate Valves - Sl. X FL. -- 14" & 16" A-2361
from Mueller Company

bull; Catalog number –-. A-2361-38 Slip-on † ends with gasket. A-2361-40 Slip-on † ends less gasket. • Sizes – 14", 16". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed,. FM Approved, and certified to ANSI/NSF 61. •... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 250.00
  • Valve Size: 14.00 to 16.00
  • Material Of Construction: Ductile Iron
3"-12" Resilient Wedge Gate Valves with Flanged Joint Ends - Standard NRS with Enclosed Miter Gearing
from American Cast Iron Pipe Company

Product Description. The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is furnished in configurations... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 250.00
  • Valve Size: 3.00 to 12.00
  • Material Of Construction: Ductile Iron
Gate Valve Particle Free -- Series 150
from VAT, Inc.

These gate valves are well suited for vacuum systems requiring extremely low particle count and virtually shock-free operation. Modular design: configurable for vacuum, high vacuum, corrosive processes, etc. [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 14.50
  • Valve Size: 2.50 to 6.00
  • Actuation: Pneumatic
Gate Valves (API 600)
from Velan, Inc.

Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits. • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850 °F (454 °C). • Seat... [See More]

  • Connection Description: BoltFlange; Flanged
  • Media: Water
  • Valve Size: 2.00 to 64.00
  • Agency: ASME
Resilient Wedge Gate Valves - FL. X FL. -- 3”- 12” A-2362
from Mueller Company

bull; Catalog number. A-2362-20 Mechanical joint ends (with accessories unassembled). A-2362-23 Mechanical joint ends (less accessories). A-2362-25 Mechanical joint ends (with transition gaskets accessories unassembled). • Sizes – 3 ”, 4 ”, 6", 8", 10", 12". • Meets or... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 200.00 to 250.00
  • Valve Size: 3.00 to 12.00
  • Material Of Construction: Cast Iron
4"-12" Resilient Wedge Gate Valves with Flanged x Mechanical Joint Ends
from American Cast Iron Pipe Company

Product Description. The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is furnished in configurations... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 250.00
  • Valve Size: 4.00 to 12.00
  • Material Of Construction: Ductile Iron
Gate Valve Particle Free -- Series 152
from VAT, Inc.

These gate valves are well suited for vacuum systems requiring extremely low particle count and virtually shock-free operation. Modular design: configurable for vacuum, high vacuum, corrosive processes, etc [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 14.50
  • Valve Size: 2.50 to 8.00
  • Actuation: Pneumatic
Standard Metal-seated Knife Gate Valves
from Velan, Inc.

Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits. • Designed to handle light slurries, pulp stock and corrosive fluids in process industries. • Meets TAPPI standard TIS 405-8 and MSS SP-81 for wafer-type knife gate valves. •... [See More]

  • Connection Description: BoltFlange; Lug, Flanged
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 24.00
  • Media: Water
Resilient Wedge Gate Valves - FL. X FL. -- 4"- 12" A-2361
from Mueller Company

bull; Catalog number –. A-2361-76 Aqua-Grip ends x flanged ends for DIPS pipe in sizes 4", 6", 8", 10", 12". A-2361-86 Aqua-Grip ends x flanged ends for IPS pipe in sizes 4", 6", 8". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed,. FM Approved, and... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 200.00 to 250.00
  • Valve Size: 4.00 to 12.00
  • Material Of Construction: Cast Iron