Compression Fitting Mixing Valves

2 Results
Control Valve -- 128315525
from Radwell International

MIXING VALVE, HG145, BRONZE, COMPRESSION INLET/OUTLET, 3/8IN INLET/OUTLET SIZE, 230PSI, 2-5/32IN HEIGHT, 5-5/8IN WIDTH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Compression
Tempering Valve -- AMX300
from Honeywell International, Inc.

THERMOSTATIC TYPE. 0.25 GPM FLOW RATE. 7/8 INCH X 3/4 INCH X 3/4 INCH NOMINAL SIZE. ASSE 1017, IAPMO, UPC APPLICABLE STANDARD. DOMESTIC HOT WATER APPLICATION. 33 TO 80 DEG F (COLD), 100 TO 212 DEG F (HOT) TEMPERATURE RATING. MIXING VALVE, COLD WATER TEE FITTING, FLEXIBLE STAINLESS STEEL CONNECTOR,... [See More]

  • Connection Description: Compression; Flare x Female Threaded x Male Threaded
  • Maximum Pressure: 150.00
  • Valve Size: 0.75 to 0.88
  • Media Temperature: 33 to 212