Ductile Iron Mixing Valves
from Victaulic Co. of America
Features a ductile iron valve body and a non-ferrous AMETAL ® DZR brass copper alloy pilot body. Sizes from 2 ½-8" | DN65-DN200. Capable of stabilizing differential pressures up to 116 psi | 800 kPa | 8 bar [See More]
- Primary Material: Ductile Iron
- Maximum Pressure: 116.00
- Valve Size: 2.50 to 8.00
- Connection Description: BoltFlange
from Mueller Steam Specialty
Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with the Mueller Steam Specialty suction diffuser, it constitutes a compact and effective complete pump... [See More]
- Primary Material: Ductile Iron
- Valve Size: 2.00 to 14.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water
- Maximum Pressure: 110.00 to 640.00
from Victaulic Co. of America
Only eccentric grooved end plug valve made specifically for throttling services. Available without handle, with lever operator or gear operator. Sizes from 3 - 12 ″ | DN80 - DN300 [See More]
- Primary Material: Ductile Iron
- Maximum Pressure: 175.00
- Valve Size: 3.00 to 12.00
- Connection Description: Grooved Ends
from Mueller Steam Specialty
Designed for installation in pump discharge grooved end piping systems where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with a Mueller Steam Specialty suction diffuser, it constitutes a compact and effective... [See More]
- Primary Material: Ductile Iron
- Valve Size: 2.00 to 12.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water
- Maximum Pressure: 565.00 to 640.00