Stainless Steel Mixing Valves
from ThermOmegaTech®
Operation. The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into the drain line such that the hot effluent passes over the thermal actuator of the DTV and this thermal actuator controls the... [See More]
- Primary Material: Brass / Bronze (optional feature); Stainless Steel
- Valve Size: 0.50 to 1.00
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 125.00
from ThermOmegaTech®
CircuitSolver ® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver ® Sanitary Flush (CSUSF) valve allows for... [See More]
- Primary Material: Stainless Steel
- Valve Size: 0.50 to 1.00
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 200.00
from ThermOmegaTech®
Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS). Offered in a variety of sizes up to 2 ” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends. Features. Sizes 1/2 ″, 3/4 ″, 1 ″, 1 1/4... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.10 to 3.00
- Media: Water; Potable Water
- Maximum Pressure: 200.00
from ThermOmegaTech®
CircuitSolver ® Union Assembly (CSUA). We have gone one step further by adding isolation valves to either side of the CSU, making it the easiest and most efficient balancing valve to specify and install. Since it balances your system on its own, there are no additional labor costs. It arrives... [See More]
- Primary Material: Stainless Steel
- Valve Size: 0.50 to 1.00
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 200.00
from ThermOmegaTech®
Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]
- Primary Material: Stainless Steel
- Valve Size: 2.00
- Media: Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
- Maximum Pressure: 250.00
from Burkert Fluid Control Systems
The 0330 valve is a direct-acting, media-separated pivoted armature valve. It is available as a 2/2 and 3/2-way variant. As a 3/2-way variant, it can be used as a distributor or mixing valve. Various diaphragm materials and circuit functions are available depending on the actual application. The... [See More]
- Primary Material: Stainless Steel
from Armstrong International
The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop... [See More]
- Primary Material: Stainless Steel
- Valve Size: 0.75 to 1.00
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from Honeywell International, Inc.
THERMOSTATIC TYPE. 0.25 GPM FLOW RATE. 3/4 INCH NOMINAL SIZE. DOMESTIC HOT WATER APPLICATION. 33 TO 80 DEG F (COLD), 100 TO 212 DEG F (HOT) TEMPERATURE RATING. VALVE, TEE, 8 INCH FLEX CONNECTOR INCLUSIONS/FEATURES. BRASS/STAINLESS STEEL BODY MATERIAL. 150 PSI PRESSURE RATING. ADAPTER EXCLUSIONS. [See More]
- Primary Material: Brass / Bronze; Stainless Steel
- Maximum Pressure: 150.00
- Valve Size: 0.75
- Media Temperature: 33 to 212
from Sharpe Valves
Live loaded stem packing, blow out proof stem, available in L or T port [See More]
- Primary Material: Stainless Steel
- Valve Size: 0.25
- Media: Water; Cold Water ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
- Maximum Pressure: 1000.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.59
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
from Victaulic Co. of America
Used in drinking water applications. NSF Certified in accordance with ANSI/NSF 61 to 180 °F | 82 °C and ANSI/NSF 372. Differential pressure options 2 - 32 psi | 13.78 - 220.6 kPa | .15 - 2 bar and 5 - 60 psi | 34 - 414 kPa | 3 - 4 bar. Sizes from ½ - ¾ ” | DN15 - DN20. [See More]
- Primary Material: Stainless Steel
- Valve Size: 0.50 to 0.75
- Media: Water; Potable Water
- Maximum Pressure: 400.00
from Armstrong International
The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.00 to 1.25
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from Honeywell International, Inc.
THERMOSTATIC TYPE. 0.5 GPM FLOW RATE. 1/2 INCH NOMINAL SIZE. ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD. AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT... [See More]
- Primary Material: Brass / Bronze; Stainless Steel
- Maximum Pressure: 7.00
- Valve Size: 0.50
- Media Temperature: 200
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.79
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
from Armstrong International
The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.25
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from Honeywell International, Inc.
THERMOSTATIC TYPE. 0.25 GPM FLOW RATE. 7/8 INCH X 3/4 INCH X 3/4 INCH NOMINAL SIZE. ASSE 1017, IAPMO, UPC APPLICABLE STANDARD. DOMESTIC HOT WATER APPLICATION. 33 TO 80 DEG F (COLD), 100 TO 212 DEG F (HOT) TEMPERATURE RATING. MIXING VALVE, COLD WATER TEE FITTING, FLEXIBLE STAINLESS STEEL CONNECTOR,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel
- Maximum Pressure: 150.00
- Valve Size: 0.75 to 0.88
- Media Temperature: 33 to 212
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.98
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
from Armstrong International
The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop... [See More]
- Primary Material: Stainless Steel
- Valve Size: 2.00 to 2.50
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from Honeywell International, Inc.
THERMOSTATIC TYPE. 0.25 GPM FLOW RATE. 3/4 NOMINAL SIZE. ASSE 1017, IAPMO, UPC APPLICABLE STANDARD. DOMESTIC HOT WATER APPLICATION. 33 TO 80 DEG F (COLD), 100 TO 212 DEG F (HOT) TEMPERATURE RATING. MIXING VALVE, COLD WATER TEE FITTING, FLEXIBLE STAINLESS STEEL CONNECTOR, PROPORTIONAL VALVE, 1/2... [See More]
- Primary Material: Brass / Bronze; Stainless Steel
- Media Temperature: 33 to 212
- Maximum Pressure: 150.00
- Connection Description: FEMALE THREADED X MALE THREADED
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 1.26
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
from Armstrong International
The shear action disc design of the E25S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies installation. The... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.00 to 1.25
- Media: Water; Steam
- Maximum Pressure: 145.00
from Honeywell International, Inc.
22 GPM AT 30 PSI FLOW RATE. 1 INCH NOMINAL SIZE. ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD. APARTMENTS, DOMESTIC WATER, HOTELS, NURSING HOMES, OFFICES, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SCHOOLS, SPACE HEATING, APPLICATION. 200 DEG F TEMPERATURE RATING. ALLEN WRENCH FOR TEMPERATURE... [See More]
- Primary Material: Brass / Bronze; Stainless Steel
- Maximum Pressure: 7.00
- Valve Size: 1.00
- Media Temperature: 200
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 1.57
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 960.00
from Armstrong International
The shear action disc design of the E40S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies installation. The... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.50
- Media: Water; Steam
- Maximum Pressure: 145.00
from Honeywell International, Inc.
THERMOSTATIC TYPE. 2 1/2 INCH NOMINAL SIZE. ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD. 110 TO 150 DEG F TEMPERATURE RATING. UNION/TAILPIECE INCLUSIONS/FEATURES. BRONZE/STAINLESS STEEL BODY MATERIAL. 150 PSI PRESSURE RATING. 2 1/2 INCH FLANGED X 2 1/2 INCH FLANGED END CONNECTION. MX MODEL [See More]
- Primary Material: Brass / Bronze; Stainless Steel
- Maximum Pressure: 150.00
- Valve Size: 2.50
- Media Temperature: 110 to 150
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 1.97
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 240.00
from Armstrong International
The shear action disc design of the E50S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies installation. The... [See More]
- Primary Material: Stainless Steel
- Valve Size: 2.00 to 2.50
- Media: Water; Steam
- Maximum Pressure: 145.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 2.56
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 240.00
from Armstrong International
The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and plant downtime. Valve... [See More]
- Primary Material: Stainless Steel
- Valve Size: 0.75 to 1.00
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 3.15
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 240.00
from Armstrong International
The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and plant downtime. Valve... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.00 to 1.25
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.39
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 960.00
from Armstrong International
The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and plant downtime. Valve... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.50
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.59
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
from Armstrong International
The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and plant downtime. Valve... [See More]
- Primary Material: Stainless Steel
- Valve Size: 2.00 to 2.50
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 145.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.79
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
from Armstrong International
The Brain ® DMC40. DMC40 is a fully Digital Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.00 to 1.50
- Media: Water
- Maximum Pressure: 10.00 to 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.98
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
from Armstrong International
The Brain ® DMC40-40. DMC40-40 is a fully Digital Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.00 to 2.50
- Media: Water
- Maximum Pressure: 10.00 to 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 1.26
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
from Armstrong International
The Brain ® DMC40-40BS. DMC40-40BS is a fully Digital Mixing Center (DMC), with BrainScan ® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.00 to 2.50
- Media: Water
- Maximum Pressure: 10.00 to 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Stainless Steel; Steel
- Valve Size: 1.57
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
from Armstrong International
The Brain ® DMC40BS. DMC40BS is a fully Digital Mixing Center (DMC), with BrainScan ® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.00 to 1.50
- Media: Water
- Maximum Pressure: 10.00 to 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Stainless Steel; Steel
- Valve Size: 1.97
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
from Armstrong International
The Brain ® DMC50. DMC50 is a fully Digial Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.00 to 2.00
- Media: Water
- Maximum Pressure: 10.00 to 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.39
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
from Armstrong International
The Brain ® DMC50BS. DMC50BS is a fully Digial Mixing Center (DMC), with BrainScan ® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.00 to 2.00
- Media: Water
- Maximum Pressure: 10.00 to 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 3.94
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 600.00
from Armstrong International
The Brain ® DMC80. DMC80 is a fully Digital Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.00 to 3.00
- Media: Water
- Maximum Pressure: 10.00 to 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 4.92
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 600.00
from Armstrong International
The Brain ® DMC80-80BS. DMC80-80BS is a fully Digital Mixing Center (DMC), with BrainScan ® - hot water monitoring console, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water... [See More]
- Primary Material: Stainless Steel
- Valve Size: 2.00 to 4.00
- Media: Water
- Maximum Pressure: 10.00 to 150.00
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.39
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 600.00
from Armstrong International
The Brain ® DMC80-80-80. DMC80-80-80 is a fully Digital Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero... [See More]
- Primary Material: Stainless Steel
- Valve Size: 2.00 to 5.00
- Media: Water
- Maximum Pressure: 100.00 to 240.00
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.39
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 960.00
from Armstrong International
The Brain ® DMC80-80-80BS. DMC80-80-80BS is a fully Digital Mixing Center (DMC), with BrainScan ® - hot water monitoring console, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced... [See More]
- Primary Material: Stainless Steel
- Valve Size: 2.00 to 5.00
- Media: Water
- Maximum Pressure: 100.00 to 240.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 0.39
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 750.00
from Armstrong International
The Brain ® DMC80-80. DMC80-80 is a fully Digital Mixing Center (DMC) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.00 to 3.00
- Media: Water
- Maximum Pressure: 10.00 to 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Primary Material: Stainless Steel; Steel
- Valve Size: 0.38
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1950.00
from Armstrong International
The Brain ® DRV40. DRV40 Digital Recirculation Valve (DRV) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand... [See More]
- Primary Material: Stainless Steel
- Maximum Pressure: 10.00 to 150.00
- Media: Water
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.06 to 0.12
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 7500.00
from Armstrong International
The Brain ® DRV40BS. DRV40BS Digital Recirculation Valve (DRV), with BrainScan ® - hot water monitoring control module, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.50
- Media: Water
- Maximum Pressure: 10.00 to 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.39
- Media: Air; Breathable; Compressed Air; Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 240.00
from Armstrong International
The Brain ® DRV40R. DRV40R Digital Recirculation Valve (DRV) designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. DRV40R is supplied with a recirculation return manifold as shown. Digital technology provides enhanced water... [See More]
- Primary Material: Stainless Steel
- Valve Size: 1.00 to 1.50
- Media: Water
- Maximum Pressure: 10.00 to 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit... [See More]
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 0.39
- Media: Air; Breathable; Compressed Air; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; High Purity (optional feature); Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 375.00