Cast Iron Mixing Valves

5 Results
Control Check™ Valves -- 721
from Mueller Steam Specialty

Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with the Mueller Steam Specialty suction diffuser, it constitutes a compact and effective complete pump... [See More]

  • Primary Material: Cast Iron
  • Valve Size: 2.00 to 14.00
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water
  • Maximum Pressure: 110.00 to 640.00
Oventrop Double Regulating and Commissioning Valve -- Series 7890
from Victaulic Co. of America

Valve performs presetting, measuring, isolating, filling and draining system functions. Preset memory position to achieve system balance. Sizes from DN65 – DN300 | 2 ½ – 12 ″. Pressure dependent upon coupling selection. Regional availability, contact Victaulic for details [See More]

  • Primary Material: Cast Iron
  • Valve Size: 2.50 to 12.00
High Capacity Globe Control Valves -- GH Series
from Assured Automation

Description. Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for... [See More]

  • Primary Material: Cast Iron
  • Valve Size: 2.50 to 8.00
  • Media: Water; Hot Water; Cold Water  ; Wastewater
  • Maximum Pressure: 400.00
Electronic Globe Valve -- GF3A-100
from Clark Solutions

Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]

  • Primary Material: Cast Iron
  • Valve Size: 3.00
  • Media: Water; Hot Water; Cold Water  ; Steam
  • Maximum Pressure: 150.00
Condensate Cooler Valve -- CC-12
from Armstrong International

Armstrong ’s Condensate Cooler mixes hot condensate or hot water with a cold water supply to reduce the temperature to acceptable drain temperatures as required by city and state codes. It is a pre-assembled package that is suitable for any plumbing system. When hot condensate or hot water is... [See More]

  • Primary Material: Cast Iron
  • Valve Size: 1.50
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 150.00