Bolt Flange Mixing Valves

21 Results
Precision Globe Control Valves -- GV Series
from Assured Automation

Description. Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for pressure,... [See More]

  • Connection Description: BoltFlange; Butt Weld (optional feature); NPT: 1/2" to 2", Butt Weld: 1/2" to 2"
  • Valve Size: 0.50 to 2.00
  • Media: Water; Hot Water; Cold Water  ; Wastewater
  • Maximum Pressure: 720.00
Flange x Flange, Circuit Balancing Valve
from Grinnell

The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature), positive shutoff, draining, and filling. The Flange-by-Flange Model... [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 235.00
  • Valve Size: 2.50 to 12.00
  • Primary Material: Brass / Bronze
Balancing Ball Valves
from Danfoss A/S

Balancing ball valves are available in DN50-125 in WW or FF connection. Balancing ball valves combine class A shut-off and precise manual balancing functions that are fully independent. Balancing ball valves are specially designed for district heating applications with high temperatures and high... [See More]

  • Connection Description: BoltFlange; Butt Weld
  • Valve Size: 1.97 to 5.91
  • Media: Water; Hot Water
  • Maximum Pressure: 362.59
Electronic Globe Valve -- GF3A-100
from Clark Solutions

Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]

  • Connection Description: BoltFlange; 3" NPT
  • Valve Size: 3.00
  • Media: Water; Hot Water; Cold Water  ; Steam
  • Maximum Pressure: 150.00
Differential Pressure Controller -- TA Series 7PR
from Victaulic Co. of America

Features a ductile iron valve body and a non-ferrous AMETAL ® DZR brass copper alloy pilot body. Sizes from 2 ½-8" | DN65-DN200. Capable of stabilizing differential pressures up to 116 psi | 800 kPa | 8 bar [See More]

  • Connection Description: BoltFlange
  • Maximum Pressure: 116.00
  • Valve Size: 2.50 to 8.00
  • Primary Material: Ductile Iron
Tempering Valve -- MX131
from Honeywell International, Inc.

THERMOSTATIC TYPE. 2 1/2 INCH NOMINAL SIZE. ASSE 1017, CSA (CANADA AND US) APPLICABLE STANDARD. 110 TO 150 DEG F TEMPERATURE RATING. UNION/TAILPIECE INCLUSIONS/FEATURES. BRONZE/STAINLESS STEEL BODY MATERIAL. 150 PSI PRESSURE RATING. 2 1/2 INCH FLANGED X 2 1/2 INCH FLANGED END CONNECTION. MX MODEL [See More]

  • Connection Description: BoltFlange; 2 1/2 INCH FLANGED X 2 1/2 INCH FLANGED
  • Maximum Pressure: 150.00
  • Valve Size: 2.50
  • Media Temperature: 110 to 150
2/2 Way Direct Acting Coaxial Valve -- FK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Valve Size: 0.59
  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
Control Check™ Valves -- 721
from Mueller Steam Specialty

Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with the Mueller Steam Specialty suction diffuser, it constitutes a compact and effective complete pump... [See More]

  • Connection Description: BoltFlange
  • Valve Size: 2.00 to 14.00
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water
  • Maximum Pressure: 110.00 to 640.00
2/2 Way Direct Acting Coaxial Valve -- FK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Valve Size: 0.79
  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
Control Check™ Valves -- 722
from Mueller Steam Specialty

Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with the Mueller Steam Specialty suction diffuser, it constitutes a compact and effective complete pump... [See More]

  • Connection Description: BoltFlange
  • Valve Size: 2.00 to 14.00
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water
  • Maximum Pressure: 110.00 to 640.00
2/2 Way Direct Acting Coaxial Valve -- FK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Valve Size: 0.98
  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Direct Acting Coaxial Valve -- FK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Valve Size: 1.26
  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Direct Acting Coaxial Valve -- FK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Valve Size: 1.57
  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 960.00
2/2 Way Direct Acting Coaxial Valve -- FK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Valve Size: 1.97
  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
2/2 Way Direct Acting Coaxial Valve -- FK 65
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Valve Size: 2.56
  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
2/2 Way Direct Acting Coaxial Valve -- FK 80
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Valve Size: 3.15
  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
2/2 Way Externally Controlled Valve -- FCF 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Valve Size: 3.94
  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 580.15
2/2 Way Externally Controlled Valve -- FCF 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Valve Size: 4.92
  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 580.15
2/2 Way Externally Controlled Valve -- FCF 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Valve Size: 2.56
  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Valve -- FCF 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Valve Size: 3.15
  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Valve -- FCF-K 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Valve Size: 3.94
  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 580.15