Thermally Actuated Mixing Valves

8 Results
Drain Tempering Valve -- DTV
from ThermOmegaTech®

Operation. The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into the drain line such that the hot effluent passes over the thermal actuator of the DTV and this thermal actuator controls the... [See More]

  • Actuation: Thermally
  • Valve Size: 0.50 to 1.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 125.00
Sanitary Flush Thermostatic Balancing Valve -- CircuitSolver® CSUSF
from ThermOmegaTech®

CircuitSolver ® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver ® Sanitary Flush (CSUSF) valve allows for... [See More]

  • Actuation: Thermally
  • Valve Size: 0.50 to 1.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 200.00
Steam-Water Venturi Mixing Valve -- STVM
from ThermOmegaTech®

Product Description. Because of the unique mixing characteristics inside the STVM ® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types of mixers. As a safety feature, the thermal actuator in the valve outlet is designed to turn off... [See More]

  • Actuation: Thermally
  • Valve Size: 1.00
  • Media: Water; Hot Water; Cold Water  ; Steam
  • Maximum Pressure: 150.00
Thermostatic Balancing Valve -- CircuitSolver®
from ThermOmegaTech®

Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS). Offered in a variety of sizes up to 2 ” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends. Features. Sizes 1/2 ″, 3/4 ″, 1 ″, 1 1/4... [See More]

  • Actuation: Thermally
  • Valve Size: 1.10 to 3.00
  • Media: Water; Potable Water
  • Maximum Pressure: 200.00
Thermostatic Balancing Valve Assembly -- CircuitSolver® CSUA
from ThermOmegaTech®

CircuitSolver ® Union Assembly (CSUA). We have gone one step further by adding isolation valves to either side of the CSU, making it the easiest and most efficient balancing valve to specify and install. Since it balances your system on its own, there are no additional labor costs. It arrives... [See More]

  • Actuation: Thermally
  • Valve Size: 0.50 to 1.00
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 200.00
Thermostatic Mixing/Diverting Valve -- ½” M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Actuation: Thermally
  • Valve Size: 0.50
  • Media: Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
  • Maximum Pressure: 350.00
Thermostatic Mixing/Diverting Valve -- 1" M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Actuation: Thermally
  • Valve Size: 1.00
  • Media: Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
  • Maximum Pressure: 250.00
Thermostatic Mixing/Diverting Valve -- 2 M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Actuation: Thermally
  • Valve Size: 2.00
  • Media: Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
  • Maximum Pressure: 250.00