PTFE - Teflon® Mixing Valves
from Clippard
NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]
- Primary Material: PTFE
- Maximum Pressure: 30.00
- Media: Air; Water; Gas; Compatible Fluids
- Number of Ports: 2 to 6
from Arcmed Bio-Chem
What is a Solenoid Operated Flow Selection Valve? Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of each other an accurately defined combined outlet flow can be produced from between 2... [See More]
- Primary Material: PPS; PEEK (optional feature); PTFE
- Valve Size: 0.03 to 0.05
- Media: Aggressive & High-Purity Fluids
- Maximum Pressure: 20.00
from Arcmed Bio-Chem
What is a Solenoid Operated Flow Selection Valve? Flow Selection Valves allow multiple solenoid operated valve elements to be combined into a single, compact unit. Because each element is operated independently of each other an accurately defined combined outlet flow can be... [See More]
- Primary Material: PPS; PEEK (optional feature); PTFE
- Valve Size: 0.03 to 0.08
- Media: Aggressive & High-Purity Fluids
- Maximum Pressure: 10.00 to 20.00