Socket Weld / Solder Mixing Valves
from Honeywell International, Inc.
THERMOSTATIC TYPE. 0.5 GPM FLOW RATE. 1/2 INCH NOMINAL SIZE. UPC, CSA (CANADA AND US), ASSE APPLICABLE STANDARD. DOMESTIC WATER, NURSING HOME, PUBLIC FACILITY, AUTOMATIC FAUCET, RADIANT FLOOR HEATING, SPACE HEATING, COMBO SYSTEM, SOLAR HOT WATER, GREENHOUSE, INDUSTRIAL, PHOTO PROCESSING APPLICATION. [See More]
- Connection Description: Union; Socket Weld; Union Sweat x Union Sweat x Union Sweat
- Maximum Pressure: 150.00
- Valve Size: 0.50
- Media Temperature: 70 to 120
from Bell & Gossett, a xylem brand
The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system... [See More]
- Connection Description: Threaded; Clamp Flange; Union; Socket Weld
- Valve Size: 0.50 to 12.00
- Media: Water; Potable Water
- Primary Material: Brass / Bronze
from Grinnell
The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature), positive shutoff, draining and filling. The Solder-by-Solder Model... [See More]
- Connection Description: Socket Weld
- Maximum Pressure: 235.00
- Valve Size: 0.50 to 2.00
- Primary Material: Brass / Bronze