Steam Mixing Valves

18 Results
3-Way Diverting/Mixing Globe Control Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. SPECIFICATIONS. Body Type. Three-way cast globe valve. Nominal size. 3/4 ’ ’, 1 ’ ’, 1-1/4 ’ ’, 1-1/2 ’ ’, 2 ’ ’, 2-1/2 ’ ’, 3 ’ ’, 4 ’ ’, 5 ’ ’, 6 ’ ’, 8 ’... [See More]

  • Media: Air; Steam
Steam-Water Venturi Mixing Valve -- STVM
from ThermOmegaTech®

Product Description. Because of the unique mixing characteristics inside the STVM ® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types of mixers. As a safety feature, the thermal actuator in the valve outlet is designed to turn off... [See More]

  • Media: Water; Hot Water; Cold Water  ; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 1.00
  • Number of Ports: 3
3-Way Diverting/Mixing Globe Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics. 1. HDT/HMT series is a cage guided 3-way valve, blockage of plug and cage can be reduced due... [See More]

  • Media: Air; Steam
Thermostatic Mixing/Diverting Valve -- ½” M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
  • Maximum Pressure: 350.00
  • Valve Size: 0.50
  • Number of Ports: 3
Pneumatic Mixing Type Control Valves
from Shanghai Thinktank Process Management Co., Ltd

Description. SPECIFICATIONS. Body Type. Three-way cast globe valve. Nominal size. 3/4 ’ ’, 1 ’ ’, 1-1/4 ’ ’, 1-1/2 ’ ’, 2 ’ ’, 2-1/2 ’ ’, 3 ’ ’, 4 ’ ’, 5 ’ ’, 6 ’ ’, 8 ’... [See More]

  • Media: Steam
Thermostatic Mixing/Diverting Valve -- 1" M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
  • Maximum Pressure: 250.00
  • Valve Size: 1.00
  • Number of Ports: 3
Thermostatic Mixing/Diverting Valve -- 2 M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
  • Maximum Pressure: 250.00
  • Valve Size: 2.00
  • Number of Ports: 3
Electronic Globe Valve -- GF3A-100
from Clark Solutions

Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]

  • Media: Water; Hot Water; Cold Water  ; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 3.00
  • Number of Ports: 3
Steam/Water Mixing Valve -- MkII
from Spirax-Sarco

The Mk II Spirax Sarco steam/water mixing valve is designed to provide hot water economically by blending steam and cold water quickly to the required user temperature. The temperature can be changed by turning the adjustment knob. As the valve is not thermostatically controlled in order to maintain... [See More]

  • Media: Water; Cold Water  ; Steam
  • Maximum Pressure: 149.39
  • Valve Size: 0.50 to 1.50
  • Number of Ports: 3
Actuated - Steam/Water Mixers - Emech™ Digital Control Valves -- E25S
from Armstrong International

The shear action disc design of the E25S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies installation. The... [See More]

  • Media: Water; Steam
  • Maximum Pressure: 145.00
  • Valve Size: 1.00 to 1.25
  • Number of Ports: 3
Hydronic Balancing Ball Valve -- HBV
from Watts

Series HBV Hydronic Balancing Ball Valves are used in forced hot water systems. They feature a brass body with solder x solder sweat connections. Working Pressure: 600psi (41 bar) (non-shock) WOG. [See More]

  • Media: Water; Steam
  • Valve Size: 0.50 to 1.00
Steam/Water Mixing Valve -- Thermocirc
from Spirax-Sarco

The thermocirc steam/water mixing valve provides hot water by blending steam and cold water. The temperature is controlled by a thermostatic element. The set temperature can be set by turning the adjustment nut. [See More]

  • Media: Water; Cold Water  ; Steam
  • Maximum Pressure: 362.59
  • Valve Size: 0.50
  • Number of Ports: 2
Actuated - Steam/Water Mixers - Emech™ Digital Control Valves -- E40S
from Armstrong International

The shear action disc design of the E40S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies installation. The... [See More]

  • Media: Water; Steam
  • Maximum Pressure: 145.00
  • Valve Size: 1.50
  • Number of Ports: 3
Purge, Drain and Balancing Valve -- RPVM1
from Watts

Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control water flow through circulation loop. It also serves as a shutoff valve and a drain valve for each zone or loop. [See More]

  • Media: Water; Steam
  • Valve Size: 0.75 to 1.25
Actuated - Steam/Water Mixers - Emech™ Digital Control Valves -- E50S
from Armstrong International

The shear action disc design of the E50S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies installation. The... [See More]

  • Media: Water; Steam
  • Maximum Pressure: 145.00
  • Valve Size: 2.00 to 2.50
  • Number of Ports: 3
Steam/Water Mixing Valve STEAMIX® Series -- 1032
from Armstrong International

Armstrong Single Temperature Hose Stations. Model 1032. Armstrong Single Temperature Hose Stations offer a rugged, heavy duty, industrial grade all stainless steel option for point of use hose attachment and washdown. Armstrong Single Temperature Hose Stations are ideal for installation in hot water... [See More]

  • Media: Water; Hot Water; Cold Water  ; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.75
  • Connection Description: Threaded
Steam/Water Mixing Valve STEAMIX® Series -- 1033
from Armstrong International

Armstrong Single Temperature Hose Stations. Armstrong Single Temperature Hose Stations offer a rugged, heavy duty, industrial grade all stainless steel option for point of use hose attachment and washdown. Armstrong Single Temperature Hose Stations are supplied with a heavy duty washdown hose and a... [See More]

  • Media: Water; Hot Water; Cold Water  ; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.75
  • Connection Description: Threaded
Steam/Water Mixing Valve STEAMIX® Series -- 2030
from Armstrong International

STEAMIX 2030 comprises a STEAMIX Steam/Water Mixing. Valve of brass/stainless steel (SS) construction. STEAMIX 2030 is a steam/water heater and is recommended. for use in various washing machines, vessel filling, container. “top off, ” barrel washing and other similar applications. [See More]

  • Media: Water; Cold Water  ; Steam
  • Maximum Pressure: 150.00
  • Valve Size: 0.75
  • Number of Ports: 3