Gas Mixing Valves

34 Results
Gradient Valves with Hit & Hold Circuit -- NIV-G Series
from Clippard

NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]

  • Media: Air; Water; Gas; Compatible Fluids
  • Number of Ports: 2 to 6
  • Maximum Pressure: 30.00
  • Positions: 2
Thermostatic Mixing/Diverting Valve -- ½” M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
  • Maximum Pressure: 350.00
  • Valve Size: 0.50
  • Number of Ports: 3
Thermostatic Mixing/Diverting Valve -- 1" M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
  • Maximum Pressure: 250.00
  • Valve Size: 1.00
  • Number of Ports: 3
Thermostatic Mixing/Diverting Valve -- 2 M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Media: Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
  • Maximum Pressure: 250.00
  • Valve Size: 2.00
  • Number of Ports: 3
Control Valve -- 165108540 [S-1710 from NIBCO INC.]
from Radwell International

DISCONTINUED BY MANUFACTURER, CIRCUIT BALANCING VALVE, 1-1/2IN PIPE, 200PSI WATER OIL AND GAS, SOLDER END. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Water; Gas
2/2 Way Direct Acting Coaxial Valve -- FK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.59
  • Number of Ports: 2
Diverter Ball Valve -- Model 1"- D84
from Sharpe Valves

3 piece design diverter, bottom entry, live loaded stem 4 Belleville washer [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Maximum Pressure: 1480.00
  • Valve Size: 1.00
  • Number of Ports: 3
Hydraulic Valve -- 159456119 [GR-G03-A1-BK-20 from Nachi America, Inc.]
from Radwell International

BALANCING VALVE, PRESSURE REDUCING AND RELIEF VALVE, GASKET TYPE, CONTROL PORT: A PORT, PRESSURE ADJUSTMENT RANGE 1, 2, EXTERNAL DRAIN (03 SIZE ONLY), WITH HANDLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Gas
2/2 Way Direct Acting Coaxial Valve -- FK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.79
  • Number of Ports: 2
High Performance Ball Valve -- Model 1/2"- 77
from Sharpe Valves

Multiple end connections, lockable handles, L/T port available [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Maximum Pressure: 600.00
  • Valve Size: 0.50
  • Number of Ports: 3
2/2 Way Direct Acting Coaxial Valve -- FK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.98
  • Number of Ports: 2
High Performance Ball Valve -- Model 1/4"- 76
from Sharpe Valves

Live loaded stem packing, blow out proof stem, available in L or T port [See More]

  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
  • Maximum Pressure: 1000.00
  • Valve Size: 0.25
  • Number of Ports: 3
2/2 Way Direct Acting Coaxial Valve -- FK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 1.26
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 960.00
  • Valve Size: 1.57
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 1.97
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 65
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 2.56
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- FK 80
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 3.15
  • Number of Ports: 2
2/2 Way Direct Acting Coaxial Valve -- MK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 960.00
  • Valve Size: 0.39
  • Number of Ports: 2
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.31
  • Number of Ports: 3
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.31
  • Number of Ports: 3
2/2 Way Externally Controlled Valve -- FCF 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 580.15
  • Valve Size: 3.94
  • Number of Ports: 2
2/2 Way Externally Controlled Valve -- FCF 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 580.15
  • Valve Size: 4.92
  • Number of Ports: 2
2/2 Way Externally Controlled Valve -- FCF 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 2.56
  • Number of Ports: 2
2/2 Way Externally Controlled Valve -- FCF 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 3.15
  • Number of Ports: 2
2/2 Way Externally Controlled Valve -- FCF-K 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 580.15
  • Valve Size: 3.94
  • Number of Ports: 2
2/2 Way Externally Controlled Valve -- FCF-K 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 580.15
  • Valve Size: 4.92
  • Number of Ports: 2
2/2 Way Externally Controlled Valve -- VMK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1500.00
  • Valve Size: 0.39
  • Number of Ports: 2
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 600.00
  • Valve Size: 0.39
  • Number of Ports: 3
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 960.00
  • Valve Size: 0.39
  • Number of Ports: 3
Cartridge Valve -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 750.00
  • Valve Size: 0.39
  • Number of Ports: 2
High Pressure Valve - Coaxial -- A 45
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 1950.00
  • Valve Size: 0.38
  • Number of Ports: 2
High Pressure Valve - Lateral -- KBS 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 7500.00
  • Valve Size: 0.06 to 0.12
  • Number of Ports: 2
Lateral Valve -- DRV 12
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Media: Air; Breathable; Compressed Air; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Number of Ports: 3
  • Valve Size: 0.47
  • Positions: 2
PTB / ATEX Certificated Valve -- MK 10 Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Media: Air; Breathable; Compressed Air; Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
  • Maximum Pressure: 0.00 to 240.00
  • Valve Size: 0.39
  • Number of Ports: 2