Balancing Valves Mixing Valves
from DeZURIK, Inc.
DeZURIK Balancing Valves are designed specifically for heating/air conditioning systems in multi-story commercial buildings. Balancing valves provide a means of adjusting and reading the flow in a condenser and hot or chilled water systems. These valves help maintain the desired flow, balance point... [See More]
from ThermOmegaTech®
CircuitSolver ® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver ® Sanitary Flush (CSUSF) valve allows for... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 200.00
- Valve Size: 0.50 to 1.00
- Number of Ports: 2
from ThermOmegaTech®
Product Description. Because of the unique mixing characteristics inside the STVM ® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types of mixers. As a safety feature, the thermal actuator in the valve outlet is designed to turn off... [See More]
- Media: Water; Hot Water; Cold Water ; Steam
- Maximum Pressure: 150.00
- Valve Size: 1.00
- Number of Ports: 3
from ThermOmegaTech®
Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS). Offered in a variety of sizes up to 2 ” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends. Features. Sizes 1/2 ″, 3/4 ″, 1 ″, 1 1/4... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 200.00
- Valve Size: 1.10 to 3.00
- Number of Ports: 2
from ThermOmegaTech®
CircuitSolver ® Union Assembly (CSUA). We have gone one step further by adding isolation valves to either side of the CSU, making it the easiest and most efficient balancing valve to specify and install. Since it balances your system on its own, there are no additional labor costs. It arrives... [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 200.00
- Valve Size: 0.50 to 1.00
- Number of Ports: 2
from Watts
Series CSM-91 Flow Measurement Valves monitor system flow in medium to high flow rate HVAC units providing a highly accurate flow measurement. It consists of a ductile iron body construction, pressure differential readout ports on both sides of the valve, two interchangeable brass metering ports and... [See More]
- Media: Water
- Valve Size: 2.50 to 10.00
from Danfoss A/S
Balancing ball valves are available in DN50-125 in WW or FF connection. Balancing ball valves combine class A shut-off and precise manual balancing functions that are fully independent. Balancing ball valves are specially designed for district heating applications with high temperatures and high... [See More]
- Media: Water; Hot Water
- Maximum Pressure: 362.59
- Valve Size: 1.97 to 5.91
- Media Temperature: 302
from Grinnell
The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature), positive shutoff, draining, and filling. The Flange-by-Flange Model... [See More]
- Valve Size: 2.50 to 12.00
- Connection Description: BoltFlange
- Maximum Pressure: 235.00
- Primary Material: Brass / Bronze
from Zurn Industries LLC
Shut Off Valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. Ideal for throttling and balancing installations of low pressure steam, air, water and non-corrosive gas or oil. This valve has a pressure rating of 400 psi WOG. To view all... [See More]
- Media: Water
- Valve Size: 1.00
from Taco Comfort Solutions
Taco Accu-Flo Balancing Valves raise the bar for accuracy and dependability and as a result you will experience greater balancing accuracy than ever before. Most conventional balancing valves use a variable orifice that delivers poor balancing accuracy, high pressure drops , low regains, and an... [See More]
- Media: Water
from Mueller Steam Specialty
Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with the Mueller Steam Specialty suction diffuser, it constitutes a compact and effective complete pump... [See More]
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water
- Maximum Pressure: 110.00 to 640.00
- Valve Size: 2.00 to 14.00
- Number of Ports: 2
from Victaulic Co. of America
Lower pump head/energy consumption. Sizes from ½ - 1 ¼ ” | DN15 - DN32. Pressures up to 230 psi | 1586 kPa | 16 bar. Rated from 32 °F to 194 °F | 0 °C to 90 °C [See More]
- Valve Size: 0.50 to 1.25
- Media Temperature: 32 to 194
- Maximum Pressure: 230.00
- Primary Material: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.59
- Number of Ports: 2
from KSB AG
Design. Balancing valve ; differential pressure measurement for flow measurement with PFM 2000 measuring computer; digital travel position indicator with 40 settings, locking device and travel stop. Maintenance-free,asbestos-free. Applications. Hot water heating systems up to 150 °C. [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 232.06
- Valve Size: 0.39 to 1.97
- Number of Ports: 2
from Bell & Gossett, a xylem brand
The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system... [See More]
- Media: Water; Potable Water
- Connection Description: Threaded; Clamp Flange; Union; Socket Weld
- Valve Size: 0.50 to 12.00
- Primary Material: Brass / Bronze
from Radwell International
DISCONTINUED BY MANUFACTURER, BALANCING VALVE ,1-1/2IN NPTF,300PSI,34GPM MAX,BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Brass / Bronze
from KOBOLD Instruments, Inc.
Product Features. Brass or SS Construction. Universal Mountability. Passively Activated. Compact Design. The REG Automatic Flow Regulating Valve automatically regulates the flow within a system. Regardless of pressure fluctuations, the valve keeps the flow permanently constant. Since this state can... [See More]
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water
- Maximum Pressure: 2900.00
- Valve Size: 0.75
- Media Temperature: 572
from Watts
Series HBV Hydronic Balancing Ball Valves are used in forced hot water systems. They feature a brass body with solder x solder sweat connections. Working Pressure: 600psi (41 bar) (non-shock) WOG. [See More]
- Media: Water; Steam
- Valve Size: 0.50 to 1.00
from Grinnell
The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature), positive shutoff, draining, and filling. The Groove-by-Groove Model... [See More]
- Valve Size: 2.50 to 12.00
- Connection Description: Groved
- Maximum Pressure: 300.00
- Primary Material: Brass / Bronze
from Zurn Industries LLC
Zurn Series QHBBV Copper Manifold Memory Balancing Ball Valves are dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits. Copper manifold ball valve for use in radiant heating systems. Allows individual loop flow control with 1/8" allen key memory... [See More]
- Media: Water
- Primary Material: Copper
from Mueller Steam Specialty
Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with the Mueller Steam Specialty suction diffuser, it constitutes a compact and effective complete pump... [See More]
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water
- Maximum Pressure: 110.00 to 640.00
- Valve Size: 2.00 to 14.00
- Number of Ports: 2
from Victaulic Co. of America
Lower pump head/energy consumption. Sizes from ½ - 1 ¼ ” | DN15 - DN32. Pressures up to 230 psi | 1586 kPa | 16 bar. Rated from 32 °F to 194 °F | 0 °C to 90 °C [See More]
- Valve Size: 0.50 to 1.25
- Media Temperature: 32 to 194
- Maximum Pressure: 230.00
- Primary Material: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.79
- Number of Ports: 2
from Radwell International
BALANCING VALVE, 5.25-20.2 US GPM, 1IN, . FREE 2 YEAR RADWELL WARRANTY [See More]
from Watts
Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control water flow through circulation loop. It also serves as a shutoff valve and a drain valve for each zone or loop. [See More]
- Media: Water; Steam
- Valve Size: 0.75 to 1.25
from Grinnell
The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature), positive shutoff, draining and filling. The Solder-by-Solder Model... [See More]
- Valve Size: 0.50 to 2.00
- Connection Description: Socket Weld
- Maximum Pressure: 235.00
- Primary Material: Brass / Bronze
from Mueller Steam Specialty
Designed for installation in pump discharge grooved end piping systems where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with a Mueller Steam Specialty suction diffuser, it constitutes a compact and effective... [See More]
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water
- Maximum Pressure: 565.00 to 640.00
- Valve Size: 2.00 to 12.00
- Number of Ports: 2
from Victaulic Co. of America
Measures flow, differential pressure, temperature and differential pressure. EQM characteristics (Equal Percentage Modified). 1 ¼ - 2 ″ | DN32 - DN50 Female NPT Threads 230 psi | 1586 kPa | 16 bar. 2 ½ - 6 ″ | DN65 - DN150 ANSI Class 150 Flange 365psi | 2517 kPa | 25bar. [See More]
- Valve Size: 0.50 to 6.00
- Media Temperature: -4 to 250
- Maximum Pressure: 230.00 to 365.00
- Primary Material: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.98
- Number of Ports: 2
from Radwell International
ARMSTRONG, 571413-350, BALANCING VALVE, 1.36-10.4 US GPM, 1/2DN15, 150PN20. FREE 2 YEAR RADWELL WARRANTY [See More]
from Grinnell
The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature), positive shutoff, draining and filling. The Thread-by-Thread Model... [See More]
- Valve Size: 0.50 to 2.00
- Connection Description: Threaded
- Maximum Pressure: 235.00
- Primary Material: Brass / Bronze
from Victaulic Co. of America
Measures flow, differential pressure, temperature and pump head. EQM characteristics (Equal Percentage Modified). 1 ¼ - 2 ″ | DN32 - DN50 Female NPT Threads 230 psi | 1586 kPa | 16 bar. 2 ½ - 6 ″ | DN65 - DN150 ANSI Class 150 Flange 365psi | 2517 kPa | 25bar. Rated from -4... [See More]
- Valve Size: 0.50 to 6.00
- Media Temperature: -4 to 250
- Maximum Pressure: 230.00 to 365.00
- Primary Material: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 1.26
- Number of Ports: 2
from Radwell International
VALVE BODY ONLY, DYNAMIC, SELF-BALANCING, 50-80 MM / 2-3 INCH BODY, 35-400 KPAD, 5.1-58 PSID, P/T PLUGS / STANDARD, W/O ELECTRIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
from Victaulic Co. of America
Pressures up to 365psi | 2517 kPa | 25bar. Rated from -4 °F to 250 °F | -20 °C to 120 °C. Series 76T, 76B, 76K, 76V. Sizes from ½-2 ″ | DN15-DN50. Contains an automatic cartridge with a replaceable orifice plate, specify cartridge type when ordering. DZR Brass body with... [See More]
- Valve Size: 0.50 to 6.00
- Media Temperature: -4 to 250
- Maximum Pressure: 365.00
- Connection Description: Threaded
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 960.00
- Valve Size: 1.57
- Number of Ports: 2
from Radwell International
DISCONTINUED BY MANUFACTURER, CIRCUIT BALANCING VALVE, 1-1/2IN PIPE, 200PSI WATER OIL AND GAS, SOLDER END. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Water; Gas
from Victaulic Co. of America
Shut-off, manual throttling and measuring valve with reduced port. Lead-free brass body complies with NSF 372 requirements. Sizes from ½-2" | DN15-DN50. Pressures up to 400 psi | 2800 kPa | 28 bar. Rated from -4 °F to 248 °F | -20 °C to 120 °C [See More]
- Valve Size: 0.50 to 2.00
- Media Temperature: -4 to 248
- Maximum Pressure: 400.00
- Connection Description: Threaded
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 1.97
- Number of Ports: 2
from Radwell International
ARMFLO BALANCING VALVE,BRASS,3/4IN,2.08-13.5GPM FLOW RATE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Brass / Bronze
from Victaulic Co. of America
1 INCH NOMINAL SIZE. HYDRONIC APPLICATION. -22 TO 250 DEG F TEMPERATURE RATING. COPPER ALLOY BODY MATERIAL. 300 PSI PRESSURE RATING. 1 INCH FNPT X 1 INCH FNPT END CONNECTION. 4.31 INCH END TO END DISTANCE. WATER MEDIA HANDLED. TA HYDRONICS[R] BRAND. APPROXIMATE WEIGHT 2 LB. OVERALL HEIGHT 4.5 INCH. [See More]
- Media: Water
- Maximum Pressure: 300.00
- Valve Size: 1.00
- Media Temperature: -22 to 250
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 2.56
- Number of Ports: 2
from Radwell International
ARMFLO BALANCING VALVE, 1-1/4 INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
from Victaulic Co. of America
EQM (Equal Percentage Modified) flow characteristics provide highly precise temperature control. Sizes from ½-1 ¼" | DN15-DN32. Pressures up to 230 psi | 1586 kPa | 16 bar. Rated from 32 °F to 194 °F | 0 °C to 90 °C [See More]
- Valve Size: 0.50 to 1.25
- Media Temperature: 32 to 194
- Maximum Pressure: 230.00
- Primary Material: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 3.15
- Number of Ports: 2
from Radwell International
ARMSTRONG, ABV-1-1/4VT, ABV125VT, 571413-343, ARMFLO BALANCING VALVE, 1-1/4 CONNECTION SIZE, . FREE 2 YEAR RADWELL WARRANTY [See More]
from Victaulic Co. of America
Capable of stabilizing differential pressures up to 23.3 psi | 160 kPa | 1.6 bar. Series 793. Features Ametal body providing dielectric protection. Sizes from ½ -2 ″ | DN15 -DN50. Series 794. Features a ductile iron body. Sizes from 2 ½ -4 ″ | DN65 -DN100 [See More]
- Valve Size: 0.50 to 4.00
- Connection Description: Threaded
- Maximum Pressure: 23.30
- Primary Material: Brass / Bronze (optional feature); Ductile Iron (optional feature)
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 960.00
- Valve Size: 0.39
- Number of Ports: 2
from Radwell International
3/4" CIRCUIT BALANCING VALVES, ARMFLO DZR CBV THREADED (NPT) - (FIVE TURN), MODEL CBV075VTCR-LF (3/4" THREADED NPT - LOW FLOW). FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Threaded
from Victaulic Co. of America
Features a ductile iron valve body and a non-ferrous AMETAL ® DZR brass copper alloy pilot body. Sizes from 2 ½-8" | DN65-DN200. Capable of stabilizing differential pressures up to 116 psi | 800 kPa | 8 bar [See More]
- Valve Size: 2.50 to 8.00
- Connection Description: BoltFlange
- Maximum Pressure: 116.00
- Primary Material: Ductile Iron
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 1500.00
- Valve Size: 0.39
- Number of Ports: 2
from Radwell International
BALANCING VALVE, PRESSURE REDUCING AND RELIEF VALVE, GASKET TYPE, CONTROL PORT: A PORT, PRESSURE ADJUSTMENT RANGE 1, 2, EXTERNAL DRAIN (03 SIZE ONLY), WITH HANDLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Gas
from Victaulic Co. of America
Used in drinking water applications. NSF Certified in accordance with ANSI/NSF 61 to 180 °F | 82 °C and ANSI/NSF 372. Differential pressure options 2 - 32 psi | 13.78 - 220.6 kPa | .15 - 2 bar and 5 - 60 psi | 34 - 414 kPa | 3 - 4 bar. Sizes from ½ - ¾ ” | DN15 - DN20. [See More]
- Media: Water; Potable Water
- Maximum Pressure: 400.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 180
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 600.00
- Valve Size: 0.39
- Number of Ports: 3
from Radwell International
BALANCING VALVE 1/2INCH VENTURI CIRCUIT. FREE 2 YEAR RADWELL WARRANTY [See More]
from Victaulic Co. of America
Valve performs presetting, measuring, isolating, filling and draining system functions. Preset memory position to achieve system balance. Sizes from DN65 – DN300 | 2 ½ – 12 ″. Pressure dependent upon coupling selection. Regional availability, contact Victaulic for details [See More]
- Valve Size: 2.50 to 12.00
- Primary Material: Cast Iron
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 960.00
- Valve Size: 0.39
- Number of Ports: 3
from Victaulic Co. of America
TA Series TC – designed for on-off control. TA Series TCM- designed for modulating control or on-off. Ensures accurate hydronic control and optimum throughput over a long lifetime. Sizes from ½ - 1 ″ | DN15 - DN25 mm. Pressures up to 230 psi | 1586 kPa | 16 bar. Rated from -4... [See More]
- Valve Size: 0.50 to 1.00
- Media Temperature: -4 to 250
- Maximum Pressure: 230.00
- Primary Material: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Media: Air; Breathable; Compressed Air; Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Maximum Pressure: 0.00 to 240.00
- Valve Size: 0.39
- Number of Ports: 2