-
Supplier: RS Components, Ltd.
Description: Starrett KBAR040 Drill Bit
- Material: High Speed Steel
- Features: Other
-
Supplier: Sandvik AB
Description: " JOBBERS LENGTH TYPE HSS MATERIAL 19 MM OVERALL LENGTH 3 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 0.3 MM DRILL DIAMETER IN MM .3
- Cutting Diameter: 0.01181103 inch
- Features: Coated
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: Minerallac Company
Description: JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BRIGHT FINISH 3 INCH OVERALL LENGTH 1-7/8 INCH FLUTE LENGTH 0.149 INCH SHANK SIZE #25 DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
-
Supplier: Radwell International
Description: (PRICE/PK OF 5), DRILL BIT, 0.8MM, HIGH SPEED STEEL ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: DRILL BIT, N HSS, 0.9MM; Drill Bit Size Metric:0.9mm; Drill Bit Size Imperial:-; Effective Length:11mm; Overall Length:32mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point
-
Supplier: Newark, An Avnet Company
Description: DRILL BIT, N HSS, 0.4MM; Drill Bit Size Metric:0.4mm; Drill Bit Size Imperial:-; Effective Length:5mm; Overall Length:20mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point
-
Supplier: Newark, An Avnet Company
Description: DRILL BIT, N HSS, 0.3MM; Drill Bit Size Metric:0.3mm; Drill Bit Size Imperial:-; Effective Length:3mm; Overall Length:19mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Material:HSS;
-
Supplier: Newark, An Avnet Company
Description: DRILL BIT, TWIST, 0.8MM, 10MM; Drill Bit Size Metric:0.8mm; Drill Bit Size Imperial:0.031"; Effective Length:10mm; Overall Length:30mm; Product Range:- RoHS Compliant: NA
-
Supplier: Greenlee Textron, Inc.
Description: HIGH SPEED TYPE TITANIUM NITRIDE COATED FINISH 1/8 INCH MIN. DRILL SIZE 1/4 INCH MAX. DRILL SIZE SELF CENTERING CONSTRUCTION 3 DRILL(S) 1/8 INCH, 3/16 INCH, 1/4 INCH DRILL SIZES 0.0625 INCH INCREMENT DRILL SIZE OVERALL DIMENSION 7.88 INCH L X 5.5 INCH W X
- Cutting Diameter: 0.125 to 0.25 inch
- Product: Drill Set
-
Supplier: Milwaukee Electric Tool Corporation
Description: 6 INCH OVERALL LENGTH SDS PLUS SHANK TYPE CENTERING TIP, SPOT CONSTRUCTION 1/2 INCH DRILL SIZE OVERALL DIMENSION 0.5 INCH WIDTH X 0.5 INCH HEIGHT CUTTER GEOMETRY 2-CUTTER
- Cutting Diameter: 0.5 inch
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Milwaukee Electric Tool Corporation
Description: 2-CUTTER, ROTARY HAMMER TYPE CARBIDE BIT MATERIAL 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE SDS SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION SPIRAL FLUTE TYPE 5 DRILL(S) 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES
- Material: Carbide
- Product: Drill Set
-
Supplier: DigiKey
Description: "Drill Bit Carbide 0.020"" (0.50mm)"
- Material: Carbide
- Units: English / Fractional
- Features: Other
-
Supplier: Atom Precision of America, Inc.
Description: Best for drilling precision small holes (smallest diameter Ø0.02) Wide application available in work materials, covering from steel to non-ferrous and resin.
- Cutting Diameter: 0.102755961 inch
- Material: Carbide
- Product: Individual Drill
- Units: Metric
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter (metric): 0.4mm Flute Length (metric): 2.90mm Number of Flutes: 2 Overall Length (metric): 25mm Shank Diameter (metric): 1mm Type: Drill
- Cutting Diameter: 0.01574804 inch
- Material: Cobalt
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter (metric): 0.4mm Flute Length (metric): 2.90mm Number of Flutes: 2 Overall Length (metric): 25mm Shank Diameter (metric): 1mm Type: Drill
- Cutting Diameter: 0.01574804 inch
- Material: Cobalt
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: bearing surfaces GOVERNING STANDARDS Inch Standard SAE J429 Mechanical and Material Requirements for Externally Threaded Fasteners - covers Grades 1, 2, 5, 5.2, 8 and 8.2 ASME B18.2.1-1996 Square & Hex Bolts and Screws (Inch Series) specifies Hex Cap Screws that range in size from 0.25-3 in
- Inch: # 0, # 1, # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: ASME / ANSI, SAE
- Head Type: Hexagon Head
- Features: Other
-
Supplier: Reid Supply
Description: ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks
- Cutting Diameter: 0.1968505 inch
- Material: Carbide
- Product: Individual Drill
- Coating: None
-
Supplier: Sandvik Coromant Co.
Description: between material stacks Self-centering drill pilot Tolerance to IT 0.05 mm (0.002 inch) with drill bushing Composite-metal reamer CoroDrill 452.R…CM Pilot diameters matched to drill diameters of CoroDrill 452.1 and CoroDrill 452.4 Designed to reduce risk of hole
- Cutting Diameter: 0.098 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: Sandvik Coromant Co.
Description: Suitable for all materials Drill lengths: 8-12 × drill diameter Drill diameter range: 1.85-2.95 mm (0.073-0.116 inch) Use with CoroChuck™ 930 high precision chucks
- Cutting Diameter: 0.073 to 0.116 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Material: Carbide
- Features: Coolant Feed, Other
-
Supplier: Sandvik Coromant Co.
Description: helix angle optimize safe chip evacuation and overall tool stability Rigid drill body for high penetration rates and excellent hole quality Internal coolant for all drills Tailor Made 45-degree chamfer drill for producing chamfered holes in one operation is available. –PM
- Cutting Diameter: 0.3937 to 1.2992 inch
- Features: Coolant Feed, Other
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Spirec Micro Drills are high speed tools for drilling in the smallest diameter range. Sphinx offers these drills in both High Speed Steel (0.05mm-3.175mm) and Solid Carbide (0.05mm-2.0mm in increments of 0.01mm). The application field reaches from steel to cast
- Product: Individual Drill
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Spirec Micro Drills are high speed tools for drilling in the smallest diameter range. Sphinx offers these drills in both High Speed Steel (0.05mm-3.175mm) and Solid Carbide (0.05mm-2.0mm in increments of 0.01mm). The application field reaches from steel to cast
- Product: Individual Drill
-
Supplier: Greenlee Textron, Inc.
Description: SPLIT TIP TYPE STEEL MATERIAL 2.74 INCH OVERALL LENGTH 1/8 INCH MAX. DRILL SIZE KWIK STEPPER[R] BRAND MAXIMUM MATERIAL THICKNESS 0.157 INCH MINIMUM CHUCK SIZE 1/4 INCH BIT EXTENSION 901 CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD
- Cutting Diameter: 0.125 inch
- Product: Individual Drill
- Features: Other
- Drill Type: Step Drill
-
Supplier: Allied Machine & Engineering Corp.
Description: The Opening Drill® is an extremely effective tool designed to enlarge existing holes. It is available in five different shank styles: straight; ABS 63; Cat V40/V50; HSK 63A/C /100A/C and BT 40/BT50.
- Cutting Diameter: 5.62 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, General Purpose, Stainless Steel, Steel
- Units: English / Fractional
- Edges: Holder and Inserts
-
Supplier: Superior Tool Service, Inc.
Description: 6.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
- Cutting Diameter: 0.2362 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Superior Tool Service, Inc.
Description: 3.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
- Cutting Diameter: 0.1181 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: DEPRAG, Inc.
Description: drill-chuck. High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm. Customer-Specific Solutions - We can produce a customized air drill that
- Length: 10.0393755 to 17.6378048 inch
- Weight: 7.7175 to 68.355 lbs
- RPM: 80 to 1,300 rpm
- Pneumatic Motor Power: 0.94 to 4.71 HP
-
Supplier: WhizCut of Sweden AB
Description: Style F | Carbide Spade Drill With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also deliver
- Cutting Diameter: 0.01968505 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: WhizCut of Sweden AB
Description: Style H | Carbide center drills With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also
- Cutting Diameter: 0.00393701 to 0.1181103 inch
- Material: Carbide
- Drill Type: Center Drill, Microdrill
- Features: Coated, Coolant Feed
-
Supplier: Superior Tool Service, Inc.
Description: 9.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
- Cutting Diameter: 0.3543 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: WhizCut of Sweden AB
Description: Style G | Carbide center drills long With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also
- Cutting Diameter: 0.00393701 to 0.1181103 inch
- Material: Carbide
- Drill Type: Center Drill, Jobber Length Drill, Microdrill
- Features: Coated, Coolant Feed
-
Supplier: Makita USA, Inc.
Description: Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance
- Cutting Diameter: 1.5 inch
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: WhizCut of Sweden AB
Description: Style I | Carbide Half - Round Drill With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also
- Cutting Diameter: 0.00393701 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed, Other
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: MOCAP LLC
Description: is that a small range of sizes will fit snugly over a wide range of both imperial and metric tool sizes. Beckett Packaging Protective Tool Covers can be used to safeguard a wide variety of parts: Drill Bits Metalworking End Mills Small-Diameter Micro Drills Solid Carbide Cutting
- Container Type: Tube
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 7.0 Amp motor provides high performance and overload protection Dual mode: hammerdrill/drill for wood, steel or masonry applications 4.3 lbs. - lightweight design for extended use and less user fatigue Two-finger, rubber trigger for user comfort 360° side handle with
- Cutting Application: General Purpose
- Product: Individual Drill
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
. Survey and drilling: digital inertial sensors for precise guidance (read more)
Browse Datasheets for Tronics Microsystems -
gyro series. With an excellent bias instability of 0.5 °/h and an ARW (Angular Random Walk) of 0.1 °/√h, GYPRO4300 is a miniature, high-stability digital MEMS gyro for precise guidance and orientation of directional drilling and survey instruments. Miniature and robust (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
instability: 0.4 °/h (typ), 2 °/h (max.) Angular Random Walk: 0.07 °/√h Vibration rejection: 0.5 °/h/g² Latency: ≤1 ms Mean Time Between Failure (MTBF): >1,000,000 hours 24-bit digital SPI interface (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
More Information Top
-
Federal Register > Tuesday, April 6, 1999 > [64 FR 16656] Airworthiness Directives; McDonnell Douglas Helicopter Systems (MDHS) Model 369E, 369FF, 500N, and 60...
(c) Using a No. 60 drill bit or a 0.040 -in. diameter wire as a gauge, attempt to insert the gauge into every contact socket (socket) of each relay.
-
Manufacturing Process Optimization to Improve Stability, Yield and Efficiency of CdS/CdTe PV Devices: Final Report, December 2004 - January 2009
A diamond coated drill bit was used to drill 0.040 in. diameter holes 0.125 in. ~ 0.25 in. deep into the glass substrates and the thermocouples were inserted into the holes.
-
Down-Hole Motors for Improved Drilling
In conventional drilling , with a bit having 0.040 in. of exposure, a penetration of 0.004 to 0.005 in./revolu- tion could be expected in some formations.
-
Fire resistance certification of aircraft composite materials
The tip end was cut back 0.95 cm (0.375 in.) and then 15° angle holes were drilled through the six original holes with a 1.02 mm drill bit (#60, 0.040 in. diam).
-
Federal Register > Thursday, August 8, 2002 > [67 FR 51626] Hazardous Materials: Requirements for Maintenance, Requalification, Repair and Use of DOT Specifica...
The outlet from the dip tube may not be larger than 0.1016 centimeters ( 0.040 inch; No. 54 drill bit size orifice).
-
Code of Federal Regulations > Title 49 - Transportation > Pipeline and Hazardous Materials Safety Administration > [49 CFR Part 173] Shippers-General Requireme...
The outlet from the dip tube may not be larger than 0.1016 centimeters ( 0.040 inch; No. 54 drill bit size orifice).
-
Effects of Temperature Gradients and Heat Fluxes on High-Temperature Oxidation
The oxide-scale thickness was measured by nicking the surface at a 45° angle with a 0.040 inch (1 mm) diameter drill bit and examining the nick with back- scattered electron (BSE) images.
-
Oxidation in a temperature gradient
The oxide scale thickness was measured by nicking the surface at a 45º angle with a 0.040 inch (1 mm) diameter drill bit and examining the nick with SEM.
-
Effects of Temperature Gradients and Heat Fluxes on High-Temperature Oxidation
The oxide scale thickness was measured by nicking the surface at a 45º angle with a 0.040 inch (1 mm) diameter drill bit and examining the nick with back-scattered electron (BSE) images.
-
Storage of LWR spent fuel in air: Volume 1: Design and operation of a spent fuel oxidation test facility
Each drill - bit stop had a 0.1-cm ( 0.040 -in.) dia hole which was drilled to a precise depth.
Indicates content that may require registration and/or purchase.