-
Supplier: Heilind Electronics, Inc.
Description: 0-100PSI,H-GRD,A-PKG,MV,ABSO PRESSURE SENSOR
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: DigiKey
Description: "Pressure Sensor 100PSI (689.48kPa) Absolute Male - 0.19"" (4.8mm) Tube 12 b 6-SIP Module"
- Working Pressure Range: 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -13 to 194 F
- Measurement Type: Absolute
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 0-100PSIG; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10V; Port Style:UNF; Supply Current:2mA; Product Range:24PC Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 0 to 100PSI, 1/8 in - 27 NPT; Operating Pressure Max:100psi; Sensor Output:Ratiometric; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/8" - 27 NPT; Supply Current:4mA; Product Range:MLH Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 0 to 100PSI, 1/4 in - 18 NPT; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:SPT MV Series RoHS Compliant: Yes
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4500 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media
- Measuring Range: 0 to 276.8 inch
- Maximum Operating Pressure: 10 psi
- Mounting Options: Bottom Mount
- Level Measurement Type: Continuous Level
-
Supplier: Acme Chip Technology Co., Limited
Description: PRESSURE TRANS 0-100 PSI
- Working Pressure Range: 100 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: RS Components, Ltd.
Description: Piezo pressure sensor,0-100psi,diff
- Working Pressure Range: 0 to 100 psi
- Vacuum Range: 5,171.488512031998 torr
- Accuracy: 0.2 ±% FS
- Signal Output: Analog Voltage
-
Supplier: Allied Electronics, Inc.
Description: electronic circuitry. Sensor output is a corrected pressure value in hexadecimal format with 12-bit resolution. Features: ASIC Enhanced Output Wide Compensated Temperature Range: 0°C to+ 85°C (+32°F to +185°F) Available in Absolute, Differential and Gage Types Pressure
-
Supplier: Allied Electronics, Inc.
Description: sensors are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored. Features: Up to 500 PSI Vacuum, Absolute and Gage Pressure Types Rugged, Isolated Stainless Steel Package Small Size
-
Supplier: TE Connectivity
Description: Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : Weldable (5/16-32 UNEF-3A Thread) Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Threaded Process Fittings, Weldable Usage
- Working Pressure Range: 100 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: RS Components, Ltd.
Description: High Acc,Gage Pressure Sensor,0-100PSI
- Working Pressure Range: 100 psi
- Vacuum Range: 5,171.488512031998 torr
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, DUAL, 14.5 PSI, 867C; Pressure Type:Differential; Sensitivity, V/P:45mV/kPa; Operating Pressure Min:0kPa; Operating Pressure Max:100kPa; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:SOP; No.RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Category: Sensors, Transducers -Pressure Sensors, Transducers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Applications: Board Mount Pressure Type: Absolute Operating Pressure:
- Pressure Range: 8.7 to 37.71 psi
- Pressure Type: Absolute
- Features: Other, Pressure Sensor
-
Supplier: Allied Electronics, Inc.
Description: sensors are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored. Features: Up to 500 PSI Vacuum, Absolute and Gage Pressure Types Rugged, Isolated Stainless Steel Package Small Size
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model 100-P High Intensity Acoustic Sensor (Microphone) is designed for measuring exceptionally wide pressure ranges in applications requiring fast rise times and broad frequency response. This sensor is extremely sensitive allowing very low pressure
- Working Pressure Range: 0.005 to 5,000 psi
- Operating Temperature: -65 to 300 F
- Media: Gas
- Measurement Type: Gauge
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1234865-SDPGB0100PG5 Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Series: SDPGB Features: Temperature Compensated Applications: Industrial Automation Standard Package: 1 Output Type: LCD Display Accuracy: ±0.25%
- Operating Temperature: -20 to 85 C
- Pressure Range: 100 psi
- Compensated: Compensated
- Pressure Type: Gauge
-
Supplier: Honeywell Sensing & IoT
Description: The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1234820-SX100DN Category: Sensors, Transducers>Pressure Sensors, Transducers Termination Style: PC Pin Package: Tray Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 0 mV ~ 150 mV (5V) Accuracy: ±0.5%
- Operating Temperature: -40 to 85 C
- Pressure Range: 100 psi
- Pressure Type: Differential
- Features: Other, Pressure Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The SCX series sensors provide a very cost-effective solution for pressure applications that require operation over wide temperature range. These internally calibrated and temperature compensated sensors were specifically designed to provide an accurate and stable output over a
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
-
Supplier: Belimo Americas
Description: Differential pressure sensor (Liquid) 0…100 psi, AC/DC 24 V, output DC 0…10 V
- Working Pressure Range: 0 to 100 psi
- Signal Output: Analog Voltage
- Measurement Type: Differential
- Media: Liquid
-
Supplier: PCB Piezotronics, Inc.
Description: Subminiature ICP® pressure sensor, 100 psi, 50 mV/psi, 0.099" dia. diaphragm, 10-32 mtg thd
- Working Pressure Range: 7,500 psi
- Operating Temperature: -100 to 250 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Automation24, Inc.
Description: steel. The PT-400-L1-100-PSI-G-E19-5-P0-N12-M1-S10-B0 pressure transducer from APG sensors with an analog output of 4-20 mA is suitable for a measuring range of 0-100psi. The PT-400-L1-100-PSI-G-E19-5-P0-N12-M1-S10-B0 pressure transmitter from
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 179.6 F
- Signal Output: Analog Current
- Features: Other
-
Supplier: All Sensors Corp.
Description: BLM, 0 TO 100 PSI, W/O LEADS
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: 0 to 100 psi
- Pressure Type: Gauge
-
Supplier: TE Connectivity
Description: Dimensions Dimensions : Dia 11.4 MM [Dia .44 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Application Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 100 Other Options : No
- Working Pressure Range: 100 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Honeywell Sensing & IoT
Description: leveraging any algorithm needed for the application. The sensor is internally temperature compensated and calibrated. Smallest package size in its class (7 mm x 7 mm x 3,89 mm) simplifies placement on crowded PCBs Widest pressure (1 bar to 10 bar |100 kPa to 1 MPa | 15
- Operating Temperature: 32 to 122 F
- Features: Other Output
-
Supplier: DJ Instruments
Description: Miniature Pressure Sensor Full Scale Pressure Ranges: 0 - 100 psig to 0 - 10,000 psis Maximum Overload ± No Damage 2x Full Scale or 11,000 psi (Whichever is less) Excitation: 15.00 Vdc Max Full Scale Output 2.0 mv/V Nominal (for SS and
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Cole-Parmer
Description: • Compact design allows you to use these transmitters in a variety of applications Ideal for OEM and process applications where
1% full-scale accuracy is required. Transmitters feature a stainless steel housing and 316 stainless steel oil-filled sensor. The corrosion-resistant 316L - Working Pressure Range: 0 to 100 psi
- Operating Temperature: 17.6 to 199.4 F
- Signal Output: Analog Current
-
Supplier: Transcat, Inc.
Description: is built in! All sensors are built-in, stainless steel, gas and liquid compatible, with an accuracy of 0.05% of reading Measures milliamps (that can also be displayed in 0 to 100% for 4 to 20 or 10 to 50 milliamps) RS-232 port Comes with a carrying case Digital interface
- Environmental Properties: Pressure / Vacuum
-
Description: SENSOR GAUGE 0-100 PSI
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 100 C
- Features: Other
-
Supplier: Transcat, Inc.
Description: psi to +16 psi, -0.97 bar to 1.1 bar Sensor 2 range: -12 psi to +100 psi, -0.83 bar to 6.9 bar Sensor 1 resolution: 0.001 psi, 0.0001 bar Sensor 2 resolution: 0.01 psi, 0.0001 bar
- Environmental Properties: Pressure / Vacuum
-
Supplier: Galco Industrial Electronics
Description: Wet To Wet, 0-100Psi, 10ft.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Transcat, Inc.
Description: psi to +36 psi, -0.97 bar to 2.48 bar Sensor 2 range: -12 to +100 psi, -0.83 bar to 6.9 bar Sensor 1 resolution: 0.001 psi, 0.0001 bar Sensor 2 resolution: .01 psi, 0.0001 bar Sensor 1 accuracy:
- Environmental Properties: Pressure / Vacuum
Find Suppliers by Category Top
Featured Products Top
-
. Gauge and Absolute measurement types are available with a range of sensors to expand measuring capability from 3 mbar (1,2 inH2O) up to 100 bar (1450 psi). While leveraging the 20:1 turndown capacity of the device, no compromises are necessary on accuracy, extendable up to a 0,075% level. Keep reading. (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
. Features Small package with either top or side ports Various ranges from 0-1" of water up to 100 psi. Differential, gauge or absolute versions (absolute version for 125 Pa and up) Choice of input voltages Long-term stability of 1%FS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
ME900 are ready-to-use monolithic pressure transducers made with a 9 mm diameter ceramic cell mounted in a dedicated housing. This groundbreaking sensor uses the piezoresistive (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Attributes: Hyd Fluid Displacement 0.50 cu. in. per stroke Max Input Pressure 100 psi Max Output Pressure 2000 psi (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
! Gauge - positive, negative and bi-directional Various pressure ranges from 0-1 kPa (.145 psi) up to 0-10 kPa (1.45 psi), depending on model Pressure media: non-corrosive gases Supply voltage (constant voltage): 5 +/-0.25 VDC or 3.3VDC or 3.0 VDC Accuracy (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Pressure - Sealed gauge sensors (PSIS) measure pressure relative to a sealed chamber at 0 PSIG. PSIS sensors are used for higher pressure applications where measurement in a vacuum is not required or provided. Typical Applications: (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc. -
The new Angst+Pfister Sensors and Power PHPSU-4502 pressure sensor series is the perfect alternative for the obsolete Honeywell SCX series. Compatible in (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
technology and signal conditioning electronics generate 0.5 - 4.5V ratiometric output. Pressure and temperature calibration are done electronically with the on-board ASIC and can be performed in bar (ME790) or in psi (MEP790). Electronics provide offset and span correction when the (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 PSI) to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
More Information Top
-
OMEGASAYS® Universal Verbalizer (.pdf)
This screen shot of the VerbaviewTM configuration software shows the settings for a 0 to 100 psi pressure sensor with a 0.5 to 5.5 V output range.
-
Advances in Wireless Sensors and Sensor Networks
[33] Farnell: Pressure Sensor 0 - 100 PSI , .
-
Wireless capacitive pressure sensor operating up to 400°c from 0 to 100 psi utilizing power scavenging
Figure 2: Sporian pressure sensor measured from 0 to 100 psi at 25 and 400°C.
-
Journal of Spacecraft and Rockets > Explosion Hazard from a Propellant-Tank Breach in Liquid Hydrogen-Oxygen Rockets
Sensors with pressure range 0 – 100 psi were also used for the EGL.
-
Passive phloem loading and long-distance transport in a synthetic tree-on-a-chip
Pressures are directly measured using two pressure sensors of respective range 0 to 100 psi and 0 to 250 psi (Honeywell 26PCFFM6G and 26PCGFM6G), which can be directly screwed to one end of the phloem channel (Fig. 2-4).
-
Wireless Capacitive Pressure Sensor With Directional RF Chip Antenna for High Temperature Environments
The RF radiation patterns for two cuts of the wireless system have been measured and show that the system is highly directional and the MEMS pressure sensor is extremely linear from 0 to 100 psi .
-
Dimension optimization of a MEMS LC pressure sensor
As a case study, the optimization method is employed to optimize the structure of a pressure sensor with a pressure range of 0 - 100psi and an overload pressure of 200psi.
-
Journal of Thermophysics and Heat Transfer > Coupled Dual Reciprocity Boundary Element/Finite Volume Method for Transient Conjugate Heat Transfer
This pressure sensor is capable of measur- ing from 0 to 100 psi .
-
Comparison of wall attachment and jet deflection microfluidic amplifiers
Pressure sensors (Omega PX236 Series, 0 - 100 psi ), mass flow meter (MKS model #358C,0 - 100 sccm) and macro- valves were connected through standard 1/4" recducition fittings 1.0 plastic tubes.
-
Laboratory Directed Research and Development Program FY 2004 Annual Report
…head of the vessel and is connected to a manifold that permits evacuation and when valved off, permits measurement of the hydrogen pressure within the membrane using Precise Sensors pressure transducers with measurement ranges of 0 – 100 psi and 0–2000 psi.
Indicates content that may require registration and/or purchase.