-
Supplier: bisco industries
Description: Threaded Inserts
- Installation Method: Threaded Hole
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert for Plastic - Flush - Brass - 0-80 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold”
- Insert Length: 0.13 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: Reid Supply
Description: hardness of RC 43-50 and tensile strength above 200,000 psi.Screw-locking inserts have a series of straight segments to provide self-locking torque on the bolt, eliminating the need for other thread locking devices. . This is a free-running coil threaded insert. It is made from
- Insert Length: 0.168 inch
- Features: Other
- Material: Stainless Steel
- Installation Method: Threaded Hole
-
-
Supplier: PennEngineering®
Description: Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications.
- Fastener Standards: ASME / ANSI
- Material: Brass
- Metric: M5
- Base Materials: Metal
-
Supplier: PennEngineering®
Description: Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications.
- Fastener Standards: ASME / ANSI
- Material: Aluminum
- Finish: Anodize
- Metric: M5
-
Supplier: PennEngineering®
Description: Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications.
- Fastener Standards: ASME / ANSI
- Metric: M5
- Base Materials: Metal
- Features: Other
-
Supplier: Sandvik Coromant Co.
Description: CoroThread® 266 insert for thread turning
- Thickness: 0.21900011826 inch
- Features: Coated
- Application: Threading, Turning
-
Supplier: Newark, An Avnet Company
Description: Dsub, Machined signal 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (.378in), Turns=2, 09 Socket, Bright Tin Shell, 0.76µm (30µ in) Gold, 4-40 Threaded Rear Insert / Tray
-
Supplier: item America, LLC
Description: The fastest profile connection ever - automatic angle brackets and automatic flat brackets from item. These innovative fasteners are fully preassembled and ready for use. Simply fit them in place and the screws slot into the correct position. Tighten the screws and that's it, the profiles are held
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.125 inch
- Inch: # 0
- Material: Brass, Plastic, Stainless Steel
- Installation Method: Molded-In, Thermal, Ultrasonic
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.125 inch
- Inch: # 0
- Material: Aluminum, Brass, Plastic, Stainless Steel
- Installation Method: Molded-In
-
Supplier: Newport MKS
Description: The P200-AI28 PERFORMA™-i Optical Mounts has been optimized for industrial OEM applications requiring precise angular adjustment, high stability, and set, lock, and forget capability. Two tamper-resistant hex head precision 80 TPI integral adjustment screws provide high-resolution ±3° angular
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: The SP-8 Precision Ground Stainless Steel Optical Post is 1/2 in. diameter with a 8.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Features: Other
-
Supplier: Radwell International
Description: M5X0.80 METRIC COARSE BRASS FLUSH PRESS FIT THREADED INSERT FOR PLASTIC 3/8" OAL, 0.262" INSERT DIAM, 1/4" HOLE DIAM, 1/4" DRILL. FREE 2 YEAR RADWELL WARRANTY
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: RS Components, Ltd.
Description: Alpha Wire HPM12 BK080 Cable Gland Plug
- Features: Other, Threaded
-
Supplier: Waytek, Inc.
Description: main/branch accessory circuit. It is offered in panel mount and surface mount standoff configurations. The insert molded plated copper studs provide optimal conductivity and corrosion resistance, while the 7/8" (22.22 mm) stud length accepts multiple cable terminals. Mechanical Products
- Current Rating: 80 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Hammond Manufacturing Company Inc.
Description: reinforced polyester construction. Captive polyfibre cover screws are provided with a standard slot head. Cover screws fasten into pre-threaded holes. The threaded cover screw holes also provide single channel access to rear mounting positions. Recessed neoprene gasket with tongue and
- Length / Height: 3.23 inch
- Width/Diameter: 3.23 inch
- Depth: 2.36 inch
- Height: 3.23 inch
-
Supplier: Mountz, Inc.
Description: profitability. Time Angle Control & Auto Reverse model: Set the start and stop point by angle control within a range of 0.25 - 30 turns. Also set the “Stop Holding Time” within a range of 0.1 to 6 seconds. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk
- Torque Range: 0.075 to 0.575 Ft-lbs
- Rated Free Speed: 450 to 1,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Lee Spring Company
Description: To fit the function of extension springs, a multitude of hook or loop configurations may be specified. Close winding of the body provides initial tension in the spring to help manipulate the load and rate. Extension spring ends include threaded inserts, extended twist loops, crossover
- Outer Diameter (OD): 0.248 inch
- Wire Diameter: 0.031 inch
- Free Length (Inside Hooks): 2.165 inch
- Maximum Load: 4.589 lbs
-
Supplier: Reid Supply
Description: Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Black Teardrop Male Clamping Handle has a 80.0 mm radius Teardrop Design handle for mounting onto
- Height: 1.496 inches
- Handle Length: 3.15 inches
- Diameter (Tapered Handles Only): 0.835 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: ASAP Semiconductor LLC
Description: CONN EDGEBOARD DUAL 56POS 3A Non Specified - Dual Edge Female 28 56 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.125"" (3.18mm) - Through Hole Solder Phosphor Bronze Gold - Cantilever Black Bulk Flush Mount Top Opening Threaded Insert 4-40
- Features: Board Mount Connector
-
Supplier: ASAP Semiconductor LLC
Description: CONN EDGEBOARD DUAL 44POS 5A Non Specified - Dual Edge Female 22 44 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Phosphor Bronze Gold - Full Bellows - Bulk Flush Mount Top Opening Threaded Insert 4-40
- Features: Board Mount Connector
-
Supplier: Imao-Fixtureworks
Description: Elastomer coating helps to dampen vibrations. Working temperature: Between 0°C and 80°C
- Diameter / Width: 1.968503937007874 inches
- Height: 2.440944881889764 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes
-
Supplier: TE Connectivity
Description: Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 10.7 MM [.425 INCH ] Thread Length : 2.54 MM [.1 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 2-56 UNC 2B, 0-80-UNF-2B Packaging Features Packaging Method : Package
-
Supplier: Win Source Electronics
Description: Manufacturer: ITT Cannon, LLC Win Source Part Number: 766432-CA02R16S-8PF80 Series: MIL-DTL-5015, CA Packaging: Bulk Number of Positions: 5 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Threaded Contact Finish: Silver
- Current Rating: 22 amps
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Imao-Fixtureworks
Description: Features Push-fit handle that can accept a standard steel bar finished to h9 tolerance. Technical Information Working temperature : Between - 20°C and 110°C for type PG, Between 0°C and 80°C for type PG-N
- Handle Length: 1.1023622047244095 to 4.566929133858268 inches
- Diameter (Tapered Handles Only): 0.4330708661417323 to 1.141732283464567 inches
- Features: Choice of Colors and/or Finishes, Locking / Latching
- Handle Material: Plastic
-
Supplier: Imao-Fixtureworks
Description: Feature Five elastomer-coated lobes provides soft-touch gripping for comfortable operations. Technical Information Working temperature : 0°C to 80°C
- Diameter / Width: 1.6929133858267718 to 3.031496062992126 inches
- Height: 1.141732283464567 to 1.811023622047244 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Type: Five Arms / Lobes (Stars Knob)
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: .081″ with or without stainless steel filters. Threaded Threaded Orifice Inserts are available in a wide variety of precision threads. Threads are available in brass or stainless steel. NPTs make excellent high wear nozzles for hydraulics and high-pressure applications. Brass
- Orifice Diameter: 0.0004 to 0.081 inch
- Material: Brass, Steel - Stainless
-
Supplier: Allied Electronics, Inc.
Description: (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. It utilizes the hydraulic
-
Supplier: Allied Electronics, Inc.
Description: approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. Typical applications include power supplies, medical
-
Supplier: Allied Electronics, Inc.
Description: (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. It utilizes the hydraulic
-
Supplier: Allied Electronics, Inc.
Description: approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. Typical applications include power supplies, medical
-
Supplier: Win Source Electronics
Description: Relief Cable Diameter: 0.16" ~ 0.31" (4.0mm ~ 8.0mm) Thread Size: M16x1.5 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8547.90.0010 Mfr: Phoenix Contact
-
Supplier: Win Source Electronics
Description: Contact Finish Thickness - Mating: 59.0µin (1.50µm) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -20°C ~ 80°C Shell Material: Aluminum Alloy Shell Finish: Nickel Insert Material: Polyetheretherketone (PEEK) ECCN: EAR99 Fake Threat In the Open Market:
- Current Rating: 6.5 amps
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Military Connector
-
Supplier: Traceable® Products
Description: Three-decibel ranges Features three-decibel ranges for greater precision: low (35.0 to 80.0 dB), medium (50.0 to 100.0 dB), and high (80.0 to 130.0 dB). Resolution is 0.1 dB and accuracy is ±2 dB. Unit provides weightings for both A
- Frequency Range: 30 to 10,000 Hz
- Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 2 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
Find Suppliers by Category Top
Featured Products Top
-
Announcing our latest tech release: PEM® CastSert™ Threaded Inserts. PEM® 300 Series Stainless Steel CASTSERT™ inserts provide strong, durable metal threads in zinc, extruded aluminum, and die-cast magnesium and aluminum ranging in hardness HRB 50 (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Plug expansion plugs are available in three versions: The original Lee Plug is available in short and long versions in a range of English sizes from 0.093" dia. to 0.656" dia., and in metric sizes from 2.5mm to 8.0mm. A variety (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
Installs flush into half hard .008”/0.2mm stainless steel sheets Installs into round holes without any special mounting hole preparation, eliminating adhesives and laser welding Allows for light weighting and optimizing designs Can (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Flexible solutions for post-mold insert installation in thermoplastic and thermoset plastics. SPIROL’s Insert Installation Machines provide a proven foundation for stand (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
and debris to maintain enclosure integrity • Compact M6x1.0 thread design for easy installation These benefits help extend seal life and improve system reliability (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
acquisition of the dip molding division of Steere Enterprises, MOCAP now has over 80 years of combined dip molding experience. Besides a very large selection of proprietary dip molded products, MOCAP can offer the best in custom dip molding. Tooling costs are very low, and with our state of the art (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
) MIV-PTV-6-8 6.0 L/min Hose End -40°C~150°C (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Compatibility:Suitable for enclosure wall thicknesses up to 0 mm when used with a lock nut. Available M25 Configurations 3-hole cable entry: 2–5 mm (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
while allowing you to insert pipe plugs under difficult conditions. It is perfect for situations where: the pipe is out-of-round or contains debris you have to block a pipeline without depressurizing it you have a limited budget a mechanical seal would (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Unique low-inductance internal construction methods combined with low-loss metallized polypropylene film dielectric provide high ripple current capability and lower ESL. Stud or insert terminal options offer design flexibility in a rugged UL94V-0-rated flame (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier
More Information Top
-
Microstructure and mechanisms of cyclic deformation of aluminum single crystals at 77 K
The 0 to 80 threaded screws were in- serted into the larger holes, one on each side of the electropolished region (P).
-
Miniature High Stability High Temperature Space Rated Blackbody Radiance Source
The cover is bolted to the case using eight radially mounted 0 - 80 stainless steel, threaded inserts and screws.
-
Journal of Spacecraft and Rockets > 9700-Hour Durability Test of a Five Centimeter Diameter Ion Thruster
Only two threads of the 0 - 80 stain- Fig. 10 Unrolled neutralizer insert after 9715 hr.
-
Rapid Cessation of Focally Induced Generalized Seizures in Rats Through Microinfusion of Lidocaine Hydrochloride into the Focus
Stainless-steel screws ( 0 - 80 , Small Parts, Miami, FL, U.S.A.) were then threaded through these holes until direct contact was made with the dura. … tightly wrapped around each of the five screws, and the gold pins were inserted into a 9 …
Indicates content that may require registration and/or purchase.