-
Supplier: Radwell International
Description: REPLACEMENT FOR HTM FCM1-3010PI-S4L2, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, HIGH CURRENT PNP, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
- Technology: Inductive
-
Supplier: DigiKey
Description: "Current Sensor 35A 1 Channel Hall Effect, Open Loop Bidirectional 16-SOIC (0.295"", 7.50mm Width)"
- Measuring Range: 35 amps
- Input Voltage: 4.5 to 5.5 volts
- Frequency Range: 120,000 Hz
- Response Time: 4 µs
-
Supplier: TE Connectivity
Description: Body Features Built-In Integrator : Without Dimensions Cable Construction : 3 x 24 AWG Shielded Cable Length : 3 M [9.84 FT ] Coil Length : 3000 MM [118 INCH ] Sensor Internal Diameter : 50 MM [1.96 INCH ] Electrical Characteristics Measurable Current (Max) (AMP) : 2000
- Measuring Range: 2,000 amps
- Input Voltage: 600 volts
-
-
Supplier: Sensata Technologies
Description: total accuracy of ±1.0% for current and voltage measurement over the whole operating temperature range of –40 °C to +125 °C. Features Achieves better than ±1.0 % (typically ±0.5%) accuracy of current measurement 18µΩ resistance across measurement shunt Resolves
- Measuring Range: 1,000 amps
- Operating Temperature: -40 to 257 F
- Power Requirements: DC Powered
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1384845-CRD4150-1 Category: Current Sensors Mfr: CR Magnetics Inc.
-
Supplier: Johnson Controls, Inc.
Description: Our Current Sensors and Current Transducers are perfect for monitoring current loads on pumps, driving fans, blowers, heating coils and more. At Johnson Controls, we design each Current Sensor and Current Transducer to operate non-intrusively and
- Current Type: AC Current
- Electrical Output: Analog, Analog Current / 4 - 20 mA, Switch
- Mounting / Configuration: Clamp or Bolt On
-
Supplier: Win Source Electronics
Description: Manufacturer: Monolithic Power Systems Inc. Category: Sensors, Transducers- Current Sensors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active For Measuring: AC/DC Sensor Type: Hall Effect Current - Sensing: ±40A Number of Channels: 1 Output:
- Measuring Range: 40 amps
-
Supplier: ODG (Origin Data Global)
Description: CURRENT SENSOR
- Measuring Range: 0.006 amps
- Input Voltage: 3 to 5.5 volts
- Frequency Range: 80,000 Hz
- Operating Temperature: -40 to 257 F
-
Supplier: HVACQuick.com
Description: Greystone - Solid core sensor, 0-5 Vdc, 0-10 / 0-20 / 0-50 amp ranges Current Sensors. Solid-State sensors for monitoring AC circuits.
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±11.25A SOIC-8 Current Sensors ROHS
- Measuring Range: 11.25 amps
- Input Voltage: 3 to 5.5 volts
- Operating Temperature: -40 to 257 F
- Approvals / Certifications: RoHS
-
Supplier: Littelfuse, Inc.
Description: current is passed through the toroidal sensor, the output closes. When the current is reduced to 95% of the actuate current or less, the output opens.Normally Closed: When the current through the toroid is equal to or greater than the actuate current, the
- Response Time: 200,000 to 1,000,000 µs
- Operating Temperature: -4 to 140 F
- Features: Other
- Approvals / Certifications: RoHS
-
Supplier: ODG (Origin Data Global)
Description: Current Sensors ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Current Sensors CURRENT SENSORS
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Current Sensors Motor Protective Relay
-
Supplier: KEMET Electronics Corporation
Description: The C/CT-1216 clamp-on current sensor can be used to measure currents in live wires. Applications Typical applications include EMS current measurement, high performance distributions boards, power conditioners, power monitoring systems, inverters and industrial
- Measuring Range: 0.1 to 120 amps
- Operating Temperature: -4 to 140 F
- Current Type: AC Current
- Electrical Output: Analog
-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Industry applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated conductor or clip-on current measurement from 0.1 A to 20,000 A. High voltage measurement
- Measuring Range: 0.25 to 24,000 amps
- Input Voltage: 3.3 to 240 volts
- Frequency Range: 0 to 600,000 Hz
- Accuracy: 0.002 to 3.25 %FS
-
Supplier: Honeywell Sensing & IoT
Description: CSL Series in-circuit analog current sensors incorporate the SS490 Series linear Hall-effect sensor ICs. The sensing element is encapsulated in a printed circuit board-mountable plastic package. The combination of sensor and flux collector comprises the current
- Measuring Range: 1 amps
- Input Voltage: 4.5 to 10.5 volts
- Response Time: 3 µs
- Operating Temperature: -13 to 212 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors CURRENT TRANSFORMER
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSOR; Sensor Output:Current; Supply Voltage DC Min:-15V; Supply Voltage DC Max:15V; Current Measuring Range DC:-70A to 70A; Current Measuring Range AC:-70A to 70A; Response Time:1µs; Accuracy %:0.5%; Accuracy:0.5% RoHS Compliant: Yes
-
Description: LR12 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC 2 wires with normally open or close output
- Operating Distance: 0.0787402 to 0.3149608 inch
- Output Load: 2-Wire, AC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Supplier: Isabellenhutte USA
Description: Precision-driven, digital phase current sensors—using shunt-based designs—offer a quick solution across a wide range of possible applications, including automotive and industrial drive technology. Modular designs with measurement ranges between 220 A to 600 A are available. Due to
- Measuring Range: 600 amps
- Input Voltage: 3.3 to 18 volts
- Frequency Range: 20,000,000 Hz
- Isolation Voltage: 1.5 kilovolts
-
Supplier: RS Components, Ltd.
Description: Current Sense Amplifier ICs, INA240A1PWR
- Measuring Range: 0.0018 amps
- Features: Other
- Approvals / Certifications: RoHS
-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Railway and trackside applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated bus bar, or clip-on current measurement from 0.1 A to 20 000 A. High voltage
- Measuring Range: 0.25 to 20,000 amps
- Input Voltage: 12 to 24 volts
- Frequency Range: 0 to 150,000 Hz
- Accuracy: 0.01 to 1.35 %FS
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7303-D/P1 is based on tunnel magnetoresistance (TMR) technology with high signal-to-noise ratio (SNR) and high sensitivity for measuring DC, AC, pulsed current and arbitrary waveform current with galvanic isolation and its internal temperature compensation circuitry
- Measuring Range: 10 to 120 amps
- Input Voltage: 5 volts
- Response Time: 0.5 to 0.6 µs
- Accuracy: 1 to 3 %FS
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSOR; Sensor Output:Voltage; Supply Voltage DC Min:-15V; Supply Voltage DC Max:15V; Current Measuring Range DC:-600A to 600A; Current Measuring Range AC:-600A to 600A; Response Time:3µs; Accuracy %:1%; Accuracy:± 1% RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: Product Highlights Clamp-on sensor for the Power Quality Analyzer 3196, 3197 and Clamp On Power HiTester 3169 For input up to AC 1000A Designed with a safety barrier to protect the user from being in direct contact with live conductors Rated input current: 1000 A AC Rated output
- Measuring Range: 1,000 amps
-
Supplier: Isabellenhutte USA
Description: Compact, shunt-based current sensing for automotive applications, including UPS and energy storage systems, battery applications, and fuel cells. An affordable solution for 12-48V systems that don’t require galvanic isolation. Minimizes external temperature influences. Measures its own
- Measuring Range: 500 amps
- Input Voltage: 12 volts
- Accuracy: 0.8 %FS
- Operating Temperature: -40 to 221 F
-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from
- Measurement Range: 0.0393701 inch
- Operating Temperature: -4 to 392 F
- Sensor Technology: Eddy Current Linear Encoder
- Features: Ferrous Targets, Magnetic Targets, Non-Magnetic Targets, Non-ferrous Targets
-
Supplier: Allegro MicroSystems Inc.
Description: The ACS730 provides high-bandwidth (1MHz), high-accuracy current sensing for AC or DC currents, featuring galvanic isolation and a small footprint for high-frequency applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your
- Measuring Range: 0 to 50 amps
- Input Voltage: 5 volts
- Frequency Range: 1,000,000 Hz
- Operating Temperature: -40 to 257 F
-
Supplier: General Magnetics Corporation
Description: Operating Frequency: 20 kHz. – 200 kHz. Ideal for SMPS Applications Fully encapsulated Conforms to UL94-V0 Conforms to RoHS Requirements Rated load is that which results in 1 volt per amp output
- Measuring Range: 20 amps
- Frequency Range: 20 to 200,000 Hz
- Current Type: AC Current
- Loop Type: Closed Loop
-
Supplier: SOCOMEC
Description: 120% of rated current for the global measurement chain (associated with TE current sensors). • Class 1 from 2% to 120% of rated current for the global measurement chain (associated with TR current sensors). Suitable for any installation Dimensions of
- Measuring Range: 25 to 600 amps
- Input Voltage: 300 volts
- Operating Temperature: 14 to 158 F
- Mounting / Configuration: Clamp or Bolt On
-
Supplier: Tamura Corporation of America
Description: • Excellent accuracy • Very good linearity • Low temperature drift • Wide frequency bandwidth • No insertion loss • High Immunity To External Interference • Optimised response time • Current overload capability
- Measuring Range: 50 to 100 amps
- Input Voltage: 15 volts
- Response Time: 1 µs
- Isolation Voltage: 5 kilovolts
Find Suppliers by Category Top
Featured Products Top
-
Measurement: Instead of mounting physical sensors such as accelerometers or strain gauges, the Q1 uses laser Doppler vibrometry to measure velocity and displacement from a safe distance. Parallel Scanning Laser Vibrometer: The Q1 can scan large surfaces or multiple points at the same time (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
RSM 2800 Data Sheet F1 Racecar Steering RSM 2800 Series of sensors measures the steering wheel (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
DCC Series 4–20 mA, 2-Wire Displacement Transducers RDP’s DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
The Flange Mount Zirconium Dioxide Oxygen Sensor (Wired) provides accurate and responsive oxygen measurement in high-temperature industrial environments. Based on zirconia sensing technology, it is designed to deliver dependable performance in combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Download MZ1 brochure MZ1-2200 Series Non-contacting magnetic encoder series measures up to 44 (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
The PHPSU-3500 is an OEM pressure sensor. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the measured values into pulse output. (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
High accuracy digital output (Parallel, SSI, A/B pulse) GYDC-05 controller enables digital output of 1μm resolution and also analogue output of the position or the velocity (option). With option, SSI output and the incremental output (A/B pulse) are available (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
Novotechnik U.S. announces the MB1-3600 Series of non-contacting multi-turn magnetic sensors for industrial and mobile machinery, including a heavy-duty model. The sensors measure up to 44 turns, or 15,840 degrees, and continue counting turns while unpowered. They maintain position accuracy (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Automation of the OAN/SPM 1.5-meter Johnson telescope for operations with RATIR
Thus, we have scripts that monitor the 1 - wire temperature and current sensors and issue alarms if, for example, the machine room gets too cold or too warm or if power to the compressor is cut.
-
Extension of 1-wire measuring system SenSys
Distributed measurement system SenSys is designed to measure 1 - wire sensors , but the current offer of sensors despite their undeniable advantages is too narrow.
-
Automotive electronics
1 power supply and data line , 2 pressure sensor of Si, 3 openings for gas and liquid inlet and outlet.
-
Study on Design and Application of Wireless Sensor Network Based on Communication of Radio Frequency Identification System
There many interface categories on digital sensors in current market, such as 1 - wire bus, system manage bus, I2C, SPI, the digital interface defined by manufacturer and so on.
-
Proceedings of China Modern Logistics Engineering
As shown in Fig. 44.4, 1 - wire sensor DS18B20 is adopted to detect temperature; Hall current sensor CS3B401B4C is adopted to detect the output current of the module; 2-way CAN bus signal is adopted, one of which is connected to…
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1677/KentaroTakamatsu2009.pdf?sequence=1
The current 1 - Wire monitoring system in the Throckmorton greenhouse uses one sensor box that has been installed in each greenhouse room.
-
Measurement and test benches for combustion engines
The platinum sensors are often connected through a Lemo plug in a four-conductor circuit (two conductors supply with a measuring current of 1 mA or less, two hochohmig closed lines measure directly to the sensor the voltage without measuring together the…
-
Battery monitoring
System can not only get the completion of the battery voltage, current , power consumption and temperature detection by using a 1 - wire bus digital sensor DS2438 and DS18B20 but also display on the LCD, storage, PC-upload the measurement data.
-
The technology of the Global HIV Vaccine Research Cryorepository
The analog circuit part provides constant current generators for 4-wire temperature sensors and has additional multiplexed inputs for 2-wire and 1 - wire sensors.
-
Fabrication flaws and reliability in MEMS thin film polycrystalline flow sensor
Fig. 1 Description of the sensor with hot wire: 1 hot wire , 2 elec- trodes, 3 substrate, 4 cavity and (I) the current cross the hot wire .
Indicates content that may require registration and/or purchase.