-
Supplier: Utmel Electronic Limited
Description: THERMISTOR PTC 100 OHM 1% 0805
- Temperature Range: -55 to 125 C
- Resistance (@25°C): 100 ohms
- Length: 0.0787402 inch
- Width / Diameter: 0.049212625 inch
-
Supplier: Newark, An Avnet Company
Description: NTC/PTC Series Uni-Curve Thermistor, 1,000 Ohm Resistance, NTC Thermistor Temperature coefficient type, 2 Radial leads Termination
-
Supplier: ASAP Semiconductor LLC
Description: THERMISTOR PTC 100 OHM 5% 0603
-
-
Supplier: ASAP Semiconductor LLC
Description: THERMISTOR PTC 100 OHM 1% 0603
-
Supplier: ASAP Semiconductor LLC
Description: THERMISTOR PTC 100 OHM 5% 0805
-
Supplier: DigiKey
Description: PTC Thermistor 100 Ohms 0805 (2012 Metric)
- Temperature Range: -55 to 125 C
- Package / Electrode Type: Chip / Surface Electrodes
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: ODG (Origin Data Global)
Description: THERMISTOR PTC 100 OHM 1% 0805
- Operating Temperature: -55 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Allied Electronics, Inc.
Description: or Reel 0.1" to 0.4" Diameter Resistance Range From 100 Ohms to 100K Ohms Tinned Copper Leads
-
Supplier: Allied Electronics, Inc.
Description: Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.
-
Supplier: Cole-Parmer
Description: accidental changes to settings. Multiple units can be set with the same program with the use of a “configuration key†(sold separately). The bright 3-digit LED display is easy to read even in dim areas Controllers are available with a thermocouple or thermistor input; the thermocouple
- Features: Thermistor
-
Supplier: Allied Electronics, Inc.
Description: 2.5 mW/°C in Still Air Minimum Time Constant = 4 Sec. In Still Air Maximum Resistance Range = 1K Ohm to 1M Ohm
-
Supplier: Allied Electronics, Inc.
Description: Thermistor, 1.5 in. Lead Length, -50 to +150°C, ±1°C from 0 to 120°C Accuracy Low cost solid state sensor High sensitivity to changes in temperature Suitable for temperature measurement, control and compensation Excellent mechanical strength Suitable for PCB and probe mountings Operating
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 899525-TFPT0805L1000FV Series: TFPT Operating Temperature Range: -55°C ~ 125°C Features: PTC Thermistor 100 Ohms 0805 (2125 Metric) Package: Reel - TR Package: 0805 (2125 Metric) Mounting: Surface Mount Categories: Sensors Case / Package:
- Operating Temperature: -55 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Honeywell Sensing & IoT
Description: 197 Series Thermistors are available in a broad range of custom resistance values and R/T curves. They are also available with insulated or noninsulated leads.
- Temperature Range: -60 to 125 C
- Resistance (@25°C): 1,000 ohms
- Minimum Thermal Time Constant: 15 sec, in air
- Length: 1.50000081 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1180887-USUR1000-222H-06 Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors Series: USUR Package: Bulk Standard Package: 1 Power - Max: 20 mW Resistance in Ohms @ 25°C: 2.252k Resistance Tolerance: ±3% B0/50: 3892K Length - Lead Wire: 3.00"
- Operating Temperature: -40 to 150 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Dale Win Source Part Number: 1326004-TFPT0603L1000FV Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power - Max: 75 mW Resistance Tolerance: ±1% Supplier Device Package: 0603
- Operating Temperature: -55 to 125 C
- Features: Other, Tape Reel
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: Honeywell Sensing & IoT
Description: 140 Series, 142 Series and 143 Series Thermistors are available in a broad range of custom resistance values and R/T curves. Leads are uninsulated. Diameters range from 2,54 mm [0.1 in] to 10,16 mm [0.4 in]. They are available on tape and reel.
- Temperature Range: -60 to 125 C
- Resistance (@25°C): 1,000 ohms
- Minimum Thermal Time Constant: 16 sec, in air
- Length: 1.50000081 inch
-
Supplier: Honeywell Sensing & IoT
Description: 140 Series, 142 Series and 143 Series Thermistors are available in a broad range of custom resistance values and R/T curves. Leads are uninsulated. Diameters range from 2,54 mm [0.1 in] to 10,16 mm [0.4 in]. They are available on tape and reel.
- Temperature Range: -60 to 125 C
- Resistance (@25°C): 1,000 ohms
- Minimum Thermal Time Constant: 10 sec, in air
- Length: 1.50000081 inch
-
Supplier: Honeywell Sensing & IoT
Description: 140 Series, 142 Series and 143 Series Thermistors are available in a broad range of custom resistance values and R/T curves. Leads are uninsulated. Diameters range from 2,54 mm [0.1 in] to 10,16 mm [0.4 in]. They are available on tape and reel.
- Temperature Range: -60 to 125 C
- Resistance (@25°C): 1,000 ohms
- Minimum Thermal Time Constant: 10 sec, in air
- Length: 1.50000081 inch
-
Supplier: Radwell International
Description: TRANSMITTER W/ 1,000 OHM RTD (NIST CERT), RIGID PROBE AVERAGING, 12", NEMA 3R ENCLOSURE, 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Limiting Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 036778-ZNI1000TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Resistance (Ohms): 1.14k Current: 5mA Thermistor Type: RTD Temperature: -55°C to 150°C Categories: Sensors, Transducers Status: Active Popularity: Medium
- Sensor Termination Type: Other
- Features: RTD
-
Supplier: Fluid Components Intl. (FCI)
Description: resistance that is directly proportional to temperature changes in the liquid or gas process. The base resistance (Ro) is available in a wide range of values (30 to 1000 ohms at 0°C). The resistance response to temperature change is available in a number of different "alphas" including
- Sensed Temperature: -50 to 800 F
- Sensitive Length: 0.16 to 4 inch
- Element Configuration: > 2 Elements
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
-
Supplier: PMC Engineering LLC
Description: NPT1 Series of sensors are designed to measure the temperatures of all types of liquid in demanding motorsport and automotive applications. The sensing element can be either a PT1000 or an NTC Thermistor. Typical Applications Include: Coolant - Brakes - Water - Fuel - Oil Liquid Temperature
- Sensed Temperature: -20 to 300 F
- Diameter or Width Range: 0.31 inch
- Sensitive Length: 0.39 inch
- Reference Resistance: 1000 Ohms
-
Supplier: PMC Engineering LLC
Description: NTC2 Series sensors are designed to measure the temperature of all types of air and gas in demanding motorsport and automotive applications. Air Temperature Sensor NTC2 PT1000 Series PEEK ISOTIP Range -20°F to +300°F PT1000 or NTC Thermistor IP67 Miniature Size
- Sensed Temperature: -20 to 300 F
- Diameter or Width Range: 0.18 to 0.24 inch
- Sensitive Length: 0.26 to 0.47 inch
- Reference Resistance: 1000 Ohms
-
Supplier: Thermometrics Corporation
Description: Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries.
- Sensed Temperature: -58 to 752 F
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms, 500 Ohms
- # of Lead Wires Per Element: 4
- Sensor Termination Type: Armor Leads
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Glass surface sensor Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control
-
Supplier: TEGAM, Inc.
Description: Calibrator Thermometer °C & °F (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor) The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and
- Calibrator Style: Battery Powered, Hand Held
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: The 725 is a process calibrator from Fluke. Additional Features: Small, streamlined shape makes it easy to carry Rugged, reliable design stands up to field use Easy to read measure/source screen lets you view input and output simultaneously Measure volts, mA, RTDs, thermocouples, frequency, and
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: U.S. Plastic Corporation
Description: Use with Process Technology heaters and liquid level controls. Large easy to read LED display. Provides precise control for consistent plating and etch rates in most aqueous processes. FEP covered 5-foot, 1000-ohm thermistor sensor included standard with the control. Provides
- Voltage: 240 volts
- Thermostat Type: Digital
-
Supplier: Minco
Description: configuration for: Inputs -Utilize one or two Platinum RTDs -Choose 100 or 1000 ohm RTDs (independently programmable) Outputs -Solid state relay -Logic voltage -Mechanical relay -PID - On/Off (mechanical relay only) -Alarm USB and a user - friendly software package allow for easy setup
- Number of Inputs: 2 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Control: Limit / Set Point Control, PID Control
-
Supplier: Process Technology
Description: Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control. NEMA 1, IP21, flame retardant
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Process Technology
Description: Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control. NEMA 1, IP21, flame retardant
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Transcat, Inc.
Description: keyboard entry or scroll control of output User-defined setpoints High accuracy ±0.4°C J thermocouple and ±0.3 °C PT 100-385 RTDs; all errors included Thirteen (13) thermocouple types and thirteen (13) RTD types including PT 385 (1,000 Ohm) and Cu (10 Ohm) NEMA 4 rated case, rugged
- Environmental Properties: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: 3, or 4-wire, 100 ohm Platinum RTD inputs (alpha = 0.00385) with 0.1degree resolution. Dual independent setpoints are available and are programmable for proportional or ON/OFF operation. The standard analog output is a retransmission of the temperature input and can be sent to a remote chart
- Number of Inputs: 1 inputs
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
-
Supplier: Process Technology
Description: Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control. Vapor tight, IP21, front panel
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
Find Suppliers by Category Top
More Information Top
-
Thermodynamics of chelation by tetracyclines
The teiupcraturc-sensing arm contained two 1000 - ohm thermistors (Fenwall GI3 31 P2) connected in parallel.
-
Amphenol Advanced Sensors - RL1003-312-73-D1 - Passive Components - Thermistors - Allied Electronics
Thermistor ; 1000 Ohms @ 25 DegC;1.5 In. (Min.);Tinned Copper;0.110 In. (Max.) .
-
Thermistors - Passive Components from Allied Electronics
Thermistor ; 1000 Ohms @ 25 DegC; Pc Mount .
-
Amphenol Advanced Sensors - RL1005-5744-103-D1 - Passive Components - Thermistors - Allied Electronics
Thermistor ; 1000 Ohms @ 25 DegC;1.5 In. (Min.);Tinned Copper;0.110 In. (Max.) .
-
Ohmite - 45FR25E - Passive Components - Resistors - Allied Electronics
Thermistor ; 1000 Ohms @ 25 DegC;1.5 In. (Min.);Tinned Copper;0.110 In. (Max.) .
-
Ohmite - 25J15KE - Passive Components - Resistors - Allied Electronics
Thermistor ; 1000 Ohms @ 25 DegC;1.5 In. (Min.);Tinned Copper;0.110 In. (Max.) .
-
Amphenol Advanced Sensors - RL1005-5744-103-SA - Passive Components - Thermistors - Allied Electronics
Thermistor ; 1000 Ohms @ 25 DegC; Pc Mount .
-
Amphenol Advanced Sensors - RL2006-1600-103-SA - Passive Components - Thermistors - Allied Electronics
Thermistor ; 1000 Ohms @ 25 DegC;Pc Mount .
-
OPERATING MANUAL
The analyzer accepts the common temperature compensator elements used in these sensors (NTC 300 ohm thermistor , Pt 1000 RTD or Pt 100 RTD).
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/11995/EvraamGorgy2011.pdf?sequence=3
Refrigerant temperature entering and leaving the pre-boiler are measured using a 30,000 ohm thermistor probe and 1000 ohm, RTD, respectively.
Indicates content that may require registration and/or purchase.