-
Supplier: Sealevel Systems, Inc.
Description: The SWTC-5 Fast Ethernet Switch provides your LAN with high-speed, 10/100M bps auto-sensing connectivity for as many as 5 users. Just plug in your Ethernet cables, connect a power cord, and you’re ready to go – there’s no software to configure. The Ethernet switch is engineered
- Number of Ports: 5 #
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The VSC7556TSN SparX-5i-160 is a 160 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2 switching, L3 routing,
- Features: Switch
-
Supplier: Accuris
Description: Ethernet protection switching
-
-
Supplier: Microchip Technology, Inc.
Description: The VSC7549TSN SparX-5i-90 is a 90 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2 switching, L3 routing,
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The VSC7558TSN SparX-5i-200 is a 200 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2 switching, L3 routing,
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The VSC7546TSN SparX-5i-64 is a 64 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2 switching, L3 routing,
- Features: Switch
-
Supplier: Henrich Electronics, Inc.
Description: 5G-port Din-rail Full Gigabit Unmanaged Ethernet Switches The HES5G series are equipped with 5 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The HES5G switches provide an economical solution for your industrial Gigabit
- Number of Ports: 5 #
- Form Factor: Chassis Mount
- Features: Switch
-
Supplier: Moxa Inc.
Description: The EDS-G205 unmanged Ethernet switches are equipped with 5 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The EDS-G205 Ethernet switch provides an economical solution for your industrial Gigabit Ethernet connections, and the
- Users: 1 #
- Number of Ports: 5 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Allied Electronics, Inc.
Description: The NS-208/NSM-108 series has 8 Ethernet Switching ports that support 10/100 Base-TX. It can connect 8 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. There is link/data rate LEDs for each port to aid troubleshooting.
-
Supplier: Newark, An Avnet Company
Description: INDUST. ETHERNET SWITCH GIGABIT; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; No. of Ports:5; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1Gbps; RoHS Compliant: Yes
-
Supplier: Henrich Electronics, Inc.
Description: 16+2G Port Rackmount Gigabit Managed Ethernet switches The MX6018-2G industrial managed Ethernet switches, which boast highly integration and reliability,are capable of providing powerful information transmission and network management functions in harsh industrial
- Number of Ports: 18 #
- Data Rate: 1 Gbps
- Network Media: Fiber Optic
- Form Factor: Rack Mount
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: MS100T 10/100 Mbps self-adaption,(Auto-MDI/MDI-X) Supports IEEE 802.3 for 10BaseT Supports IEEE 802.3u for 100BaseT and 100BaseFX Supports IEEE 802.3xfor flow control Supports broadcast storm protection Supports working temperature: -20~70℃ 5/8/16 ports unmanaged Ethernet Switches
- Number of Ports: 5 to 16 #
- Features: Switch
-
Supplier: Juniper Networks Inc.
Description: Gigabit Ethernet (GbE)/10 GbE small form-factor pluggable transceiver (SFP/SFP+) uplink ports. The EX3300 switches support IEEE 802.3af Power over Ethernet (PoE) or 802.3at PoE+. The switches offer front-to-back and back-to-front cooling options, and they can be
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: PHOENIX CONTACT USA
Description: Ethernet Gigabit Modular Switch with four 1000 Mbps combo ports and four 10/100 Mbps RJ45 slots, can be extended by an extension station to up to 24 ports
- Features: Switch
-
Supplier: Glenair, Inc.
Description: Unmanaged and Smart Ethernet Switches and Breakout CablesGlenair unmanaged Ethernet switches are layer 2 switches with Auto negotiation and Auto MDI / MDIX circuitry that enables port expansion with IEEE-802.3U 10/100/1000Base-T Ethernet ports. Developed for
- Number of Ports: 4 to 7 #
- Data Rate: 0.01 to 1 Gbps
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
-
Supplier: PHOENIX CONTACT USA
Description: Ethernet Gigabit Modular Switch with eight 10/100/1000 Mbps RJ45 ports and four 1000 Mbps SFP ports, can be extended by an extension station to up to 28 ports
- Features: Switch
-
Supplier: Volktek Corporation
Description: it offers auto-negotiation on all its ports to aggregate devices easily in industrial ethernet applications. The switch offers various in-built traffic optimization and network performance features to prioritize important industrial data packets, prevent the loss of data during communication,
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Advantech
Description: 8FE+4G SFP Managed Ethernet Switch 8 Fast Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based,
- Features: Switch
-
Supplier: Allied Electronics, Inc.
Description: 8 Port Ethernet Switch Ethernet switch with 8 ports and 10⁄100 base transmitter.
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexSwitch™ 2X4GT is a six-port Ethernet switch with four 10/100/1000 RJ-45 ports, one 10G (10GBASE-R) SFP+ or XFP fiber port, and one RJ-45 port that auto-negotiates to Gigabit or 10G (1000BASE-T/10GBASE-T). FlexSwitch 2X4GT models that support 10G SFP+ transceivers also support Gigabit
- Number of Ports: 4 to 6 #
- Features: Switch
-
Supplier: Win Source Electronics
Description: Category: Switch Win Source Part Number: 1387849-CISCO WS-C2948G-GE-TX - Cisco Catalyst 2948G Ethernet Switch - 48 x 10/100 Manufacturer: CISCO
- Features: Other, Switch
-
Supplier: Henrich Electronics, Inc.
Description: EN50155 Industrial Ethernet PoE/PoE+ Switch HEST10M-8E-2G-VLW series switches are designed for communications between machines/devices inside trains. This line of switches are equipped with intelligent PoE/PoE+ power supply capability, thus provide the flexibility of adding
- Number of Ports: 10 #
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Computer Network Accessories, Inc.
Description: 16 port 10/100Mbps NWay auto detect ethernet switch with power supply. 10/100 Base-T compliant Half and full duplex compliance on all ports Supports MDI/MDI-X auto crossover Wire speed packet filtering and forwarding rate LED network diagnostics indicators 160K buffer memory
- Features: Switch
-
Supplier: Galco Industrial Electronics
Description: 12-Port Industrial Gigabit Unmanage
- Features: Switch
-
Supplier: Computer Network Accessories, Inc.
Description: 24 port 10/100Mbps N-Way auto detect ethernet switch with power supply. 10/100Base-T compliant Half and full duplex compliance on all ports Supports MDI/MDI-X auto crossover Wire speed packet filtering and forwarding rate LED network diagnostics indicators 160K buffer memory
- Features: Switch
-
Supplier: Moxa Inc.
Description: The EDS-G509 is equipped with 9 Gigabit Ethernet ports and up to 5 fiber optic ports, making it ideal for upgrading an existing network to Gigabit speed or building a new full Gigabit backbone. Gigabit transmission increases bandwidth for higher performance and transfers large amounts of
- Users: 1 #
- Number of Ports: 9 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Computer Network Accessories, Inc.
Description: 5 port 10/1000Mbps NWay auto detect ethernet switch with power supply. Small, space saving design. 10/100 Base-T compliant Half and full duplex compliance on all ports Supports MDI/MDI-X auto crossover Wire speed packet filtering and forwarding rate LED network diagnostics indicators 768K
- Features: Switch
-
Supplier: Computer Network Accessories, Inc.
Description: 8 port 10/1000Mbps NWay auto detect ethernet switch with power supply. Small, space saving design. 10/100 Base-T compliant Half and full duplex compliance on all ports Supports MDI/MDI-X auto crossover Wire speed packet filtering and forwarding rate LED network diagnostics indicators 768K
- Features: Switch
-
Supplier: L-com, Inc.
Description: The SWTC-PT1601 is a high performance Ethernet switch which features 16 10/100Base TX Ethernet ports that support MDI/ MDIX auto-detection, auto-negotiation as well as full and half duplex operation. This switch can be used to connect up to 16 PC’s or Ethernet devices for file
- Number of Ports: 16 #
- Features: Switch
-
Supplier: Moxa Inc.
Description: 10/100BaseT(X) and 100BaseFX Ethernet interfaces Turbo Ring, RSTP/STP for Ethernet Redundancy SNMP and e-mail alerts for event trapping and notification Two-thirds the size of a business card Low power consumption -40 to 75°C operating temperature range Introduction The EOM-104 series
- Users: 1 #
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Cisco
Description: Increase Industrial Networks Resilience, Scalability and Security Get a highly secure, flexible, reliable, and scalable Industrial Ethernet platform built to withstand extreme industrial environments. Industrial Ethernet 4010 Series Switches offer 24 Gigabit PoE/PoE+ capable
- Number of Ports: 28 #
- Data Rate: 0.01 to 1 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: Newark, An Avnet Company
Description: 14+4G-PORT GIGABIT MANAGED ETHERNET SWITCHES
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH, 10MBPS, 100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:-; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes
-
Supplier: ELMA Electronic Inc.
Description: RoHS compliant form, fit and function replacement for the Model 6725 - 6729 series 5 Different board configurations available in both standard and extended temperature models Features: Up to twelve 10/100Mbps auto-negotiating ports with optional fiber interfaces High speed non-blocking and store
- Number of Ports: 12 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: 100-GIGABIT ETHERNET NETWORK SWITCH, 32-PORT
Find Suppliers by Category Top
Featured Products Top
-
100 BASE-T1 - Ruggedized High-Speed Single Pair Ethernet Cable (read more)
Browse Ethernet Cables Datasheets for Northwire, Inc. -
Skyworks is pleased to introduce the SKY5A1007, a new switch in our portfolio of Sky5® product (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch with high-linearity performance, low insertion loss, and high (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
9560-16GP4XS Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components able to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
-8405A supports 10/100/1000Mbps connectivity for Gigabit Ethernet applications. Its slim and compact design allows flexible installation in different locations. INS-8005A | Fast Ethernet Industrial Switch The INS-8005A supports 10/100Mbps connectivity for Fast Ethernet (read more)
Browse Network Switches Datasheets for Volktek Corporation -
-pole, single-throw (4xSPST) switch designed for antenna tuning applications that require ultra-low OFF capacitance and low ON resistance. This device offers excellent performance and ultra-high linearity for smartphone applications operating in the 5G, LTE or GSM band space, where high performance (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber slots, providing flexible support for both copper and fiber network architectures. With a robust Po (read more)
Browse Network Switches Datasheets for Volktek Corporation -
.1BR, IEEE 802.1CB, 802.1AS-2020 gPTP, and IEEE 1588v2, this switch enables deterministic data transmission, precise time synchronization, and robust traffic shaping to meet automation and control system needs. Advanced Redundancy and Reliability Implements (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Ethernet switches. The INS-8108E is an 8-port 10/100Mbps DIN-rail switch installed inside the tool cabinet. Its fanless industrial-grade design and wide operating temperature range support reliable 24/7 operation. The 7013-16T-I serves as a 16-port 10/100Mbps aggregation switch (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
Overview
Rapid increases in IP traffic have intensified the need to design scalable 100G Ethernet switches that leverage the increases in raw capacity in underlying optical transport networks within the packet domain.
-
Gigabit-capable Passive Optical Networks
…each wavelength through a remote multiplexing terminal, be the terminal a remote DSLAM for DSL access over vastly shortened drops, be it a remote G-PON OLT, or be it a 10G or 40G or 100G Ethernet switch or router on the…
-
Internal Backpressure for Terabit Switch Fabrics
We employ Bernoulli traffic generators, i.e., the generated traffic is smoother than Poisson, which corresponds to the application scenario for a core 100G Ethernet switch .
-
Xilinx Announces Flexible Platform for 100G Optical Transport Network Solutions Development and Smooth Transition to 400G
• New Xilinx OTN SmartCORE IP for High Capacity Combined Ethernet and 100G OTN Switching Platforms and Packet-Optical Transport Systems .
-
NComm Releases First Standard Automatic Protection Switching (APS) Product for SONET Transport
• New Xilinx OTN SmartCORE IP for High Capacity Combined Ethernet and 100G OTN Switching Platforms and Packet-Optical Transport Systems .
-
TPACK Introduces SOFTSILICON a Standard Chip with Built-in flexibility Ideal for Packet Transport Applications
• New Xilinx OTN SmartCORE IP for High Capacity Combined Ethernet and 100G OTN Switching Platforms and Packet-Optical Transport Systems .
-
Xilinx and Paxonet Communications announce industry's first programmable G.709-based Optical Transport Network (OTN) solutions
• New Xilinx OTN SmartCORE IP for High Capacity Combined Ethernet and 100G OTN Switching Platforms and Packet-Optical Transport Systems .
-
Xelic Announces Availability of Two New Cores in support of ITU G.Sup43 for Optical Transport Network (OTN) Applications
• New Xilinx OTN SmartCORE IP for High Capacity Combined Ethernet and 100G OTN Switching Platforms and Packet-Optical Transport Systems .
-
Xilinx Demonstrates Next-Generation 100GE Interface with Best-in-Class Ecosystem Support
• New Xilinx OTN SmartCORE IP for High Capacity Combined Ethernet and 100G OTN Switching Platforms and Packet-Optical Transport Systems .
-
Broadcom Announces Industry's First CMOS 40G PHY for Long Haul Optical Transport
• New Xilinx OTN SmartCORE IP for High Capacity Combined Ethernet and 100G OTN Switching Platforms and Packet-Optical Transport Systems .
Indicates content that may require registration and/or purchase.