-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 2kV, Ceramic Capacitors. This listing
- Capacitance Range: 0.0001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery
- Capacitance Range: 0.000009999999999999999 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 2,500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 2kV, Film Capacitors. This listing supports clearer
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Operating Temperature: -55 to 105 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47pF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47pF, 2kV, Ceramic Capacitors. This listing supports clearer
- Capacitance Range: 0.000047000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: ±10% 100V 6.8nF 2X1 Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: 4.7µF Film Capacitor 63V 100V Polyester, Metallized Radial
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 4.7µF 100V
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 4.7UF 10% 100VDC RADIAL
- Capacitance Range: 4.7 microF
- AC Rated Voltage (WVAC): 63 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100uF 10V 2Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;100pF;5%;50V;Tape/Reel
-
Supplier: Lingto Electronic Limited
Description: 0 022 100V
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: ±10% 100V 100nF X7R Radial Leaded,P=2.5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
- Lead Style: Radial Leads
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 2,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Win Source Electronics
Description: General Capacitance: 0.22μF Tolerance: ±10% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 0.492" L x 0.236" W (12.50mm x 6.00mm) Height - Seated (Maximum): 0.472" (12.00mm) Alternative Parts (Cross-Reference):
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: Utmel Electronic Limited
Description: 100uF 10V -55℃~+125℃ 2Ω@100kHz ±10% CASE-B_3528 Tantalum Capacitors ROHS
-
Supplier: Win Source Electronics
Description: Tolerance: ±10% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polyester, Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.492" L x 0.197" W (12.50mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and
- Capacitance Range: 0.18 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: Utmel Electronic Limited
Description: 100V 10pF C0G ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: CERAMIC CAPACITOR 100PF, 100V, Y5P, 10%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Applications: General Capacitance: 5600pF Tolerance: ±10% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Metallized Family Name: 185 Categories: Capacitors Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm) Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts
- Capacitance Range: 0.0056 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, MKT373 Series, 2.2 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
-
Description: CAP FILM SMD PET
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Utmel Electronic Limited
Description: 2.2uF 16V 20mA@100kHz -55℃~+125℃ 10Ω@100kHz ±20% 0603 Tantalum Capacitors ROHS
-
Supplier: Allied Electronics, Inc.
Description: the chip to make contact with the exposed electrodes. Kemet ceramic chip capacitors are offered in the five most popular temperature characteristics: C0G (NP0) ,X7R, X5R,Z5U & Y5V.
-
Supplier: Newark, An Avnet Company
Description: RF/MICROWAVE CAPACITOR, 2PF, 100V; Capacitance:2pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: General Capacitance: 1.2μF Tolerance: ±10% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Family Name: DME Categories: Capacitors Dimension: 1.024" L x 0.374" W (26.00mm x 9.50mm) Height - Seated (Maximum): 0.744" (18.90mm) Alternative Parts (Cross-Reference):
- Capacitance Range: 1.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR CERAMIC 100PF 100V, C0G, 2%, AXIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:Aximax, 400 Series RoHS Compliant: Yes
-
Supplier: Cornell Dubilier
Description: We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 100pF 10p/9cap 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Richardson RFPD
Description: Type DMT radial-leaded, polyester film/foil non-inductively wound film capacitors feature compact size and moisture-resistive epoxy coating. High insulation resistance and low dissipation factor, Type DMT is an ideal choice for most applications, especially with high peak currents.
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 100pF 10% Vishay Quote Needed
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 100pf 2000V X5F HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.0001 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 100pF 10p/8caps 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 100pf 2000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.0001 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 100pf 2000V N4700 HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.0001 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 50V F CASE
Find Suppliers by Category Top
Featured Products Top
-
high voltage ceramic insulators. • A broad range of plastic and metal packaging options GENERAL PULSE POWER SPECIFICATIONS: • Capacitance Range: 5 nF to 50,000 μF • Capacitance Tolerance: Custom • Voltage Range: Up to 150 kV » Peak (read more)
Browse Power Capacitors Datasheets for Knowles -
+150°C. The series is available with capacitance values from 0.2 nF to 0.012 µF and rated voltages from 100 VDC to 500 VDC. Built with silvered mica dielectric and certified to MIL standards, the CM Series ensures long-term stability, low drift, and outstanding repeatability. Ro (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Type BLS DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments with operating temperatures to 125°C. Tested for 2,000-hour at 85°C / 85% relative humidity with rated voltage applied (100% greater than competitive THB test life (read more)
Browse Film Capacitors Datasheets for Knowles -
Cornell Dubilier’s 381LL and 383LL Series aluminum electrolytic capacitors deliver long-life performance with ratings of 8,000 hours at 105°C. These snap-in capacitors come in 2-, 4-, and 5-pin configurations, offering flexibility in high-ripple current applications. With capacitance (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
series inductance (ESL) are inherent in the SV Series design, which gives the assemblies the capability to handle high ripple currents at high frequencies. Since ripple current can cause self-heating (I2R) losses and degradation in a capacitor, reducing ESR helps minimize these impacts, resulting in (read more)
Browse Capacitors Datasheets for Knowles -
range: 0.00022 to 3.9µF, with tolerances of ±2% to ±20% Operating temperature range: -40°C to +105°C Dissipation factor: ≤10×10?? (20°C, 1kHz) Insulation resistance: ≥100,000MΩ (C≤0.33µF) or ≥30,000s (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
series of anti-surge, pulse precision thick film chip resistors. The SG73P1EW has a power rating of 0.25 watt with a TCR as low as ±100ppm/°C. This represents a 100% increase in power compared to the existing SG73P 0402 package. The SG73P1EW provides greater power and precision (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
of 10k - 51M, T.C.R. values of 100ppm/°C and 200ppm/°C, and operating temperatures up to 155°C. The HV73V is AEC-Q200 qualified. Automotive applications for KOA's HV73V include Battery Modules, Inverter circuits, DC-DC converters, voltage detection circuits of quick chargers (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1724D is ideal for supporting communications and radar applications in both commercial and military markets. The QPA1724D is 100% DC and RF tested to ensure compliance to electrical specifications. Lead-free and RoHS compliant (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo