-
Description: Size 3,5 Inch Resolution 240 x 320 Interface 6bit TTL specific Colors 262 k Brightness 55 cd Backlight LED Viewing Angle 50/50/50/50 ° Contrast 85 : 1 Displaymode transflecitve Operating Temp. -10 ... 60 °C Outline Dimensions 65 x 85 x 4 mm Viewing Area 54 x 72 mm
- Diagonal Screen Size: 3.5 inch
- Screen Width: 2.1259854 inch
- Horizontal Viewing Angle: 50 Degrees
- Vertical Viewing Angle: 50 Degrees
-
Description: 10.4" Panel Mount 400 Nit Color TFT LCD Kit with Touch USB or RS232 SPECIFICATIONS: • LG Phillips LB104V03-A1 LCD Panel • EarthLCD Inverter • Analog RGB (RCA), S-Video, Analog VGA, TN (RF), normally white • 640 x 480 resolution • 300:1 contrast ratio • 262K colors
- Screen Diagonal: 10.4 inch
- Image Resolution: 640 x 480
- Applications: Computer
- Style: Embedded
-
Description: Specifications Full ezLCD Command Set 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 400 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c
- Features: Adjustable Display, Combination, Displays Digits, Other
- Bargraph Orientation: Horizontal Mount, Vertical Mount
- Display Technology: LCD
- Display Colors: Multicolor
-
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich
- Diagonal Screen Size: 10.1 inch
- Screen Width: 9.8818951 inch
- Voltage Rating: 3.3 volts
- Environmental Temperature: -4 to 158 F
-
Description: 10.4" 400 Nit Color TFT LCD VGA Input only Kit SPECIFICATIONS: • LG Phillips LB104V03-A1 LCD Panel • EarthLCD Inverter • Analog RGB VGA Input, TN (RF), normally white • 640 x 480 resolution • 300:1 contrast ratio • 262K colors • 400 cd/m2 • Digital RGB (6 bit for
- Diagonal Screen Size: 10.4 inch
- Horizontal Viewing Angle: 50 Degrees
- Vertical Viewing Angle: 35 to 45 Degrees
- Features: AMLCD, Flat Panel Monitor, LCD Display, Other Input Types, TFT
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich
- Viewing Area Width: 222.72 mm
- Viewing Area Height: 125.28 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: AMP Display Inc.
Description: Amp 10.4" Display Module is an TFT Liquid Crystal Display module with LED backlight unit and 30-pin-and-1ch LVDS interface. This product supports 1024 x 768 XGA format and can display true 16.2M colors (6-bits colors with FRC). The converter module for LED backlight is built-in.
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 1024x600 Interface: LVDS Voltage: 3.3V: 12V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 251.0mm x 145.0mm x 15.5mm Size: 10.1" Active Area: 222.72mm x 125.28mm Touch Screen: CTP
- Diagonal Screen Size: 10.1 inch
- Screen Width: 9.8818951 inch
- Color: Color
- Features: Other Screen Resolution
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LCD PANEL DISPLAY, 10.4 INCH, 640X480, 262K, 6 BIT. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Visual Sound, Inc.
Description: temperature enable the most precise color representation possible. Our proprietary digital signal processing features 10-bit A/D conversion of all analog signals, with 4x oversampling and 5-line super-adaptive 2D comb filtering of composite signals. De-interlacing is performed using
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: Visual Sound, Inc.
Description: color gamut -- it surpasses the ITU-R BT.709 standard (130%), enabling it to display a greater range of colors than conventional LCD and CRT displays. The monitors IPS panel technology ensures superior performance with high contrast and brightness (1000:1 contrast ratio),
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: points of shading between white and black and virtual elimination of color banding and posterization effects In-plane switching (IPS) type LCD module boasts the best possible color and grayscale accuracy and minimal gamma (brightness tone) shift at off angles, making these LCDs more
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: Panasonic BT Series Multi-Format Color LCD Production Monitor with 120 Hz IPS+ Panel, Built-In Waveform Monitor & Vectorscope The high-performance BT-LH1760 17" LCD production monitor combines an advanced In-Plane Switching panel with outstanding black level and high-end
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY HMT101ATA-D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and
- Diagonal Screen Size: 10.1 inch
- Screen Width: 9.8818951 inch
- Voltage Rating: 11 to 26 volts
- Environmental Temperature: -4 to 158 F
-
Supplier: ROHM Semiconductor USA, LLC
Description: The feature of gamma voltage generated IC BD81026MUV provides a single-chip solution with a high-precision 10-bit DAC setting controlled by I2C serial communications interface and a buffer amp (12ch).
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 2.1 to 3.6 volts
- Switching Frequency (fsw): 0.4 kHz
- Features: Other, Switching Regulator
-
Supplier: ZGC, Inc.
Description: Marshall 7" Marshall HD LCD Monitor (SDI) Leading edge technology in LCD imaging for broadcast & Professional video applications featuring High Resolution, TFT-Megapixel screen with 1.2 million pixels & cpmpletely digital signal processing. The V-R70P-HDSDI features: Durable metal
- Diagonal Screen Size: 7 inch
- Screen Width: 7.6 inch
- Voltage Rating: 10 to 17 volts
- Features: Flat Panel Monitor, LCD Display, Other Input Types, Other Screen Resolution
-
Supplier: ZGC, Inc.
Description: Marshall 7" Marshall HD LCD Monitor (Composite) Digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, V-Mount battery adapter, 4-pin XLR power jack & optical-grade polycarbonate screen protection. The V-R70P-HDA features: Durable metal enclosure "V" Mount battery
- Diagonal Screen Size: 7 inch
- Screen Width: 7.6 inch
- Voltage Rating: 10 to 17 volts
- Input Types: Component, Composite
-
Supplier: Huntec, Inc.
Description: CLM-9190RY 19" TFT Rackmountable LCD Drawer Specification* Number of port: 1 * Display Size: 19 inches * Panel Type: Active Matrix TFT LCD * Resolution Capabilities: Maximum Resolution up to 1280 x 1024 (SXGA) * Pixel Pitch: Supports 0.098 mm x 0.294 mm * Viewing Angle
- Type: Electronic and Instrument Enclosures
-
Supplier: Huntec, Inc.
Description: CLM-9170RY 17" TFT Rackmountable LCD Drawer Specification* Number of port: 1 * Display Size: 17 inches * Panel Type: Active Matrix TFT LCD * Resolution Capabilities: Maximum Resolution up to 1280 x 1024 (SXGA) * Pixel Pitch: Supports 0.264 mm x 0.264 mm * Viewing Angle
- Type: Electronic and Instrument Enclosures
-
Supplier: Sealevel Systems, Inc.
Description: The SeaPAC-1420-10.4R combines Sealevel’s Relio R1420 embedded computer with a bright 10.4” TFT LCD and resistive touchscreen to create a powerful, ultra-reliable flat panel computer system. Powered by a 1.6GHz Intel Atom® N450 CPU, the system includes 2GB of RAM and
- Display Size: 10.4 inch
- Speed: 1,600 MHz
- RAM: 2 GB
- Processor: Intel®
-
Supplier: Synertron Technology, Inc.
Description: Dimension: 270 W x 194 H x 119 D mm LCD Size: 10.4 Inch, 4:3 Resolution: 1024 x 768 Color: 262K (18 bit color) Contrast Ratio: 500:1 Luminance: 400 cd/m2
- Speed: 2,600 MHz
- RAM: 4 GB
- Operating Temperature: 32 to 122 F
- Computer Type: Computer Terminal
-
Supplier: Data Connect Enterprise, Inc.
Description: the transmitted data stream. Five test patterns are available: 511 pseudo-random, 2047 pseudo-random, 7 space 1 mark, 7 mark 1 space and alternating mark/space. Block size can be set to 512 bits, 1000 bits, 1024 bits, 2048 bits and 10 kbits. HBT can generate its
- Features: Bit-Error Rate Testers
- Form Factor: Hand Held
- Port Type: RS232
-
IC Interfaces - Display Interface, 10Bit, 1.9V, Lqfp-80; Ic Interface Type Analog Devices -- 31Y0286Supplier: Newark, An Avnet Company
Description: DISPLAY INTERFACE, 10BIT, 1.9V, LQFP-80; IC Interface Type:I2C; Interface Applications:LCD Monitors and Projectors, Plasma Display Panels, RGB Graphics Processing; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; No. of Pins:80Pins RoHS Compliant: Yes
-
Supplier: TelephoneStuff.com
Description: Increase usable space inside your equipment cabinet or rack using the new LCD Monitor Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, the LCD Monitor Shelf-with a sleek, 17" screen, uses less than 2 RMU. The
- Type: Shelving
-
Supplier: TelephoneStuff.com
Description: Increase usable space inside your equipment cabinet or rack using the new LCD Monitor+Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, the LCD Monitor+Shelf-with a sleek, 15" screen, uses less than 2 RMU. The
- Type: Shelving
-
Supplier: Advantech
Description: [Yocto/Android] 10.1" Touch Panel Computer with ARM Cortex™-A53 Processor arm SystemReady IR certified NXP® ARM® Cortex™-A53 i.MX 8M Mini quad-core processor 10.1" 16:9 LCD with multi-touch P-CAP and true-flat IP66-rated front panel Up to 4 GB DDR4 RAM and 16 GB
- Nominal Display Size: 10.1 inch
- Operating Temperature: -4 to 140 F
- Display Options: Backlit Screen, Touch Screen
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: "Compact" version for simple automation systems or an "Expandable" version for enhanced performance. There are also "Resin" or "Bare board" versions available for special applications. Features: Inputs: On/Off, Potentiometer or 10-bit Analog Outputs: Relay, Static or PWM DIN Rail or
-
Supplier: Allied Electronics, Inc.
Description: "Compact" version for simple automation systems or an "Expandable" version for enhanced performance. There are also "Resin" or "Bare board" versions available for special applications. Features: Inputs: On/Off, Potentiometer or 10-bit Analog Outputs: Relay, Static or PWM DIN Rail or
-
Supplier: Renesas Electronics Corporation
Description: for DC-to-PWM dimming applications. Modes include direct PWM and several modes where the PWM frequency is synthesized on chip at 10-bit resolution. This can be either free running, or synchronized with the frame rate to give both a frequency and a phase lock, minimizing panel to
- Input Voltage: 9 to 32 volts
- Output Voltage: 75 volts
- Output Current: 160 milliamps
- Efficiency: 90 %
-
Supplier: Renesas Electronics Corporation
Description: separate MIPI-CSI2 output in TW8846 and pseudo BT.656 output in TW8847. The TW8846 and TW8847 can support input resolutions up to 1080p and can drive LCD panels at resolutions up 1920x1080. The video processing capabilities include 10-bit color processing, arbitrary H/V
-
Supplier: Renesas Electronics Corporation
Description: separate MIPI-CSI2 output in TW8846 and pseudo BT.656 output in TW8847. The TW8846 and TW8847 can support input resolutions up to 1080p and can drive LCD panels at resolutions up 1920x1080. The video processing capabilities include 10-bit color processing, arbitrary H/V
-
Supplier: Allied Electronics, Inc.
Description: Buttons on Front Panel (LCD Models Only) Save Time By Using the Memory Cassette to Transfer Programs Between ZEN Units Features: Compact, CPU and Expansion Units 8 Timers Support 4 Types of Operation and 3 Timing Ranges Available 4 Holding Timers Hold Data During Power Interruptions 8
-
Supplier: Skyworks Solutions, Inc.
Description: analog voltage (AVDD) of the panel, two charge-pump controllers supplying a gate-on voltage (VGH), and a gate-off voltage (VGL) to the LCD panel. The boost converter uses a 1.3-MHz fixed frequency to generate AVDD voltage up to 14.5 V. Two charge-pump controllers can generate up
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
-
Supplier: Red Lion Controls, Inc.
Description: 3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports 1 RS-422/485 Serial Port RS-232 to Ethernet (Serial to Ethernet) Support 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for
- Nominal Display Size: 5.7 inch
- Display Options: Color Display, Integrated Keypad Interface, Touch Screen
- Type: Flat Panel Display (FPD)
-
Supplier: RS Components, Ltd.
Description: The PanelView Plus 600 Graphic Terminal has a 5.5 inch flat-panel color display with 320 x 240 resolution. This terminal supports operator input via keypad (10 function keys). Modular design includes logic, display, and communication modules. Base-configured terminal available with
- Screen Diagonal: 5.7 inch
- Screen Type: LCD / Flat Panel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
.6"/21.5" LCD panels, the PPC-415W/421W models (read more)
Browse Network Gateways Datasheets for Advantech -
Up to 37 I/O pins ADC Two 12-bit ADCs, up to 10 channels (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Response Time: Updates flow calculation 10 times a second Functionality: All measured and calculated variables are available on LCD panel Output: 4-20 mA Compensated flow output using measured/input values for Differential Pressure, Absolute (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
monitoring a wide range of gases in ambient air, SA-XDS systems utilize Smart Sensors, each with a combination of optional gas types, range of sensitivity and alarm levels. The system controller is equipped with an intuitive full-script Human Machine Interface (HMI) featuring a color LCD. On startup (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
The CS-200 accurately measures luminance and chromaticity of a diverse range of light emitting products, including large plasma displays, compact LCDs and LEDs, outdoor screens, high pressure lamps, and instrument panels. It is compact, lightweight and designed for hand-held operation (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
LCD panel modules By choosing Interquip’s Spread Spectrum Crystal Oscillators, buyers can ensure superior EMI performance while reducing overall system costs, making them an excellent choice for engineers seeking reliable, efficient clock oscillators in their designs. (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
from different vendors Supported operating systems Microsoft Windows 7 SP1+, 8.1 and 10 (32-bit, or 64-bit) on x86 architecture Red Hat Enterprise LInux 7 (64- bit) and CentOS 7 (64-bit) on x86 architecture Ubuntu 14.04 LTS, 16.04 LTS and 18.04 LTS (32-bit (read more)
Browse Image Analysis Software Datasheets for Pleora Technologies Inc. -
tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same application programming interface (API). Key Features (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Video Interface supports 5 Gbps transmission of uncompressed images over a standard Cat 5e Ethernet cable for distances up to 100 meters. The compact hardware solution is easily embedded into x-ray flat panel detectors (FPDs), imaging systems, and cameras. The product supports the IEEE 1588 (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
dumping carriage that is elevated to the desired height and then dumped. The structure is every bit as robust as the heavy duty dumper designs. Our standard warranty is 1 year on electricals, 250,000 cycles or 10 year structural. This is the best warranty in the industry. Please note that (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
Display Driver IC Market Tracker - Q3 2015
Several panel makers have recently developed 10 bit LCD TV panels .
-
Measurements of achromatic and chromatic contrast sensitivity functions for an extended range of adaptation
luminance
Both are high quality, 1 920 x 1 200 pixel resolution, LCD displays offering good color reproduction with a 10 - bit LCD panel and RGB LED backlight.
-
Memory bandwidth reduction for video decoders based on data arrangements
Complicated image processing and enhancement algorithms now requires more than four times of bandwidth as we move to 120Hz Full HD 10bit LCD TV panel from 60Hz HD LCD TV panel, for examples, frame rate up-conversion with motion compensated interpolation.
-
Efficient quasi-lossless image compression for memory bandwidth reduction
Complicated image processing and enhancement algorithms now requires more than four times of bandwidth as we move to 120Hz Full HD 10bit LCD TV panel from 60Hz HD LCD TV panel, for examples, frame rate up-conversion with motion compensated interpolation.
-
Minimum-Error Splitting Algorithm for a Dual Layer LCD Display—Part II: Implementation and Results
Standard, single panel LCD screens typ- ically can display 8 bits of information; for medical applica- tions, some LCD manufacturers have presented 10 bit panel prototypes.
-
64.5L: Late‐News Paper : A Clock Embedded Differential Signaling (CEDS™) for the Next Generation TFT‐LCD Applications
The CEDS interface is verified on a 42‐inch full‐HD (1920×1080) TFT‐ LCD panel with the 10 ‐ bit RGB and 120Hz driving technology.
-
24.2: 10bit Source Driver with Resistor‐Resistor‐String Digital to Analog Converter
Figure 8 is the photograph of 42inch WXGA TFT- LCD panel operated by proposed 10bit source driver.
-
Handbook of Visual Display Technology
The new LCD TV panels use already 10 bit further increasing grey level resolution.
-
A rail-to-rail unity gain buffer amplifier for low-cost high resolution TFT LCD panels
The circuit is designed for 8-bit or 10 - bit high resolution TFT LCD panels .
-
An intra interface of flat panel displays for high-end TV applications
In section III, the designs and test results are verified in 42-inch full HD TFT- LCD panel using newly developed 10 - bit 720-channel source driver IC which has the PLS interface.
Indicates content that may require registration and/or purchase.