-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force control and linear
-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force control and linear
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly efficient design Internal rotary - linear conversion Hand wheel for
- Stroke or X-Axis Travel: 0 to 11.81103 inch
- Rated Speed: 0.00393700787401575 to 0.393700787401575 in/sec
- Rated Force: 2,248 lbs
- Motor Voltage: 230 volts
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 24 VDC, 10:1 RATIO, 152 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SKF/Global
Description: ILD stands for "Intelligent Linear Drive" and features electronic microprocessor technology for flexible, powerful and durable automation.
- Stroke or X-Axis Travel: 27.5590551181102 inch
- Rated Speed: 1.96850393700787 in/sec
- Rated Force: 2,248 lbs
- Features: Adjustable Stroke, Closed Loop Control, Integral Sensor
-
Supplier: Exlar
Description: KM Series actuators employ a lower cost planetary roller screw design suited for applications that do not require the long life offered in the KX Series. This option still provides twice the life of similarly sized ball screw actuators along with the efficiency and resistance to shock
- Stroke or X-Axis Travel: 0.0787402 to 48.2283725 inch
- Rated Speed: 19.7 in/sec
- Rated Force: 1,750 lbs
- Motor Type: AC, AC Servo, DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: RS Components, Ltd.
Description: Linear Actuator CAHB-10 stroke 100mm 12v
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.62992125984252 in/sec
- Actuation Type: Electrical
- Features: Other
-
Supplier: ETEL S.A.
Description: minimizing unwanted move and settle time variations. Characteristics Total stroke: 10 mm Continuous Force: 31.4 N Speed: Up to 1 m/s Move and settle time: 2.8 mm within ±10 µm in 7 ms
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 48.1072 lbs
- Motor Continuous Power: 0.0268044076980564 HP
- Motor Voltage: 48 volts
-
Supplier: Venture Mfg. Co.
Description: available as a self contained system with integrated power supply and hand set, as a separate actuator or with a remote power supply and controls. You can control up to three actuators with one handset. Also available in versions compatible with safety strip technology. Actuator
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 0.1 to 0.6 in/sec
- Rated Force: 900 to 1,300 lbs
- Motor Continuous Power: 45 to 86 HP
-
Supplier: LINAK U.S. Inc.
Description: The actuator LA36 is one of the most solid and powerful LINAK actuators, designed to operate under extreme conditions. The LA36 is a maintenance-free product with a long lifetime and a high IP degree. This high-quality actuator offers a very strong alternative to hydraulic
- Stroke or X-Axis Travel: 3.93701 to 39.3307299 inch
- Rated Speed: 6.2992125984252 in/sec
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: Progressive Automations
Description: stroke, 3.18" for stroke under 2" Fully Extended 3.81" + stroke + stroke, 3.18" for stroke under 2" Certifications CE and RoHS Unit Weight 0 lbs Warranty 18 Months
- Stroke or X-Axis Travel: 0.8 to 4 inch
- Rated Speed: 0.59 in/sec
- Rated Force: 5 lbs
- Material: Aluminum
-
Supplier: Bansbach Easylift®
Description: With the new easyE-line, you receive an in-line actuator with a very slim design. Due to the linear layout of motor, gear and spindle, a very slim design for installation is achieved. With an outer diameter of 35, 50 and 60 mm, the actuators fit into nearly every application.
- Stroke or X-Axis Travel: 1.968505 to 29.527575 inch
- Rated Force: 427.12 to 2,248 lbs
- Material: Aluminum, Stainless Steel, Steel
- Mounting Type: Clevis or Eye
-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force control and linear
-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force control and linear
-
Supplier: Actuonix Motion Devices
Description: P8-ST Linear Actuator with Stepper Motor P8-10-165-3-ST - Micro Stepper Actuator.
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.5905511811023625 in/sec
- Rated Force: 11.0152 lbs
- Motor Voltage: 3 volts
-
Supplier: ETEL S.A.
Description: for various applications where precision and high dynamic are important. With a total stroke of 10 mm, it has a peak force of 120 N and a continuous force of 29.5 N, ensuring robust performance in a variety of tasks. Its impressive speed of up to 1 m/s and acceleration capacity of up
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 6.6316 lbs
- Material: Aluminum
-
Supplier: Actuonix Motion Devices
Description: P8-ST Linear Actuator with Stepper Motor P8-10-49-3-ST
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 2.755905511811025 in/sec
- Rated Force: 2.6976 lbs
- Motor Voltage: 3 volts
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA10 series linear actuator is primarily used in the medical market. This actuator series handles high loads and is designed with a manual crank attachment. If necessary, medical staff will be able to easily operate the manual crank to adjust the patient bed. In
- Rated Speed: 0.562992125984252 in/sec
- Rated Force: 1,348.8 lbs
- Mounting Type: Clevis or Eye
- Actuation Type: Electrical
-
Supplier: ProMation Engineering, Inc.
Description: 4-20mA, 1-5VDC, 0-10VDC or 2-10 VDC input and feedback as well as AutoCalibration or manual end of travel set point and alphanumeric diagnostic indicators. Manual Override – All ProMation Engineering linear actuators come with a standard manual override that allows fast and
- Stroke or X-Axis Travel: 2 inch
- Rated Speed: 0.044 in/sec
- Rated Force: 1,200 lbs
- Motor Voltage: 24 to 230 volts
-
Supplier: ETEL S.A.
Description: be used in various scenarios where precision and high dynamic are paramount. With a total stroke of 10 mm, it delivers a peak force of 29 N and a continuous force of 11.5 N, ensuring robust performance in various tasks. Its impressive speed of up to 1 m/s and acceleration capacity of
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 2.5852 lbs
- Z-Axis Travel: 0.393701 inch
- Material: Aluminum
-
Supplier: THK America, Inc.
Description: The model RK is a high-speed & long stroke actuator. Various options configured to your specifications including table mounting pattern, gear box, bellows, cable carriers, etc. More detailed specifications are available in our digital catalog.
- Stroke or X-Axis Travel: 151.574885 inch
- Rated Speed: 65.5905511811024 in/sec
- Rated Force: 116.865 lbs
-
Supplier: GIMATIC S.r.l.
Description: Slides for air nippers actuators • Sliding nippers (with multiple cut action for harder to cut sprues) can be assembled. • Available in two sizes: bore 16 and 25 mm. • Spring open (NO), or spring closed (NC). • With (S versions), or without sensor slots. • Optional magnetic sensors. •
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Force: 17.984 to 67.44 lbs
- Actuation Type: Pneumatic
- Device Type: Rod Type
-
Supplier: Branham, W.C. Inc.
Description: Available in bores Ø 6-10-16 mm Single acting operation Available with smooth rod and with threaded rod
- Stroke: 0.1968505 to 0.5905515 inch
- Operating Pressure: 101.52639 psi
- Bore Size: 0.2362206 to 0.6299216 inch
- Body Material: Stainless Steel, Steel
-
Supplier: Portescap
Description: 20DAM-L Linear Actuator Stepper Motor 20DAM-L The smallest of our linear actuator line, the 20DAM-L is a non-captive high performance linear actuator that provides a long stroke length and up to 110 oz of linear force in a 20 mm frame size.
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Force: 4.69832 lbs
- Motor Voltage: 12 volts
- Device Type: Rod Type
-
Supplier: Portescap
Description: 26DAM-L Linear Actuator Stepper Motor 26DAM-L The 26DAM-L is a non-captive linear actuator that provides a long stroke length and up to 120 oz of linear force in a 26 mm frame size. Product Highlights High continuous linear force output for size
- Stroke or X-Axis Travel: 1.8897648 inch
- Rated Force: 4.496 lbs
- Motor Voltage: 5 volts
- Device Type: Rod Type
-
Supplier: Portescap
Description: 42DBL-L Linear Actuator Stepper Motor 42DBL-L The 42DBL-L is a non-captive linear actuator that provides a long stroke length and up to 370 oz of linear force in a 42 mm frame size. The large rotor makes it well suited for high force applications. Product
- Stroke or X-Axis Travel: 3.00000162 inch
- Rated Force: 22.48 lbs
- Motor Voltage: 12 volts
- Device Type: Rod Type
-
Supplier: Equipment Solutions, Inc.
Description: The LFA-10 Linear Focus Actuator is a high performance compact positioning system. It was specifically developed for optical applications requiring both high precision and high-speed positioning over a short to medium stroke. The LFA-10 is well suited for optical
-
Supplier: TiMOTION Technology
Description: The TA24 series linear actuator is suited for healthcare and industrial applications. The certifications for the TA24 include IEC60601-1 and ES60601-1. In addition, the TA24 linear actuator is available with an optional up to IP66W rating. Other options include Hall or
- Stroke or X-Axis Travel: 0.9842525 to 35.43309 inch
- Rated Speed: 0.547244094488189 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA11 series linear actuator is primarily used in the medical market. This actuator series is suitable for bathroom chair applications. Its compact design supports load ratings up to 1,500N. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 1,500N in
- Rated Speed: 0.716535433070867 in/sec
- Rated Force: 337.2 lbs
- Mounting Type: Clevis or Eye
- Actuation Type: Electrical
-
Supplier: Sensata Technologies
Description: A BEI Kimco fully housed Voice Coil Actuators (VCA) further expands upon the idea of the semi-housed VCA, incorporating the self-aligning bushings and shaft, but fully captures the coil assembly to keep it concentric with the field assembly, adds an internal flex circuit to protect external
- Peak Force (FP): 0.424872 lbs
- Linear Stroke: 0.1574804 inch
- Device Type: Linear Actuator
-
Supplier: Yamaha Corporation
Description: Yamaha's GF type is a high-performance linear actuator that features a long stroke length of 750 to 2500mm and a maximum payload of 90kg. This linear actuator is designed to provide maximum velocity throughout the full range of stroke, without any speed
- Stroke or X-Axis Travel: 98.42525 inch
- Rated Force: 198.45 lbs
-
Description: pinion linear actuator boxes can convert rotational motion to linear motion or convert linear motion into rotational motion, as your application requires. Available in five different models of stroke lengths between 10mm and 30mm, it’s easy to find the right rack
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Branham, W.C. Inc.
Description: Bore Sizes - 1.0, 1.5 and 2.0 inches. Head or Stud Mount. Acetron® Acetal GP carrier bearings - High Strength, Ideal for food contact and medical applications Adjustable cushioning Best solution for long strokes 125 in. wall thickness Aluminum tubing, hard coated I.D/O.D. 68 Rockwell hardness
- Stroke or X-Axis Travel: 120 to 273 inch
- Actuation Type: Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
TUCANA SHORT STROKE ACTUATOR This actuator, TUCANA, can be used in any applications where force, throughput, long lifetime and reliability are required within a small form factor. It typically fits with the requirement of independent Z axis for testing handlers (read more)
Browse Linear Actuators Datasheets for ETEL S.A. -
Actuonix Motion Devices offers off-the-shelf micro actuators and servos, spanning 10–300mm strokes and delivering up to 67 pounds force capacity. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
If you're building something small and need precise linear motion, the new L8 Series micro linear actuators from Actuonix are built for that challenge. With a tiny profile and stroke lengths of 10mm, 25mm, 50mm, 75mm (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Advantages of Intelligent Integrated Controller: Forces up to 10,000N Stroke: 50-750mm (others on request) Very compact design with integrated controller Programmable controller for easy setup Internal stroke limitation (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The Underwater easyE® actuator is our new extreme condition electric actuator. It has been tested for conditions down to 100-meter water depth, 10% active duty cycle, and the motor chamber is sealed for 100 bars of pressure. Features: Available in stainless steel (AISI (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
integration into compact spaces. Capable of handling loads from 120 to 10,000N (2200lbs), these actuators cater to a wide range of force requirements. They offer customizable stroke lengths from 50 to 1000mm (extendable upon request) and operate on 12 or 24 VDC, with options for integrated or external (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
1.Long service life Most US models have a running life of 20,000km with the maximum load capacity applied (10,000km for US6 and 8), which is the highest level of service life in the industry. LM Guide and ball screw running life can also be calculated (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
Long stroke linear actuators are designed to move objects over extended distances. These actuators are ideal for applications where precision is needed over a long range, such as in industrial automation, aerospace, or large-scale robotics. Learn More (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices
More Information Top
-
Volume of interest CT implemented with a dynamic bowtie filter
Ten 10 cm stroke length linear actuators (Model L-12P, Firgelli Technologies Inc., Victoria BC Canada) moved the wedges.
-
Intensity Modulated CT implemented with a dynamic bowtie filter
Ten 10 cm stroke length linear actuators (Model L-12P, Firgelli Technologies Inc., Victoria BC Canada) moved the wedges.
-
Experimental realization of fluence field modulated CT using digital beam attenuation
Ten 10 cm stroke length linear actuators (Model L-12P with 50:1 gearing and 100 mm stroke length, Firgelli Technologies Inc., Victoria BC, Canada) moved the wedges.
-
BioMedical Engineering OnLine | Full text | Surface EMG pattern recognition for real-time control of a wrist exoskeleton
The flexion/extension motion is provided by a linear actuator , having 10 cm stroke length (Firgelli L12-100-210-12-P), which is fixed to a moveable housing coupled to an arc-shaped disk of the forearm brace, as shown in Figure 4.
-
Design and Optimization of a Rotary Actuator for a Two-Degree-of-Freedom zφ-Module
Because the total stroke of the linear actuator is only 10 mm, a noncommutated short-stroke linear actuator is selected instead of a three-phase linear actuator, like that used in [1].
-
Design and optimization of a rotary actuator for a two degree-of-freedom zφ-module
Because the total stroke of the linear actuator is only 10 mm, a non-commutated short-stroke linear actuator is selected instead of a three phase linear actuator, like is used in [1].
-
Journal of Aircraft > Aerostructural Model for Morphing Laminar Wing Optimization in a Wind Tunnel
Two proportional, integral, and derivative (PID) controllers were used to command the actuator strokes using linear potentiometer feedback [ 10 ].
-
Sustainable Energy in the Built Environment - Steps Towards nZEB
Bi-axial tracking system allowing the diurnal motion with an angular stroke of ±110° (gear based mechanism), while the elevation is insured by a linear actuator , (angular stroke of 10 °–90°); 5.
-
ADAPTIVE OPTICS FOR INDUSTRY AND MEDICINE PROCEEDINGS OF THE 2ND INTERNATIONAL WORKSHOP
The signal magnitude, which may vary between 0 V and 10 V. is linear transformed into an actuator stroke from 0pm to 40pm.
-
Automotive Mechatronics
The short- stroke linear motor (Fig. 10 ) is an actuator with a virtually round disk coil.
Indicates content that may require registration and/or purchase.