-
Supplier: Wabash MPI
Description: A 1000-ton hydraulic compression press is available from Wabash MPI. The press features programmable control of clamp position, closed loop control of clamp force from 10 to 1000 tons, and fully programmable compression and decompression rates throughout the
- Capacity / Operating Force: 1,000 tons
- Frame & Head Type: Column (4 Post) / Straight-Side
- Special Features: Double / Triple Acting
- Technology: Hydraulic
-
Supplier: Mile-X Equipment, Inc.
Description: Dake Force 10DA 10-ton Electrically Operated H-frame, 110v-1 ph Dake collects Sales Tax on all orders shipped to California Features: Electric power unit has convenient single phase, 110 volt operation for greater portability. Sturdy, welded channel iron frame for durability. Lever
-
Assembly and Insertion Presses - Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3968Supplier: Carver, Inc.
Description: (Model 12-10) Twelve ton, manual, two-column hydraulic press. Daylight opening is adjustable up to 16". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually
- Capacity / Operating Force: 12 tons
- Stroke: 5.125 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
-
Supplier: Mile-X Equipment, Inc.
Description: Norco 78110C 100 Ton Electro/Hydraulic Shop Press This Norco shop press ships by truck and extra shipping charges will apply to ship to a non-commercial address. ARBOR PLATES NOT INCLUDED Intended Use Heavy duty use in truck garages and industrial work shops. Features
-
Supplier: Mile-X Equipment, Inc.
Description: in the USA. Optional Equipment Accessory Kit 50 Ton Pair of Arbor Plates Specifications Model Number 78055A 78057A 78058A 78110B Capacity 50 tons 50 tons 50 tons 100 tons Ram Travel 6-1/4" 6-1/4" 6-1/4" 10-1/4" Throat Height (Min.) (Max.) 7-1/2" 32-5/8"
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-150 150-ton Elec-Draulic II Press, 220/440-3 ph 10 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder
-
Supplier: Carver, Inc.
Description: Clamp force values may be entered in pounds, kilograms, US tons or metric tons and the display can easily be switched between units.
- Capacity / Operating Force: 15 to 48 tons
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: Quality Bearings & Components
Description: Includes gauge for precise control of the press force. Available in 2 models: 10 and 25 ton. Single-acting and spring-return ram with 10" stroke is horizontally moveable on head channel. Also available with electric- or air-hydraulic pump. BETEX WSP 10
- Capacity / Operating Force: 10 tons
- Pressure: 10,152.639 psi
- Stroke: 9.842525 inch
- Frame & Head Type: H-Frame
-
Supplier: Carver, Inc.
Description: The self-contained 25 & 40 ton AutoPellet press has 5" diameter platen and integral safety shield cabinet enclosing electrically powered hydraulic system. Rigid slab side construction maintains precise alignment and includes provision for a vacuum line connection to the pellet
-
Supplier: Carver, Inc.
Description: Clamp force values may be entered in pounds, kilograms, US tons or metric tons and the display can easily be switched between units.
- Clamping Force: 15 to 48 tons
- Stroke: 4 to 6 inch
- Daylight / Opening: 0 to 19 inch
- Machine Type: Compression Molding
-
Supplier: Garage Equipment Supply
Description: 10-ton body and frame repair kits is typically used in vehicle maintenance and collision repair facilities. Come packed in a strong, durable plastic case. 10-Ton capacity. A must for body-shop repair. 10,000 PSI hydraulic pump unit for maximum performance.
- General Types: Shop Press
-
Supplier: RS Components, Ltd.
Description: Hydraulic press with manual pump 10 tons
- Capacity / Operating Force: 10 tons
-
Supplier: Midwest Brake
Description: Press Pac® 2100 Series Integral Press Drive System The Press Pac® 2100 Series Integral Press Drive System is a hydraulically actuated / oil cooled, multiple disc, combination clutch/brake for metal forming presses. The unit is a turnkey press drive system with the
- Torque Rating: 40,001 to 45,489 Ft-lbs
- Maximum Pressure: 700 psi
- Configuration: Disc
- Mounting: Flange, In-line Shafts
-
Supplier: Harwood Engineering Company
Description: make presses up to 10,000 tons for quasi-hydrostatic pressure necessary in the manufacture of diamonds and fundamental studies in pure physics, geophysics, and geochemistry. Our market is relatively small and does not justify an extensive "agency" type of marketing since the majority
- Fitting Type: Adapter, Coupling, Hydraulic Fitting, Reducer
- Features: Bulkhead Fitting, English, Pipe Fitting, Tube Fitting
-
Supplier: Cyril Bath Company
Description: press, we offer several designs for a quad-axis press., or QV. In addition to the standard stretch wrap features, the quad axis press offers a vertical lift and rotational twist feature. As with all our presses, the quad axis press is available in various tonnages to meet
-
Supplier: CTM Corporation
Description: Stamping 1 Rockford OBI Punch Press, 30 Ton 1 V&O Press Co. OBI Punch Press, 10 Ton 1 Di-Acro OBI Punch Press, 8 Ton 1 HR Wilson Hydraulic Press, 10 Ton 1 Greenerd Hydraulic Arbor Press, 4 Ton
- Secondary Operations: CNC Machining, Drilling / Tapping, EDM Cutting, Grinding, Painting / Powder Coating, Welding
- Features: North America, Northeast US Only, United States Only
- Services: Prototype / Short Run
-
Supplier: Manufacturers Supplies Co.
Description: & car emblems), manufacturers of electronic & medical devices, plastics etc.. The 301D high speed kiss cutting machine develops 10 mechanical tons of cutting force, has a cutting platen of 320mm x 320mm, a fixed stroke of 40mm, with speeds ranging from 30-150 strokes per minute. The
- Capacity / Operating Force: 10 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: CTM Corporation
Description: Sheet Metal 1 Mitsubishi LZP2512-3020D Laser Up to 4™x 8™ Sheet, ½ Mild Steel ¼ Aluminum, ¼ Stainless Steel 1 Amada PEGA 357 Punch Press Up to 4™x 12™ Sheets w/Reposition 1 Amada M3060 Shear 10™ Long Up to .250 Mild Steel Capacity 1 Amada RG 80 Press Brake 8™ 80 Ton
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Laser Cutting, Painting / Powder Coating, Punching, Shearing, Stamping, Welding
- Services: CAD / CAM Support, Prototype
- Features: North America, Northeast US Only, United States Only
-
Supplier: Aries Engineering Co., Inc.
Description: The “HPT” Series tandem cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 10 tons, up to 8.00” stroke, and 1.00” power stroke, the HPT Series cylinder line provides a
- Stroke: 1 to 8 inch
- Rated Load/Force: 670 to 25,950 lbs
- Operating Pressure: 30 to 100 psi
- Shaft Diameter: 1.749 to 3 inch
-
Supplier: ITW Medical
Description: manufacturing cells to be proactive and responsive to each customer’s needs. Flexible Molding Capacity ITW Medical injection molding presses range from small 10-ton clamping force machines up to large 300-ton clamping force machines. These machines range from vertical to
- Supplier Capability: Clean Room Molding, Design Assistance, Prototype / Market Entry Molding
- Industry: Medical
- Features: Midwest US Only, North America, Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
4-500 Ton Capacities Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
on taller presses with wider spacing between rails. Capacities typically from 50 tons up to 600 US tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing, downhole drilling, railcar manufacturing (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
High-efficiency Automatic Filter Press, designed to revolutionize sludge dewatering processes across multiple industries. This equipment integrates advanced German-engineered technology for rapid dewatering, ensuring higher productivity, cleaner operations, and smarter (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
shaft diameter Powered pins option eliminates climbing up on taller presses with wide rail spacing Capacities from 50 tons up to 800 tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing (read more)
Browse Datasheets for Savage Engineering, Inc. -
, molybdenum, bulk materials, free-flowing materials, etc. Our hydraulic presses are designed per application to meet your exact requirements. 50 to 2000 ton capacity Rugged straight sideor 4 post design. Hydraulic ejector Hopper and sliding fill shoe feeder (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
-Automatic Chub Filling System – to 10 Per Minute for Sealants , Adhesives, Greases. ProSys chub / sausage filling systems are designed provide a compact and efficient choice for chub / sausage filling applications to run 5 to 32 ounce chubs / sausages (read more)
Browse Filling Machines Datasheets for Prosys -
Keytronic injection presses mold parts in many different materials and colors. All parts are consistent in appearance, color and performance, guaranteed to produce superior quality and repeatability. Molding Machines - Single (read more)
Browse Plastic Molding Services Datasheets for Keytronic -
typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
in hydraulic-drive press brakes. Its multi-touchscreen interface controls the production of high-quality batches at low energy costs – with unrivalled process stability. Again, it is much faster than the machine it replaces, enabling METCASE to deliver larger orders more quickly (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
Application of thermally expanded graphite for the cementation of cesium- and tritium-containing waste oils
Strength tests of the compounds were performed after 28 days of solidification with an R 0.5 mechani cal tensile testing machine with the maximum force of 4.9 kN and a 10 ton hydraulic press .
-
High‐extension properties of polyurethane elastomers—effects of variation of the ester isocyanate ratio
sharp die using a 10 ton hydraulic press ; the die being sand- wiched between pieces of plywood.
-
Functional and Well‐Defined β ‐Sheet‐Assembled Porous Spherical Shells by Surface‐Guided Peptide Formation
Typically, 0.1 mg of coated particles/dried shells sample were ground with dry potassium bromide (KBr) at approximately 1 wt% and the resulting powder was pressed into a transparent pellet using Specac 10 ton Hydraulic Press .
-
Studies on changes in trace elemental content of serum of uterine cervix cancer patients using PIXE
The mixture was homogenized in the agate mortar and the resulting sample weighing *200 mg was pressed into a pellet of 12 mm diameter and about 2 mm thickness, using a 10 ton hydraulic press .
-
Design, Manufacturing and Applications of Composites; 10th Canada/Japan
These dog-bones like coupons were made by compression moulding using a temperature and pressure controlled 10ton hydraulic press and a stainless steel muti-cavities plate die.
-
Analysis of blood serum of lung cancer patients using particle induced X-ray emission
The mixture was homogenized and the resulting sample weighing *200 mg was pressed into a pellet of 12 mm diameter and about 2 mm thickness, using a 10 ton hydraulic press .
-
Analysis of trace elements in blood sera of breast cancer patients by particle induced X-ray emission
The mixture was homogenized and the resulting sample weighing *200 mg was pressed into a pellet of 12 mm diameter and about 2 mm thickness, using a 10 ton hydraulic press .
-
Estimation of trace elements in some anti-epileptic medicinal plants by PIXE
The resultant mixture was compressed using a 10 ton hydraulic press into pellets of 13 mm diameter and about 2 mm thickness.
-
Powder Processing Effects on the Rapid Low‐Temperature Densification of ZrB2–SiC Ultra‐High Temperature Ceramic Composites Using Spark Plasma Sintering
Densification of the composite systems was conducted using a SPS furnace (SPS 10-3 Thermal Technologies LLC, Santa Rosa, CA) equipped with a 10 ton hydraulic press and capable of 3000 A peak current at 10 V delivered using 25 ms on…
-
Variation of Kβ/ Kα X-ray intensity ratio and lineshape with the effects of external magnetic field and chemical combination
A 10 ton hydraulic press was used to compress the sample powder into a thin pellet of 13 mm diameter.
Indicates content that may require registration and/or purchase.