-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 33nF, 1.6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33nF, 1.6kV, Film Capacitors. This listing supports clearer product discovery
- Capacitance Range: 0.033 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 6kV, Ceramic Capacitors. This listing supports clearer product discovery
- Capacitance Range: 0.000009999999999999999 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6,000 volts
- AC Rated Voltage (WVAC): 6,000 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 8.2nF, 1.6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2nF, 1.6kV, Film Capacitors. This listing supports clearer product
- Capacitance Range: 0.0082 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- Operating Temperature: -55 to 105 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 6kV, Ceramic Capacitors. This listing supports clearer product
- Capacitance Range: 0.0001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6,000 volts
- Operating Temperature: -25 to 105 C
-
Supplier: Newark, An Avnet Company
Description: 6N8F10 10%V
-
Supplier: Newark, An Avnet Company
Description: 5N6F10 10%V
-
Supplier: ODG (Origin Data Global)
Description: 10uF 10V 2Ω@100kHz ±10% CASE-A-3216-16(mm) Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: 6.3V 220nF ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: 6.3V 220nF ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 10V 8Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: 10V 470nF X6S ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: 16V 5.6nF ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 470pf 6000V N4700 HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ
- Capacitance Range: 0.00047000000000000004 microF
- DC Rated Voltage Range (WVDC): 6,000 volts
- AC Rated Voltage (WVAC): 6,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 330pf 6000V N4700 HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ
- Capacitance Range: 0.00033 microF
- DC Rated Voltage Range (WVDC): 6,000 volts
- AC Rated Voltage (WVAC): 6,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 330pf 10000V N4700 HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.00033 microF
- DC Rated Voltage Range (WVDC): 10,000 volts
- AC Rated Voltage (WVAC): 10,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.22UF 310VAC RADIAL
- Capacitance Range: 0.22000000000000003 microF
- AC Rated Voltage (WVAC): 310 volts
- Operating Temperature: -40 to 105 C
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: DigiKey
Description: 6µF Film Capacitor 1000V (1kV) Paper, Metallized Radial, Can
- Capacitance Range: 6 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 105 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: DC Link and Filter Capacitors 10µF 1000V
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Win Source Electronics
Description: Capacitance: 35μF Tolerance: ±10% Lead Spacing: 1.772" (45.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: FFVE Categories: Capacitors Dimension: 3.327" Dia (84.50mm) Height - Seated (Maximum): 2.559" (65.00mm) Alternative Parts (Cross-Reference): FFWE6N0356K7X;
- Capacitance Range: 35 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,900 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.22UF 310VAC RADIAL
- Capacitance Range: 0.22000000000000003 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 100pf 6000V N4700 HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ
- Capacitance Range: 0.0001 microF
- DC Rated Voltage Range (WVDC): 6,000 volts
- AC Rated Voltage (WVAC): 6,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 885182-DMM1W10K-F Series: DMM Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Film Capacitor 65V 100V Polyester, Metallized Radial Package: Bulk Package: Radial Mounting: Through Hole Categories:
- Operating Temperature: -55 to 125 C
- Technology: Film Capacitors
- Mounting Style: Through Hole Technology (THT)
-
Description: CAP FILM 100UF 10% 1.9KVDC RAD
- Capacitance Range: 100.00000000000001 microF
- Operating Temperature: -40 to 95 C
- Mounting Style: Bolt Mounted
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1074384-DMM6S47K-F Category: Capacitors>Film Capacitors Series: DMM Termination: PC Pins Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: General Purpose Height - Seated (Max): 0.551" (14.00mm) Standard Package: 500 Capacitance:
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Richardson RFPD
Description: Capacitor, film, 0.1 uF, +/-10% Tol, General Purpose, 250V@100C
- Technology: Film Capacitors
-
Supplier: Allied Electronics, Inc.
Description: TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide
-
Supplier: Newark, An Avnet Company
Description: 300144 10K0/10K0 F V
-
Supplier: Allied Electronics, Inc.
Description: TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 6.0F, 2.5V, CYLINDRICAL ROHS COMPLIANT: YES
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 10UF 6.3V Y5V 0805 10¦F 6.3V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.057"" (1.45mm) - - Digi-Reel«
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 5 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 25.3mm Length: 63.5mm Thickness: — Width: —
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 90 C
-
Description: CAP TANT 33UF 10% 35V 2917
- Capacitance Range: 33.00000000000001 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;.010uF;10%;50V;Tape/Reel
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic; .1uF;10%;50V;Tape/Reel
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 33UF 10% 35V 2917
- Capacitance Range: 33.00000000000001 microF
- ESR: 699.9999999999999 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
that will not melt away under these operating conditions. Knowles Precision Devices also offers the flexibility to customize the perfect MLCC solution for your BMS. Some of the configurations we recommend are as follows: 1808Y4K00102KST (1808, 4000V, 1.0nF, ±10%, X7R (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
. Selected ranges available as AEC-Q200 qualified. Maximum capacitance Up to 5.6µF Maximum voltage Up to 2kV Insulation resistance Time Constant (RxCr) (whichever is the least - 500s or 500MΩ) (read more)
Browse Capacitors Datasheets for Knowles -
high voltage ceramic insulators. • A broad range of plastic and metal packaging options GENERAL PULSE POWER SPECIFICATIONS: • Capacitance Range: 5 nF to 50,000 μF • Capacitance Tolerance: Custom • Voltage Range: Up to 150 kV » Peak (read more)
Browse Power Capacitors Datasheets for Knowles -
High Voltage Leaded Capacitors are available in C0G and X7R characteristics. Conformal coating and lead mounting provide a rugged configuration for optimum performance, with high capacitance efficency per KV rating. Units are designed for commercial/industrial use to 10 KV (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
Quantic UTC’s pulse energy capacitors are engineered for high-energy-density applications in extreme environments. Designed to operate reliably at temperatures up to 200°C, these capacitors support voltages up to 10KV, making them ideal for downhole exploration, missile systems, and (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
stable capacitance characteristics, helping engineers improve system efficiency and operational lifespan. With voltage ratings from 250V to 2000V, capacitance ranges from 0.00022μF to 3.9μF, and strong pulse capability, Weidy provides reliable film capacitor solutions for automotive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
range: 0.00022 to 3.9µF, with tolerances of ±2% to ±20% Operating temperature range: -40°C to +105°C Dissipation factor: ≤10×10?? (20°C, 1kHz) Insulation resistance: ≥100,000MΩ (C≤0.33µF) or ≥30,000s (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
The onset voltage of coronas on bare and coated conductors
The experimental set-up: T, HV transformer (220 V/100 kV); D, selenium rectifier (140 kV PIV, 5 mA); CS, dc capacitor (140 kV , 6 nF ); RL, protective resistor ( 10 M , 60 W); RM, measuring resistor (140 kV, 280 M ); KV, kilovoltmeter; µA …
-
A 1013 A/s high energy density micro discharge radiation source
… have been used with thickness of 50 pm and 80 pm respectively, In operation, the local capacity is pulsed charge from a DC charged primary capacitor of 6 nF through a self-breaking gap, providing 10 - 15 kV with a rise time …
-
Generation of intense soft X-rays from capillary discharge plasmas
The capillary discharge system at RRCAT (figures 2 and 3) consists of a 400 kV , 750 J, 10 stage Marx generator, a pulse forming line (PFL) in the form of a waterline capacitor (C = 6 nF , L = 70 nH, and Z = 3 …
-
Energy deposition studies in a copper vapour laser under different pulse excitation
schemes
A resonant charging scheme is used to charge the storage capacitor (Cs, 6 nF ) by using an air-cored inductor (Lc, 400 mH) from the variable high-voltage dc supply (0– 10 kV , 1 A).
-
Discharge development from positive point electrodes in air as influenced by a nearby dielectric surface
(a) Greinacher doubler circuit for HV dc generation, where D is the selenium rectifier (140 kV, PIV, 5 mA), C, the dc capacitor (140 kV , 6 nF ), R , the measuring resistor (140 … … the protective resistor (140 kV, 10 MR, 60 W), C …
-
Discharges in air from point electrodes in the presence of dielectric plates-experimental results
PIV, 5 mA, Cs: dc capacitor , 140 kV , 6 nF , RL: Measuring resistor, 140 kV, 280 MR, RL;Protective resistor, 140 kV, 10 MR, 60 W, CC: Coupling capacitor, 1000 pF, AKV: Coupling quadrupole, PD: Partial discharge de- tector, CRO: Storage oscilloscope …
-
Inner wave shape characterization and realization of a Pichugin pulse generator
The odd-numbered capacitor voltage wave shapes, for L = 360 µH, C = 2 nF , VHV = 10 kV and k = 0.9965 are shown in figure 6 . .
Indicates content that may require registration and/or purchase.