-
Supplier: Southwire Company, LLC
Description: PINK COLOR 50 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, JOB SITES APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE COOL COLORS[TM] BRAND APPLICABLE STANDARD
- Cord Length: 600 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: General Cable
Description: BEIGE COLOR 6 FT NEMA 6-20P CONFIGURATION UL APPROVAL AIR CONDITIONER APPLICATION 300 V VOLTAGE RATING 20 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SPT-3, PVC, 60 DEG C CORD TYPE RIGHT ANGLE PLUG INLET
- Cord Length: 72 inch
- Rated Voltage: 300 volts
- Number of Conductors: 3 Conductors
- Approvals: UL Listing Mark
-
Supplier: Tripp Lite by Eaton
Description: Features Heavy-Duty Extension Cable Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated,
- Cord Length: 120 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
-
AC Power Cords - C19 to C20 Heavy-Duty Extension Cord - 20A, 250V, 12 AWG, 10 ft., Black -- P036-010Supplier: Tripp Lite by Eaton
Description: Features 20A C20-to-C19 Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated,
- Cord Length: 120 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features 20A C20-to-C19 Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated,
- Cord Length: 72 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features 20A C20-to-C19 Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated,
- Cord Length: 24 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Southwire Company, LLC
Description: STANDARD OSHA INCLUDES RIGHT ANGLE PLUG AND STRAIGHT CORD CONNECTOR CONDUCTOR 26/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.365 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 1226 MODEL
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 13 amps
- Product Category: Bulk Cable
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: DigiKey
Description: LCKC19 - C20, 20A, 250V, 6FT
- North American (AWG): 12 AWG
- Cable Length: 6 ft
- Number of Conductors: 3 #
- Rated Voltage: 0.25 kilovolts
-
Supplier: Quail Electronics
Description: Our 4803 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power
- Cord Length: 107.874074 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Newark, An Avnet Company
Description: OUTDOOR EXTENSION CORD 50FT, 13A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:13A; Voltage Rating:300V; Jacket Color:Orange; Cable Length - Imperial:50ft RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: OUTDOOR EXTENSION CORD 50FT, 15A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15.24m; Current Rating:15A; Voltage Rating:300V; Jacket Color:Orange; Cable Length - Imperial:50ft RoHS Compliant: NA
-
Supplier: Acme Chip Technology Co., Limited
Description: EU CORDSET 10A 2.0M, V-LOCK
- Cable Length: 6.56 ft
- Operating Temperature: -25 to 70 C
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: Air Compressors Direct
Description: Twist-To-Lock Heavy-Duty 600V Extension Cord •12 Gauge / 3 Conductor •20 Amp rating at 125V •Double Insulated •Solid molded plugs Will Not Disconnect •Eliminate interrupted circuts due to disconnection •Designed for the professional contractor for on-the-job safety •Both male and
- Number of Conductors: 3 Conductors
-
Supplier: Air Compressors Direct
Description: •Twist-To-Lock Heavy-Duty 600V Extension Cord •12 Gauge / 3 Conductor •20 Amp rating at 125V •Double Insulated •Solid molded plugs Will Not Disconnect •Eliminate interrupted circuts due to disconnection •Designed for the professional contractor for on-the-job safety •Both male and
- Number of Conductors: 3 Conductors
-
Supplier: SFCable.com
Description: Power Extension Cord SPT-2 16/2 SF-21P+51. 125V 13A 1625W, 16AWG, UL CSA Certified. 3 outlet with child safety slide cover. Length: 15ft. White Color
- Cable Length: 15 ft
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
- Application: Cordage
-
Supplier: SFCable.com
Description: Power Extension Cord SPT-2 16/2 SF-21P+51. 125V 13A 1625W, 16AWG, UL CSA Certified. 3 outlet with child safety slide cover. Length: 12ft. White Color
- Cable Length: 12 ft
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
- Application: Cordage
-
Supplier: SFCable.com
Description: Power Extension Cord SPT-2 16/2 SF-21P+51. 125V 13A 1625W, 16AWG, UL CSA Certified. 3 outlet with child safety slide cover. Length: 9ft. White Color
- Cable Length: 9 ft
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
- Application: Cordage
-
Supplier: SFCable.com
Description: C13 to C14 10A extension power cord. IEC C13 to IEC C14 with 18/3 SJT black wire. 6 feet with UL and CSA approvals. Rated up to 10A 250V.
- Cord Length: 72 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: L-com, Inc.
Description: L-com's extensive line of power cords now includes 3 foot Nema L5-30P to L5-30R extension cables. Looking for a cable to extend your power connection with no fear of disconnect? The PPA00015 features 3 feet of cordage with twist locking Nema L5 connectors that ensure that power to
- Cable Length: 3 ft
- Application: Cordage
-
Supplier: L-com, Inc.
Description: PPA00015-6ft locking L5-30P to L5-30R from L-com includes 10 gauge conductors and SJT jacketing. The PPA00015 extension cord is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment
- Cable Length: 6 ft
-
Supplier: L-com, Inc.
Description: L-com's comprehensive line of power cords now includes 8 foot extension cables with Nema L5-30P to L5-30R connectors. When looking for a cable to extend your power connection with no fear of disconnect, this option should not be overlooked. The PPA00015 features twist locking Nema L5
- Cable Length: 8 ft
-
Supplier: Newark, An Avnet Company
Description: 6" Extension Cord with Flat Rotating Plug - Black; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:152.4mm; Current Rating:13A; Voltage Rating:125V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
-
Supplier: Quail Electronics
Description: source. These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to
- Cord Length: 120.078805 inch
- Rated Current: 13 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 4803 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power
- Cord Length: 179.921357 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Newark, An Avnet Company
Description: 25ft Heavy Duty 14AWG Black Extension Cord; No. of Outlets:1Outlets; Outlet Type:NEMA 5-15P; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:25ft; Product Range:- RoHS Compliant: No
-
Supplier: Memory Protection Devices, Inc.
Description: EJ505A & EJ508A Price, 100 pieces $7.12 Price, 500 pieces $6.74 Price, 1000 pieces $6.42 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt extension cord. Red 3 mm LED, 3AG size fuse (6.35 by 30 mm) assembly rated at
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Allied Electronics, Inc.
Description: SJ Rubber, 13 A, Cords & Electrical 3 conductor Extension cord sets Type SJ cord is rubber. Adapter is rated for 15 amps. 125 V service and is UL listed.
-
Description: IEC 60884-2-7:2011 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not exceeding 16 A, intended for household and similar purposes, either indoors or
-
Supplier: CSA Group
Description: IEC 60884-2-7:2011 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not exceeding 16 A, intended for household and similar purposes, either indoors or
-
Supplier: RS Components, Ltd.
Description: CABLE REEL 400V 16A 30M TO 2 NF + CEE
- Cord Length: 1,574.804 inch
- Approvals: RoHS Compliant
-
Supplier: UL Standards & Engagement
Description: requirements for molded-on general-use attachment plugs and cord connectors. 1.3 This Standard also specifies the requirements for hospital grade attachment plugs and cord connectors. 1.4 This Standard also specifies the requirements for cord restraint devices. 1.5 These
-
Wire, Cable, and Connector Tools - Greenlee Gator-Plus 12-Ton Corded Crimping Tool, 230V -- CK123022Supplier: TelephoneStuff.com
Description: Gator-Plus 12-Ton Corded Crimping Tool. Featurs: - Operates directly from 230 volt 50 Hz electrical outlets, eliminating the need to charge batteries or worry about running out of power - Equipped with 15 foot (5 m) cord - Can be used with extension cords - CK123022 comes with
- Tool Type: Crimper
-
Supplier: Radwell International
Description: U-84672, ETHERNET EXTENSION CORDSET, DOUBLE-ENDED, 2 MALE (STRAIGHT) M12 CONNECTORS, D-CODE, 4 CONTACTS EACH, FIELDBUS APPLICATION, BRASS/CUZN/NICKEL COUPLING NUT, 250 V, 4 A, TEAL TPE CABLE, 4 CONDUCTORS, 15 METER, (U-84672). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PowerFilm, Inc.
Description: varied substrates, and total electronics, the Soltronix 110 Watt Solar Panel provides unsurpassed efficiency delivering more power to your system. What's included: 110W Solar Panel (R3-32F18.9V) 15 ft. Extension Cord with O-ring Connectors (RA-11) Best uses: 12V battery charging
- Open Circuit Voltage: 22.8 volts
- Short Circuit Current: 6.1 amps
- Peak Voltage: 22.8 volts
- Peak Current: 5.7 amps
-
Description: TELC has a three conductor, six-foot, 120VAC power cord extending from the unit. Connecting the TelCom device to the telephone network is accomplished by running a modular telephone line cord (RJ11) to an existing jack or a duplex jack (customer supplied) into an existing modular jack.
- Phone Type: Telephone
Find Suppliers by Category Top
Featured Products Top
-
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
the slim and long extension tool that attaches to deployable connectors and the wire cutter attachment. A toolkit designed for rapid diagnostics of electronic circuit wires up to 1.1 feet away via a 10 mm hole or gap for the extension tool to grab wire and release (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
the slim and long extension tool that attaches to deployable connectors and the wire cutter attachment. A toolkit designed for rapid diagnostics of electronic circuit wires up to 1.1 feet away via a 10 mm hole or gap for the extension tool to grab wire and release the (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Interpower's Japanese Medical Cord Set, part number 86589100 is 2.5 meters in length and has an IEC 60320 C13 connector with a 1.25mm² wire size. This cord set is rated 12A/125V and is PSE (read more)
Browse AC Power Cords Datasheets for Interpower -
with neutral and ground terminals prewired. Snap-in mounting is standard for 1.5 mm panels, with optional 1 or 3 mm on request. The panel cut-outs are keyed to ensure proper mounting and alignment for assembly. The outlets are also oriented to allow for compatibility with V-Lock retaining cord sets (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
2 conductors of 28 AWG stranded tinned copper, insulated with 80°C PVC, extruded into a parallel or miniature zip cord. Polarity identification on one conductor. STD. COLORS: White, Black OPER.VOLT.: external -- 30V, internal -- 300V. (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
BRIM Electronics' cords are composed of multi-conductor 23 AWG 21/36 soft tinned copper for a longer flex life. Cords are jacketed in either TPR, or special vinyl -ByronTM formulation for a long service life. These cords are suitable for (read more)
Browse Coiled Cords and Cables Datasheets for BRIM Electronics, Inc. -
.: -100°F to +800°F Finish D.*DuPont. NOMEX* FLAT BRAIDED LACING TAPE - A-A-52084 (MIL-T-43435 TYPE V) FINISH B Nomex* flat braided lacing tape, gives high strength & temperature performance. Stays flat. Nomax* provides almost as (read more)
Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc. -
Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up *(see below). Power cords intergrated with this LineGard™ 20A GFCI become OSHA compliant for portable (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
*(see below). Power cords intergrated with this LineGard™ 20A GFCI become OSHA compliant for portable and temporary power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(b)(1)(ii)(G). This product meets the requirements of NEC 590.6 (a) & (b), and OEM (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Wireing Gianteach 110v/220v plug and adapter.
Re: Wireing Gianteach 110v /220v plug and adapter. .... That cord is a bad idea! .... Have an extension cord for each voltage. .... Stage pins are rated for 120V & 240V operation, normal size is 20A but you can get…
-
First post, and question about flux core amperage....
Running a little 110V -120V FCAW machine at MAX (one of the recent 125-140A class machines .... To run a 220-240V machine, you could just make an extension cord and plug it into your clothes dryer outlet (if you have an electric clothes dryer, that is). .... You would basically take 4 existing standard 15A or 20A single-slot breakers and replace them with…
-
Need help here..........
…I try to run the same unit on a 15 or even a 20A circuit, it's very .... I had the same problem as you, but I went to Home Depot and made a 50' extension cord out of a 10-3 gauge 110V cord, one plug for the drier side, a outlet box, and the correct receptacle for the … clear, I should have said "50' extension cord of a 10-3 gauge 110v cord, cut the…
-
Update on Shop
In the area where my mig and plasma machine will be I have a dedicated 30 amp / 220, 20 amp / 220 , and 6 15 amp / 110 outlets so I don't have to run alot of extension cords . .... I would change out some of those 15A 110v breakers for 20A breakers though so your bigger draw 110v tools don't blow the 15A breakers.
-
Newbie is a little (alot) lost
Ask Paul(ZTFab) about how effective the 110v units are. .... as much power as they need for the job, and many times a 20A circuit will be .... Accounting for loss of efficiency due to having an extension cord many times, I could dump a 20 amp breaker from time to time.
-
Advice on what else? Power for Shed - Self Help Forums
(I'm using about 22A @ 240V and 17A @ 110V at most.). .... But if you were using a hedge trimmer for hours on an undersized extension cord , you could burn the motor up. .... You'll need a 20A single pole for the 120V circuit, and a 30A double pole on the…
-
Gas to electric conversion - Self Help Forums
The new gas cooktop needs 110v for the pilotless ignition system and a downdraft vent fan. .... I believe you should be able to extend the disposal circuit to meet your needs, but semantics .... A 20A circuit would work though. .... Is the microwave cord -and-plug connected or hardwired?
-
Hobart Handler 125
Right now I have 2 20A 120V breakers going out into the garage. .... I had thought about making an extension cord and running it off the dryer, but that's 220V at 30A going about 75ft. .... said, What you are wanting to do is beyond the limits of a 110v machine. have you…
-
Maxstar 150
The 15A plug has the same ampacity as a 20A plug, just a different configuration, and I … Maxstar 150 and Millermatic Passport dual-voltage machines both came with both the 110v and 220v straight .... I just made two 50' and 25', 220v extension cords with L620 twist-lock plugs on them, in anticipation of using the Hypertherm twist lock MVP plug adaptor with the Millermatic Passport I will be buying in about a week, assuming they…
-
Is there a 110 volt stick welder that output >85 amps at 20amp input.
He does always use a 10ga extension cord with it to help. .... Now I'm not saying it won't trip a 20A breaker, but the one I ran didn't so .... After carrying a 7lbs welder around I will never consider a 110v mig portable.
Indicates content that may require registration and/or purchase.