-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 500VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:500VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176D Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 1KVA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:1kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175F Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 100VA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:100VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175A Series RoHS Compliant: Yes
-
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: R core transformer is a new kind of dry-type transformer. The magnetic core of R core transformer is made of continuous silicon steel strip, and the cross-section is round. R core transformer has the advantages of low noise, low flux leakage, low no-load current, low
- Maximum Primary Voltage Rating: 115 to 277 volts
- Maximum Secondary Voltage Rating: 9 to 24 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 300VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:300VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176C Series RoHS Compliant: Yes
-
Transformers - Plate & Filament Transformer 100 115 120 220 230 240 VAC to 6.3V 5V 12V 24V -- EIT021Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We design and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA
- Power Rating (VA): 25 to 5,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Single Phase Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The Type TF units are the Type T units with factory installed primary and secondary fusing. Fuse blocks are rated for 30 Amp, and accept 11⁄2 × 13⁄32 fuses. The primary fuse blocks are designed for rejection style fuses, requiring
-
Supplier: Allied Electronics, Inc.
Description: Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The Type TF units are the Type T units with factory installed primary and secondary fusing. Fuse blocks are rated for 30 Amp, and accept 11⁄2 × 13⁄32 fuses. The primary fuse blocks are designed for rejection style fuses, requiring
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 80,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltage and case types. TRIAD isolation transformers are also offered in a hospital type (designated with an MD suffix), which
-
Supplier: SFCable.com
Description: AC Transformer 500W Input: 110V, 200V, 220V, 240VOutput: 110V, 220V
- Maximum Primary Voltage Rating: 110 to 240 volts
- Maximum Secondary Voltage Rating: 110 to 220 volts
-
Supplier: Allied Electronics, Inc.
Description: Industrial Control Transformer, 50⁄60 Hz Operating Frequency Sturdy phenolic terminal panel protects the coil from foreign objects and mechanical damage Copper windings on all groups 130 °C Insulation class 80 °C temperature rise Wire retention on both primary and secondary terminals
-
Supplier: Gilson Company, Inc.
Description: Transformers, Step-Down are for changing 220-230V, 50/60Hz current to 110-115V. Housed in black metal case with 3-wire cord and receptacle. Transformers change voltage only. Use of transformers with motor-operated equipment should be limited to fractional HP
-
Supplier: Hengda Electronic Factory
Description: Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 100 VA
-
Supplier: Triad Magnetics
Description: Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers may be
- Maximum Primary Voltage Rating: 115 volts
- Operating Frequency Range: 50 to 60 Hz
- Features: AC
- Mounting: Chassis Mount
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Belimo Americas
Description: 24 V transformer (120V to 24V) for PS-100.
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 70,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: BARTEC
Description: The control transformer converts mains voltage to low voltage. Input and output are electrically isolated. Especially suitable for supplying low power AC devices in zone 1 hazardous areas.
- Operating Temperature: -31.666666666666664 to 15.555555555555555 C
- Category: Signal / RF Transformer
-
Supplier: Airlink Transformers
Description: TT1668 - 110V Portable Tool Transformers 3000VA 230v to 1 x230v & 1 x 115v 16Amp 1 x 32A outlets tool transformer 230v to 110v Tool transformers Manufactured to BSEN61558 Housed in reinforced cases providing security and durability Manufactured in
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 32 amps
- Power Rating (VA): 3,000 VA
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC
- Category: Power / Power System / Distribution Transformer
-
Supplier: Block USA, Inc.
Description: Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac
- Maximum Primary Voltage Rating: 100 volts
- Operating Frequency Range: 30 to 15,000 Hz
- Category: Power / Power System / Distribution Transformer
-
Supplier: Accuris
Description: Instrument transformers - Three-phase inductive voltage transformers having Um up to 52 kV
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, Class 2 Dimmable LED DC Magnetic Transformer is a 60W, 12v/5a power supply that brings unprecedented flexibility to the LED Driver market. Designed to power loads up to 60W, LED Cool Lights power supply can be used with virtually any fixture
- Other Transformer Types / Applications: Lighting Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Accuris
Description: Bushings for Liquid Filled Transformers Above 1 kV and up to 36 kV
-
Supplier: TelephoneStuff.com
Description: 16V AC transformer (hardwired to AC) for the CCS-1A complete door chime and audio answering system.
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8 5-15/20R and 4 5-15R output
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Tamura Corporation of America
Description: • 115V Single Primary • 1.1VA to 12VA • 115/230 Dual Primary • Inherently and Non-inherently • Class B (130°C) Insulation Limited Product • 2,500 Vrms Hi-Pot (Pri:Sec) • Class II & III Product • 500 & 1KVrms Hi-Pot (Sec:Sec) • UL1585 (E96720/E95844) • UL94V-0 Flammability • UL506
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 20 volts
- Maximum Secondary Current Rating: 0.11 amps
- Power Rating (VA): 1.1 VA
-
Supplier: Coilcraft, Inc.
Description: High isolation voltage CST2010 current sense transformer Sensed current up to 40 A Designed for use up to 1 MHz and above 2100 Vrms, one minute isolation (hipot) between windings AEC-Q200 qualified Designed to comply with IEC61558-1, IEC62369-1, and IEC60664-1 for
- Operating Temperature: -40 to 125 C
- Operating Frequency Range: 1,000 Hz
- Other Transformer Types / Applications: Current Sense Transformer, Isolation Transformer
- Cooling Method: Dry-type / Air Cooled
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TRANSF FRWD 20W 48V TO 5V Product overview: PA5000.002NLT from Pulse Electronics is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Operating Frequency Range: 200,000 Hz
- Operating Temperature: -40 to 130 C
- Features: Other
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
ambient temperature. This increase in temperature has the potential to shorten the transformer’s lifespan. As a result, proper insulation is critical. Many transformer failures are caused by a breakdown of their insulation systems. Moisture, overloading, and extreme temperatures can (read more)
Browse Transformers Datasheets for Triad Magnetics -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
same in the absence of data transitions (for example, at power-on). For lower power consumption and high-speed operation with low jitter, the isolator circuits rely on 1.8 V supplies. In comparison, 3.3 V supplies are used for LVDS receivers to support the full common-mode range with an input voltage (read more)
Browse Isolation Transformers Datasheets for DigiKey -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
electrical isolation: Supports step-up and step-down conversion from 110V to 480V, adapting to various power systems (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
Alternative electrical distribution system architectures for automobiles
The latter offers not only easy conversion to different voltage levels by the use of transformers , but also the ability to transfer power without contact. .... Commuter aircraft have a variable frequency ( 220 -480Hz) 115V ac bus, and a 28 V dc bus.
-
A transformerless single phase on-line UPS with 110 V/220 V input output voltage
Due to the high voltage of the UPS DC link required by the 220 Vac utility supply, an autotransformer with three taps provides the operation of … 110Vac, enabling the reduction of the DC link capacitors voltage near 200 V for each output. .... autotransformer is, at least, 50% cheaper and half the weight of the isolating transformer , which is normally … UPS topology possible to work in any conventional utility AC voltage (110V/220V ±15%, 115V /230V ±15% and…
-
Super Noobie Just Joined and need advice!
I want to get a 220V but I don't know what Converters or adaptors to buy in order to retrofit it onto my regular garage 110v socket. .... Most 115v circuits are designed for 15 amps although some newer buildings are wired for 20 amp .... If you had a transformer to convert from 110 v to 220v and losses were neglected, to even get the power of the dryer circuit, you would draw 60 amps.
-
Proposal of a 5kVA single-phase on-line UPS with high frequency isolation and power factor correction
The proposed system is also suitable to operate with rms input voltages values equal to 110V/220V, 115V /230V, or 120V/240V. .... as shown in Figs. 22 and 23, either the UPS is fed with 110Vac or 220 Vac. .... voltage to high frequency AC voltage, so that the use of a high frequency transformer is possible. .... which is also compatible with the battery bank voltage (i.e. around 216 V for fluctuation voltage…
-
Keystone Electronics - 6038 - Audio, Video Connectors - Connectors - Allied Electronics
Heat Sink, Compact, Limited Space for TO - 220 . .... Transformers > Transformer. .... Transformer, Split Bobbin;6VA;Sec:Ser 170mA;Pri: 115V ;Sec:Ser 36VCT;PC;1.31In.W. .... SS T092 GP XSTR NPN 40 V -LEAD FREE .
-
Schurter - 0031.7501 - Fuse Accessories - Holders - Allied Electronics
Heat Sink, Compact with Tabs, Limited Space for TO - 220 . .... Hldr; 250 V ; 6.3 A; Thermoplastic; FMS;Gold Plated; PCB Mount. .... Transformers > Transformer. .... Transformer;30VA;Chassis;Pri: 115V ;Sec:24VCT;Sec:1.25A;Solder Lug;50/60Hz .
-
CR4 - Thread: Philippine 230/240V Two Wire System to 110/120V U.S.
In those areas there is no way to get 115v except with a step down transformer . .... They use the normally unused secondary center tap to get their 115 v . .... In reply to #40. .... Since majority of customer's appliances are 220 V, only 2 hot wires (L1, L2) are provided to…
-
Triad Magnetics - F-144XP - Transformers - Transformer - Allied Electronics
THY T092 0.8A 200 V SCR LEAD FREE. .... Transformers > Transformer. .... Transformer;1.5VA;Sec:Ser 0.050A, Par 0.100A;Pri: 115V ;Sec:Ser 30VCT, Par 15V .... Transistor; TO -92; NPN; 30 VDC (Max.); 30 VDC (Max.); 10 VDC (Max.), PBF. .... REGULATOR; TO- 220 ; 0.3 MV (TYP.) .
-
Bourns - 3362P-1-203LF - Variable Resistors - Trimmers - Allied Electronics
THY T092 0.8A 200 V SCR LEAD FREE. .... Transformers > Transformer. .... Transformer;4.5VA;Sec:Ser 0.084A, Par 0.168A;Pri: 115V ;Sec:Ser 54VCT, Par 27V .... Transistor; TO -92; NPN; 30 VDC (Max.); 30 VDC (Max.); 10 VDC (Max.), PBF. .... REGULATOR; TO- 220 ; 0.3 MV (TYP.) .
Indicates content that may require registration and/or purchase.