-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 1200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200pF, Film Capacitors. This listing supports clearer product discovery
- Capacitance Range: 0.0012000000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1200pF, Ceramic
- Capacitance Range: 0.0012000000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4V 1200uF Polymer Ceramic Capacitor, SMD, 20% Tol, 105C Product overview: 4SVP1200M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- AC Rated Voltage (WVAC): 4 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 2V, 20% +Tol, 20% -Tol, 1200uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 2SVPE1200M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal
- Capacitance Range: 1,200,000,000 microF
- DC Rated Voltage Range (WVDC): 2 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: DigiKey
Description: 1500pF Film Capacitor 700V 6000V (6kV) Polypropylene (PP), Metallized Radial
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6,000 volts
- AC Rated Voltage (WVAC): 700 volts
- Operating Temperature: -55 to 100 C
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 1200UF, 25V, 10%, AXIAL; Capacitance:1200µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.65ohm; Failure Rate:-; Ripple Current:2.6A; Product Diameter:10.31mm RoHS Compliant: No
-
Supplier: Utmel Electronic Limited
Description: 1200pF -40℃~+105℃ ±5% 3000V Radial Leaded,P=15mm Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Capacitors - Silver Mica Capacitor 1200Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier -- 15F1748Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR 1200PF, 100V, 2%, RADIAL; Capacitance:1200pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:8.1mm RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR, 1200PF, 500V, 5%, RADIAL; Capacitance:1200pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.8mm RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR 1200PF, 1KV, 5%, RADIAL; Capacitance:1200pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No
-
Supplier: DigiKey
Description: 1500pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: DigiKey
Description: 15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.2Ohm
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 150 C
- ESR: 1,200 milliohms
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: Yageo USA
Description: Electrolytic Capacitors > Miniature
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Utmel Electronic Limited
Description: Film Capacitors 1200volts 2uF 5%
- Capacitance Range: 2 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 16VDC 1200uF OSCON Polymer
-
Capacitors - Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors -- SC1200-270-ASCSupplier: Acme Chip Technology Co., Limited
Description: CAPACITOR 1200F 0%/20% 2.7V CHAS
- Capacitance Range: 1,200,000,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 65 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 15UF 10% 25V 2312
- Capacitance Range: 15.000000000000002 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 150 C
- Capacitance Type: Fixed
-
Description: CAP ALUM POLY 1200UF 20% 4V SMD
- Capacitance Range: 1,200 microF
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM POLY 1200UF 20% 16V SMD
- Capacitance Range: 1,200 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: ±10% 1.2kV 220nF -40℃~+105℃ Plugin Film Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 12UF 630V SOLEN
- Capacitance Range: 12 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1200uF 50V ±20% Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Powell Electronics, Inc.
Description: 474K1200RA11
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 1UF 25V AXIAL
- Capacitance Range: 1 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Lead Style: Axial Leads
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 12 mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Family Name: SEP Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 272mA @ 120Hz Ripple Current - High Frequency: 5.44A @ 100kHz
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- AC Rated Voltage (WVAC): 4 volts
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 15UF 10% 25V 2312
- Capacitance Range: 15.000000000000002 microF
- ESR: 1,200 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: TDK-Lambda Americas Inc.
Description: TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge
- AC Input Voltage: 360 to 440 volts
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 2,000 volts
- DC Output Current: 0 to 1.2 amps
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR,POLYPROPYLENE, .47MFD, 10% TOLERANCE, 1200 VOLT
-
Supplier: Lingto Electronic Limited
Description: CAP 1200F 2.85V CHASSIS MNT
- Capacitance Range: 1,200,000,000 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM POLY 1200UF 20% 4V T/H
- Capacitance Range: 1,200 microF
- ESR: 12 milliohms
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: PACE
Description: For the repair of Chip Resistor/Capacitor pads
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Description: CAP ALUM 1200UF 20% 250V SNAP
- Capacitance Range: 1,200 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: Aluminum Organic Polymer Capacitors 6.3volts 1200uF 10Mohms
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities. Capacitance
Find Suppliers by Category Top
Featured Products Top
-
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Capacitance Range: 10pF to 3300pF (J, K, M tolerance) Rated Voltage: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
; consumer appliances; telecom mobile and fixed infrastructure; and medical instrumentation. VJ….W1HV High Voltage MLCC Commercial Series devices with the C0G (NP0) dielectric offer high voltages to 3000 VDC, capacitance values from 1.5 pF to 82 nF, and a temperature (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
in compact form factors. These capacitors are rated up to 1,200 VDC and offer a wide capacitance range, with low equivalent series resistance (ESR) and high ripple current capability for improved thermal and electrical performance. Designed for rugged environments, the MXT Series is well (read more)
Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. DC-link capacitors play a critical role in this stage by stabilizing voltage and absorbing ripple currents, acting as an energy buffer between rectifier and inverter circuits. The WLM series film capacitors are designed to handle these (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
, and Crypto Erase provide robust data protection. Additionally, the A1200 supports up to 64 namespaces, enhancing its flexibility in enterprise environments. For additional reliability, the SSD incorporates Swissbit’s powersafe™ technology with high-quality tantalum capacitors (read more)
Browse Memory Modules Datasheets for Swissbit AG -
performance in a robust package. The range provides feed-through capacitor filtering to high frequencies, with capacitance values from 10 pF to 33 nF, utilizing ultra-stable C0G or stable X7R dielectric material. Working voltages are from 100 VDC to 500 (read more)
Browse EMI Filters and RFI Filters Datasheets for Knowles Precision Devices -
charge amplifiers, sample and hold amplifiers, data converter switches, and programmable gain amplifiers. Key features of these switches are their low charge injection of 0.2pC, 200pf sampling capacitor, and picoamp leakage current, which enable very fast and precise signal acquisition with (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc.