-
Supplier: Southwire Company, LLC
Description: PINK COLOR 50 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, JOB SITES APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE COOL COLORS[TM] BRAND APPLICABLE STANDARD
- Cord Length: 600 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: General Cable
Description: BEIGE COLOR 6 FT NEMA 6-20P CONFIGURATION UL APPROVAL AIR CONDITIONER APPLICATION 300 V VOLTAGE RATING 20 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SPT-3, PVC, 60 DEG C CORD TYPE RIGHT ANGLE PLUG INLET
- Cord Length: 72 inch
- Rated Voltage: 300 volts
- Number of Conductors: 3 Conductors
- Approvals: UL Listing Mark
-
Supplier: Tripp Lite by Eaton
Description: Features Heavy-Duty Extension Cable Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord with breaker features 10 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a
- Cord Length: 24 inch
- Rated Current: 20 amps
- Rated Voltage: 120 volts
- Number of Conductors: 3 Conductors
-
-
Supplier: Tripp Lite by Eaton
Description: Features Heavy-Duty Extension Cable Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated,
- Cord Length: 120 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
AC Power Cords - C19 to C20 Heavy-Duty Extension Cord - 20A, 250V, 12 AWG, 10 ft., Black -- P036-010Supplier: Tripp Lite by Eaton
Description: Features 20A C20-to-C19 Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated,
- Cord Length: 120 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features 20A C20-to-C19 Power Cable for Network Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated,
- Cord Length: 72 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: DigiKey
Description: CORD 18AWG BS 1363A - C7 3.94'
- North American (AWG): 18 AWG
- Cable Length: 3.9 ft
- Number of Conductors: 2 #
- Rated Voltage: 0.25 kilovolts
-
Supplier: Southwire Company, LLC
Description: STANDARD OSHA INCLUDES RIGHT ANGLE PLUG AND STRAIGHT CORD CONNECTOR CONDUCTOR 26/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.365 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 1226 MODEL
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 13 amps
- Product Category: Bulk Cable
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Newark, An Avnet Company
Description: Multi Outlet Gaming Extension Cord; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:-; Voltage Rating:120VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft RoHS Compliant: Yes
-
Supplier: Quail Electronics
Description: Our 4803 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power
- Cord Length: 107.874074 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Newark, An Avnet Company
Description: OUTDOOR EXTENSION CORD 50FT, 13A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:13A; Voltage Rating:300V; Jacket Color:Orange; Cable Length - Imperial:50ft RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: OUTDOOR EXTENSION CORD 50FT, 15A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15.24m; Current Rating:15A; Voltage Rating:300V; Jacket Color:Orange; Cable Length - Imperial:50ft RoHS Compliant: NA
-
Supplier: Quail Electronics
Description: source. These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to
- Cord Length: 120.078805 inch
- Rated Current: 13 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Acme Chip Technology Co., Limited
Description: EU CORDSET 10A 2.0M, V-LOCK
- Cable Length: 6.56 ft
- Operating Temperature: -25 to 70 C
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: Air Compressors Direct
Description: Twist-To-Lock Heavy-Duty 600V Extension Cord •12 Gauge / 3 Conductor •20 Amp rating at 125V •Double Insulated •Solid molded plugs Will Not Disconnect •Eliminate interrupted circuts due to disconnection •Designed for the professional contractor for on-the-job safety •Both male and
- Number of Conductors: 3 Conductors
-
Supplier: SFCable.com
Description: Power Extension Cord SPT-2 16/2 SF-21P+51. 125V 13A 1625W, 16AWG, UL CSA Certified. 3 outlet with child safety slide cover. Length: 15ft. White Color
- Cable Length: 15 ft
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
- Application: Cordage
-
Supplier: SFCable.com
Description: Power Extension Cord SPT-2 16/2 SF-21P+51. 125V 13A 1625W, 16AWG, UL CSA Certified. 3 outlet with child safety slide cover. Length: 12ft. White Color
- Cable Length: 12 ft
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
- Application: Cordage
-
Supplier: SFCable.com
Description: Power Extension Cord SPT-2 16/2 SF-21P+51. 125V 13A 1625W, 16AWG, UL CSA Certified. 3 outlet with child safety slide cover. Length: 9ft. White Color
- Cable Length: 9 ft
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
- Application: Cordage
-
Supplier: Quail Electronics
Description: can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These
- Cord Length: 120.078805 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Qualtek Electronics Corp.
Description: North American Outdoor Extension Power Cord NEMA 5-15P to NEMA 5-15R Features: Cordage: SJTW, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Connector: NEMA 5-15R Approvals: UL, cUL Length: 120 inches
- Cord Length: 120 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: SFCable.com
Description: C13 to C14 10A extension power cord. IEC C13 to IEC C14 with 18/3 SJT black wire. 6 feet with UL and CSA approvals. Rated up to 10A 250V.
- Cord Length: 72 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: the Locking NEMA L6-20P, meaning this counts as a heavy duty extension cord. Additionally, this power cord features the twist-lock plug and receptacle which rotate to lock into their matching configurations. The 2071.120 carries the UL and C-UL approvals and is rated at
- Cord Length: 120.078805 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: L-com, Inc.
Description: L-com's extensive line of power cords now includes 3 foot Nema L5-30P to L5-30R extension cables. Looking for a cable to extend your power connection with no fear of disconnect? The PPA00015 features 3 feet of cordage with twist locking Nema L5 connectors that ensure that power to
- Cable Length: 3 ft
- Application: Cordage
-
Supplier: L-com, Inc.
Description: PPA00015-6ft locking L5-30P to L5-30R from L-com includes 10 gauge conductors and SJT jacketing. The PPA00015 extension cord is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment
- Cable Length: 6 ft
-
Supplier: L-com, Inc.
Description: L-com's comprehensive line of power cords now includes 8 foot extension cables with Nema L5-30P to L5-30R connectors. When looking for a cable to extend your power connection with no fear of disconnect, this option should not be overlooked. The PPA00015 features twist locking Nema L5
- Cable Length: 8 ft
-
Supplier: Newark, An Avnet Company
Description: 6" Extension Cord with Flat Rotating Plug - Black; Connector to Connector:NEMA 5-15P to IEC 320 C13; Cable Length - Metric:152.4mm; Current Rating:13A; Voltage Rating:125V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
-
Supplier: Memory Protection Devices, Inc.
Description: EJ505A & EJ508A Price, 100 pieces $7.12 Price, 500 pieces $6.74 Price, 1000 pieces $6.42 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt extension cord. Red 3 mm LED, 3AG size fuse (6.35 by 30 mm) assembly rated at
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Description: TELC has a three conductor, six-foot, 120VAC power cord extending from the unit. Connecting the TelCom device to the telephone network is accomplished by running a modular telephone line cord (RJ11) to an existing jack or a duplex jack (customer supplied) into an existing modular jack.
- Phone Type: Telephone
-
Supplier: Allied Electronics, Inc.
Description: SJ Rubber, 13 A, Cords & Electrical 3 conductor Extension cord sets Type SJ cord is rubber. Adapter is rated for 15 amps. 125 V service and is UL listed.
-
Description: IEC 60884-2-7:2011 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not exceeding 16 A, intended for household and similar purposes, either indoors or
-
Supplier: CSA Group
Description: IEC 60884-2-7:2011 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not exceeding 16 A, intended for household and similar purposes, either indoors or
-
Supplier: RS Components, Ltd.
Description: CABLE REEL 400V 16A 30M TO 2 NF + CEE
- Cord Length: 1,574.804 inch
- Approvals: RoHS Compliant
-
Supplier: UL Standards & Engagement
Description: requirements for molded-on general-use attachment plugs and cord connectors. 1.3 This Standard also specifies the requirements for hospital grade attachment plugs and cord connectors. 1.4 This Standard also specifies the requirements for cord restraint devices. 1.5 These
-
Wire, Cable, and Connector Tools - Greenlee Gator-Plus 12-Ton Corded Crimping Tool, 230V -- CK123022Supplier: TelephoneStuff.com
Description: Gator-Plus 12-Ton Corded Crimping Tool. Featurs: - Operates directly from 230 volt 50 Hz electrical outlets, eliminating the need to charge batteries or worry about running out of power - Equipped with 15 foot (5 m) cord - Can be used with extension cords - CK123022 comes with
- Tool Type: Crimper
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CORDSET, MINI-CHANGE EXTENSION, 13 DIGIT PART NUMBER: 113020A01F120, 3 POLE MALE/FEMALE, DOUBLE-ENDED HOME RUN CABLE, PVC JACKET AND #16 AWG CONDUCTORS, 12 FEET LENGTH, 16-3 PVC CORD. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
the slim and long extension tool that attaches to deployable connectors and the wire cutter attachment. A toolkit designed for rapid diagnostics of electronic circuit wires up to 1.1 feet away via a 10 mm hole or gap for the extension tool to grab wire and release (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
the slim and long extension tool that attaches to deployable connectors and the wire cutter attachment. A toolkit designed for rapid diagnostics of electronic circuit wires up to 1.1 feet away via a 10 mm hole or gap for the extension tool to grab wire and release the (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Interpower's Japanese Medical Cord Set, part number 86589100 is 2.5 meters in length and has an IEC 60320 C13 connector with a 1.25mm² wire size. This cord set is rated 12A/125V and is PSE (read more)
Browse AC Power Cords Datasheets for Interpower -
with neutral and ground terminals prewired. Snap-in mounting is standard for 1.5 mm panels, with optional 1 or 3 mm on request. The panel cut-outs are keyed to ensure proper mounting and alignment for assembly. The outlets are also oriented to allow for compatibility with V-Lock retaining cord sets (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
2 conductors of 28 AWG stranded tinned copper, insulated with 80°C PVC, extruded into a parallel or miniature zip cord. Polarity identification on one conductor. STD. COLORS: White, Black OPER.VOLT.: external -- 30V, internal -- 300V. (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
BRIM Electronics' cords are composed of multi-conductor 23 AWG 21/36 soft tinned copper for a longer flex life. Cords are jacketed in either TPR, or special vinyl -ByronTM formulation for a long service life. These cords are suitable for (read more)
Browse Coiled Cords and Cables Datasheets for BRIM Electronics, Inc. -
.: -100°F to +800°F Finish D.*DuPont. NOMEX* FLAT BRAIDED LACING TAPE - A-A-52084 (MIL-T-43435 TYPE V) FINISH B Nomex* flat braided lacing tape, gives high strength & temperature performance. Stays flat. Nomax* provides almost as (read more)
Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc. -
Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up *(see below). Power cords intergrated with this LineGard™ 20A GFCI become OSHA compliant for portable (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
*(see below). Power cords intergrated with this LineGard™ 20A GFCI become OSHA compliant for portable and temporary power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(b)(1)(ii)(G). This product meets the requirements of NEC 590.6 (a) & (b), and OEM (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Converting 12v portable MIG welder to shore power
They do say to put their welder on a dedicated 20A circuit receptical. .... This is one reason I need extension cords . .... So I can run too different 120v recepticals not inline with each other.
-
Converting 12v portable MIG welder to shore power
They do say to put their welder on a dedicated 20A circuit receptical. .... This is one reason I need extension cords . .... So I can run too different 120v recepticals not inline with each other.
-
7 #10 circuits, #4 neutral, video & Cat6 in a 1" conduit [Archive] - Self Help Forums
I simply buy more extension cords (1/2 mile or more). .... I've also run 8 additional 20a circuits outside to use, more planned. .... Last year I was "only" using about 80a 120v .
-
7 #10 circuits, #4 neutral, video & Cat6 in a 1" conduit - Self Help Forums
I simply buy more extension cords (1/2 mile or more). .... I've also run 8 additional 20a circuits outside to use, more planned. .... Last year I was "only" using about 80a 120v .
-
Wireing Gianteach 110v/220v plug and adapter.
Have an extension cord for each voltage. .... Stage pins are rated for 120V & 240V operation, normal size is 20A but you can get … plasma, and make an adapter with a female end that goes to a 120v plug and one…
-
VOTE: HOBART vs. MILLER
i see were you are going with this... my dryer is a weak 120v outlet.. but i .... it looks like i can narrow it down some.. i can 4get the DVI and the HH140 (bang4buck ratio), and need to look to the 175+ welders and make an extension cord . .... -Input at Rated Output - 20A .
-
Power Source
120v x 20A = 2400 watts. .... If you toss an extension cord out the window please make sure it is: .
-
Theradyne Cutmaster 38 - Adapter for plug-in to 220V
The shop has no 20A / 110V outlets, only 15 Amp Oulets. .... The other option is to just mak an extension cord with a standard 15 amp stylse plug in so it works at the shop, but I would rather have the extra power. .... Any off topic a bit, what is the differance between 110 & 120v ?
-
Theradyne Cutmaster 38 - Adapter for plug-in to 220V
The shop has no 20A / 110V outlets, only 15 Amp Oulets. .... The other option is to just mak an extension cord with a standard 15 amp stylse plug in so it works at the shop, but I would rather have the extra power. .... Any off topic a bit, what is the differance between 110 & 120v ?
-
Electrical - Page 2
120v 20a 12awg? .... 120V extension cord .
Indicates content that may require registration and/or purchase.