-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches DPDT ON-ON SCRW TERM 30A @ 30V DC W/CSA
- Maximum Current Rating: 30 amps
- Pole & Throw Specifications: DPDT
- Standards / Compliances: RoHS Compliant
- Terminal Type: Screw Terminals
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TOGGLE DPDT 30A 30V
- Maximum Current Rating: 30 amps
- Maximum DC Voltage Rating: 30 volts
- Operating Temperature: 14 to 158 F
- Pole & Throw Specifications: DPDT
-
Supplier: Win Source Electronics
Description: Mfr: Freescale Semiconductor Category: Switches - Toggle Switches Packaging: Bulk Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io): 80A Speed: 200MHz Reverse Recovery Time (trr): 18.5ns Mounting
-
-
Supplier: Radwell International
Description: TOGGLE SWITCH, 0.4VA @ 20V (AC/DC), ON-OFF-ON, PC MNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Xoxide
Description: A unique alternative to the standard toggle switch makes your mod different! Features: * Panel mount * Illuminates when in the "ON" position * Available in a variety of colors Specifications: * Requires .1/2" diameter mounting hole/cutout * Three 1/4" male blade terminals * Rated 20A/12V
-
Supplier: Xoxide
Description: A unique alternative to the standard toggle switch makes your mod different! Features: * Panel mount * Illuminates when in the "ON" position * Available in a variety of colors Specifications: * Requires .1/2" diameter mounting hole/cutout * Three 1/4" male blade terminals * Rated 20A/12V
-
Supplier: Xoxide
Description: A unique alternative to the standard toggle switch makes your mod different! Features: * Panel mount * Illuminates when in the "ON" position * Available in a variety of colors Specifications: * Requires .1/2" diameter mounting hole/cutout * Three 1/4" male blade terminals * Rated 20A/12V
-
Supplier: Xoxide
Description: A unique alternative to the standard toggle switch makes your mod different! Features: * Panel mount * Illuminates when in the "ON" position * Available in a variety of colors Specifications: * Requires .1/2" diameter mounting hole/cutout * Three 1/4" male blade terminals * Rated 20A/12V
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage DC Nom:28VRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, DPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage DC Nom:28VRoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: terminal.Terminal is grounded to switch frame.Mounts with two hexnuts into panels up to .189"" (4.8mm) thick.Standard handle.5A at 12V DC."
- Panel Thickness: 0.187401676 inch
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic, Thermoplastic / Plastic
-
Supplier: DigiKey
Description: SWITCH TOGGLE 0.4VA (AC/DC) 28V
- Length / Diameter: 0.25590565 inch
- Maximum Current Rating: 0.4 amps
- Features: Dustproof, Other
- Switch Function: Maintained Contact
-
Supplier: Littelfuse, Inc.
Description: down position. 25A at 12V DC, except as noted.
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Pole & Throw Specifications: DPDT
- Actuator Material: Metallic
-
Supplier: Littelfuse, Inc.
Description: position.25A at 12V DC. Up: Park, Tail & Headlamps - Center: Off - Down: Park, Tail & Auxiliary Lamps.
- Panel Thickness: 0.250000135 inch
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Littelfuse, Inc.
Description: 10A at 12V DC Down: Off, Up: On Standard nickel-plated brass handle, facenut and mounting stem Silver contacts Mounting stem has 15/32" -32 thread, 15/32" (11.9mm) long, and fits panels up to 9/32" (7.2mm) thick Wire leads Phenolic housing with plated steel frame Keyway is in the down
- Panel Thickness: 0.250000135 inch
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic, Thermoplastic / Plastic
-
Supplier: Allied Electronics, Inc.
Description: AC⁄DC Rated, SPST Contact Form, General Purpose Toggle Switches Quick-make, quick-break contact with wiping action. Arc-resistant. 5⁄32" diameter bushing; mounting hardware included. UL and CSA listed. All have 11⁄32" bushing length, except * have 15⁄32". Weight: 2 ozs. This
-
Toggle Switches - Switch, Toggle, Miniature, PC MOUNT, SPDT, ON-NONE-ON, 5 A @ 28V AC/DC -- 70152474Supplier: Allied Electronics, Inc.
Description: SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body Weight (including hardware) 0.19 oz Bushing Strength 12 pound-inches Coin silver SPDT contact, silver plated brass terminal.
-
Data Acquisition - 6-Channel 120V AC/DC Discrete Input Module with 5V DC Logic Outputs -- XTA-120V-6Supplier: Acromag, Inc.
Description: 0-32V DC Maximum, 150mA sink Six high-level voltage input channels Six logic-level output channels (open-drain, low-side switches) The XTA-120V-6 module provides six individually isolated 120V AC/DC digital (discrete) inputs to sense on/off levels and drive
- Digital I/O Channels: 6 #
- Operating Temperature: -40 to 158 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
-
Supplier: Allied Electronics, Inc.
Description: DPST Contact Type, -17.8 to +65.6 °C Operating Temperature, General Purpose Toggle Switches Quick-make, quick-break contact with wiping action. Arc-resistant. 5⁄32" diameter bushing; mounting hardware included. UL and CSA listed. All have 11⁄32" bushing length, except * have 15⁄32".
-
Supplier: NKK Switches
Description: Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
- Maximum Current Rating: 0.4 amps
- Maximum AC Voltage Rating: 28 volts
- Maximum DC Voltage Rating: 28 volts
- Pole & Throw Specifications: DPDT
-
Supplier: NKK Switches
Description: Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
- Maximum Current Rating: 0.4 amps
- Maximum AC Voltage Rating: 28 volts
- Maximum DC Voltage Rating: 28 volts
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH; Contact Configuration:4PDT; Switch Operation:On-Off-On; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Contact Current Max:6A; Switch Terminals:Through Hole; Switch Mounting:Through Hole; Actuator Height:.728" RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SWITCH, TOGGLE, DPDT, 20V; Actuator Style:Bat; Circuitry:DPDT; Contact Configuration:DPDT; Contact Voltage AC Max:20V; Contact Voltage AC Nom:20V; Contact Voltage DC Max:20V; Contact Voltage DC Nom:20V; Leaded Process Compatible:Yes RoHS Compliant: Yes
-
Supplier: Tri-Tronics Company, Inc.
Description: optical block is for direct lens "V" axis sensing at close ranges. Use for small part or precise leading edge sensing. Range is dependent on model of sensor selected. LED Light Source White - Broadband Spectrum Sensing Range: 1 " Pulse Stretcher: Toggle Switch Family Specific Supply Voltage:
- Operating Distance: 1 inch
- Operating Temperature: -40 to 158 F
- Optical Technology Type: Convergent
- Electrical Output: Current
-
Photoelectric Sensors - COLORMARK™ II, LT/DK Toggle Switch Red LED, V1G Optical Block -- CMSR-2BTV1GSupplier: Tri-Tronics Company, Inc.
Description: optical block is for direct lens "V" axis sensing at close ranges. Use for small part or precise leading edge sensing. Range is dependent on model of sensor selected. LED Light Source Red - 660nm Sensing Range: 1 " Pulse Stretcher: Toggle Switch Family Specific Supply Voltage: 12 to 24 VDC
- Operating Distance: 1 inch
- Operating Temperature: -40 to 158 F
- Optical Technology Type: Convergent
- Electrical Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: optical block is for direct lens "V" axis sensing at close ranges. Use for small part or precise leading edge sensing. Range is dependent on model of sensor selected. LED Light Source Green - 550nm Sensing Range: 1 " Pulse Stretcher: Toggle Switch Family Specific Supply Voltage: 12 to 24 VDC
- Operating Distance: 1 inch
- Operating Temperature: -40 to 158 F
- Optical Technology Type: Convergent
- Electrical Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: optical block is for direct lens "V" axis sensing at close ranges. Use for small part or precise leading edge sensing. Range is dependent on model of sensor selected. LED Light Source Blue - 480nm Sensing Range: 1 " Pulse Stretcher: Toggle Switch Family Specific Supply Voltage: 12 to 24 VDC
- Operating Distance: 1 inch
- Operating Temperature: -40 to 158 F
- Optical Technology Type: Convergent
- Electrical Output: Current
-
Description: Applies to lever switches for use in electronic and electromechanical equipment, including switches necessary to connect the supply mains. Switches covered by this standard have a maximum rated voltage not exceeding 500 V and a maximum rated current not exceeding 25 A (d.c. or
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH ROCKER SPDT 6A 125V
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Operating Temperature: -22 to 185 F
-
Supplier: Win Source Electronics
Description: Number: ESE-13 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 10mA (DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 5 V Actuator Type: Angled Toggle (Detector) Termination Style: J Lead Mechanical Life: 50,000
- Features: Rotary Limit Switch
-
Supplier: DigiKey
Description: Rocker Switch DPDT 6A (AC), 4A (DC) 125V Through Hole
- Mechanical Life: 50,000
- Maximum Current Rating: 6 amps
- Operating Temperature: -22 to 185 F
- Standards / Compliances: CSA Certified, UL listed
-
Supplier: Accuris
Description: Electromechanical Switches for Use in Electrical Equipment - Part 4: Sectional Specification for Lever (Toggle) Switches Section 2: Detail Specification for One Pole, Two Pole, Four Pole, Sealed Lever (Toggle) Switches, 277 V A.C. Maximum, 30 V D.C. Maximum, 20 A
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: hold momentary toggle switch to access 8 Modes of operation. AC and DC chargers and charge rack Approvals: Class I Division 2 Groups A, B, C, D, Temperature T4A Class II Division 2 Groups F, G, Class III, Temperature T-54°C (T6) Meets applicable European Community Directives Rack meets
-
Supplier: DigiKey
Description: Circuit Breaker Magnetic (Hydraulic Delay) 12A AC DC Toggle Panel Mount
- Continuous Current Rating: 12 amps
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Mounting Style: Plug-in
- Manual Actuator Type: Toggle Switch
-
Supplier: Time Mark Corporation
Description: pressure or other isolated contact) is connected between the L1 terminal and the control terminal. Each time the control switch is opened the output contacts will change states. Indicator lights on the case show the internal relay status. On the optional toggle switch versions, the
- Input (Pick-up) Voltage Range: 90 to 130 volts
- Input Current Range: 0.01 amps
- Operating Temperature: -20 to 140 F
- Output Voltage Type: AC, DC
Find Suppliers by Category Top
Featured Products Top
-
The NKK S332R Toggle Switch is engineered for high-current applications, offering robust connectivity with solder lug terminals and versatile lever options. It supports up to 20A at 125V AC, ensuring reliable performance in critical systems. The switch features tactile actuation, allowing easy (read more)
Browse Toggle Switches Datasheets for New Yorker Electronics Co., Inc. -
24V DC output, providing a reliable and efficient power source for various industrial and commercial applications. The enclosed design ensures safety, while the switching (read more)
Browse Power Supplies Datasheets for Win Source Electronics -
Miniature DC relays to 600V for BMS and precharge circuits Inverter precharge relays don't need to be big and expensive. At less than 1.5 inches cubed, Churod Electronics offers solutions for two load (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
In DC-DC power design, overall efficiency is largely determined by the performance of the switching device. Poor control of conduction and switching losses can lead to excessive heat generation and reduced system stability (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
The VICFUSE TPSHS is a fuse base and 1-pole load-break switch particularly constructed for power distribution systems up to 80V DC. It is designed to accept TPS series DC fuse-links, which offer high energy density and enable a compact overall design that saves space and cost when (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Compact Switching for High-Power DC Systems Managing electrical arcs is a key challenge when switching high-voltage DC loads. The Omron G9EA-1-B DC24 uses gas-filled, hermetically sealed switching and driving sections to interrupt substantial DC currents within a compact (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
VCC Optoelectronics - 1893-10PK - Optoelectronics & Lighting - Lamps (Light Bulbs) - Allied Electronics
Power Supply; DC -AC; 120V @8.33A;12VIn;Enclosed;Panel Mount;1000W;PowerVerterSeries Switches > Toggle .
-
Hammond Manufacturing - 1598JBK - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Power Supply;AC- DC ;24V@0.05A; 120V In;Enclosed;Wall Plug;Unregulated;STA Series Switches > Toggle .
-
VCC Optoelectronics - 6010M1 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Power Supply;AC- DC ;12V@1A; 120V In;Enclosed;Wall Plug;Unregulated;STA Series Switches > Toggle .
-
Pomona Electronics - 2451 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
Switch , Toggle , AC- DC Rated, 6A@125V; 3A@250V, DP, 2 POS., ON-OFF, Solder TERM. Transformer, Var.;0 to 120V Vo;1.75A Io;0.21kVA; 120V Vi;50/60Hz;CW/CCW .
-
Tripp Lite - PV1000HF - Power Products - Inverter (DC-AC Power Supplies) - Allied Electronics
Power Supply; DC -AC; 120V @25A;12V In;Enclosed;Panel Mount;3000W;PowerVerter Series Switches > Toggle .
-
Hammond Manufacturing - 1435A - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Power Supply; DC -AC; 120V @8.33A;12VIn;Enclosed;Panel Mount;1000W;PowerVerterSeries Switch Accessories/Modular Parts > Buttons/Legend Plates Switches > Toggle .
-
Altech Corp. - 125-401 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Power Supply;AC- DC ;13.8V@5A; 120V In;Enclosed;Desktop;Linear;PR Series Switch Accessories/Modular Parts > Guards/Shrouds Switches > Toggle .
-
Vishay Specialty Capacitors - 36DX501F250AB2A - Passive Components - Capacitors - Allied Electronics
Power Supply;AC- DC ;24V@2.4A;100-240V In;Open Frame;Panel Mount;Linear;HC Series Switches > Toggle Transformer, Var.;0 to 120V Vo;3A Io;0.36kVA; 120V Vi;Panel;50/60Hz;CW/CCW .
-
Keystone Electronics - 1450A - Hardware - Standoff - Allied Electronics
Power Supply; DC -AC; 120V @1.25A;12V In;Enclosed;Desktop;150W;PowerVerter Series Switch Accessories/Modular Parts > Sealing Boots/Screws/Washers Boot, Full Toggle Switch, 15/32-32 Thread Size, Silicone Rubber, Black .
-
Phoenix Contact - 5600461 - Electrical Connectors - Connectors - Allied Electronics
Power Outlet Fully enclosed 120v (20 Amp) receptacle turned off by toggle switch Power Products > Power Supply (AC- DC Power Supplies .
Indicates content that may require registration and/or purchase.