-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Valcor Engineering Corporation
Description: Valcor is known for our “Floating Seal” valve design that utilizes a flat seal disc against an equally flat seat. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination.
- Valve Size: 0.09 to 0.104 inch
- Flow (Cv): 0.13
- Pressure Rating: 220 to 430 psi
- Media Temperature: 10 to 250 F
-
Supplier: ASCO
Description: Features • 2-way normally closed operation • Compact design • Brass and 316 stainless steel body constructions • Mountable in any position • Available with manual operator • NSF 61 and 169 version available for potable water and food service
- Pressure Rating: 135 psi
- Media Temperature: 180 F
- Number of Ports/Ways: 2
- Power: 6.3 to 6.9 volts
-
-
Solenoid Valves - ASCO Solenoid Valve, Two-Way Normally Closed, 24V, 2 Watts, 100 psi -- GO-98515-30Supplier: Cole-Parmer
Description: Two-way normally closed
- Pressure Rating: 100 psi
- Power: 24 volts
- Flow (Cv): 0.038
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: Two-way normally closed
- Pressure Rating: 30 psi
- Power: 12 volts
- Flow (Cv): 0.07
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: Two-way normally closed
- Pressure Rating: 30 psi
- Power: 24 volts
- Flow (Cv): 0.07
- Features: Solenoid Valves
-
Solenoid Valves - ASCO Solenoid Valve, Two-Way Normally Closed, 12V, 2 Watts, 100 psi -- GO-98515-24Supplier: Cole-Parmer
Description: Two-way normally closed
- Pressure Rating: 100 psi
- Power: 12 volts
- Flow (Cv): 0.038
- Features: Solenoid Valves
-
Supplier: Radwell International
Description: 3 WAY SOLENOID VALVE, NORMALLY CLOSED, 120 VOLTS, 60 HERTZ, 8.7 WATTS, 75 PSI. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes
- Power: 120 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: OMEGA Engineering, Inc.
Description: Automation, Humidifiers, Water Treatment, Dispensing, Laundry, Dry Cleaning Equipment, Machine Tools, Vending Machines The direct-acting SV121 to SV127 solenoid valves consist of a coil, plunger, and sleeve assembly. In a normally closed state, a plunger return spring
- Valve Size: 0.046875 to 0.25 inch
- Flow (Cv): 0.06 to 0.76
- Pressure Rating: 40 to 1,500 psi
- Media Temperature: 240.8 F
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
- Flow (Cv): 11
-
Supplier: PressureParts.Com
Description: Kip Solenoids Stainless Steel Reliable over years of use Millions of cycles life not unusual All with FPT ports N/O = Normally Opened N/C = Normally Closed N/A = Not Adjustable C/A = Chemical Adjustment
- Features: Solenoid Valves
-
Supplier: Clark Solutions
Description: way, normally closed configuration. Model WTA-2R have molded PPS bodies and Model WTA-2K have molded PEEK bodies. The valves have PTFE isolation diaphragms and a Perfluor or FPM soft valve seat seal.
- Valve Size: 0.06299216 inch
- Pressure Rating: 29.00754 psi
- Number of Ports/Ways: 2
- Power: 10.8 to 26.4 volts
-
Supplier: U.S. Plastic Corporation
Description: DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and stainless steel mesh strainer. Includes junction box and mounting
- Valve Size: 0.375 inch
- Valve Type: Single Solenoid
- Features: Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes
- Power: 480 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: PressureParts.Com
Description: Kip Solenoids Stainless Steel Reliable over years of use Millions of cycles life not unusual All with FPT ports N/O = Normally Opened N/C = Normally Closed N/A = Not Adjustable C/A = Chemical Adjustment
- Features: Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 3,226 psi
- Number of Ports/Ways: 4
- Flow (Cv): 1.1
- Power: 24 volts
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
- Flow (Cv): 2.5 to 11.5
-
Supplier: Oil-Rite Corp.
Description: Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally open; when a current is applied to the solenoid, the valve port is closed. When the current is off,
- Power: 120 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.17
- Pressure Rating: 230 to 300 psi
- Number of Ports/Ways: 2
-
Supplier: Process Technology
Description: 1, 2, 3, 3S, 4 and 4X applications. Certifications: cULus. SPECIFICATIONS Sizes: ½-inch through 2-inch FNPT. Two-way, normally closed valve available in 120 or 240 volts. Ambient temperature range: 32°F (0°C) to 125°F (52°C). Voltages: other AC and DC voltages available in 50 or
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Flow (Cv): 4 to 43
-
Supplier: PressureParts.Com
Description: Kip Solenoids Stainless Steel Reliable over years of use Millions of cycles life not unusual All with FPT ports N/O = Normally Opened N/C = Normally Closed N/A = Not Adjustable C/A = Chemical Adjustment
- Features: Solenoid Valves
-
Description: FLUID CONTROL VALVE SOLENOID
- Number of Ports/Ways: 3
- Power: 30 volts
- Media: Air, Water
- Features: Control Valves, Normally Closed (Closed Center), Other, Solenoid Valves, Stainless Steel, Threaded
-
Supplier: PressureParts.Com
Description: Kip Solenoids Stainless Steel Reliable over years of use Millions of cycles life not unusual All with FPT ports N/O = Normally Opened N/C = Normally Closed N/A = Not Adjustable C/A = Chemical Adjustment
- Features: Solenoid Valves
-
Supplier: OMEGA Engineering, Inc.
Description: SV6100 Series 2-way solenoid valves are internally piloted with assisted lift valves featuring lead-free Brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137°C (14 to 280°F) and FKM O-ring material is ideal for neutral media such as
- Valve Size: 0.75 to 1.5 inch
- Flow (Cv): 9.8 to 36
- Pressure Rating: 150 to 230 psi
- Media Temperature: -14 to 280 F
-
Supplier: Quarktwin Technology Ltd.
Description: 2/2 Normally Closed Solenoid Valve Assembly
- Pressure Rating: 2 to 300 psi
- Media Temperature: 15.08 to 279.86 F
- Media: Air
- Features: Other, Solenoid Valves, Threaded
-
Description: The DSV28N-NC-W from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is ideal for applications where it is not necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 24, 100, 120,
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: VACUUBRAND, Inc.
Description: These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The sealing material is a
- Port Size / OD: 0.6299216 inch
- Operating / Bake-out Temperature: 122 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Solenoid
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC
- Valve Size: 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC
- Valve Size: 1 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC
- Valve Size: 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 3/4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC
- Valve Size: 0.75 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Oil-Rite Corp.
Description: Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes
- Power: 120 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: U.S. Plastic Corporation
Description: The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features
- Number of Ports/Ways: 2
- Valve Type: Single Solenoid
- Features: Solenoid Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: properties are extended due to the simple ?screw in? version, which supports easy assembly, service and tests by the customer. The design of a separate valve seat by the customer is not to apply, as otherwise is needed, if a pilot valve will solely be used. The rate of flow of the
- Valve Size: 0.2755907 inch
- Pressure Rating: 7.251885 to 116.03016 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
Find Suppliers by Category Top
Featured Products Top
-
replacement coil available for select models); in body materials of nylon, stainless steel, and brass; and come in normally open or normally closed styles. Also available are manifold valves that feature a brass or stainless steel manifold, in a 2-, 3-, or 4-station design. A wide (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
-Extrusion Rings. Weighing just 0.16 pounds, the CB Solenoid Valve is a normally closed design that is offered in both single coil and dual coil configurations and with the lead wires exiting either end of the valve. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
hammer when closing an EASMT solenoid valve, with a 50 ft long upstream pipe connection: L = 50 ft V = 5.0 ft/sec (recommended velocity for PVC piping design) t = 40 ms(solenoid valve closing time is approx. 40-50 ms) P1 = 50 psi inlet pressure therefore, P (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
optimized to ensure a design with the highest performance, longest life, and highest reliability - all within the smallest envelope possible. Available Standard Designs Single Coil Solenoid Valves: 2 position, 3-way normally closed and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
solenoid used. The VZWD is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in factory and process automation. VZWD are 2/2-way valves, normally closed, and are poppet valves with return springs. The (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
factory and process automation. The VZWP are 2/2-way valves, normally closed and are piloted piston poppet valves. Units are made of brass valves and customers have a choice of nitrile rubber and fluoro elastomer seals. The valves (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The Lee Company continues to redefine miniature fluidics with the introduction of an even more compact High Density Interface (HDI) solenoid valve. Now available in magnetically latched and non-latched designs, this 2-port normally closed valve is exceptionally small in size, light weight, and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and zero dead volume. Choose from four orifice sizes available as 2-Way Normally-Closed, 2-Way Normally-Open, or 3-Way Selector (read more)
Browse Solenoid Valves Datasheets for Clippard -
controller signals the normally-closed solenoid valve to dose the water with dry chlorine gas or sodium hypochlorite (depending on the system). An eductor is used to create continuous vacuum and deliver the treatment in the pipeline. When the chlorine reaches a pre-determined level, the controller (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
CR4 - Thread: Solenoid Valves
http://www.supplyhouse.com/Asco-RedHat-8262H208-1-4- Normally - Closed - Solenoid - Valve -73-CV- 120v .
-
Solenoid Valves - Grainger Industrial Supply
• Cryogenic Solenoid Valve, 2/2,1/2 In, 120VCryogenic Solenoid Valve ,2/2,1/2 In, 120V • Cryogenic Solenoid Valve, 2-Way/2-Position, Normally Closed , Pipe Size 1/2 In., Orifice Dia.
-
$300-$400 Plumbing - Grainger Industrial Supply
• Cryogenic Solenoid Valve, 2/2,1/4 In, 120VCryogenic Solenoid Valve ,2/2,1/4 In, 120V • Cryogenic Solenoid Valve, 2-Way/2-Position, Normally Closed , Pipe Size 1/4 In., Orifice Dia.
-
Reliability of interlocking systems
Solenoid valves SV-I and SV-2 normallyallow air to the cylinder operatorson XV-I and XV-2. … SV-2 will dump the instrumentair from the cylinderoperators and XV-I and XV-2 will close . Hot 120v AC Solenoidvalves SV-I and SV-2 normally allow air to the cylinderoperatorson XV-I and XV-2.
-
Some applications of mercury wetted contact relays
It should be noted that in this application the steel socket and the polarizing magnet are placed on the side of the normally closed relay contact. With a rectified sinusoidal potential applied to the solenoid , the open gate could be varied between 1 … … polarized mercury switch A produces a fast rising voltage step (up to about 120v ) across the specimenS. Amendments to the I.E.C. specification for sockets for electronic tubes and valves and Test R …
-
DAYTON products - Grainger Industrial Supply
Solenoid Valve Less Coil, Body Material Brass, 2-Way, Normally Closed , Pipe Size 1 In., Orifice Dia. Bench Drill Press,10 In., 120V ,1/2 in.
-
Mirror fusion test facility magnet system. Final design report
120V(dc) battery 120V (ac) ups Control of the switches is with a conventional pneumatic control system employing an air-cylinder operator, a four-way solenoid valve , and a pressure regulator. The switches which parallel the power supph outputs are normally open and close automatically when commanded by the power supph water How and overtemperature monitors.
-
LCLS XTOD Tunnel Vacuum Transport System (XVTS) Final Design Report
The solenoids on the electropneumatic valves will be 24 VDC, which is classified as low voltage. The vacuum valves will be normally closed valves, so that in the event of a power failure, the valves will close and isolate the vacuum if the compressed air system has an adequate reservoir. 937A- 120V -60-TR-CC-CC-CT .
-
Automated high sensitivity gas metering system for biological processes
With the third port normally closed , the pressure in the re- actor and ballast increases progressively. VALVE output reaches a set point, the control circuitry activates the three-way solenoid valve, simultaneously closing the … 120v 60Hz .
-
Flight-qualified solid argon cooler for the BBXRT instrument
The pump is oil-less, operates off of 120V /60 Hz AC power provided through the shuttle … Vent Valves -The remotely operated argon control valves route the vented gaseous argon either to the vacuum … E3 and H9 are closed during servicing. E6 is a normally closed solenoid valve in-line with the pump exhaust which will automatically close and seal the system if power is disrupted.
Indicates content that may require registration and/or purchase.