Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mobile Air, Inc.
Description: The RT-MAI12LA(440) portable air conditioner by Mobile Air is the perfect solution for cooling factories, warehouses, construction sites, and other large applications. The RT-MAI12LA(440) includes a 41 amp power consumption, a Camlock connection, and return air thermostat
- Cooling Capacity: 144,000 BTU/hr
- Voltage: 460 VAC
- Application: Industrial
- Type: Portable
-
Supplier: Thermal Edge, Inc.
Description: Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
- Cooling Capacity: 5,000 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other, Weather Resistant
-
Supplier: SAE International
Description: This SAE Standard covers reinforced hose, or hose assemblies, intended for conducting liquid and gaseous dichlorodifluoromethane (refrigerant 12) in automotive air-conditioning systems. The hose shall be designed to minimize permeation of refrigerant 12 and contamination of the
-
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 1,000 to 20,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 2,999.9999999999995 to 5,999.999999999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: Panasonic HVAC
Description: operation, intermittent operation can be precisely controlled according to room temperature, so that air is efficiently dehumidified. 3 Fan Speeds and Automatic Fan Operation Convenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room
- Cooling Capacity: 11,900 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
-
Supplier: nVent Electric
Description: Top-Mount Air Conditioner Top-Mount Air Conditioners replace the solid top in a standard assembly. Air conditioners require no hole cutting or special kits for installation. These air conditioners are available with cooling capacities of 2200
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 1,199.9999999999998 to 8,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 4,000 to 8,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling concealed horizontal ducted unit for applications with short duct runs. Rated capacities range from 12,000-42,000 Btu/h. Drain Drain lift for condensate removal (21-11/16" PEA, 27-9/16" PEAD lift) Air filter is included with indoor unit Outside air intake capability Auto
- Cooling Capacity: 11,999.999999999998 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: UL Standards & Engagement
Description: conditioners, special purpose air conditioners, and recreational vehicle air conditioners. They are factory-made encased assemblies designed as a unit primarily to provide free delivery of conditioned air to an enclosed space, room, or zone. This equipment
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling-recessed ductless air conditioners - 33x33". Rated capacity range 12,000 - 42,000 Btu/h. Branch duct capability Multiple controller options Built-in drain lift mechanism for condensate removal; lifts to 33-7/16" Wide air flow pattern for better air
- Cooling Capacity: 11,999.999999999998 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Ceiling
-
Supplier: Hydrofarm, Inc.
Description: Carbon Filtration Auto-Restart Function LED Display Low Voltage Safety Pre-Charged Condensor (enough for 25' line set) Programmable Settings - Timer, Mode, Temperature Removable / Washable Air Filters Sleep Mode Temperature Compensator Two Direction Air Vane ETL Listed Available in
-
Description: AHP-1400 Series Mounting Style: Through Mounted Voltage: 120 VAC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 850 BTU/hr @ 0 °F ΔT 1090 BTU/hr @ +20 °F ΔT Rating DIN 3168: 250 Watts L35 L35 155 Watts L35 L50
- Type: Enclosure
-
Supplier: Kooltronic, Inc.
Description: Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: EXM Manufacturing Ltd.
Description: CLOSED LOOP TYPE 20.06 INCH W X 14.31 INCH D X 56 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 12.3/11.2 AMPERE CURRENT RATING 189 LB WEIGHT 125
- Cooling Capacity: 13,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
-
Description: AHP-300X Series Mounting Style: Through Mounted Voltages: 12/24/48 VDC Environments: NEMA-4X IP 56 Rating Traditional: 210 BTU/hr @ 0 °F ΔT 250 BTU/hr @ +20 °F ΔT Rating DIN 3168: 61 Watts L35 L35 44 Watts L35 L50
- Type: Enclosure
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Wall-mounted ductless indoor unit for residential and light commercial applications. Ideal for applications such as churches, classrooms, daycare centers, small offices, and more. Rated capacities range from 12,000 - 34,200 Btu/h. Shiny-white–exterior plastic; compact design Sleek, slim-line
- Cooling Capacity: 5,999.999999999999 to 34,200 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Trimline Water-Cooled Series Air Conditioners are recommended for applications with extreme ambient temperatures and/or severely contaminated environments with a reliable supply of cool, clean water. These high-quality water-cooled AC units feature protective water flow
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Ningbo Best Group Co., Ltd.
Description: 1/2H.P 120-240VAC 15A 125VAC 7.5A 250VAC Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 240 volts
-
Supplier: Air Innovations LLC
Description: need of an enclosure. Cool air is directly blown onto the operator with 2 adjustable air delivery ducts. The operator can control the cooling to their exact preferences by adjusting the fan speed and air temperature, allowing for optimal comfort regardless of the ambient
- Voltage: 12 VDC
- Application: Industrial
- Features: Other
-
Description: Recycling of Refrigerant; Service Procedure for the Containment of Automotive Air-Conditioning Refrigerants; Retrofitting CFC-12 (R-12) Mobile Air-Conditioning Systems to HFC-134a (R-134a).
-
Supplier: Accuris
Description: Passenger Car - Heating - Ventilation and Air Conditioning Part 12, Compressor
-
Supplier: Accuris
Description: Vehicle Testing Requirements for Replacement Refrigerants for CFC-12 (R-12) Mobile Air-Conditioning Systems
-
Supplier: SAE International
Description: This specification covers reinforced rubber and reinforced thermoplastic hose, or hose assemblies, intended for conducting liquid and gaseous dichlorodifluoromethane (refrigerant 12) in automotive air-conditioning systems. The hose shall be designed to minimize permeation of
-
Supplier: Accuris
Description: CFC-12 (R-12) Extraction Equipment for Mobile Automotive Air- Conditioning Systems
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Compact design for side mounting on any enclosure surface where hot spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Air conditioners are
- Type: Enclosure
- Application: Industrial
-
Supplier: Standard Electric Holdings Ltd.
Description: Precious Metal-Brush Motor
- Torque Constant: 0.229185 in-oz/amp
- Continuous Current: 0.07 to 0.206 amps
- Continuous Torque: 0.0143097345132743 to 0.0382460176991151 In-lbs
- Standard DC Voltage: 12 Volt
-
Supplier: EIC Solutions, Inc.
Description: transporting communication, encryption, surveillance and other electronic gear, the cases feature a built-in thermoelectric air conditioner designed to provide the cooling needed to protect sensitive electronic components from damaging heat, dust, moisture and corrosion. Features 19”
- Features: Rack Case
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Trimline Narrow Mini Enclosure Air Conditioner Series features a narrow 10-inch mounting width. The Trimline Narrow Mini Air Conditioners are rated for NEMA 12 enclosures and offer with a cooling capacity up to 2,500 BTU/H. Built-in Condensate
- Cooling Capacity: 2,900 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Thermal Edge, Inc.
Description: conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated
- Length / Height: 72 inch
- Width/Diameter: 48 inch
- Depth: 18 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. Cooling only split system air conditioners. • Compressor scroll. • Fans centrifugal. • Heat exchangers finned coils of large surface with seamless
- Cooling Capacity: 21.1 to 36.9 kW
- Compressor Motor Horsepower: 7.50523415545579 to 14.6084021954407 HP
- Full Load Amperage: 23.5 to 42.9 amps
- Application: HVAC
-
Supplier: Allied Electronics, Inc.
Description: closets, home and small business offices, or other venues with heat-sensitive equipment, particularly in areas that facility air conditioning can't reach. The SRCOOL12K not only adjusts ambient room temperatures, but can also dehumidify and filter the air, providing better air
Find Suppliers by Category Top
Featured Products Top
-
configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater. The explosion-proof HVAC system was designed for near-continuous operation to ensure a non-condensing environment and to (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
exchangers, and refrigerant air conditioners as well as being CE compliant, UL and ULC Listed, and come with a five-year "Built to Last" warranty. Each system includes a water-dirt filter separator to prevent water condensate and dirt from entering your enclosure and distributes clean, cold air and (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Shortened equipment life cycles Traditional cooling methods like fans or air conditioners often fall short. Fans simply recirculate hot air, and air conditioners require extensive maintenance and power. That’s why Vortec supplies a smarter solution. (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
What Are EXAIR Cabinet Coolers? EXAIR Cabinet Coolers are a low cost, reliable way to cool and purge electronic control panels. EXAIR Cabinet Coolers incorporate a vortex tube to produce cold air from compressed air - with no moving parts. The compact Cabinet Cooler can be (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
not over-pressurized). The cold air pressurizes the enclosure slightly to keep any contaminants or humidity out of the enclosure. All models can be mounted on the top or side of an enclosure and install in a matter of minutes. All Vortex A/C models are UL Listed and rated UL Type 4/4X. They are available in cooling capacities from 900 to 5000 btuh (263 to 1465 watts). Vortec also offers UL Type 12, HazLoc, and ATEX enclosure coolers. (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
avoid unplanned downtime in your manufacturing plant. A common low-cost cooling alternative is to use compressed air with vortex tube coolers to maintain a low internal temperature in enclosures. Vortex tube coolers keep enclosures cool due to the vortex tube phenomenon, learn more about this phenomenon (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
Conduct Research Top
-
Inside the box: Ventilation and air-conditioning technology Engineered Systems
ebm-papst's RadiPac EC centrifugal fan assembly incorporates all. components required for ventilation. Boasting up to 14,700 CFM at 4 in.wg, this high performance series is available in drive capacities of up to 12 kW and sizes 250 mm to 1250 mm in impeller outer. diameter. As a standard, all fans
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Inc. intends to increase investment in its Shanghai design center so that it can be more responsive to its increasing number of customers there. Theon Sensors readies MEMS-based system Theon Sensors previews its first MEMS system targeting the medical equipment and air conditioning market. Wolfson's
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part II: HVAC, Boilers and Cogeneration
Annual Meeting. American Society of Heating, Refrigerating and Air-Conditioning Engineers (ASHRAE), Atlanta. 2003. Tschudi, W. F., K. Benschine, S. Fok, and P. Rumsey. Cleanroom Energy Benchmark in High-tech and Biotech Industries. Proceedings of the 2001 ACEEE Summer Study on Energy Efficiency
-
Power Plant Thermography-Wide Range of Applications
A Midwest nuclear power plant utilizes 345 kV oil circuit breakers (OCBs) rated at 2,000 amps with an interrupting capacity of 63,000 amps. OCBs are independent-pole, pneumatically operated breakers: air to close; spring to open. A hot spot was identified on the test tap cover of the A phase
-
CABINET COOLERS END COSTLY SHUTDOWNS
combined with heat put out by their laser cutting machine took the temperature of the non-air-conditioned shop up over 100°F. Soon, the heat took its toll on the electrical enclosures of the laser cutting machine. The computer produced a lot of error messages and stopped the operation. Lasercraft
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
pdf. 2022 (Last visited 2/24/2022). 16) International Refrigeration and Air Conditioning Conference. Multi-Year Evaluation of R-449A as a. Replacement for R-22 in Low Temperature and Medium Temperature Refrigeration Applications
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
cells11; and to separate live yeast cells. from dead cells.12. Unfortunately, by requiring the fabrication of an electrode. array within the microfluidic channel, traditional. DEP does not lend itself to mass fabrication techniques, such. as injection molding. Insulator-based DEP (iDEP) seeks to. simplify
More Information Top
-
Builder System Performance Package Targeting 30% -- 40% Savings in Space Conditioning Energy Use: Period of Performance; December 2002 to December 2003
Equipment • Manual J / Manual D HVAC sizing • Seasonal Energy Efficiency Ratio (SEER)- 12 air conditioner / Heating Season Performance Factor (HSPF) 7.5 heat pump (minimum) • Conventional atmospherically vented or power-vented gas-fired water heater located in …
-
Simulating a Nationally Representative Housing Sample Using EnergyPlus
A smaller fraction has SEER 9 or 12 air conditioners .
-
Pilot Residential Deep Energy Retrofits and the PNNL Lab Homes
The mechanical system, a SEER 12 air conditioner with a heat pump, exceeded the minimal efficiency available at the time.
-
Not-In-Kind Technologies for Residential and Commercial Unitary Equipment
The gas furnace baseline is defined as having an AFUE 80% efficiency and an SEER 12 air conditioner .
-
Portsmouth Gaseous Diffusion Plant annual site environmental report for 1993
Two CFC- 12 air conditioners in the X-530 and X-533 switchyards were replaced with CFC-22 units.
-
Test of an improved gas engine-driven heat pump
… to a study done for the southeastern United States in the Atlanta metropolitan area, the annual operating cost of the GEHP is less than that of a baseline system consisting of a 92% efficiency gas furnace and a SEER 12air conditioner .
Indicates content that may require registration and/or purchase.