-
Supplier: General Magnetics Corporation
Description: Operating Frequency: 20 kHz. – 200 kHz. Ideal for SMPS Applications Fully encapsulated Conforms to UL94-V0 Conforms to RoHS Requirements Rated load is that which results in 1 volt per amp output
- Measuring Range: 40 amps
- Frequency Range: 20 to 200,000 Hz
- Current Type: AC Current
- Loop Type: Closed Loop
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 100PSI, ABSOLUTE, VOLT; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:5V; Port Style:M12 x 1.5; Supply Current:5mA; Product Range:PX2 Series
-
Supplier: Newark, An Avnet Company
Description: PRESS SENSOR, 1000PSI, SEAL GAUGE, VOLT; Operating Pressure Max:1000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5V; Port Style:M12 x 1.5; Supply Current:5mA; Product Range:PX2 Series
-
-
Supplier: Newark, An Avnet Company
Description: PRESS SENSOR, 100PSI, SEALED GAUGE, VOLT; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:5VDC; Port Style:M12 x 1.5; Supply Current:3mA; Product Range:PX3 Series
-
Description: sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Radwell International
Description: PROXIMITY SENSOR, 12-30V DC VOLT RATING, IP65 RATING, 200-1300MM SCANNING DISTANCE, 1 SWITCHING OUTPUT, 2 SECONDS STANDBY DELAY, <200 MA CURRENT RATING. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: EMX Industries, Inc.
Description: packaging Detection range: 30 feet 6 foot cord Bracket and mounting hardware Included 2 LED indicators Sensitivity adjustment Compact size: 2.5" high, 1.5" deep, 0.75" wide Flexible voltage 12 Volt AC/DC to 240 Volt AC 40mA current draw
- Operating Distance: 360 inch
- Output Load: DC Load
- Beam Type: Infrared
- Features: Photoelectric Sensors
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:20V; Port Style:Straight; Supply Current:-; Product Range:SCX Series; Connection Size:0.19"; Reference Volts:12VRoHS Compliant: Yes
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model 5648-X Single Channel Power Supply / Signal Conditioner provides a ruggedized unity gain interface between Columbia's 8000 or 900 Series Sensors or any competitors Acceleration, Pressure or Acoustic Sensors ith built in constant current powered electronics.
- DC Input Voltage: 16 to 32 volts
- AC Output Voltage: 5 volts
- DC Output Voltage: 5 volts
- Output Frequency: 5 to 100 MHz
-
Supplier: Comus International
Description: Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 10Kg/cm2 Connection Thread: M12 x1.0 (PC, Polysulfone Only)
- Maximum Operating Pressure: 142.233439119029 psi
- Media Type: Liquid
- Meter Technology Type: Optical
- Device Classification: Sensor-Only
-
Supplier: Zurn Industries LLC
Description: into a horizontal run of the overflow drainage line. The signal is sent to the control unit via a low voltage 12V signal (wiring not included). Power is supplied to the unit from a 120 volt to 12 volt plug in transformer, included with the sensor. There is also an option
-
Supplier: SSI Technologies, LLC
Description: forms: 4-20 mA Current (12V or 24V input) Ratiometric Voltage 0.5 to 9.0 Volt (12V input) Non-Ratiometric 0.5 to 9.5 Volt (24 Volt input). The Smart 485 liquid level transducer is designed with power up self diagnostics and allows the user flexibility through programmable
- Measuring Range: 76 inch
- Features: Analog Current, Analog Voltage, Programmable, Visual or Audio Output
- User Interface: Computer Controllable
- Media Type: Liquid
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T In-line strain gage signal conditioner, calibrated +/- 10V and 4 to 20 mA outputs, 10 VDC excitation voltage, switch activated shunt, 12 to 28 VDC operation, IP66 enclosure, 0.01% accuracy Strain gage signal conditioner in IP66 (NEMA 4X) enclousre operates from 12 to 28 VDC and
- Operating Temperature: 32 to 158 F
- Outputs: Current Output, Voltage Output
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Supplier: Radwell International
Description: ACTUATOR AND SENSOR CORDSET, STRAIGHT FEMALE M12 EUROFAST CONNECTOR, STRAIGHT MALE M12 EUROFAST CONNECTOR, VOLTAGE; 250 VOLT, CURRENT: 4 AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ACTUATOR AND SENSOR FIELD WIREABLE, CONNECTOR MODE: SCREW/CLAMP CONNECTION, CONNECTOR A: MALE, M12 1, STRAIGHT, A-CODE, VOLTAGE: 60 VOLT, CURRENT: 4 AMP. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 4 amps
- Geometry: Straight
-
Supplier: Macro Sensors
Description: The Macro Sensors LVC-2500 is a single channel signal conditioner that operates on 10-30 Volts DC power to support standard LVDT, RVDT, and VRT half-bridge sensors. Designed expressly for use in 24 Volt systems with PLCs and mini-PLCs, or in 12 Volt mobile
- Analog Input Channels: 1 #
- Operating Temperature: 0 to 160 F
- Input Channels: 1 #
- Inputs / Channels: 1 #
-
Supplier: Ircon, Inc.
Description: sensor, electronic module, 4 meters (12 feet) of interconnecting cable and connectors, as well as an operator's manual.
- Temperature Range: 700 to 5,000 F
- Operating Temperature: 0 to 175 F
- Electrical Output: Current
- Technology: Optical Pyrometer
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Models 947M4, 947M5 and 947M6 Piezoelectric Accelerometers provide an electrical outputs of 0.5 volt per g, 1 volt per g and 2 volts per g respectively over a frequency band of 0.1 Hz to 1500 Hz. It is designed for measurement of the low level, low frequency signals
- Acceleration: -1.75 to 1.75 g
- Frequency Range: 2 to 2,000 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 50 g
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 5.5VDC Varistor Voltage (Min): 60 V Varistor Voltage (Typ): 70 V Varistor
- Device Type: Sensor Interface
-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move
- Other DC Voltage: 12 to 60.6 VDC
- Torque Constant: 2.245 to 11.198 in-oz/amp
- Other Output Power: 0.0134022038490282 to 0.0160826446188338 HP
- Continuous Current: 0.44 to 2.21 amps
-
Supplier: Tri-Tronics Company, Inc.
Description: Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark)
- Operating Distance: 18 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: 35mA Reverse Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or sourcing up to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up
- Operating Distance: 2 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicators: 4-turn clutched sensitivity adjustment 2-position light
- Operating Distance: 1 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: to 150mA continuous Short circuit protected Zener Diode protected to 36 volts Protected against falso chattering/pulsing during power up Response Time 500 microseconds (light or dark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Adjustments/Indicators:
- Operating Distance: 1 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: L-com, Inc.
Description: performance lightning protector provides superior protection of RS-232, Sensors and External 12-volt data lines from these transients or surges. The low capacitance diode array assures that the RS-232 signals will not be degraded by the suppressor. This is in comparison to
- Device Type: Lightning Arrestor
-
Supplier: S. Himmelstein & Company
Description: These devices have ten times the immunity of earlier 4-20 mA, loop powered torque transmitters. Features High Safety Margins — Handle 4X Overloads Ten Times the Noise Immunity NIST Traceable, NVLAP* Accredited Dead Weight Calibration Ferrite-free, Non-contact Signal Transformers Switchable to
- Maximum Torque: 25 to 2,000,000 In-lbs
- Accuracy: 0.07 to 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Current
-
Supplier: S. Himmelstein & Company
Description: These devices have ten times the immunity of earlier 4-20 mA, loop powered torque transmitters. Features High Safety Margins — Handle 4X Overloads Ten Times the Noise Immunity NIST Traceable, NVLAP* Accredited Dead Weight Calibration Ferrite-free, Non-contact Signal Transformers Switchable to
- Maximum Torque: 500 to 2,000,000 In-lbs
- Accuracy: 0.07 to 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Current
-
Supplier: Monarch Instrument
Description: ground loops. The input signal can be supplied from Monarch sensor (measuring RPM for example) or any source of digital signal not exceeding 12 volts. The F2A3X is completely user programmable using the included PM Remote Software. Typical Uses Process monitoring over networks
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: ACCES I/O Products, Inc.
Description: FACTORY OPTIONS Reference junction sensor w/two 37-pin terminal blocks Extended temperature and DIN rail mounting provisions SIGNAL CONDITIONING OPTIONS Unipolar and bipolar ranges of 1mV, 5mV, 10mV, 20mV, 50mV RC filters 4-20mA or 10-50mA current inputs RTD measurement Bridge
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: FACTORY OPTIONS Reference junction sensor w/two 37-pin terminal blocks Extended temperature and DIN rail mounting provisions SIGNAL CONDITIONING OPTIONS Unipolar and bipolar ranges of 1mV, 5mV, 10mV, 20mV, 50mV RC filters 4-20mA or 10-50mA current inputs RTD measurement Bridge
- Analog Input Channels: 128 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: FACTORY OPTIONS Reference junction sensor w/two 37-pin terminal blocks Extended temperature and DIN rail mounting provisions SIGNAL CONDITIONING OPTIONS Unipolar and bipolar ranges of 1mV, 5mV, 10mV, 20mV, 50mV RC filters 4-20mA or 10-50mA current inputs RTD measurement Bridge
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: FACTORY OPTIONS Reference junction sensor w/two 37-pin terminal blocks Extended temperature and DIN rail mounting provisions SIGNAL CONDITIONING OPTIONS Unipolar and bipolar ranges of 1mV, 5mV, 10mV, 20mV, 50mV RC filters 4-20mA or 10-50mA current inputs RTD measurement Bridge
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model 5648-X Single Channel Power Supply / Signal Conditioner provides a ruggedized unity gain interface between Columbia's 8000 or 900 Series Sensors or any competitors Acceleration, Pressure or Acoustic Sensors ith built in constant current powered electronics.
- Analog Input Channels: 1 #
- Maximum Output: 5 volts
- Operating Temperature: -40 to 212 F
- Inputs: Accelerometer Input
-
Supplier: Nortek, Inc.
Description: 3-SPEED VARIABLE CONTROL TYPE 35-7/16 INCH LENGTH X 20-1/4 INCH WIDTH X 46 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 0.5 AMP CURRENT RATING (2) 20 WATT 12 VOLT JC G4 BASE HALOGEN LAMP TYPE 8 INCH DIAMETER DUCT SIZE
- Fume Hood Type: General Purpose
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
LectricAir™ LectricAir™ makes any 120-volt outlet instantly switchable. No electrical wiring or batteries are necessary! Tecmark®'s LectricAir™ technology uses air to switch electricity on and off (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
Smart current sensor ESS 076 The ESS 076 smart current sensor measures the AC current of cables without contact. Measured data is output in analog (4-20 mA signal) or digital (IO-Link) form. Measured and (read more)
Browse Current Sensors Datasheets for STEGO -
The ECS-TXO-3225MV is a fixed frequency, MultiVolt™ SMD TCXO with a current consumption of 6.0 mA and low jitter at 0.5 pS. This oscillator is available in a 3.2 x 2.5 x 1.2 mm (LWH) package size. Datasheet (read more)
Browse Oscillators Datasheets for ECS Inc. International -
properties, a family of eddy current sensor has been developed to check, by means of Marposs E70T, the presence/absence of thread. Every probe is realized in non-magnetic steel or high performance plastic with an embedded winding realized on ferrite core with the aim to focus magnetic field lines on (read more)
Browse Nondestructive Testing (NDT) Probes Datasheets for Marposs Corp -
HARTING's M12 hybrid Y-coded product family is based on the implementation of Y-coded inserts designed according to IEC 61076-2-113 standards. Y-coding is a hybrid mating face for M12 connectors, including four contacts for data transmissions and four contacts for power supply (read more)
Browse Electrical Connectors Datasheets for DigiKey -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Product Overview As wearable devices, IoT endpoints, and battery-powered systems continue to advance, low-power sensors have become critical to system design. LIS2DW12TR is a widely adopted MEMS accelerometer designed for low-power, always-on sensing, where power (read more)
Browse Accelerometers Datasheets for Win Source Electronics -
. Basic operation uses the sensor’s current measurement setup for measurement parameters. Simply set up the measurement and set UOP mode to Basic. PMA-12 examples are shown below. When active, the sensor will make and store measurements whenever power is applied. If power is (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Simple Installation and Wiring Key Specifications Model: HPS-LCB02 Power Supply: DC 12–30V Current Consumption: Max. 30mA Output: 2 × PNP-NO / 2 × NPN-NO Laser Type: 650nm Laser Class (read more)
Browse Dimensional Gages and Instruments Datasheets for Hypersen Technologies Co., Ltd. -
Printed Sensors, DC to AC Inverters & More (read more)
Browse Sensor Chips Datasheets for Quantaflex Printed Electronics Inc.
More Information Top
-
Videocámara emisora alimentada por energía solar para el monitoreo de rapaces rupícolas
This power unit (Fig. 2) was a 12 - volt light sensor operated using a current of 5-60 mA.
-
A first-generation prototype dynamic residential window
To the standard window with built-in shade, we added computerized controls, sensors , and a 12 - volt direct current (DC) motor to drive the shade.
-
Power Options for Wireless Sensor Networks
WIRELESS INTRUSION DETECTION EQUIPMENT A. Sensor Node Equipment Definition Sandia Natonal Laboratories has deployed wireless intrusion detection sensor node units which are capable of powerng a 1.3Watt, 12 Volt Direct Current (DC) continuous load in Albuquerque, New Mexico.
-
REMOTE SURVEILLANCE OF FACILITIES AWAITING D AND D
The majority of the data acquisition systems are powered by 12 volts direct current (VDC) sources, and power consumption by dataloggers, peripherals, and sensors is minimal.
-
Electrostatic popping in AMR and GMR heads
For a sense current of 12 mA and a nominal sensor resistance of 30 Ohms a drop of 0.36 Volts occurs between leads.
-
Performing Strain Gauge Measurements Using Current
… of the data logger via the Excite (*) terminal of the analog channel, which can output a nominal 5 Volts (actually nearer 4.5 Volts); the switched 12 Volt sensor power supply terminal of … … to 100 mA total current draw; the switched 5 …
-
Strain Gauge Measurements With Current
… source of the dataTaker via the Excite (*) terminal of the analog channel, which can output a nominal 5 Volts (actually nearer 4.5 Volts); the switched 12 Volt sensor power supply terminal of … … to 100 mA total current draw; the switched 5 …
-
CR4 - Thread: Solar LED Lighting System
6) Find either a battery operated PIR sensor , or maybe a 12 volt version from a camping store, with either the lowest standing current or one that only activates say once a second to keep power usage low (you will only have …
-
CR4 - Thread: Connecting A Buzzer To My Infrared Proximity Detector?
Your audio indicator operates at a minimum of eight volts - and preferably at 12 volts - and draws 30 mA which I believe probably exceeds the current -handling capabilities of the IR sensor .
-
New approaches to the creation of energy-information distribution networks
Shul’ga, R.N., Zmieva, K.A., Dolzhikova, E.Yu., and Timofeev, E.M., The way to measure currents and volt ages at high potential by means of digital sensors , Elek trichestvo, 2012, no. 12 , pp. 13–17.
Indicates content that may require registration and/or purchase.