-
Supplier: First Sensor AG
Description: The V2 Valve miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing
- Valve Size: 0.125 inch
- Flow (Cv): 0.017 to 0.035
- Pressure Rating: 6 to 100 psi
- Number of Ports/Ways: 2 to 3
-
Supplier: Radwell International
Description: SOLENOID VALVE, W/CONDUIT HOUSING, 12V. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: SOLENOID VALVE BRASS 2/2NC 1/2 OR.14 NBR
- Number of Ports/Ways: 2
- Power: 24 volts
- Features: Solenoid Valves
-
-
Supplier: Enting Water Conditioning, Inc.
Description: 1/2" Solenoid Valve (brass),110v
-
Supplier: International Polymer Solutions Inc.
Description: 12 VDC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Features: Electric, PTFE - Teflon®, Solenoid Valves, Threaded, Tube Fitting
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 2
- Power: 10 to 230 volts
- Media Temperature: -40 to 212 F
-
Supplier: PressureParts.Com
Description: Valve, Solenoid 1/2" N/C 110v Br 150
- Features: Solenoid Valves
-
Supplier: PressureParts.Com
Description: Valve, Solenoid 1/2" Nc 110v Br 150psi
- Features: Solenoid Valves
-
Description: Epoxy Encapsulated Solenoid Normally Closed Operation May Be Mounted In Any Position 1/2”, 3/4” and 1” Sizes
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Supplier: Honeywell International, Inc.
Description: 1-STAGE, PILOT OPERATED TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 32 TO 175 DEG F TEMPERATURE RATING Q340 THERMOCOUPLE, (2) 3/4 INCH X 1/2 INCH AND (1) 1/2 INCH X 3/8 INCH REDUCER BUSHING, NATURAL TO LP CONVERSION KIT,
- Pressure Rating: 0.5 psi
- Media Temperature: 32 to 175 F
- Media: Gas (general)
- Features: Solenoid Valves, Threaded
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
- Flow (Cv): 1
-
Supplier: DeZURIK, Inc.
Description: 3V and 4V solenoid valves feature rugged, epoxy-encapsulated coils that are resistant to water, dust and corrosion. This epoxy-molded solenoid provides extra levels of safety and protection at no extra cost. In addition, solenoids are designed for long-term operation at
- Features: Solenoid Valves
-
Supplier: Festo Corporation
Description: Pilot operated diaphragm valve Brass design Can only be used for gaseous media Adjustable closing cushioning, in-line mounting, or through-hole Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
- Pressure Rating: 7.251885 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Features: Brass / Bronze, Electric, Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seat. The Gate-Type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: TE Connectivity
Description: Operation/Application Actuation Type : Piloted Actuation Operational Use Specification : General Purpose - 24VDC Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : NAMUR Usage Conditions Operating Temperature Range : 0 - 50 DEGC [32 - 122 DEGF ]
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: Powell Electronics, Inc.
Description: 2-way brass solenoid valve, 1/2, 7.25-1
- Features: Solenoid Valves
-
Supplier: CO2Meter.com
Description: automatic control in case of a gas leak. It includes a 24V power supply. The SV-1030 Solenoid Safety Shut Off Valve works with these products: RAD-0002-ZR-HS2 Oxygen Deficiency Depletion Safety Alarm RAD-0102-6-HS2 Remote CO2 Storage Safety 3 Alarm For applications using
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 140 psi
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: Gemu Valves
Description: Construction The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 332: This variant is
- Valve Size: 0.0393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 5 to 122 F
- Number of Ports/Ways: 2 to 3
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 5
- Media Temperature: 20 to 120 F
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 3-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 4-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-position, 4-way, direct-acting spool-type, screw-in hydraulic cartridge valve.
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 4
- Power: 12 to 24 volts
- Media Temperature: -15 to 400 F
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 3-Way Explosion Proof Solenoid Valve
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: BI-TORQ® Valve Automation
Description: BI-270.) Both units are universal 3 and 4-way solenoids that can easily be converted in the field. BI-TORQ factory-trained personnel assemble and test all solenoid units on our pneumatic actuators before shipping. SPOOL VALVE/PILOT OPERATED SOLENOID VALVE 5/2 OR
- Valve Size: 0.25 inch
- Pressure Rating: 35 to 150 psi
- Power: 12 to 115 volts
- Flow (Cv): 1.8
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power
- Valve Size: 0.5905515 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Description: The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages
- Material Inlet Pressure Range: 0 to 0.867048 psi
- Dispense Rate: 5.3314393939393945 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Description: Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product.
- Valve Size: 0.75 inch
- Pressure Rating: 1 to 125 psi
- Number of Ports/Ways: 2
- Power: 120 volts
-
Supplier: JORC Industrial LLC
Description: Specifications Pipe Size 1/2 Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.5 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
Supplier: PressureParts.Com
Description: Valve, Solenoid 1/2" N/C 24vac Br 150
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Special elastomer diaphragm and seals are forgiving of particulate matter that would typically damage a plastic valve seat • Inert materials
excellent chemical resistance • Molded PEEK valve bodies • Excellent choice for demanding low-flow applications where minimum size and - Pressure Rating: 29 psi
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series EAST for applications requiring a compact, cost effective and high pressure rated valve with extended cycle life featuring PTFE bellows. 1/4″ & 1/2″ sizes in Geon PVC, Natural Polypro, Kynar PVDF.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 60 to 140 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.5 to 0.8
-
Supplier: JORC Industrial LLC
Description: Specifications Body Material Brass Pipe Size 1/2 Inch Orifice Size 4 mm PSI 300 Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.5 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
Supplier: Hayward Flow Control
Description: SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features PVC and Corzan CPVC Continuous or 100%
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 120 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 70 F
-
Description: The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use
- Valve Size: 0.5 inch
- Pressure Rating: 375 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 450 F
-
Supplier: Oil-Rite Corp.
Description: Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with
- Power: 12 volts
- Features: Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
open for 3,000 psi systems 250 Series Solenoid Valves: 2 position, 3-way normally open and normally closed for 3,000 psi systems. Optimized for 12 Vdc applications CB Solenoid Valves: 2 position, 3-way normally closed (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from 1/2 to 1 inch. Operating pressure is from .5-40 bar. Process valve nominal pressure is PN 40. Differential pressure is .5 Bar. Applications for the VZWP include: Bottling plants (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
differential, the pressure above the primary diaphragm will not be released, and the valve will not function properly). Available in 1/2″, 3/4″, 1″, 1-1/2″, 2″ & 3″ NPT sizes. Not all materials available in 2″ or 3″ sizes: 2″ PS available in PVC (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
stock valve to be used for vacuum or pressure. A poppet seat ensures bubble-tight shutoff. Available in 1/2″, 3/4″, and 1″ sizes (EASMT) or 1/4″ and 1/2″ (EASYMT). The EASMT has a larger orifice, which permits higher flow with a slight reduction in pressure (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
The new CB Solenoid Valve is economically designed, utilizing a cartridge bobbin coil coupled with our unique MultiSeal™ technology. The MultiSeal radically simplifies port layout by allowing total porting flexibility 360° around the seal, without the need for O-Rings or anti (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company continues to redefine miniature fluidics with the introduction of an even more compact High Density Interface (HDI) solenoid valve. Now available in magnetically latched and non-latched designs, this 2-port normally closed valve is exceptionally small in size, light weight, and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC
More Information Top
-
Sugar-sensitive neurone responses and sugar feeding preferences influence lifespan and biting behaviours of the Afrotropical malaria mosquito, Anopheles gambiae
A 0.2-s pulse of pure CO2 (volume 6.25 ml) from a pressurized cylinder (Carbagas, Gümligen, Swit- zerland) was released inside the cage using a solenoid valve to activate the mosquito just before the heated glass disk was introduced. A diode array (CVI STAR-RL- 100/69-IR850- 12V , Stemmer Imaging AG, Pfäffikon, Swit- zerland) provided infrared …
-
Emerging Research in Artificial Intelligence and Computational Intelligence
… a wide range of mine gas sensors including the sensor of CH4, CO, CO2 , H2S, O2, negative … The output voltage can be selected among 5V/ 12V /24V based on isolated power supply, which controls … concentration of the gas, the micro-controller will accordingly implement the tasks such as controlling solenoid valve to make the corresponding outlet way open, and making the path of the standard gas open, and controlling the voltage to the sensor under calibration …
-
Material and Environmental Science, Building Engineering, Biomedical and Bioinformatics Technologies
When the water in the solar collectors is heated predetermined temperature limit, the electric contact thermometer will immediately send signal to the controller to open the solenoid valve and pull the hot water to the water tank. In conclusion, battery of 12V /1200Ah is selected, elevator of 12V/200Ah is applied,2 series connection and … During the operation period, the system contributes to 11028RMB of CO2 emission reduction, and 2019.52RMB of …
-
http://www.ijcsi.org/papers/IJCSI-9-6-3-474-480.pdf
The on9658 is 2.4V~ 12V and -20o C~75o C under working conditions, 2μs for response time … 3.5 Actuators and CO2 Supplying Subsystem and Other Control Devices The regulating valve adopts DZK-01 which is wireless electric actuated valve controller. For the solenoid valves of irrigation system, not only automatic but manual features are demanded.
-
Solenoids - DC and Mechanical Solenoids - Grainger Industrial Supply
DC Power Solenoid , 12V ,Amps 100 solenoid valve I need a solenoid valve that can control the co2 on/off for a fish tank .
-
http://dspace.mit.edu/bitstream/handle/1721.1/86830/51625469-MIT.pdf?sequence=2
… causes the tank's temperature to lower below freezing, which can cause the liquid CO2 to freeze inside … The relief valve , also a passive element, operates whenever the pressure beyond the regulator is over 100psi, the maximum supported pressure by the solenoids . 19.5V -+ 12V .
-
Manual combustion engine
BATTERY ( 12V/36V By motors with variable valve tax time, the camshaft sensors also for control of the camshaft versteller … Solenoid sensor As measuring principles for the exhaust gas components carbon dioxide ( CO2 ) and carbon monoxide (CO), the molekülspezifische …
-
Gasoline Engine Management
… for growth is to be anticipated in Asia, because here, in addition to CO2 emission aspects, underlying … 13) flows through individual tank shutoff valves (12) to the pressure-regulator module (6). The solenoid armature (Fig. 6, Pos. Term.15 + 12V .
-
Diesel Engine Management
… emissions Carbon monoxide (CO) and hydrocarbons (HC) are oxidized to form carbon dioxide ( CO2 ) and water vapor … Throttle- valve actuator … output signals from the control unit into mechanical para- meters (e.g. the solenoid valve for the … 24V ( 12V * .
-
Energy and Power Technology
104 C23 10u/ 12v CO2 -Based Foam Fracturing Fluids Solenoid Valve Parameters 1847 .
Indicates content that may require registration and/or purchase.